- Operating Temperature
- Output Type
- Sensor Type
- Mfr
- Packaging
- Product Status
- Series
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Package
- Product Category
Attribute column
Manufacturer
STMicroelectronics Specialized Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Acceleration | Brand | Factory Pack QuantityFactory Pack Quantity | Flow Range | Ihs Manufacturer | Interface Type | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Package | Package Type | Part Life Cycle Code | Product Status | RoHS | Sensing Axis | Supply Voltage-Max | Supply Voltage-Min | Tradename | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Output Type | Power Supplies | Note | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Accuracy | Operating Pressure | Resolution | Product Type | Sensor Type | Sensitivity | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Acceleration Range | Product Category | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FC30 STMicroelectronics | In Stock | - | Datasheet | Surface Mount | - | LGA | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | - | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | Nickel/Gold (Ni/Au) | 8542.39.00.01 | - | - | BOTTOM | BUTT | 260 | 1 | 2.5V | 0.8mm | - | 30 | FC30 | 14 | Digital | 2.5V | - | - | 3.6V | 2.16V | ANALOG CIRCUIT | 300μA | - | - | - | - | - | 3D Orientation Detection | - | 3.6V | 2.16V | - | - | 1mm | 5mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VL53L5CAV0GC/1 STMicroelectronics | 21245 |
| Datasheet | - | - | - | - | - | STMicroelectronics | 3600 | - | - | - | STMicroelectronics | - | STMicroelectronics | - | - | - | - | Bulk | - | - | Active | Details | - | - | - | FlightSense | - | Reel | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | I²C, SPI | - | - | - | - | - | - | - | - | - | - | - | - | ToF Distance Sensor | - | - | - | - | Proximity Sensors | - | - | - | - | - | - | - | ||
![]() VL53L8CAV0GC/1 STMicroelectronics | 2117 | - | Datasheet | - | - | - | - | - | STMicroelectronics | 3600 | - | - | - | STMicroelectronics | - | STMicroelectronics | - | - | - | - | Bulk | - | - | Active | Details | - | - | - | FlightSense | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I²C, SPI | - | - | - | - | - | - | - | - | - | - | - | Distance Sensor Modules | ToF Distance Sensor | - | - | - | - | Distance Sensor Modules | - | - | - | - | - | - | - | ||
![]() VL53L8CXV0GC/1 STMicroelectronics | 3775 |
| Datasheet | - | - | - | - | - | STMicroelectronics | 3600 | - | - | - | STMicroelectronics | - | STMicroelectronics | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | -30°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I²C, SPI | - | - | - | - | - | - | - | - | - | - | - | - | ToF Distance Sensor | - | - | - | - | STMicroelectronics | - | - | - | - | - | - | - | ||
![]() LSM6DSO32XTR STMicroelectronics | 38033 | - | Datasheet | - | Surface Mount | LGA-14L | - | 4 g, 8 g, 16 g, 32 g | STMicroelectronics | 5000 | - | - | I2C, I3C, SPI, MIPI | STMicroelectronics | + 85 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | MSL 3 - 168 hours | - | VFLGA-14L | - | Active | Details | X, Y, Z | 3.6 V | 1.71 V | - | -40°C ~ 85°C | MouseReel | iNEMO | - | - | - | - | - | - | - | - | Sensors | Digital | - | - | - | - | - | - | - | - | - | 14 | I2C, SPI | - | - | - | - | - | - | 170 uA | - | - | - | 16 bit | IMUs - Inertial Measurement Units | Accelerometer, Gyroscope, Temperature | 0.976 mg/LSB | - | - | ± 4g, ± 8g, ± 16g, ± 32g | IMUs - Inertial Measurement Units | - | - | - | - | - | - | - | ||
![]() VL53L5CPV0GC/1 STMicroelectronics | 2500 | - | Datasheet | - | - | - | - | - | - | - | -150...300slm | - | - | - | - | STMicroelectronics | - | - | - | - | Bulk | - | - | Active | Yes | - | - | - | - | -20...+85°C | - | SFM3xxx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2,7...5,5V | - | - | - | - | - | Analog Voltage | - | *1 Whichever error is larger | I2C | - | - | - | - | - | 2,5...3% or 0,05slm *1, Typ. | 0,7...1,3bar Absolute | - | - | Mass Flow Meter for Gases | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LSM6DSVETR STMicroelectronics | 10000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TH7866 Thomson-CSF Compsants Specific | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | THOMSON-CSF COMPSANTS SPECIFIC | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC30TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | - | LGA | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 3 (168 Hours) | 14 | EAR99 | MATTE TIN | 8542.39.00.01 | - | - | BOTTOM | BUTT | 225 | 1 | 2.5V | 0.8mm | - | - | FC30 | 14 | Digital | 2.5V | - | - | 3.6V | 2.16V | ANALOG CIRCUIT | - | 300μA | - | - | - | - | 3D Orientation Detection | - | - | - | - | - | 1mm | 5mm | 3mm | No | - | ROHS3 Compliant | Lead Free |