- Operating Temperature
- Output Type
- Packaging
- Resolution
- Accuracy - Highest (Lowest)
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Sensing Temperature - Local
Attribute column
Manufacturer
STMicroelectronics Temperature Sensors - Analog and Digital Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Test Conditions | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Reach Compliance Code | Base Part Number | Pin Count | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Power Supplies | Interface | Max Supply Voltage | Min Supply Voltage | Termination Type | Operating Supply Current | Nominal Supply Current | Output Current | Number of Bits | Accuracy | Resolution | Sensor Type | Linearity | Output Voltage-Max | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Max Junction Temperature (Tj) | Ambient Temperature Range High | Accuracy - Highest (Lowest) | Sensing Temperature - Local | Accuracy-Max | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STLM75M2F STMicroelectronics | 7500 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 6 months ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | -25°C ~ 100°C (-55°C ~ 125°C) | Military grade | -55°C~125°C | Tape & Reel (TR) | e4 | Active | 1 (Unlimited) | 8 | - | EAR99 | - | CMOS COMPATIBLE, THERMAL WATCHDOG | - | 320mW | 2.7V~5.5V | - | STLM75 | - | - | - | - | I2C/SMBus | 10mA | - | 3/5V | I2C, SMBus | - | - | SOLDER | 125μA | - | 10mA | 9 | - | 8 b | Digital, Local | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | - | 125°C | ±2°C (±3°C) | -55°C~125°C | 3 Cel | Output Switch, Programmable Limit, Shutdown Mode, Standby Mode | 1.75mm | 5mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STLM75DS2F STMicroelectronics | 70000 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | -25°C ~ 100°C (-55°C ~ 125°C) | Military grade | -55°C~125°C | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | CMOS COMPATIBLE, THERMAL WATCHDOG | - | - | 2.7V~5.5V | - | STLM75 | - | - | - | - | I2C/SMBus | - | - | 3/5V | 2-Wire, I2C, SMBus, Serial | - | - | SOLDER | 125μA | - | 10mA | 9 | - | 8 b | Digital, Local | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | - | - | ±2°C (±3°C) | -55°C~125°C | 3 Cel | Output Switch, Programmable Limit, Shutdown Mode, Standby Mode | 850μm | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STLM20W87F STMicroelectronics | In Stock | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 25°C (-55°C, 125°C ~ 130°C) | - | -55°C~130°C | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | - | STLM20 | - | - | - | 1.864V | Analog Voltage | - | - | - | - | - | - | - | 4.8μA | 8μA | 10mA | - | - | 11.77mV/°C | Analog, Local | 0.4 Cel | - | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 5.5V | 2.4V | - | 150°C | 130°C | ±1.5°C (±2.5°C) | -55°C~130°C | - | Shutdown Mode | 1.1mm | 2.2mm | 1.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM335D STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 25°C (-40°C ~ 100°C) | - | -40°C~100°C | Tube | e4 | Discontinued | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | LM335 | - | - | - | 3.04V | Analog Voltage | - | 3.04V | - | - | 3.91V | 2.95V | SOLDER | 1mA | - | 450μA | - | - | 10mV/°C | Analog, Local | 1 Cel | - | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 40V | 5V | PLASTIC | - | - | ±1°C | -40°C~100°C | 1 Cel | - | 1.25mm | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM235Z STMicroelectronics | 17500 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | 3 | 4.535924g | -40°C ~ 125°C | - | -40°C~125°C | Bulk | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | - | LM235 | - | - | 4 mm | - | Analog Voltage | 5mA | - | - | - | 40V | 5V | SOLDER | 1mA | - | 450μA | - | - | 10mV/°C | Analog, Local | 1 Cel | - | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 40V | 5V | PLASTIC | - | - | ±1.5°C | -40°C~125°C | 1 Cel | - | 5.33mm | 19.05mm | 4.2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM335ADT STMicroelectronics | In Stock | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 25°C (-40°C ~ 100°C) | - | -40°C~100°C | Tape & Reel (TR) | e4 | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | LM335 | - | 4.9mm | 3.9 mm | - | Analog Voltage | 5mA | 3.01V | - | - | - | - | SOLDER | 1mA | - | 450μA | - | - | 10mV/°C | Analog, Local | 1.5 Cel | - | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 40V | 5V | PLASTIC | - | - | ±3°C (±5°C) | -40°C~100°C | 1 Cel | - | - | - | - | 1.75mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STDS75DS2F STMicroelectronics | 7 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 6 months ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | -25°C ~ 100°C (-55°C ~ 125°C) | - | -55°C~125°C | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | CMOS COMPATIBLE, THERMAL WATCHDOG | - | - | 2.7V~5.5V | - | STDS75 | - | - | - | - | I2C/SMBus | - | - | 3/5V | 2-Wire, I2C, SMBus, Serial | - | - | SOLDER | 125μA | - | 10mA | 9 | - | 11 b | Digital, Local | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | - | - | - | ±2°C (±3°C) | -55°C~125°C | 3 Cel | Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode, Standby Mode | 850μm | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTS751-0DP3F STMicroelectronics | 7768 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 6-UDFN | 6 | - | 0°C ~ 85°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | - | - | EAR99 | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | - | 2.25V~3.6V | - | STTS751 | 6 | - | - | - | SMBus | - | - | - | 2-Wire, I2C, SMBus, Serial | - | - | - | 50μA | - | 20mA | - | - | 11 b | Digital, Local | - | - | - | 3.6V | 2V | - | - | - | ±1.5°C (±2.5°C) | -40°C~125°C | - | One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Standby Mode | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STCN75DS2F STMicroelectronics | 4463 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | -25°C ~ 100°C (-55°C ~ 125°C) | - | -55°C~125°C | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | THERMAL WATCHDOG | - | - | 2.7V~5.5V | - | STCN75 | - | - | - | - | I2C/SMBus | - | - | 3/5V | 2-Wire, I2C, SMBus, Serial | - | - | SOLDER | - | - | - | 9 | 2 % | 8 b | Digital, Local | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | - | - | ±2°C (±3°C) | -55°C~125°C | - | Output Switch, Programmable Limit, Shutdown Mode, Standby Mode | 950μm | 3.2mm | 3.1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM235DT STMicroelectronics | 275 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 25°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | e4 | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | LM235 | - | 4.9mm | 3.9 mm | - | Analog Voltage | - | - | - | - | - | - | SOLDER | 1mA | - | - | - | - | 10mV/°C | Analog, Local | 1 Cel | 3.01V | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 40V | 5V | PLASTIC | - | - | ±3°C (±5°C) | -40°C~125°C | 1 Cel | - | - | - | - | 1.75mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM335AZT STMicroelectronics | In Stock | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | - | 25°C (-40°C ~ 100°C) | - | -40°C~100°C | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | - | LM335 | - | 5mm | 4 mm | - | Analog Voltage | - | - | - | - | - | - | SOLDER | 1mA | - | 450μA | - | - | 10mV/°C | Analog, Local | 1.5 Cel | 3.01V | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 40V | 5V | PLASTIC | - | - | ±3°C (±5°C) | -40°C~100°C | 1 Cel | - | - | - | - | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM135Z STMicroelectronics | 20581 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | 3 | - | 25°C (-55°C ~ 150°C) | - | -55°C~150°C | Bag | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | - | LM135 | - | 5mm | 4 mm | 2.98V | Analog Voltage | - | - | - | - | 3.04V | 2.95V | SOLDER | - | - | - | - | - | 10mV/°C | Analog, Local | 1 Cel | - | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | - | - | PLASTIC | - | - | ±3°C (±5°C) | -55°C~150°C | 1 Cel | - | - | - | - | 5mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() STTS75M2F STMicroelectronics | 2500 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | -25°C ~ 100°C (-55°C ~ 125°C) | Military grade | -55°C~125°C | Tape & Reel (TR) | e4 | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | CMOS COMPATIBLE, THERMAL WATCHDOG | - | - | 2.7V~5.5V | - | STTS75 | - | - | - | - | I2C/SMBus | 10mA | - | 3/5V | 2-Wire, I2C, SMBus, Serial | - | - | SOLDER | 75μA | - | 10mA | 9 | - | 11 b | Digital, Local | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | - | - | ±2°C (±3°C) | -55°C~125°C | 3 Cel | One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Standby Mode | 1.25mm | 5mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTS75DS2F STMicroelectronics | In Stock |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | -25°C ~ 100°C (-55°C ~ 125°C) | Military grade | -55°C~125°C | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | CMOS COMPATIBLE, THERMAL WATCHDOG | - | - | 2.7V~5.5V | - | STTS75 | - | - | - | - | I2C/SMBus | 10mA | - | 3/5V | 2-Wire, I2C, SMBus, Serial | - | - | SOLDER | 75μA | - | 10mA | 9 | - | 11 b | Digital, Local | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | - | - | - | ±2°C (±3°C) | -55°C~125°C | 3 Cel | One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Standby Mode | 850μm | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STLM20DD9F STMicroelectronics | 6000 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 4-UFDFN | 4 | - | 25°C (-40°C) | Industrial grade | -40°C~85°C | Tape & Reel (TR) | e4 | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.7V~5.5V | - | STLM20 | - | - | - | 1.864V | Analog Voltage | - | - | 3/5V | - | - | - | - | 8μA | 8μA | 10mA | - | - | 11.77mV/°C | Analog, Local | - | - | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 5.5V | 2.4V | - | - | - | ±1.5°C (±2.3°C) | -40°C~85°C | 1.5 Cel | Shutdown Mode | 480μm | 1.3mm | 1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM335AD STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 25°C (-40°C ~ 100°C) | - | -40°C~100°C | Tube | e4 | Discontinued | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | LM335 | - | 4.9mm | 3.9 mm | - | Analog Voltage | - | - | - | - | - | - | SOLDER | 1mA | - | 450μA | - | - | 10mV/°C | Analog, Local | 1.5 Cel | 3.01V | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 40V | 5V | PLASTIC | - | - | ±3°C (±5°C) | -40°C~100°C | 1 Cel | - | - | - | - | 1.75mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STLM75M2E STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | -25°C ~ 100°C (-55°C ~ 125°C) | - | -55°C~125°C | Tube | e4 | Obsolete | 1 (Unlimited) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | CMOS COMPATIBLE, THERMAL WATCHDOG | - | - | 2.7V~5.5V | unknown | STLM75 | - | - | - | 6V | I2C/SMBus | - | - | 3/5V | 2-Wire, I2C, SMBus, Serial | - | - | SOLDER | - | 125μA | 10mA | 9 | - | 8 b | Digital, Local | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | - | - | ±2°C (±3°C) | -55°C~125°C | 3 Cel | Output Switch, Programmable Limit, Shutdown Mode, Standby Mode | 1.25mm | 5mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTS751-1DP3F STMicroelectronics | 1387 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 6-UDFN | 6 | - | 0°C ~ 85°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | - | - | EAR99 | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | - | 2.25V~3.6V | - | STTS751 | 6 | - | - | - | SMBus | 20mA | - | - | 2-Wire, I2C, SMBus, Serial | - | - | - | 50μA | - | 20mA | - | - | 11 b | Digital, Local | - | - | - | 3.6V | 2V | - | - | - | ±1.5°C (±2.5°C) | -40°C~125°C | - | One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Standby Mode | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM335Z STMicroelectronics | 10000 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | 3 | 4.535924g | 25°C (-40°C ~ 100°C) | - | -40°C~100°C | Bulk | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | - | - | - | LM335 | - | - | 4 mm | 3.04V | Analog Voltage | - | - | - | - | 40V | 5V | SOLDER | 1mA | - | 450μA | - | - | 10mV/°C | Analog, Local | 1 Cel | - | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 40V | 5V | PLASTIC | - | - | ±1°C | -40°C~100°C | 1 Cel | - | 5.03mm | 5mm | 3.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTS75M2E STMicroelectronics | 110 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | -25°C ~ 100°C (-55°C ~ 125°C) | - | -55°C~125°C | Tube | e4 | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | CMOS COMPATIBLE, THERMAL WATCHDOG | - | - | 2.7V~5.5V | - | STTS75 | - | - | - | 6V | I2C/SMBus | - | - | 3/5V | 2-Wire, I2C, SMBus, Serial | - | - | - | 75μA | 75μA | 10mA | 9 | - | 11 b | Digital, Local | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | - | - | ±2°C (±3°C) | -55°C~125°C | 3 Cel | One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Standby Mode | 1.25mm | 5mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free |