- Height
- Inductance
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Operating Frequency
- Primary Winding
- Product
- RoHS
- Secondary Winding
- Termination Style
Attribute column
Manufacturer
Sumida Corporation Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Primary Winding | Product Status | RoHS | Secondary Winding | Operating Temperature | Series | Size / Dimension | Type | Applications | Technology | Style | Frequency | Termination Style | Operating Frequency | Voltage - Isolation | Voltage | Inductance | Voltage - Primary | Capacity | Inductance @ Frequency | Product | Footprint | Features | Chipset Manufacturer | Voltage - Auxiliary | Intended Chipset | Turns Ratio | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 11328-T061 Sumida Corporation | In Stock | - | - | - | - | - | + 125 C | - | - 40 C | Through Hole | - | Dual Primary Winding | - | Details | Single Secondary Winding | - | - | - | - | - | - | - | - | Through Hole | 100 kHz | - | - | 600 uH | - | - | - | Flyback Transformers | - | - | - | - | - | 5:1:1 | 23.5 mm | - | 31 mm | 28 mm | ||
![]() 11328-T086 Sumida Corporation | In Stock | - | - | - | - | - | + 125 C | - | - 40 C | Through Hole | - | Dual Primary Winding | - | Details | Single Secondary Winding | - | - | - | - | - | - | - | - | Through Hole | 100 kHz | - | - | 70 uH | - | - | - | Flyback Transformers | - | - | - | - | - | 4:1:1.5 | 23.5 mm | - | 31 mm | 28 mm | ||
![]() CEER117-15318-T149-RIV Sumida Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CEER117-AX05-15-007 Sumida Corporation | 303 |
| - | Surface Mount | 1.7kg | - | - | Sumida America Components Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -40°C ~ 125°C | - | 0.449 L x 0.390 W (11.40mm x 9.90mm) | HP 457 DWE | Flyback Converters | Li-ion | - | 400kHz | - | - | 2500Vrms | 18V | - | 12V | 1.5Ah | 7.2µH @ 100kHz, 13.8µH @ 100kHz, 120µH @ 100kHz | - | 0.508 L x 0.449 W (12.90mm x 11.40mm) | incl. spare battery,incl. case | Broadcom, ROHM | 5V @ 50mA | ACPL-32JT, BM60051FV, BM60052AFV, BM60054AFV, BM60055FV, BM60056FV | - | - | 0.331 (8.40mm) | - | - | ||
![]() 11328-T046 Sumida Corporation | In Stock | - | - | - | - | - | - | Glenair | - | - | Retail Package | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11328-T080 Sumida Corporation | In Stock | - | - | - | - | - | + 125 C | - | - 40 C | Through Hole | - | Dual Primary Winding | - | Details | Single Secondary Winding | - | - | - | - | - | - | - | - | Through Hole | 100 kHz | - | - | 670 uH | - | - | - | Flyback Transformers | - | - | - | - | - | 4:1:0.5 | 23.5 mm | - | 31 mm | 28 mm | ||
![]() 11328-T073 Sumida Corporation | In Stock | - | - | - | - | - | + 125 C | - | - 40 C | Through Hole | - | Dual Primary Winding | - | Details | Single Secondary Winding | - | - | - | - | - | - | - | - | Through Hole | 100 kHz | - | - | 670 uH | - | - | - | Flyback Transformers | - | - | - | - | - | 2:1:0.25 | 23.5 mm | - | 31 mm | 28 mm | ||
![]() 11328-T060 Sumida Corporation | In Stock | - | - | - | - | - | + 125 C | - | - 40 C | Through Hole | - | Dual Primary Winding | - | Details | Single Secondary Winding | - | - | - | - | - | - | - | - | Through Hole | 100 kHz | - | - | 800 uH | - | - | - | Flyback Transformers | - | - | - | - | - | 18:1:3 | 23.5 mm | - | 31 mm | 28 mm | ||
![]() 11328-T074 Sumida Corporation | 37 | - | - | - | - | 42 | + 125 C | - | - 40 C | Through Hole | - | Dual Primary Winding | - | Details | Single Secondary Winding | - | - | - | - | - | - | - | - | Through Hole | 100 kHz | - | - | 500 uH | - | - | - | Flyback Transformers | - | - | - | - | - | 8:1:1 | 23.5 mm | - | 31 mm | 28 mm | ||
![]() 11328-T078 Sumida Corporation | 90 |
| - | - | - | 100 | + 125 C | - | - 40 C | Through Hole | - | Dual Primary Winding | - | Details | Single Secondary Winding | - | - | - | - | - | - | - | - | Through Hole | 100 kHz | - | - | 670 uH | - | - | - | Flyback Transformers | - | - | - | - | - | 8:1:1 | 23.5 mm | - | 31 mm | 28 mm |