- ECCN Code
- Height
- Ihs Manufacturer
- Isolation Voltage
- Length
- Mounting Feature
- Number of Functions
- Part Life Cycle Code
- Primary Inductance
- Reach Compliance Code
- Surface Mount
- Transformer Type
Attribute column
Manufacturer
Sumida Corporation Specialty Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Pbfree Code | ECCN Code | Applications | Additional Feature | Number of Functions | Reach Compliance Code | Working Voltage | Isolation Voltage | Transformer Type | 2nd Connector Number of Positions Loaded | Primary Inductance | Turns Ratio (NpNs) | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD1013 Sumida Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | SUMIDA CORP | - | - | ROHS COMPLIANT | Active | Yes | Yes | EAR99 | - | - | 1 | unknown | 1.4CT:1CT; 1CT:1CT | 1500 V | DATACOM TRANSFORMER | LAN; 10/100 BASE-T | 350 μH | - | 6.7 mm | 23.5 mm | 11.2 mm | ||
![]() 5134091400 Sumida Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | SUMIDA CORP | 85 °C | -25 °C | - | Active | - | - | EAR99 | 10/100 BASE-T; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | 4 | unknown | - | 1500 V | DATACOM TRANSFORMER | - | 350 µH | 1CT:1CT; 1CT:1CT | 5.85 mm | 28.3 mm | 12.6 mm |