- Series
- RoHS
- Manufacturer
- Package
- Mfr
- Product Status
- Mounting Type
- Operating Temperature
- Packaging
- Tolerance
- Features
- Package / Case
Attribute column
Manufacturer
Sumitomo Specialized Tools
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Weight | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Product Status | RoHS | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Capacitance | Power Rating | Max Power Dissipation | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Voltage | ELV | Lead Style | Number of Resistors | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2600ATT Sumitomo | In Stock | - | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Tape & Reel | - | - | 2 % | - | - | 100 ppm/°C | 270 Ω | 150 °C | -65 °C | Metal Film | - | - | 250 mW | - | - | MIL-PRF-39017 | - | - | - | - | - | - | - | - | - | - | - | 2.29 mm | - | - | 7.62 mm | 2.29 mm | - | No | Contains Lead | - | ||
![]() 2900615 Sumitomo | In Stock | - | - | Production (Last Updated: 6 days ago) | Tin | Surface Mount | - | - | 16.187578 mg | - | - | - | - | - | - | - | Compliant | - | 150 V | - | Tape & Reel (TR) | - | - | 0.1 % | 2 | Solder | 25 ppm/°C | 422 kΩ | 155 °C | -55 °C | Thin Film | - | - | 125 mW | 125 mW | - | - | 3216 | 1206 | - | - | - | - | Compliant | - | 1 | - | - | - | 550 µm | - | 3.048 mm | 1.5494 mm | - | No | - | - | ||
![]() 2900W16 Sumitomo | In Stock | - | - | - | - | - | - | - | - | - | Diodes Incorporated | 3000 | Diodes Incorporated | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes Inc. | - | - | - | - | - | - | - | - | - | ||
![]() 2A00123 Sumitomo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2A00113 Sumitomo | In Stock | - | - | - | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | CDR32 | - | - | - | Vishay Vitramon | Tape & Reel (TR) | Active | - | 100V | - | -55°C ~ 125°C | - | Military, MIL-PRF-55681, CDR32 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | - | - | BP | - | - | - | - | High Reliability | 270 pF | - | - | - | - | - | - | - | M (1%) | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | ||
![]() 2900607 Sumitomo | In Stock | - | - | - | - | - | Copper Alloy Contact Pin | - | - | - | - | - | PINREX | - | - | - | Y | - | - | - | Insulation Resistance - 1000mOhm Min. | - | - | Contact Resistance - 20mOhm Max. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Amp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U101358 Sumitomo | In Stock | - | - | - | - | - | - | - | - | - | - | - | AUTEC POWER SYSTEMS | - | - | - | - | - | - | - | - | - | 254x116x47mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U101366 Sumitomo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel | - | - | 5 % | - | - | - | - | 125 °C | -55 °C | - | - | 1.5 µF | - | - | 2.54 mm | MIL-PRF-55365 | - | - | 6.5 Ω | - | - | - | - | - | - | - | - | - | 1.27 mm | - | 3.81 mm | - | - | - | - | - | ||
![]() 2000W1V Sumitomo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U101462 Sumitomo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U101578 Sumitomo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2A00185 Sumitomo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U101576 Sumitomo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U101345 Sumitomo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5KHY175 Sumitomo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2000W1R Sumitomo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2A00183 Sumitomo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5L00024 Sumitomo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U101314 Sumitomo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2900553 Sumitomo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |