- Color
- Configuration
- Forward Current-Max
- Ihs Manufacturer
- Lens Type
- Luminous Intensity-Nom
- Manufacturer
- Manufacturer Part Number
- Mounting Feature
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
Attribute column
Manufacturer
SunLED Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Number of Terminals | Ihs Manufacturer | Luminous Intensity-Nom | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Pbfree Code | ECCN Code | Terminal Finish | Color | Additional Feature | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Configuration | Viewing Angle | Optoelectronic Device Type | Size | Lens Type | Forward Current-Max | Overall Height | Peak Wavelength |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L-875/4GDT Kingbright | In Stock | - | - | NO | RADIAL MOUNT | SQUARE | 8 | KINGBRIGHT ELECTRONIC CO LTD | 10.0 mcd | Kingbright | L-875/4GDT | 85 °C | -40 °C | - | Active | 1.91 | - | Yes | Yes | EAR99 | - | GREEN | IC COMPATIBLE | 8541.40.20.00 | BULK | 1 | 2.54 mm | compliant | SEPARATE, 4 ELEMENTS | 120 deg | SINGLE COLOR LED | 10 mm | DIFFUSED | 0.025 A | 8 mm | 565 nm | ||
![]() L895/8GDT Kingbright | In Stock | - | - | NO | RADIAL MOUNT | RECTANGULAR | 16 | KINGBRIGHT ELECTRONIC CO LTD | 10.0 mcd | Kingbright | L895/8GDT | 85 °C | -40 °C | - | Active | 5.59 | - | Yes | Yes | - | NOT SPECIFIED | GREEN | IC COMPATIBLE | - | BULK | 1 | 2.54 mm | unknown | SEPARATE, 8 ELEMENTS | 120 deg | SINGLE COLOR LED | 22 mm | DIFFUSED | 0.025 A | 8 mm | 565 nm | ||
![]() KPA-3010SYC Kingbright | In Stock | - | - | YES | SURFACE MOUNT | RECTANGULAR | 3 | KINGBRIGHT ELECTRONIC CO LTD | 180.0 mcd | Kingbright | KPA-3010SYC | 85 °C | -40 °C | 3 X 1 MM, 2 MM HEIGHT, ROHS COMPLIANT, SMD, 3 PIN | Active | 1.5 | - | Yes | Yes | EAR99 | - | SUPER BRIGHT YELLOW | - | 8541.40.20.00 | TAPE AND REEL | 1 | 3.5 mm | compliant | SINGLE | 120 deg | SINGLE COLOR LED | 2 mm | WATER CLEAR | 0.03 A | 1 mm | 590 nm | ||
![]() KPT/3216HD Kingbright | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |