Filters
  • Current - DC Forward (If) (Max)
  • Current - Output / Channel
  • Current Transfer Ratio (Max)
  • Current Transfer Ratio-Min
  • Input Type
  • Mounting Type
  • Number of Channels
  • Operating Temperature
  • Output Type
  • Package / Case
  • Packaging
  • Part Status

Attribute column

Manufacturer

SunLED Optoisolators - Transistor, Photovoltaic Output

View Mode:
7 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Current Transfer Ratio-Min

Operating Temperature

Packaging

Part Status

Voltage - Isolation

Output Type

Number of Channels

Voltage - Forward (Vf) (Typ)

Input Type

Rise / Fall Time (Typ)

Current - Output / Channel

Voltage - Output (Max)

Current - DC Forward (If) (Max)

Current Transfer Ratio (Max)

Vce Saturation (Max)

AB357NT
AB357NT

Kingbright

In Stock

-

Datasheet

Surface Mount

4-SMD, Gull Wing

4-SMD

50% @ 5mA

-30°C ~ 100°C

Tape & Reel (TR)

Active

3750Vrms

Transistor

1

1.2V

DC

4μs, 3μs

50mA

35V

50 mA

600% @ 5mA

200mV

AB817A-B
AB817A-B

Kingbright

In Stock

-

Datasheet

Surface Mount

4-SMD, Gull Wing

4-SMD

80% @ 5mA

-30°C ~ 100°C

Tape & Reel (TR)

Active

5000Vrms

Transistor

1

1.2V

DC

4μs, 3μs

50mA

35V

50 mA

160% @ 5mA

200mV

AB356N2T
AB356N2T

Kingbright

In Stock

-

-

Surface Mount

4-SMD, Gull Wing

4-SMD

130% @ 5mA

-30°C ~ 100°C

Tape & Reel (TR)

Active

3750Vrms

Transistor

1

1.2V

DC

6µs, 8µs

50mA

80V

50 mA

260% @ 5mA

200mV

AB817B-B
AB817B-B

Kingbright

In Stock

-

Datasheet

Surface Mount

4-SMD, Gull Wing

4-SMD

130% @ 5mA

-30°C ~ 100°C

Tape & Reel (TR)

Active

5000Vrms

Transistor

1

1.2V

DC

4µs, 3µs

50mA

35V

50 mA

260% @ 5mA

200mV

AB817D-B
AB817D-B

Kingbright

In Stock

-

Datasheet

Surface Mount

4-SMD, Gull Wing

4-SMD

300% @ 5mA

-30°C ~ 100°C

Tape & Reel (TR)

Active

5000Vrms

Transistor

1

1.2V

DC

4μs, 3μs

50mA

35V

50 mA

600% @ 5mA

200mV

AB814B-B
AB814B-B

Kingbright

In Stock

-

Datasheet

Surface Mount

4-SMD, Gull Wing

4-SMD

120% @ 1mA

-30°C ~ 100°C

Tape & Reel (TR)

Active

5000Vrms

Transistor

1

1.2V

AC, DC

4μs, 3μs

50mA

35V

50 mA

300% @ 1mA

200mV

AB354NT
AB354NT

Kingbright

In Stock

-

Datasheet

Surface Mount

4-SMD, Gull Wing

4-SMD

20% @ 1mA

-30°C ~ 100°C

Tape & Reel (TR)

Active

3750Vrms

Transistor

1

1.2V

AC, DC

4μs, 3μs

50mA

35V

50 mA

300% @ 1mA

200mV