- Color
- Common Pin
- Digit/Alpha Size
- Display Type
- Number of Characters
- Package / Case
- Wavelength - Peak
- Packaging
- Size / Dimension
- Luminous Intensity
- Forward Current
- Height
Attribute column
Manufacturer
SunLED Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | Published | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Number of Functions | Operating Supply Voltage | Element Configuration | Voltage - Forward (Vf) (Typ) | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Luminous Intensity | Millicandela Rating | Wavelength - Peak | Lens Color | Power Consumption | Forward Current-Max | Display Type | Forward Voltage-Max | Number of Characters | Number of Segments | Digit/Alpha Size | Common Pin | Character Width | Height | Character Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DA04-11SYKWA Kingbright | In Stock | - | - | 8 Weeks | Through Hole | 16-DIP (0.500, 12.70mm) | - | - | - | - | Tube | 2013 | 0.795 Hx0.630W x 0.276 D 20.20mmx16.00mmx7.00mm | - | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Yellow | - | - | 2 | - | Common Anode | 2V | - | 20mA | - | - | 84 mcd | 84mcd | 590nm | - | 75mW | - | 7-Segment | - | 2 | 7 | 0.39 10.00mm | Common Anode | 5.98mm | 20.193mm | 10mm | No SVHC | ROHS3 Compliant | - | ||
![]() DC56-11YWA Kingbright | In Stock | - | - | 12 Weeks | - | 18-DIP (0.600, 15.24mm) | 18 | - | - | 75mW | Tube | 2002 | 0.750 Hx0.984W x 0.315 D 19.05mmx25.00mmx8.00mm | yes | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Yellow | IC COMPATIBLE | - | 2 | 2.1V | Common Cathode | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 30mA | 20mA | - | 6.5 mcd | - | 590nm | - | - | - | 7-Segment | - | 2 | - | 0.56 14.22mm | Common Cathode | 14.224mm | 19.05mm | 14.22mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SA43-13YWA Kingbright | In Stock | - | - | 8 Weeks | - | 14-DIP (0.300, 7.62mm) | - | 85°C | -40°C | 75mW | Tube | 2011 | 0.748 Hx0.496W x 0.310 D 19.00mmx12.60mmx7.87mm | yes | Active | 1 (Unlimited) | EAR99 | - | - | Yellow | IC COMPATIBLE | - | 1 | - | Common Anode | 2.1V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | - | 6.5 mcd | - | 590nm | - | - | 0.03A | 7-Segment | 2.5V | 1 | - | 0.43 10.92mm | Common Anode | - | 18.9992mm | - | - | ROHS3 Compliant | - | ||
![]() ACDA56-51SYKWA Kingbright | In Stock | - | - | 7 Weeks | - | 12-SMD, No Lead | - | - | - | 75mW | Cut Tape (CT) | 2015 | 0.669 Hx0.996W x 0.094 D 17.00mmx25.30mmx2.40mm | yes | Discontinued | 2A (4 Weeks) | - | - | - | Yellow | - | - | - | - | - | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | - | 117 mcd | - | 590nm | - | - | - | 7-Segment | - | 2 | - | 0.56 14.22mm | Common Anode | - | 16.9926mm | - | - | ROHS3 Compliant | - | ||
![]() SC08-21GWA Kingbright | In Stock | - | Datasheet | 12 Weeks | - | 18-DIP (0.600, 15.24mm), 15 Leads | - | 85°C | -40°C | 62.5mW | Tube | 2011 | 0.984 Hx0.732W x 0.417 D 25.00mmx18.60mmx10.60mm | yes | Active | 1 (Unlimited) | EAR99 | - | - | Green | IC COMPATIBLE | - | 1 | - | Common Cathode | 2.2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | - | 13 mcd | - | 565nm | - | - | 0.025A | 7-Segment | - | 1 | - | 0.80 20.32mm | Common Cathode | - | 24.9936mm | - | - | ROHS3 Compliant | - | ||
![]() ACSC04-41SGWA-F01 Kingbright | In Stock | - | - | 12 Weeks | Surface Mount | 10-SMD, No Lead | - | - | - | 62.5mW | Tape & Reel (TR) | 2007 | 0.512 Hx0.358W x 0.148 D 13.00mmx9.10mmx3.75mm | - | Active | 2A (4 Weeks) | EAR99 | 85°C | -40°C | Green | - | - | 1 | 2.2V | Common Cathode | - | - | 25mA | 20mA | - | 4.7 mcd | - | 565nm | White | 62.5mW | - | 7-Segment | - | 1 | 7 | 0.40 10.16mm | Common Cathode | 5.6mm | 13.0048mm | 10.16mm | - | ROHS3 Compliant | - | ||
![]() ACSA02-41SYKWA-F01 Kingbright | In Stock | - | - | 8 Weeks | Surface Mount | 10-SMD, No Lead | - | - | - | - | Tape & Reel (TR) | 2011 | 0.315 Hx0.272W x 0.118 D 8.00mmx6.90mmx3.00mm | - | Active | 2A (4 Weeks) | EAR99 | 85°C | -40°C | Yellow | - | - | 1 | - | Common Anode | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | Diffused | 50 mcd | - | 590nm | - | 75mW | - | 7-Segment | - | 1 | - | 0.20 5.08mm | Common Anode | - | 8.001mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ACSC08-51QBWA/D Kingbright | In Stock | - | Datasheet | 7 Weeks | - | 10-SMD, No Lead | - | 85°C | -40°C | 120mW | Tape & Reel (TR) | 2011 | 0.945 Hx0.661W x 0.148 D 24.00mmx16.80mmx3.75mm | - | Active | 2A (4 Weeks) | EAR99 | - | - | Blue | - | - | 1 | - | - | 3.3V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | - | 12 mcd | - | 468nm | - | - | 0.03A | 7-Segment | - | 1 | - | 0.80 20.32mm | Common Cathode | - | 24.003mm | - | - | ROHS3 Compliant | - | ||
![]() SC08-12CGKWA Kingbright | In Stock | - | - | 8 Weeks | Through Hole | 16-DIP (0.600, 15.24mm), 13 Leads | - | - | - | 75mW | Tube | 2013 | 1.091 Hx0.787W x 0.331 D 27.70mmx20.00mmx8.40mm | - | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Green | - | - | 1 | - | Common Cathode | 2.1V | - | - | 20mA | - | 25 mcd | - | 574nm | - | - | 0.03A | 7-Segment | - | 1 | 7 | 0.80 20.32mm | Common Cathode | 11mm | 27.7114mm | 20.32mm | - | ROHS3 Compliant | - | ||
![]() DC56-11CGKWA Kingbright | In Stock | - | Datasheet | 12 Weeks | Through Hole | 18-DIP (0.600, 15.24mm) | - | - | - | 75mW | Tube | 2013 | 0.984 Hx0.750W x 0.268 D 25.00mmx19.05mmx6.80mm | - | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Green | - | - | 2 | - | - | 2.1V | - | 20mA | - | - | 35 mcd | 35mcd | 574nm | - | - | - | 7-Segment | - | 2 | 7 | 0.56 14.22mm | Common Cathode | 8mm | 24.9936mm | 14.22mm | No SVHC | ROHS3 Compliant | - | ||
![]() SC39-12CGKWA Kingbright | In Stock | - | - | 8 Weeks | Through Hole | 10-DIP (0.300, 7.62mm) | - | - | - | 75mW | Tube | 2013 | 0.512 Hx0.394W x 0.276 D 13.00mmx10.00mmx7.00mm | - | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Green | - | - | 1 | - | Common Cathode | 2.1V | - | 150mA | 20mA | - | 21 mcd | - | 574nm | - | - | - | 7-Segment | - | 1 | 7 | 0.39 10.00mm | Common Cathode | 6.2mm | 13.0048mm | 9.9mm | - | ROHS3 Compliant | - | ||
![]() ACDC02-41SYKWA-F01 Kingbright | In Stock | - | - | 7 Weeks | - | 20-SMD, No Lead | - | 85°C | -40°C | 75mW | Tape & Reel (TR) | 2011 | 0.315 Hx0.555W x 0.118 D 8.00mmx14.10mmx3.00mm | - | Active | 2A (4 Weeks) | EAR99 | - | - | Yellow | - | - | 2 | - | - | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | - | 50 mcd | - | 590nm | - | - | 0.03A | 7-Segment | - | 2 | - | 0.20 5.08mm | Common Cathode | - | 8.001mm | - | - | ROHS3 Compliant | - | ||
![]() SA39-11SYKWA Kingbright | In Stock | - | - | 8 Weeks | Through Hole | 10-DIP (0.300, 7.62mm) | - | - | - | 75mW | Tube | 2013 | 0.512 Hx0.394W x 0.276 D 13.00mmx10.00mmx7.00mm | - | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Yellow | - | - | 1 | - | Common Anode | 2V | - | 20mA | - | - | 26 mcd | 86mcd | 590nm | - | - | - | 7-Segment | - | 1 | 7 | 0.39 10.00mm | Common Anode | 6.2mm | 13.0048mm | 9.9mm | No SVHC | ROHS3 Compliant | - | ||
![]() SA04-12SRWA Kingbright | In Stock | - | - | 8 Weeks | - | 10-DIP (0.295, 7.50mm) | - | - | - | 75mW | Tube | 2007 | 0.738 Hx0.386W x 0.200 D 18.75mmx9.80mmx5.08mm | yes | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Red | IC COMPATIBLE | - | 1 | 1.85V | Common Anode | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 30mA | 20mA | - | 30 mcd | - | 660nm | - | - | - | 7-Segment | - | 1 | - | 0.40 10.16mm | Common Anode | 10.16mm | 18.7452mm | - | - | ROHS3 Compliant | - | ||
![]() BA56-11SYKWA Kingbright | In Stock | - | - | 8 Weeks | Through Hole | 28-DIP (0.600, 15.24mm) | - | - | - | 75mW | Tube | 2013 | 1.480 Hx0.748W x 0.319 D 37.60mmx19.00mmx8.10mm | - | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Yellow | - | 8541.40.20.00 | 3 | - | - | 2V | - | 20mA | - | - | 120 mcd | 120mcd | 590nm | - | - | - | 7-Segment | - | 3 | 7 | 0.56 14.22mm | Common Anode | 8mm | 37.592mm | 14.22mm | No SVHC | ROHS3 Compliant | - | ||
![]() ACSA56-51SYKWA Kingbright | In Stock | - | - | 7 Weeks | - | 10-SMD, No Lead | - | - | - | 75mW | Cut Tape (CT) | 2015 | 0.669 Hx0.492W x 0.094 D 17.00mmx12.50mmx2.40mm | yes | Discontinued | 2A (4 Weeks) | - | - | - | Yellow | - | - | - | - | - | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | - | 117 mcd | - | 590nm | - | - | - | 7-Segment | - | 1 | - | 0.56 14.22mm | Common Anode | - | 16.9926mm | - | - | ROHS3 Compliant | - | ||
![]() ACPSC04-41SEKWA Kingbright | In Stock | - | - | 12 Weeks | - | 16-SMD, No Lead | - | 85°C | -40°C | 75mW | Tape & Reel (TR) | 2011 | 0.512 Hx0.366W x 0.148 D 13.00mmx9.30mmx3.75mm | - | Active | 2A (4 Weeks) | EAR99 | - | - | Orange | - | - | 1 | - | - | 2.1V | - | - | 20mA | - | 44 mcd | - | 610nm | - | - | 0.03A | 14-Segment, Alphanumeric | - | 1 | - | 0.40 10.16mm | Common Cathode | - | 13.0048mm | - | - | ROHS3 Compliant | - | ||
![]() SC04-11GWA Kingbright | In Stock | - | - | 12 Weeks | - | 14-DIP (0.295, 7.50mm) | - | - | - | 62.5mW | Tube | 2002 | 0.738 Hx0.386W x 0.200 D 18.75mmx9.80mmx5.08mm | yes | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Green | IC COMPATIBLE | - | 1 | 2.2V | Common Cathode | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 8.6 mcd | 8.6mcd | 565nm | - | 62.5mW | - | 7-Segment | - | 1 | - | 0.40 10.16mm | Common Cathode | - | 18.7452mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SA40-18SRWA Kingbright | In Stock | - | - | 8 Weeks | - | 10-DIP (4.210, 107.00mm) | - | - | - | 600mW | Tube | 2011 | 4.803 Hx3.543W x 0.591 D 122.00mmx90.00mmx15.00mm | yes | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Red | IC COMPATIBLE | - | 1 | 7.4V | Common Anode | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 110 mcd | 110mcd | 660nm | - | 600mW | - | 7-Segment | - | 1 | - | 3.98 101.20mm | Common Anode | - | 121.9962mm | - | - | ROHS3 Compliant | - | ||
![]() ACDA03-41SEKWA-F01 Kingbright | In Stock | - | - | 12 Weeks | - | 20-SMD, No Lead | - | - | - | - | Tape & Reel (TR) | 2011 | 0.394 Hx0.583W x 0.148 D 10.00mmx14.80mmx3.75mm | - | Active | 2A (4 Weeks) | EAR99 | 85°C | -40°C | Orange | - | - | 2 | - | Common Anode | 2.1V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 46 mcd | 46mcd | 610nm | - | 75mW | - | 7-Segment | - | 2 | - | 0.30 7.62mm | Common Anode | - | 10.0076mm | - | - | ROHS3 Compliant | - |