- Color
- Common Pin
- Digit/Alpha Size
- Display Type
- Number of Characters
- Package / Case
- Wavelength - Peak
- Packaging
- Size / Dimension
- Luminous Intensity
- Forward Current
- Height
Attribute column
Manufacturer
SunLED Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | Published | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Number of Functions | Operating Supply Voltage | Element Configuration | Voltage - Forward (Vf) (Typ) | Optoelectronic Device Type | Forward Current | Current - Test | Luminous Intensity | Millicandela Rating | Wavelength - Peak | Lens Color | Power Consumption | Forward Current-Max | Display Type | Forward Voltage-Max | Number of Characters | Number of Segments | Digit/Alpha Size | Common Pin | Character Width | Height | Character Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC36-11SYKWA Kingbright | In Stock | - | - | 8 Weeks | Through Hole | 10-DIP (0.200, 5.08mm) | - | - | 75mW | Tube | 2003 | 0.551 Hx0.295W x 0.335 D 14.00mmx7.50mmx8.50mm | - | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Yellow | - | - | 1 | - | Common Cathode | 2V | - | 20mA | - | 14 mcd | 45mcd | 590nm | - | - | - | 7-Segment | - | 1 | 7 | 0.36 9.14mm | Common Cathode | 4.82mm | 13.9954mm | 9.14mm | No SVHC | ROHS3 Compliant | - | ||
![]() SC40-18SRWA Kingbright | In Stock | - | - | 8 Weeks | - | 10-DIP (4.210, 107.00mm) | 85°C | -40°C | 600mW | Tube | 2011 | 4.803 Hx3.543W x 0.591 D 122.00mmx90.00mmx15.00mm | yes | Active | 1 (Unlimited) | EAR99 | - | - | Red | IC COMPATIBLE | - | 1 | - | Common Cathode | 7.4V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | 110 mcd | - | 660nm | - | - | 0.03A | 7-Segment | - | 1 | - | 3.98 101.20mm | Common Cathode | - | 121.9962mm | - | - | ROHS3 Compliant | - | ||
![]() SC40-18CGKWA Kingbright | In Stock | - | - | 8 Weeks | Through Hole | 10-DIP (4.210, 107.00mm) | - | - | 150mW | Tube | 2013 | 4.803 Hx3.543W x 0.591 D 122.00mmx90.00mmx15.00mm | - | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Green | - | - | 1 | - | Common Cathode | 4.2V | - | - | 20mA | 100 mcd | - | 574nm | - | - | 0.06A | 7-Segment | - | 1 | 7 | 3.98 101.20mm | Common Cathode | 59.5mm | 121.9962mm | 101.2mm | - | ROHS3 Compliant | - | ||
![]() SA43-13SRWA Kingbright | In Stock | - | - | 8 Weeks | - | 14-DIP (0.300, 7.62mm) | 85°C | -40°C | 75mW | Tube | 2011 | 0.748 Hx0.496W x 0.310 D 19.00mmx12.60mmx7.87mm | yes | Active | 1 (Unlimited) | EAR99 | - | - | Red | IC COMPATIBLE | - | 1 | - | Common Anode | 1.85V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | 42 mcd | - | 660nm | - | - | 0.03A | 7-Segment | 2.5V | 1 | - | 0.43 10.92mm | Common Anode | 10.922mm | 18.9992mm | - | - | ROHS3 Compliant | - | ||
![]() DC56-11SURKWA Kingbright | In Stock | - | - | 8 Weeks | Through Hole | 18-DIP (0.600, 15.24mm) | - | - | 75mW | Tube | 2013 | 0.984 Hx0.750W x 0.268 D 25.00mmx19.05mmx6.80mm | - | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Red | - | - | 2 | - | - | 1.95V | - | 20mA | - | 85 mcd | 85mcd | 645nm | - | - | - | 7-Segment | - | 2 | 7 | 0.56 14.22mm | Common Cathode | 8mm | 24.9936mm | 14.22mm | No SVHC | ROHS3 Compliant | - | ||
![]() SC56-21YWA Kingbright | In Stock | - | - | 8 Weeks | - | 10-DIP (0.600, 15.24mm) | - | - | 75mW | Tube | 2011 | 0.750 Hx0.500W x 0.315 D 19.05mmx12.70mmx8.00mm | yes | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Yellow | IC COMPATIBLE | - | 1 | 2.1V | Common Cathode | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 30mA | 20mA | 6.5 mcd | - | 590nm | - | 75mW | - | 7-Segment | 2.5V | 1 | - | 0.56 14.22mm | Common Cathode | - | 19.05mm | 14.2mm | No SVHC | ROHS3 Compliant | - | ||
![]() ACSC08-51SYKWA Kingbright | In Stock | - | - | 7 Weeks | - | 10-SMD, No Lead | 85°C | -40°C | 75mW | Tape & Reel (TR) | 2011 | 0.945 Hx0.661W x 0.148 D 24.00mmx16.80mmx3.75mm | - | Active | 2A (4 Weeks) | EAR99 | - | - | Yellow | - | - | 1 | - | - | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | 76 mcd | - | 590nm | - | - | 0.03A | 7-Segment | - | 1 | - | 0.80 20.32mm | Common Cathode | - | 24.003mm | - | - | ROHS3 Compliant | - | ||
![]() ACDC56-41SYKWA-F01 Kingbright | In Stock | - | - | 7 Weeks | - | 20-SMD, No Lead | 85°C | -40°C | 75mW | Tape & Reel (TR) | 2009 | 0.669 Hx0.988W x 0.148 D 17.00mmx25.10mmx3.75mm | - | Active | 2A (4 Weeks) | EAR99 | - | - | Yellow | - | - | 2 | - | - | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | 76 mcd | - | 590nm | - | - | 0.03A | 7-Segment | - | 2 | - | 0.56 14.22mm | Common Cathode | - | 16.9926mm | - | - | ROHS3 Compliant | - | ||
![]() ACDC04-41SEKWA-F01 Kingbright | In Stock | - | - | 7 Weeks | - | 20-SMD, No Lead | 85°C | -40°C | 75mW | Tape & Reel (TR) | 2011 | 0.512 Hx0.728W x 0.148 D 13.00mmx18.50mmx3.75mm | - | Active | 2A (4 Weeks) | EAR99 | - | - | Orange | - | - | 2 | - | - | 2.1V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | 60 mcd | - | 610nm | - | - | 0.03A | 7-Segment | - | 2 | - | 0.40 10.16mm | Common Cathode | - | 13.0048mm | - | - | ROHS3 Compliant | - | ||
![]() DC56-11SYKWA Kingbright | In Stock | - | Datasheet | 8 Weeks | Through Hole | 18-DIP (0.600, 15.24mm) | - | - | 75mW | Tube | 2012 | 0.984 Hx0.750W x 0.268 D 25.00mmx19.05mmx6.80mm | - | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Yellow | - | - | 2 | - | - | 2V | - | 20mA | - | 130 mcd | 130mcd | 590nm | - | - | - | 7-Segment | - | 2 | 7 | 0.56 14.22mm | Common Cathode | 8mm | 24.9936mm | 14.22mm | No SVHC | ROHS3 Compliant | - | ||
![]() PSC05-12SRWA Kingbright | In Stock | - | Datasheet | 8 Weeks | - | 18-DIP (0.500, 12.70mm) | - | - | 75mW | Tube | 2011 | 0.984 Hx0.630W x 0.374 D 25.00mmx16.00mmx9.50mm | yes | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Red | - | - | 1 | 1.85V | Common Cathode | - | - | 10mA | 20mA | 37 mcd | - | 660nm | - | 75mW | - | 16-Segment, Alphanumeric | - | 1 | - | 0.50 12.70mm | Common Cathode | - | 24.9936mm | - | - | ROHS3 Compliant | - | ||
![]() SA05-11SURKWA Kingbright | In Stock | - | Datasheet | 8 Weeks | Through Hole | 10-DIP (0.600, 15.24mm) | - | - | 75mW | Tube | 2001 | 0.748 Hx0.500W x 0.315 D 19.00mmx12.70mmx8.00mm | - | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Red | - | - | 1 | - | Common Anode | 1.95V | - | 30mA | 20mA | 69 mcd | - | 645nm | - | - | - | 7-Segment | 2.5V | 1 | 7 | 0.50 12.70mm | Common Anode | 7.3mm | 18.9992mm | 12.7mm | No SVHC | ROHS3 Compliant | - | ||
![]() ACDA56-41EWA-F01 Kingbright | In Stock | - | Datasheet | 12 Weeks | - | 20-SMD, No Lead | - | - | - | Tape & Reel (TR) | - | 0.748 Hx0.988W x 0.148 D 19.00mmx25.10mmx3.75mm | - | Active | - | - | 85°C | -40°C | Red | - | - | - | 2V | Common Anode | 2.5V | - | 20mA | 10mA | - | 5.4mcd | 627nm | - | 75mW | - | 7-Segment | - | 2 | - | 0.56 14.22mm | Common Anode | 14.224mm | - | - | - | ROHS3 Compliant | - | ||
![]() SA56-21YWA Kingbright | In Stock | - | - | 12 Weeks | - | 10-DIP (0.600, 15.24mm) | - | - | 75mW | Tube | 2011 | 0.750 Hx0.500W x 0.315 D 19.05mmx12.70mmx8.00mm | yes | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Yellow | IC COMPATIBLE | - | 1 | 2.1V | Common Anode | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 30mA | 20mA | 6.5 mcd | - | 590nm | - | - | - | 7-Segment | 2.5V | 1 | - | 0.56 14.22mm | Common Anode | 14.224mm | 19.05mm | 14.2mm | No SVHC | ROHS3 Compliant | - | ||
![]() BA56-12YWA Kingbright | In Stock | - | - | 8 Weeks | - | 12-DIP (0.600, 15.24mm) | - | - | 75mW | Tube | 2002 | 1.480 Hx0.748W x 0.319 D 37.60mmx19.00mmx8.10mm | yes | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Yellow | IC COMPATIBLE | 8541.40.20.00 | 3 | 2.1V | Common Anode | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 30mA | 20mA | 6.5 mcd | - | 590nm | - | - | - | 7-Segment | 2.5V | 3 | - | 0.56 14.22mm | Common Anode | 14.224mm | 37.592mm | - | - | ROHS3 Compliant | - | ||
![]() ACSA02-41CGKWA-F01 Kingbright | In Stock | - | - | 12 Weeks | - | 10-SMD, No Lead | - | - | - | Tape & Reel (TR) | 2011 | 0.315 Hx0.272W x 0.118 D 8.00mmx6.90mmx3.00mm | - | Active | 2A (4 Weeks) | EAR99 | 85°C | -40°C | Green | - | - | 1 | - | Common Anode | 2.1V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | 12 mcd | 12mcd | 574nm | - | 75mW | - | 7-Segment | - | 1 | - | 0.20 5.08mm | Common Anode | - | 8.001mm | - | - | ROHS3 Compliant | - | ||
![]() PSC05-12EWA Kingbright | In Stock | - | Datasheet | 8 Weeks | - | 18-DIP (0.500, 12.70mm) | - | - | - | Tube | 2011 | 0.984 Hx0.630W x 0.374 D 25.00mmx16.00mmx9.50mm | yes | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Red | - | - | 1 | - | Common Cathode | 2V | - | 20mA | - | 7.6 mcd | 7.6mcd | 627nm | - | 75mW | - | 16-Segment, Alphanumeric | - | 1 | - | 0.50 12.70mm | Common Cathode | - | 24.9936mm | - | - | ROHS3 Compliant | - | ||
![]() ACSA56-41SGWA-F01 Kingbright | In Stock | - | - | - | Surface Mount | 10-SMD, No Lead | - | - | 62.5mW | Cut Tape (CT) | 2009 | 0.669 Hx0.488W x 0.148 D 17.00mmx12.40mmx3.75mm | - | Discontinued | 2A (4 Weeks) | EAR99 | 85°C | -40°C | Green | - | - | 1 | 2.2V | Common Anode | - | - | 20mA | - | 6 mcd | 6mcd | 565nm | White | 62.5mW | - | 7-Segment | - | 1 | 7 | 0.56 14.22mm | Common Anode | 8mm | 16.9926mm | 14.22mm | - | ROHS3 Compliant | - | ||
![]() ACDA02-41SGWA-F01 Kingbright | In Stock | - | - | 12 Weeks | - | 20-SMD, No Lead | - | - | 62.5mW | Tape & Reel (TR) | 2002 | 0.315 Hx0.555W x 0.118 D 8.00mmx14.10mmx3.00mm | - | Active | 2A (4 Weeks) | EAR99 | 85°C | -40°C | Green | - | - | 2 | 2.2V | Common Anode | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | 3.9 mcd | 3.9mcd | 565nm | - | 62.5mW | - | 7-Segment | - | 2 | - | 0.20 5.08mm | Common Anode | 5.08mm | 8.001mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DA56-51ZGWA Kingbright | In Stock | - | - | 12 Weeks | - | 18-DIP (0.600, 15.24mm) | 85°C | -40°C | 102.5mW | Bag | 2009 | 0.670 Hx0.984W x 0.270 D 17.02mmx25.00mmx6.86mm | - | Active | 1 (Unlimited) | EAR99 | - | - | Green | - | - | 2 | - | - | 3.3V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | 188 mcd | - | 515nm | - | - | - | 7-Segment | - | 2 | - | 0.56 14.22mm | Common Anode | - | 17.018mm | - | - | ROHS3 Compliant | - |