- Color
- Common Pin
- Digit/Alpha Size
- Display Type
- Number of Characters
- Package / Case
- Wavelength - Peak
- Packaging
- Size / Dimension
- Luminous Intensity
- Forward Current
- Height
Attribute column
Manufacturer
SunLED Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | Published | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Number of Functions | Operating Supply Voltage | Element Configuration | Voltage - Forward (Vf) (Typ) | Optoelectronic Device Type | Forward Current | Current - Test | Forward Voltage | Luminous Intensity | Millicandela Rating | Illumination Color | Wavelength - Peak | Lens Color | Power Consumption | Forward Current-Max | Display Type | Forward Voltage-Max | Number of Characters | Number of Segments | Digit/Alpha Size | Common Pin | Character Width | Height | Width | Character Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DC56-51YWA Kingbright | In Stock | - | Datasheet | 8 Weeks | - | 18-DIP (0.600, 15.24mm) | - | 85°C | -40°C | 75mW | Tube | 2009 | 0.670 Hx0.984W x 0.315 D 17.02mmx25.00mmx8.00mm | yes | Active | 1 (Unlimited) | EAR99 | - | - | Yellow | IC COMPATIBLE | - | 2 | - | - | 2.1V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | - | 8.1 mcd | - | - | 590nm | - | - | 0.03A | 7-Segment | - | 2 | - | 0.52 13.21mm | Common Cathode | - | 17.018mm | - | - | - | ROHS3 Compliant | - | ||
![]() SC39-11SURKWA Kingbright | In Stock | - | - | 12 Weeks | Through Hole | 10-DIP (0.300, 7.62mm) | - | - | - | 75mW | Tube | 2007 | 0.512 Hx0.394W x 0.276 D 13.00mmx10.00mmx7.00mm | - | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Red | - | - | 1 | - | Common Cathode | 1.95V | - | 20mA | - | - | 46 mcd | 46mcd | - | 645nm | - | - | - | 7-Segment | - | 1 | 7 | 0.39 10.00mm | Common Cathode | 6.2mm | 13.0048mm | - | 9.9mm | No SVHC | ROHS3 Compliant | - | ||
![]() PSC08-12YWA Kingbright | In Stock | - | Datasheet | 8 Weeks | - | 18-DIP (0.600, 15.24mm) | - | - | - | 75mW | Tube | 2011 | 1.091 Hx0.787W x 0.335 D 27.70mmx20.00mmx8.50mm | - | Active | 1 (Unlimited) | - | - | - | Yellow | - | - | - | - | - | 2.1V | - | - | 20mA | - | 5.2 mcd | - | - | 590nm | - | - | - | 16-Segment, Alphanumeric | - | 1 | - | 0.80 20.32mm | Common Cathode | - | 27.7114mm | - | - | - | ROHS3 Compliant | - | ||
![]() PSC08-11YWA Kingbright | In Stock | - | Datasheet | 8 Weeks | - | 18-DIP (0.600, 15.24mm) | - | - | - | 75mW | Tube | 2012 | 1.091 Hx0.787W x 0.335 D 27.70mmx20.00mmx8.50mm | yes | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Yellow | - | - | 1 | 2.1V | Common Cathode | - | - | 20mA | - | - | 5.2 mcd | 5.2mcd | - | 590nm | - | 75mW | - | 16-Segment, Alphanumeric | 2V | 1 | - | 0.80 20.32mm | Common Cathode | - | 27.7114mm | - | 20.32mm | No SVHC | ROHS3 Compliant | - | ||
![]() SA43-11YWA Kingbright | In Stock | - | Datasheet | 8 Weeks | - | 14-DIP (0.300, 7.62mm) | - | - | - | - | Tube | 2011 | 0.748 Hx0.496W x 0.310 D 19.00mmx12.60mmx7.87mm | yes | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Yellow | IC COMPATIBLE | - | 1 | - | Common Anode | 2.1V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 6.5 mcd | 6.5mcd | - | 590nm | - | 75mW | - | 7-Segment | 2.5V | 1 | - | 0.43 10.92mm | Common Anode | - | 18.9992mm | - | 10.92mm | No SVHC | ROHS3 Compliant | - | ||
![]() ACSA56-41QBWA/D-F01 Kingbright | In Stock | - | Datasheet | 12 Weeks | - | 10-SMD, No Lead | - | 85°C | -40°C | 120mW | Tape & Reel (TR) | 2011 | 0.669 Hx0.488W x 0.148 D 17.00mmx12.40mmx3.75mm | - | Active | 2A (4 Weeks) | EAR99 | - | - | Blue | - | - | 1 | - | - | 3.3V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | - | 15 mcd | - | - | 468nm | - | - | 0.03A | 7-Segment | - | 1 | - | 0.56 14.22mm | Common Anode | - | 16.9926mm | - | - | - | ROHS3 Compliant | - | ||
![]() ACSC56-41SRWA-F01 Kingbright | In Stock | - | - | 12 Weeks | Surface Mount | 10-SMD, No Lead | - | - | - | 75mW | Tape & Reel (TR) | 2009 | 0.669 Hx0.488W x 0.148 D 17.00mmx12.40mmx3.75mm | - | Active | 2A (4 Weeks) | EAR99 | 85°C | -40°C | Red | - | - | 1 | 1.85V | Common Cathode | - | - | 20mA | - | - | 26 mcd | 26mcd | - | 660nm | White | 75mW | - | 7-Segment | - | 1 | 7 | 0.56 14.22mm | Common Cathode | 8mm | 16.9926mm | - | 14.22mm | - | ROHS3 Compliant | Lead Free | ||
![]() SA56-11GWA Kingbright | In Stock | - | Datasheet | 12 Weeks | - | 10-DIP (0.600, 15.24mm) | - | - | - | 62.5mW | Tube | 2002 | 0.750 Hx0.500W x 0.315 D 19.05mmx12.70mmx8.00mm | yes | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Green | IC COMPATIBLE | - | 1 | 2.2V | Common Anode | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 10.5 mcd | 11mcd | - | 565nm | - | 62.5mW | - | 7-Segment | - | 1 | - | 0.56 14.22mm | Common Anode | - | 19.05mm | - | 14.2mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACSC56-41SGWA-F01 Kingbright | In Stock | - | - | 12 Weeks | Surface Mount | 10-SMD, No Lead | - | - | - | 62.5mW | Tape & Reel (TR) | 2009 | 0.669 Hx0.488W x 0.148 D 17.00mmx12.40mmx3.75mm | - | Active | 2A (4 Weeks) | EAR99 | 85°C | -40°C | Green | - | - | 1 | 2.2V | Common Cathode | - | - | 20mA | - | - | 6 mcd | 6mcd | - | 565nm | White | - | - | 7-Segment | - | 1 | 7 | 0.56 14.22mm | Common Cathode | 8mm | 16.9926mm | - | 14.22mm | - | ROHS3 Compliant | - | ||
![]() BA56-11SURKWA Kingbright | In Stock | - | - | 8 Weeks | Through Hole | 28-DIP (0.600, 15.24mm) | - | - | - | - | Tube | 2013 | 1.480 Hx0.748W x 0.319 D 37.60mmx19.00mmx8.10mm | - | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Red | - | 8541.40.20.00 | 3 | - | Common Anode | 1.95V | - | 20mA | - | - | 73 mcd | 73mcd | - | 645nm | - | 75mW | - | 7-Segment | - | 3 | 7 | 0.56 14.22mm | Common Anode | 8mm | 37.592mm | - | 14.22mm | No SVHC | ROHS3 Compliant | - | ||
![]() PSA08-11GWA Kingbright | In Stock | - | - | 12 Weeks | - | 18-DIP (0.600, 15.24mm) | - | - | - | 62.5mW | Tube | 2002 | 1.091 Hx0.787W x 0.335 D 27.70mmx20.00mmx8.50mm | yes | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Green | - | - | 1 | 2.2V | Common Anode | - | - | 20mA | - | - | 11 mcd | 11mcd | - | 565nm | - | 62.5mW | - | 16-Segment, Alphanumeric | 2V | 1 | - | 0.80 20.32mm | Common Anode | - | 27.7114mm | - | 20.32mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PSC08-12SRWA Kingbright | In Stock | - | Datasheet | 8 Weeks | - | 18-DIP (0.600, 15.24mm) | - | 85°C | -40°C | 75mW | Tube | 2011 | 1.091 Hx0.787W x 0.335 D 27.70mmx20.00mmx8.50mm | yes | Active | 1 (Unlimited) | EAR99 | - | - | Red | - | - | 1 | - | - | 1.85V | - | - | 20mA | - | 27 mcd | - | - | 660nm | - | - | 0.03A | 16-Segment, Alphanumeric | - | 1 | - | 0.80 20.32mm | Common Cathode | - | 27.7114mm | - | - | - | ROHS3 Compliant | - | ||
![]() BC56-11SURKWA Kingbright | In Stock | - | - | 8 Weeks | Through Hole | 28-DIP (0.600, 15.24mm) | - | - | - | - | Tube | 2010 | 1.480 Hx0.748W x 0.319 D 37.60mmx19.00mmx8.10mm | - | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Red | - | 8541.40.20.00 | 3 | - | Common Cathode | 1.95V | - | 10mA | 20mA | - | 73 mcd | - | - | 645nm | - | 75mW | - | 7-Segment | 2.5V | 3 | 7 | 0.56 14.22mm | Common Cathode | 8mm | 37.592mm | - | 14.22mm | No SVHC | ROHS3 Compliant | - | ||
![]() ACSC03-41EWA-F01 Kingbright | In Stock | - | Datasheet | 12 Weeks | - | 10-SMD, No Lead | - | - | - | 75mW | Tape & Reel (TR) | 2007 | 0.394 Hx0.287W x 0.148 D 10.00mmx7.30mmx3.75mm | - | Active | 2A (4 Weeks) | - | 85°C | -40°C | Red | - | - | - | 2V | Common Cathode | 2V | - | 20mA | 20mA | 2V | 4.21 mcd | 4.21mcd | Red | 627nm | - | 75mW | - | 7-Segment | - | 1 | - | 0.30 7.62mm | Common Cathode | - | 10.0076mm | 7.2898mm | - | - | ROHS3 Compliant | - | ||
![]() SC23-12YWA Kingbright | In Stock | - | Datasheet | 8 Weeks | - | 10-DIP (2.367, 60.10mm) | - | 85°C | -40°C | 300mW | Tube | 2011 | 2.756 Hx1.890W x 0.472 D 70.00mmx48.00mmx12.00mm | yes | Active | 1 (Unlimited) | EAR99 | - | - | Yellow | IC COMPATIBLE | - | 1 | - | Common Cathode | 8.4V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | - | 40 mcd | - | - | 590nm | - | - | 0.03A | 7-Segment | - | 1 | - | 2.24 56.90mm | Common Cathode | - | 70.0024mm | - | - | - | ROHS3 Compliant | - | ||
![]() PSC39-21EWA Kingbright | In Stock | - | Datasheet | 8 Weeks | - | 16-DIP (0.295, 7.50mm) | - | - | - | - | Tube | 2007 | 0.820 Hx0.390W x 0.380 D 20.83mmx9.91mmx9.65mm | yes | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Red | - | - | 1 | - | Common Cathode | 2V | - | 20mA | - | - | 3.7 mcd | 3.7mcd | - | 627nm | - | 75mW | - | 14-Segment, Alphanumeric | - | 1 | - | 0.39 10.00mm | Common Cathode | - | 20.828mm | - | - | - | ROHS3 Compliant | - | ||
![]() DC03-11EWA Kingbright | In Stock | - | - | 12 Weeks | - | 10-DIP (0.400, 10.16mm) | - | - | - | 75mW | Tube | 2002 | 0.591 Hx0.610W x 0.283 D 15.00mmx15.50mmx7.20mm | yes | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Red | IC COMPATIBLE | - | 2 | 2V | Common Cathode | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 3.1 mcd | 3.1mcd | - | 627nm | - | 75mW | - | 7-Segment | - | 2 | - | 0.30 7.62mm | Common Cathode | - | 15.0114mm | - | 7.62mm | No SVHC | ROHS3 Compliant | - | ||
![]() DC04-11EWA Kingbright | In Stock | - | - | 8 Weeks | - | 16-DIP (0.500, 12.70mm) | 16 | - | - | 75mW | Tube | 2002 | 0.630 Hx0.795W x 0.276 D 16.00mmx20.20mmx7.00mm | yes | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Red | IC COMPATIBLE | - | 2 | 2V | Common Cathode | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 30mA | 20mA | - | 6.4 mcd | - | - | 627nm | - | - | - | 7-Segment | - | 2 | - | 0.39 10.00mm | Common Cathode | 10.16mm | 16.002mm | - | 10mm | No SVHC | ROHS3 Compliant | - | ||
![]() SC08-12SYKWA Kingbright | In Stock | - | - | 8 Weeks | Through Hole | 16-DIP (0.600, 15.24mm), 13 Leads | - | - | - | 75mW | Tube | 2013 | 1.091 Hx0.787W x 0.331 D 27.70mmx20.00mmx8.40mm | - | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Yellow | - | - | 1 | - | Common Cathode | 2V | - | 175mA | 20mA | - | 140 mcd | - | - | 590nm | - | - | - | 7-Segment | - | 1 | 7 | 0.80 20.32mm | Common Cathode | 11mm | 27.7114mm | - | 20.32mm | - | ROHS3 Compliant | - | ||
![]() DA03-11SURKWA Kingbright | In Stock | - | - | 8 Weeks | Through Hole | 10-DIP (0.400, 10.16mm) | - | - | - | 75mW | Tube | 2013 | 0.610 Hx0.591W x 0.283 D 15.50mmx15.00mmx7.20mm | - | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Red | - | - | 2 | - | - | 1.95V | - | 20mA | - | - | 47 cd | 47mcd | - | 645nm | - | - | - | 7-Segment | - | 2 | 7 | 0.30 7.62mm | Common Anode | 4mm | 15.494mm | - | 7.62mm | No SVHC | ROHS3 Compliant | - |