- Color
- Common Pin
- Digit/Alpha Size
- Display Type
- Number of Characters
- Package / Case
- Wavelength - Peak
- Packaging
- Size / Dimension
- Luminous Intensity
- Forward Current
- Height
Attribute column
Manufacturer
SunLED Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | Published | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Number of Functions | Operating Supply Voltage | Element Configuration | Voltage - Forward (Vf) (Typ) | Optoelectronic Device Type | Forward Current | Current - Test | Luminous Intensity | Millicandela Rating | Wavelength - Peak | Lens Color | Power Consumption | Forward Current-Max | Display Type | Number of Characters | Number of Segments | Digit/Alpha Size | Common Pin | Character Width | Height | Width | Character Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC10-21YWA Kingbright | In Stock | - | - | 8 Weeks | - | 10-DIP (1.200, 30.48mm) | 85°C | -40°C | 150mW | Tube | 2002 | 1.339 Hx0.945W x 0.413 D 34.00mmx24.00mmx10.50mm | yes | Active | 1 (Unlimited) | EAR99 | - | - | Yellow | IC COMPATIBLE | - | 1 | - | Common Cathode | 4.2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | 23 mcd | - | 590nm | - | - | 0.03A | 7-Segment | 1 | - | 1.00 25.40mm | Common Cathode | - | 34.0106mm | - | - | - | ROHS3 Compliant | - | ||
![]() PSC08-12EWA Kingbright | In Stock | - | - | 8 Weeks | Through Hole | 18-DIP (0.600, 15.24mm) | - | - | 75mW | Tube | 2011 | 1.091 Hx0.787W x 0.335 D 27.70mmx20.00mmx8.50mm | yes | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Red | - | - | 1 | - | - | 2V | - | - | 20mA | 7.7 mcd | - | 627nm | - | - | 0.03A | 16-Segment, Alphanumeric | 1 | 7 | 0.80 20.32mm | Common Cathode | 10.9mm | 27.7114mm | - | 20.32mm | - | ROHS3 Compliant | Lead Free | ||
![]() PSA05-12GWA Kingbright | In Stock | - | - | 12 Weeks | - | 18-DIP (0.500, 12.70mm) | - | - | - | Tube | 2011 | 0.984 Hx0.630W x 0.374 D 25.00mmx16.00mmx9.50mm | yes | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Green | - | - | 1 | - | Common Anode | 2.2V | - | 20mA | - | 10 mcd | 10mcd | 565nm | - | 62.5mW | - | 16-Segment, Alphanumeric | 1 | - | 0.50 12.70mm | Common Anode | - | 24.9936mm | - | - | - | ROHS3 Compliant | - | ||
![]() SA23-11EWA Kingbright | In Stock | - | - | 12 Weeks | Through Hole | 20-DIP (2.370, 60.10mm) | - | - | 300mW | Tube | 2011 | 2.756 Hx1.890W x 0.472 D 70.00mmx48.00mmx12.00mm | yes | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Red | IC COMPATIBLE | - | 1 | 8V | Common Anode | - | - | 20mA | - | 57 mcd | 57mcd | 627nm | - | 300mW | - | 7-Segment | 1 | 7 | 2.24 56.90mm | Common Anode | 32.2mm | 70.0024mm | - | 56.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() ACSA56-41SRWA-F01 Kingbright | In Stock | - | - | 12 Weeks | Surface Mount | 10-SMD, No Lead | - | - | 75mW | Tape & Reel (TR) | 2009 | 0.669 Hx0.488W x 0.148 D 17.00mmx12.40mmx3.75mm | - | Active | 2A (4 Weeks) | EAR99 | 85°C | -40°C | Red | - | - | 1 | 1.85V | Common Anode | - | - | 30mA | 20mA | 26 mcd | - | 660nm | White | - | - | 7-Segment | 1 | 7 | 0.56 14.22mm | Common Anode | 8mm | 16.9926mm | - | 14.22mm | - | ROHS3 Compliant | Lead Free | ||
![]() DA04-11CGKWA Kingbright | In Stock | - | - | 8 Weeks | Through Hole | 16-DIP (0.500, 12.70mm) | - | - | 75mW | Tube | 2010 | 0.795 Hx0.630W x 0.276 D 20.20mmx16.00mmx7.00mm | - | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Green | - | - | 2 | - | - | 2.1V | - | 20mA | - | 25 mcd | 25mcd | 574nm | - | - | - | 7-Segment | 2 | 7 | 0.39 10.00mm | Common Anode | 5.98mm | 20.193mm | - | 10mm | No SVHC | ROHS3 Compliant | - | ||
![]() ACDA04-41SRWA-F01 Kingbright | In Stock | - | - | 7 Weeks | - | 20-SMD, No Lead | 85°C | -40°C | 75mW | Tape & Reel (TR) | 2011 | 0.512 Hx0.728W x 0.148 D 13.00mmx18.50mmx3.75mm | - | Active | 2A (4 Weeks) | EAR99 | - | - | Red | - | - | 2 | - | - | 1.85V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | 14 mcd | - | 660nm | - | - | 0.03A | 7-Segment | 2 | - | 0.40 10.16mm | Common Anode | - | 13.0048mm | - | - | - | ROHS3 Compliant | - | ||
![]() SA52-11SRWA Kingbright | In Stock | - | - | 7 Weeks | - | 10-DIP (0.600, 15.24mm) | - | - | 75mW | Tube | 2002 | 0.689 Hx0.488W x 0.276 D 17.50mmx12.40mmx7.00mm | - | Active | 1 (Unlimited) | - | 85°C | -40°C | Red | - | - | - | 1.85V | Common Anode | - | - | 20mA | - | 29 mcd | 34mcd | 660nm | - | 75mW | - | 7-Segment | 1 | - | 0.52 13.21mm | Common Anode | - | 17.5006mm | - | 13.2mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACSA08-51QBWA/D Kingbright | In Stock | - | Datasheet | 7 Weeks | - | 10-SMD, No Lead | 85°C | -40°C | 120mW | Tape & Reel (TR) | 2011 | 0.945 Hx0.661W x 0.148 D 24.00mmx16.80mmx3.75mm | - | Active | 2A (4 Weeks) | EAR99 | - | - | Blue | - | - | 1 | - | - | 3.3V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | 12 mcd | - | 468nm | - | - | 0.03A | 7-Segment | 1 | - | 0.80 20.32mm | Common Anode | - | 24.003mm | - | - | - | ROHS3 Compliant | - | ||
![]() ACSA56-41SEKWA-F01 Kingbright | In Stock | - | - | 12 Weeks | - | 10-SMD, No Lead | 85°C | -40°C | 75mW | Tape & Reel (TR) | 2011 | 0.669 Hx0.488W x 0.148 D 17.00mmx12.40mmx3.75mm | - | Active | 2A (4 Weeks) | EAR99 | - | - | Orange | - | - | 1 | - | - | 2.1V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | 78 mcd | - | 610nm | - | - | 0.03A | 7-Segment | 1 | - | 0.56 14.22mm | Common Anode | - | 16.9926mm | - | - | - | ROHS3 Compliant | - | ||
![]() ACDC03-41SURKWA-F01 Kingbright | In Stock | - | - | 12 Weeks | - | 20-SMD, No Lead | 85°C | -40°C | 75mW | Tape & Reel (TR) | 2011 | 0.394 Hx0.583W x 0.148 D 10.00mmx14.80mmx3.75mm | - | Active | 2A (4 Weeks) | EAR99 | - | - | Red | - | - | 2 | - | - | 1.95V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | 27 mcd | - | 650nm | - | - | 0.03A | 7-Segment | 2 | - | 0.30 7.62mm | Common Cathode | - | 10.0076mm | - | - | - | ROHS3 Compliant | - | ||
![]() BC56-12CGKWA Kingbright | In Stock | - | - | 8 Weeks | Through Hole | 12-DIP (0.600, 15.24mm) | - | - | 75mW | Tube | 2013 | 1.480 Hx0.748W x 0.319 D 37.60mmx19.00mmx8.10mm | - | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Green | - | 8541.40.20.00 | 3 | - | - | 2.1V | - | - | 20mA | 35 mcd | - | 574nm | - | - | - | 7-Segment | 3 | 7 | 0.56 14.22mm | Common Cathode | 8mm | 37.592mm | - | 14.2mm | - | ROHS3 Compliant | - | ||
![]() CA56-11SYKWA Kingbright | In Stock | - | - | 8 Weeks | Through Hole | 36-DIP (0.600, 15.24mm) | - | - | 75mW | Tube | 2013 | - | - | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Yellow | - | - | 4 | - | - | 2V | - | 30mA | 20mA | 120 mcd | - | 590nm | - | - | - | 7-Segment Clock | 4 | 7 | 0.56 14.22mm | Common Anode | 8mm | 8.1mm | 50.3mm | 14.2mm | - | ROHS3 Compliant | - | ||
![]() SC10-11SURKWA Kingbright | In Stock | - | - | 8 Weeks | Through Hole | 14-DIP (0.600, 15.24mm), 11 Leads | - | - | 75mW | Tube | 2013 | 1.295 Hx0.886W x 0.335 D 32.90mmx22.50mmx8.50mm | - | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Red | - | - | 1 | - | Common Cathode | 1.95V | - | 185mA | 20mA | 260 mcd | - | 645nm | - | - | - | 7-Segment | 1 | 7 | 1.02 26.00mm | Common Cathode | 13mm | 32.893mm | - | 26mm | - | ROHS3 Compliant | - | ||
![]() SC04-12SYKWA Kingbright | In Stock | - | - | 8 Weeks | Through Hole | 10-DIP (0.295, 7.50mm) | - | - | 75mW | Tube | 2013 | 0.738 Hx0.386W x 0.200 D 18.75mmx9.80mmx5.08mm | - | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Yellow | - | - | 1 | - | Common Cathode | 2V | - | - | 20mA | 130 mcd | - | 590nm | - | - | 0.03A | 7-Segment | 1 | 7 | 0.40 10.16mm | Common Cathode | 5.58mm | 18.7452mm | - | 10.16mm | - | ROHS3 Compliant | - | ||
![]() DC04-11SURKWA Kingbright | In Stock | - | - | 8 Weeks | Through Hole | 16-DIP (0.500, 12.70mm) | - | - | 75mW | Tube | 2013 | 0.795 Hx0.630W x 0.276 D 20.20mmx16.00mmx7.00mm | - | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Red | - | - | 2 | - | - | 1.95V | - | 20mA | - | 54 mcd | 54mcd | 645nm | - | - | - | 7-Segment | 2 | 7 | 0.39 10.00mm | Common Cathode | 5.98mm | 20.193mm | - | 10mm | No SVHC | ROHS3 Compliant | - | ||
![]() DC04-11SYKWA Kingbright | In Stock | - | - | 8 Weeks | Through Hole | 16-DIP (0.500, 12.70mm) | - | - | 75mW | Tube | 2013 | 0.795 Hx0.630W x 0.276 D 20.20mmx16.00mmx7.00mm | - | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Yellow | - | - | 2 | - | - | 2V | - | 20mA | - | 84 mcd | 84mcd | 590nm | - | - | - | 7-Segment | 2 | 7 | 0.39 10.00mm | Common Cathode | 5.98mm | 20.193mm | - | 10mm | No SVHC | ROHS3 Compliant | - | ||
![]() ACSA08-51SYKWA Kingbright | In Stock | - | - | 8 Weeks | - | 10-SMD, No Lead | 85°C | -40°C | 75mW | Tape & Reel (TR) | 2011 | 0.945 Hx0.661W x 0.148 D 24.00mmx16.80mmx3.75mm | - | Active | 2A (4 Weeks) | EAR99 | - | - | Yellow | - | - | 1 | - | - | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | 76 mcd | - | 590nm | - | - | 0.03A | 7-Segment | 1 | - | 0.80 20.32mm | Common Anode | - | 24.003mm | - | - | - | ROHS3 Compliant | - | ||
![]() ACDA56-41SGWA-F01 Kingbright | In Stock | - | - | 12 Weeks | - | 20-SMD, No Lead | - | - | 62.5mW | Tape & Reel (TR) | 2011 | 0.669 Hx0.988W x 0.148 D 17.00mmx25.10mmx3.75mm | - | Active | 2A (4 Weeks) | EAR99 | 85°C | -40°C | Green | - | - | 2 | 2.2V | Common Anode | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | 6 mcd | 6mcd | 565nm | - | 62.5mW | - | 7-Segment | 2 | - | 0.56 14.22mm | Common Anode | 14.224mm | 16.9926mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ACDC03-41SEKWA-F01 Kingbright | In Stock | - | - | 7 Weeks | - | 20-SMD, No Lead | 85°C | -40°C | 75mW | Tape & Reel (TR) | 2011 | 0.394 Hx0.583W x 0.148 D 10.00mmx14.80mmx3.75mm | - | Active | 2A (4 Weeks) | EAR99 | - | - | Orange | - | - | 2 | - | - | 2.1V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | 46 mcd | - | 610nm | - | - | 0.03A | 7-Segment | 2 | - | 0.30 7.62mm | Common Cathode | - | 10.0076mm | - | - | - | ROHS3 Compliant | - |