- Color
- Common Pin
- Digit/Alpha Size
- Display Type
- Number of Characters
- Package / Case
- Wavelength - Peak
- Packaging
- Size / Dimension
- Luminous Intensity
- Forward Current
- Height
Attribute column
Manufacturer
SunLED Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | Published | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Number of Functions | Operating Supply Voltage | Element Configuration | Voltage - Forward (Vf) (Typ) | Optoelectronic Device Type | Forward Current | Current - Test | Luminous Intensity | Millicandela Rating | Wavelength - Peak | Power Consumption | Forward Current-Max | Display Type | Number of Characters | Number of Segments | Digit/Alpha Size | Common Pin | Character Width | Height | Character Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACPSC04-41SGWA Kingbright | In Stock | - | - | 7 Weeks | - | 16-SMD, No Lead | - | 85°C | -40°C | 62.5mW | Tape & Reel (TR) | 2011 | 0.512 Hx0.366W x 0.148 D 13.00mmx9.30mmx3.75mm | - | Active | 2A (4 Weeks) | EAR99 | - | - | Green | - | - | 1 | - | - | 2.2V | - | - | 20mA | 2.9 mcd | - | 565nm | - | 0.025A | 14-Segment, Alphanumeric | 1 | - | 0.40 10.16mm | Common Cathode | - | 13.0048mm | - | - | ROHS3 Compliant | - | ||
![]() XZFABBA10C SunLED | In Stock | - | Datasheet | 6 Weeks | - | 16-SMD, No Lead | - | 85°C | -40°C | 120mW | Tape & Reel (TR) | 2014 | 0.748 Hx0.366W x 0.148 D 19.00mmx9.30mmx3.75mm | yes | Obsolete | 2A (4 Weeks) | EAR99 | - | - | Blue | - | - | 1 | - | - | 3.05V | - | - | 10mA | 6 mcd | - | 468nm | - | 0.03A | 14-Segment, Alphanumeric | 1 | - | 0.40 10.16mm | Common Cathode | - | 18.9992mm | - | - | ROHS3 Compliant | - | ||
![]() ACDC03-41SYKWA-F01 Kingbright | In Stock | - | - | 12 Weeks | - | 20-SMD, No Lead | - | 85°C | -40°C | 75mW | Tape & Reel (TR) | 2011 | 0.394 Hx0.583W x 0.148 D 10.00mmx14.80mmx3.75mm | - | Active | 2A (4 Weeks) | EAR99 | - | - | Yellow | - | - | 2 | - | - | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | 36 mcd | - | 590nm | - | 0.03A | 7-Segment | 2 | - | 0.30 7.62mm | Common Cathode | - | 10.0076mm | - | - | ROHS3 Compliant | - | ||
![]() DA08-11GWA Kingbright | In Stock | - | - | 8 Weeks | - | 18-DIP (0.866, 22.00mm) | - | - | - | 62.5mW | Tube | 2002 | 1.018 Hx1.409W x 0.394 D 25.85mmx35.80mmx10.00mm | yes | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Green | IC COMPATIBLE | - | 2 | 2.2V | Common Anode | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | 11 mcd | 11mcd | 565nm | 62.5mW | - | 7-Segment | 2 | - | 0.80 20.32mm | Common Anode | - | 25.8572mm | - | - | ROHS3 Compliant | - | ||
![]() ACSA04-41CGKWA-F01 Kingbright | In Stock | - | - | 12 Weeks | - | 10-SMD, No Lead | - | - | - | 75mW | Tape & Reel (TR) | 2011 | 0.512 Hx0.358W x 0.148 D 13.00mmx9.10mmx3.75mm | - | Active | 2A (4 Weeks) | EAR99 | 85°C | -40°C | Green | - | - | 1 | 2.1V | Common Anode | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 30mA | 20mA | 11 mcd | - | 574nm | 75mW | - | 7-Segment | 1 | - | 0.40 10.16mm | Common Anode | - | 13.0048mm | - | - | ROHS3 Compliant | - | ||
![]() XZFBBA10A SunLED | In Stock | - | - | 6 Weeks | - | 10-SMD, No Lead | 10 | 85°C | -40°C | 120mW | Cut Tape (CT) | 2014 | 0.591 Hx0.358W x 0.148 D 15.00mmx9.10mmx3.75mm | yes | Active | 2A (4 Weeks) | EAR99 | - | - | Blue | IC COMPATIBLE | - | 1 | - | - | 3.05V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 10mA | 5.2 mcd | - | 468nm | - | 0.03A | 7-Segment | 1 | - | 0.40 10.16mm | Common Anode | - | 15.0114mm | - | - | ROHS3 Compliant | - | ||
![]() XDMR06C SunLED | In Stock | - | - | 6 Weeks | - | 10-DIP (0.200, 5.08mm) | - | 85°C | -40°C | 75mW | Tube | 2005 | 0.512 Hx0.295W x 0.256 D 13.00mmx7.50mmx6.50mm | yes | Active | 1 (Unlimited) | EAR99 | - | - | Red | IC COMPATIBLE | - | 1 | - | - | 1.8V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 10mA | 8 mcd | - | 655nm | - | 0.03A | 7-Segment | 1 | - | 0.32 8.00mm | Common Cathode | - | 13.0048mm | - | - | ROHS3 Compliant | - | ||
![]() ACDA56-51PBWA/A Kingbright | In Stock | - | - | 7 Weeks | - | 12-SMD, No Lead | - | - | - | 120mW | Cut Tape (CT) | 2014 | 0.669 Hx0.996W x 0.094 D 17.00mmx25.30mmx2.40mm | yes | Discontinued | 2A (4 Weeks) | - | - | - | Blue | - | - | - | - | - | 3.2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | 4 mcd | - | 468nm | - | - | 7-Segment | 2 | - | 0.56 14.22mm | Common Anode | - | 16.9926mm | - | - | ROHS3 Compliant | - | ||
![]() SA10-11SURKWA Kingbright | In Stock | - | - | 12 Weeks | Through Hole | 14-DIP (0.600, 15.24mm) | - | - | - | 75mW | Tube | 2013 | 1.295 Hx0.886W x 0.335 D 32.90mmx22.50mmx8.50mm | - | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Red | - | - | 1 | - | Common Anode | 1.95V | - | 185mA | 20mA | 260 mcd | - | 645nm | - | - | 7-Segment | 1 | 7 | 1.02 26.00mm | Common Anode | 13mm | 32.893mm | 26mm | - | ROHS3 Compliant | - | ||
![]() XDMDK14A2 SunLED | In Stock | - | - | 6 Weeks | - | 18-DIP (0.600, 15.24mm) | - | - | - | 75mW | Tube | 2014 | 0.750 Hx0.984W x 0.315 D 19.05mmx25.00mmx8.00mm | yes | Active | 1 (Unlimited) | - | - | - | Red | - | - | - | - | - | 1.85V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 10mA | 24 mcd | - | 645nm | - | - | 7-Segment | 2 | - | 0.56 14.22mm | Common Anode | - | 19.05mm | - | - | ROHS3 Compliant | - | ||
![]() DA56-11YWA Kingbright | In Stock | - | - | 12 Weeks | - | 18-DIP (0.600, 15.24mm) | - | - | - | 75mW | Tube | 2002 | 0.750 Hx0.984W x 0.315 D 19.05mmx25.00mmx8.00mm | yes | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Yellow | IC COMPATIBLE | - | 2 | 2.1V | Common Anode | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | 6.5 mcd | 6.5mcd | 590nm | 75mW | - | 7-Segment | 2 | - | 0.56 14.22mm | Common Anode | - | 19.05mm | 14.22mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DC04-11CGKWA Kingbright | In Stock | - | - | 8 Weeks | Through Hole | 16-DIP (0.500, 12.70mm) | - | - | - | 75mW | Tube | 2010 | 0.795 Hx0.630W x 0.276 D 20.20mmx16.00mmx7.00mm | - | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Green | - | - | 2 | - | - | 2.1V | - | 20mA | - | 25 mcd | 25mcd | 574nm | - | - | 7-Segment | 2 | 7 | 0.39 10.00mm | Common Cathode | 5.98mm | 20.193mm | 10mm | No SVHC | ROHS3 Compliant | - | ||
![]() SA39-12SYKWA Kingbright | In Stock | - | - | 8 Weeks | Through Hole | 10-DIP (0.300, 7.62mm) | - | - | - | 75mW | Tube | 2013 | 0.512 Hx0.394W x 0.276 D 13.00mmx10.00mmx7.00mm | - | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Yellow | - | - | 1 | - | Common Anode | 2V | - | - | 20mA | 86 mcd | - | 590nm | - | 0.03A | 7-Segment | 1 | 7 | 0.39 10.00mm | Common Anode | 6.2mm | 13.0048mm | 9.9mm | - | ROHS3 Compliant | - | ||
![]() BA56-12SYKWA Kingbright | In Stock | - | - | 8 Weeks | Through Hole | 12-DIP (0.600, 15.24mm) | - | - | - | 75mW | Tube | 2013 | 1.480 Hx0.748W x 0.319 D 37.60mmx19.00mmx8.10mm | - | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Yellow | - | 8541.40.20.00 | 3 | - | - | 2V | - | - | 20mA | 120 mcd | - | 590nm | - | - | 7-Segment | 3 | 7 | 0.56 14.22mm | Common Anode | 8mm | 37.592mm | 14.2mm | - | ROHS3 Compliant | - | ||
![]() ACDC02-41SEKWA-F01 Kingbright | In Stock | - | - | 7 Weeks | - | 20-SMD, No Lead | - | 85°C | -40°C | 75mW | Tape & Reel (TR) | 2011 | 0.315 Hx0.555W x 0.118 D 8.00mmx14.10mmx3.00mm | - | Active | 2A (4 Weeks) | EAR99 | - | - | Orange | - | - | 2 | - | - | 2.1V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | 37 mcd | - | 610nm | - | 0.03A | 7-Segment | 2 | - | 0.20 5.08mm | Common Cathode | - | 8.001mm | - | - | ROHS3 Compliant | - | ||
![]() ACDA56-51SURKWA Kingbright | In Stock | - | - | 7 Weeks | - | 10-SMD, No Lead | - | - | - | - | Cut Tape (CT) | 2015 | 0.669 Hx0.492W x 0.094 D 17.00mmx12.50mmx2.40mm | yes | Discontinued | 2A (4 Weeks) | - | 85°C | -40°C | Red | - | - | - | - | Common Anode | 1.95V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | 36 mcd | 36mcd | 650nm | 75mW | - | 7-Segment | 1 | - | 0.56 14.22mm | Common Anode | - | 16.9926mm | - | - | ROHS3 Compliant | - | ||
![]() ACSA56-41PBWA/A-F01 Kingbright | In Stock | - | - | 12 Weeks | - | 10-SMD, No Lead | - | - | - | 120mW | Tape & Reel (TR) | 2007 | 0.748 Hx0.488W x 0.116 D 19.00mmx12.40mmx2.95mm | yes | Active | 2A (4 Weeks) | EAR99 | 85°C | -40°C | Blue | IC COMPATIBLE | - | 1 | 3.2V | Common Anode | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 9mcd | 468nm | 120mW | - | 7-Segment | 1 | - | 0.56 14.20mm | Common Anode | 14.224mm | - | - | - | ROHS3 Compliant | - | ||
![]() SC56-21SURKWA Kingbright | In Stock | - | - | 8 Weeks | Through Hole | 10-DIP (0.600, 15.24mm) | - | - | - | - | Tube | 2013 | 0.750 Hx0.500W x 0.315 D 19.05mmx12.70mmx8.00mm | - | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Red | - | - | 1 | - | Common Cathode | 1.95V | - | 20mA | - | 97 mcd | 97mcd | 645nm | 75mW | - | 7-Segment | 1 | 7 | 0.56 14.22mm | Common Cathode | 8mm | 19.05mm | 14.22mm | - | ROHS3 Compliant | - | ||
![]() SC39-11CGKWA Kingbright | In Stock | - | - | 8 Weeks | Through Hole | 10-DIP (0.300, 7.62mm) | - | - | - | 75mW | Tube | 2007 | 0.512 Hx0.394W x 0.276 D 13.00mmx10.00mmx7.00mm | - | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Green | - | - | 1 | - | Common Cathode | 2.1V | - | 20mA | - | 21 mcd | 21mcd | 574nm | - | - | 7-Segment | 1 | 7 | 0.39 10.00mm | Common Cathode | 6.2mm | 13.0048mm | 9.9mm | No SVHC | ROHS3 Compliant | - | ||
![]() ACSC08-51SGWA Kingbright | In Stock | - | - | 7 Weeks | - | 10-SMD, No Lead | - | - | - | 62.5mW | Tape & Reel (TR) | 2011 | 0.945 Hx0.661W x 0.148 D 24.00mmx16.80mmx3.75mm | - | Active | 2A (4 Weeks) | EAR99 | 85°C | -40°C | Green | - | - | 1 | 2.2V | Common Cathode | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 25mA | 20mA | 7.4 mcd | - | 565nm | 62.5mW | - | 7-Segment | 1 | - | 0.80 20.32mm | Common Cathode | - | 24.003mm | - | - | ROHS3 Compliant | - |