- Color
- Common Pin
- Digit/Alpha Size
- Display Type
- Number of Characters
- Package / Case
- Wavelength - Peak
- Packaging
- Size / Dimension
- Luminous Intensity
- Forward Current
- Height
Attribute column
Manufacturer
SunLED Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | Published | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Color | Additional Feature | HTS Code | Number of Functions | Voltage - Forward (Vf) (Typ) | Optoelectronic Device Type | Current - Test | Luminous Intensity | Wavelength - Peak | Forward Current-Max | Display Type | Number of Characters | Digit/Alpha Size | Common Pin | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XAUR20C SunLED | In Stock | - | - | - | 18-DIP (0.600, 15.24mm) | - | 85°C | -40°C | 75mW | Tube | 2014 | 1.091 Hx0.787W x 0.335 D 27.70mmx20.00mmx8.50mm | yes | Active | 1 (Unlimited) | EAR99 | Red | - | - | 1 | 1.9V | - | 10mA | 2 mcd | 627nm | 0.03A | 16-Segment, Alphanumeric | 1 | 0.80 20.32mm | Common Cathode | 27.7114mm | ROHS3 Compliant | ||
![]() XDVG57A SunLED | In Stock | - | - | - | 10-DIP (2.367, 60.10mm) | - | - | - | 150mW | Tube | 2014 | 2.756 Hx1.890W x 0.472 D 70.00mmx48.00mmx12.00mm | yes | Active | 1 (Unlimited) | - | Green | - | - | - | 8V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 62 mcd | 574nm | - | 7-Segment | 1 | 2.30 58.42mm | Common Anode | 70.0024mm | ROHS3 Compliant | ||
![]() XDVG25A SunLED | In Stock | - | - | - | 10-DIP (1.197, 30.40mm) | - | - | - | 75mW | Tube | 2014 | 1.339 Hx0.945W x 0.413 D 34.00mmx24.00mmx10.50mm | yes | Active | 1 (Unlimited) | - | Green | - | - | - | 4V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 33 mcd | 574nm | - | 7-Segment | 1 | 1.00 25.40mm | Common Anode | 34.0106mm | ROHS3 Compliant | ||
![]() XDUG14A4-A SunLED | In Stock | - | - | 6 Weeks | 12-DIP (0.600, 15.24mm) | - | 85°C | - | 62.5mW | Tube | 2014 | 0.748 Hx1.980W x 0.319 D 19.00mmx50.30mmx8.10mm | yes | Active | 1 (Unlimited) | EAR99 | Green | IC COMPATIBLE | - | 4 | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 4 mcd | 565nm | 0.025A | 7-Segment | 4 | 0.56 14.22mm | Common Anode | 18.9992mm | ROHS3 Compliant | ||
![]() XDUY09A3 SunLED | In Stock | - | - | 6 Weeks | 12-DIP (0.400, 10.16mm), 11 Leads | - | 85°C | -40°C | 75mW | Tube | 2014 | 0.551 Hx0.886W x 0.283 D 14.00mmx22.50mmx7.20mm | yes | Active | 1 (Unlimited) | EAR99 | Yellow | IC COMPATIBLE | 8541.40.20.00 | 3 | 1.95V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 1 mcd | 590nm | - | 7-Segment | 3 | 0.36 9.14mm | Common Anode | 13.9954mm | ROHS3 Compliant | ||
![]() XDMYK14C SunLED | In Stock | - | - | 6 Weeks | 10-DIP (0.600, 15.24mm) | - | - | - | 75mW | Tube | 2014 | 0.750 Hx0.500W x 0.315 D 19.05mmx12.70mmx8.00mm | yes | Active | 1 (Unlimited) | - | Yellow | - | - | - | 1.95V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 48 mcd | 590nm | - | 7-Segment | 1 | 0.56 14.22mm | Common Cathode | 19.05mm | ROHS3 Compliant | ||
![]() XDMDK20C-1 SunLED | In Stock | - | - | - | 16-DIP (0.600, 15.24mm), 13 Leads | - | - | - | 75mW | Tube | 2014 | 0.984 Hx0.732W x 0.417 D 25.00mmx18.60mmx10.60mm | yes | Active | 1 (Unlimited) | - | Red | - | - | - | 1.85V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 19 mcd | 645nm | - | 7-Segment | 1 | 0.80 20.32mm | Common Cathode | 24.9936mm | ROHS3 Compliant | ||
![]() XDVG25C SunLED | In Stock | - | - | - | 10-DIP (1.197, 30.40mm) | - | - | - | 75mW | Tube | 2014 | 1.339 Hx0.945W x 0.413 D 34.00mmx24.00mmx10.50mm | yes | Active | 1 (Unlimited) | - | Green | - | - | - | 4V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 33 mcd | 574nm | - | 7-Segment | 1 | 1.00 25.40mm | Common Cathode | 34.0106mm | ROHS3 Compliant | ||
![]() XDMYK14A3 SunLED | In Stock | - | - | - | 10-DIP (0.600, 15.24mm) | - | - | - | 75mW | Tube | 2014 | 0.748 Hx1.480W x 0.319 D 19.00mmx37.60mmx8.10mm | yes | Active | 1 (Unlimited) | - | Yellow | - | - | - | 1.95V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 39 mcd | 590nm | - | 7-Segment | 3 | 0.56 14.22mm | Common Anode | 18.9992mm | ROHS3 Compliant | ||
![]() XDVG20C-1 SunLED | In Stock | - | - | - | 16-DIP (0.600, 15.24mm), 13 Leads | - | - | - | 75mW | Tube | 2014 | 0.984 Hx0.732W x 0.417 D 25.00mmx18.60mmx10.60mm | yes | Active | 1 (Unlimited) | - | Green | - | - | - | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 9 mcd | 574nm | - | 7-Segment | 1 | 0.80 20.32mm | Common Cathode | 24.9936mm | ROHS3 Compliant | ||
![]() XDMYK100A SunLED | In Stock | - | - | - | 10-DIP (4.210, 107.00mm) | - | - | - | 150mW | Tube | 2014 | 4.803 Hx3.543W x 0.591 D 122.00mmx90.00mmx15.00mm | yes | Active | 1 (Unlimited) | - | Yellow | - | - | - | 7.8V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 140 mcd | 590nm | - | 7-Segment | 1 | 3.98 101.20mm | Common Anode | 121.9962mm | ROHS3 Compliant | ||
![]() XDUR14A4-A SunLED | In Stock | - | - | 6 Weeks | 12-DIP (0.600, 15.24mm) | - | 85°C | - | 75mW | Tube | 2005 | 0.748 Hx1.980W x 0.319 D 19.00mmx50.30mmx8.10mm | yes | Active | 1 (Unlimited) | EAR99 | Red | IC COMPATIBLE | - | 4 | 1.9V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 2 mcd | 627nm | 0.03A | 7-Segment | 4 | 0.56 14.22mm | Common Anode | 18.9992mm | ROHS3 Compliant | ||
![]() XDUG06A SunLED | In Stock | - | - | 6 Weeks | 10-DIP (0.200, 5.08mm) | - | 85°C | -40°C | 62.5mW | Tube | 2005 | 0.512 Hx0.295W x 0.256 D 13.00mmx7.50mmx6.50mm | yes | Active | 1 (Unlimited) | EAR99 | Green | IC COMPATIBLE | - | 1 | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 2 mcd | 565nm | 0.025A | 7-Segment | 1 | 0.32 8.00mm | Common Anode | 13.0048mm | ROHS3 Compliant | ||
![]() XZFMYK07A SunLED | In Stock | - | - | 6 Weeks | 10-SMD, No Lead | 10 | 85°C | -40°C | 75mW | Cut Tape (CT) | 2014 | 0.472 Hx0.287W x 0.148 D 12.00mmx7.30mmx3.75mm | yes | Active | 2A (4 Weeks) | EAR99 | Yellow | IC COMPATIBLE | - | 1 | 1.95V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 36 mcd | 590nm | 0.03A | 7-Segment | 1 | 0.30 7.62mm | Common Anode | 11.9888mm | ROHS3 Compliant | ||
![]() XDMYK14C3 SunLED | In Stock | - | - | - | 12-DIP (0.600, 15.24mm) | - | - | - | 75mW | Tube | 2014 | 0.748 Hx1.480W x 0.319 D 19.00mmx37.60mmx8.10mm | yes | Active | 1 (Unlimited) | - | Yellow | - | - | - | 1.95V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 39 mcd | 590nm | - | 7-Segment | 3 | 0.56 14.22mm | Common Cathode | 18.9992mm | ROHS3 Compliant | ||
![]() XAUY14C2 SunLED | In Stock | - | - | - | 18-DIP (0.600, 15.24mm) | - | 85°C | -40°C | 75mW | Tube | 2005 | 0.835 Hx0.992W x 0.310 D 21.20mmx25.20mmx7.80mm | yes | Active | 1 (Unlimited) | EAR99 | Yellow | - | - | 2 | 1.95V | 14 SEG ALPHANUMERIC LED DISPLAY | 10mA | 2 mcd | 590nm | 0.03A | 14-Segment, Alphanumeric | 2 | 0.54 13.72mm | Common Cathode | 21.209mm | ROHS3 Compliant | ||
![]() XDMYK25C SunLED | In Stock | - | - | - | 10-DIP (1.197, 30.40mm) | - | - | - | 75mW | Tube | 2014 | 1.339 Hx0.945W x 0.413 D 34.00mmx24.00mmx10.50mm | yes | Active | 1 (Unlimited) | - | Yellow | - | - | - | 3.9V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 140 mcd | 590nm | - | 7-Segment | 1 | 1.00 25.40mm | Common Cathode | 34.0106mm | ROHS3 Compliant | ||
![]() XDVG57C SunLED | In Stock | - | - | - | 10-DIP (2.367, 60.10mm) | - | - | - | 150mW | Tube | 2014 | 2.756 Hx1.890W x 0.472 D 70.00mmx48.00mmx12.00mm | yes | Active | 1 (Unlimited) | - | Green | - | - | - | 8V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 62 mcd | 574nm | - | 7-Segment | 1 | 2.30 58.42mm | Common Cathode | 70.0024mm | ROHS3 Compliant | ||
![]() XDUY14C4-A SunLED | In Stock | - | - | 6 Weeks | 12-DIP (0.600, 15.24mm) | - | 85°C | - | 75mW | Tube | 2014 | 0.748 Hx1.980W x 0.319 D 19.00mmx50.30mmx8.10mm | yes | Active | 1 (Unlimited) | EAR99 | Yellow | IC COMPATIBLE | - | 4 | 1.95V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 2 mcd | 590nm | 0.03A | 7-Segment | 4 | 0.56 14.22mm | Common Cathode | 18.9992mm | ROHS3 Compliant | ||
![]() XDMYK57A SunLED | In Stock | - | - | - | 10-DIP (2.367, 60.10mm) | - | - | - | 150mW | Tube | 2014 | 2.756 Hx1.890W x 0.472 D 70.00mmx48.00mmx12.00mm | yes | Active | 1 (Unlimited) | - | Yellow | - | - | - | 7.8V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 210 mcd | 590nm | - | 7-Segment | 1 | 2.30 58.42mm | Common Anode | 70.0024mm | ROHS3 Compliant |