- Color
- Common Pin
- Digit/Alpha Size
- Display Type
- Number of Characters
- Package / Case
- Wavelength - Peak
- Packaging
- Size / Dimension
- Luminous Intensity
- Forward Current
- Height
Attribute column
Manufacturer
SunLED Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | Published | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Color | Additional Feature | Number of Functions | Voltage - Forward (Vf) (Typ) | Optoelectronic Device Type | Current - Test | Luminous Intensity | Wavelength - Peak | Forward Current-Max | Display Type | Number of Characters | Digit/Alpha Size | Common Pin | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XZFMOK07C SunLED | In Stock | - | - | - | 10-SMD, No Lead | 85°C | -40°C | 75mW | Tape & Reel (TR) | 2014 | 0.472 Hx0.287W x 0.148 D 12.00mmx7.30mmx3.75mm | yes | Active | 2A (4 Weeks) | EAR99 | Orange | IC COMPATIBLE | 1 | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 11 mcd | 610nm | 0.03A | 7-Segment | 1 | 0.30 7.62mm | Common Cathode | 11.9888mm | ROHS3 Compliant | ||
![]() XZFMYK20A-A SunLED | In Stock | - | - | 6 Weeks | 10-SMD, No Lead | 85°C | -40°C | 75mW | Tape & Reel (TR) | 2014 | 0.945 Hx0.661W x 0.148 D 24.00mmx16.80mmx3.75mm | yes | Active | 2A (4 Weeks) | EAR99 | Yellow | IC COMPATIBLE | 1 | 1.95V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 30 mcd | 590nm | 0.03A | 7-Segment | 1 | 0.80 20.32mm | Common Anode | 24.003mm | ROHS3 Compliant | ||
![]() XZFMOK20C-A SunLED | In Stock | - | - | - | 10-SMD, No Lead | 85°C | -40°C | 75mW | Tape & Reel (TR) | 2014 | 0.945 Hx0.661W x 0.148 D 24.00mmx16.80mmx3.75mm | yes | Active | 2A (4 Weeks) | EAR99 | Orange | IC COMPATIBLE | 1 | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 27 mcd | 610nm | 0.03A | 7-Segment | 1 | 0.80 20.32mm | Common Cathode | 24.003mm | ROHS3 Compliant | ||
![]() XDVG46A SunLED | In Stock | - | - | - | 10-DIP (1.900, 48.26mm) | - | - | 75mW | Tube | 2014 | 2.205 Hx1.496W x 0.433 D 56.00mmx38.00mmx11.00mm | yes | Active | 1 (Unlimited) | - | Green | - | - | 6V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 50 mcd | 574nm | - | 7-Segment | 1 | 1.75 44.50mm | Common Anode | 56.007mm | ROHS3 Compliant | ||
![]() XZFVG05A2 SunLED | In Stock | - | - | 6 Weeks | 20-SMD, No Lead | 85°C | -40°C | 75mW | Tape & Reel (TR) | 2014 | 0.315 Hx0.555W x 0.118 D 8.00mmx14.10mmx3.00mm | yes | Active | 2A (4 Weeks) | EAR99 | Green | IC COMPATIBLE | 2 | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 4 mcd | 574nm | 0.03A | 7-Segment | 2 | 0.20 5.08mm | Common Anode | 8.001mm | ROHS3 Compliant | ||
![]() XDMDK14A SunLED | In Stock | - | - | 6 Weeks | 10-DIP (0.600, 15.24mm) | - | - | 75mW | Tube | 2014 | 0.750 Hx0.500W x 0.315 D 19.05mmx12.70mmx8.00mm | yes | Active | 1 (Unlimited) | - | Red | - | - | 1.85V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 27 mcd | 645nm | - | 7-Segment | 1 | 0.56 14.22mm | Common Anode | 19.05mm | ROHS3 Compliant | ||
![]() XZFMOK07A SunLED | In Stock | - | - | - | 10-SMD, No Lead | 85°C | -40°C | 75mW | Tape & Reel (TR) | 2014 | 0.472 Hx0.287W x 0.148 D 12.00mmx7.30mmx3.75mm | yes | Active | 2A (4 Weeks) | EAR99 | Orange | IC COMPATIBLE | 1 | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 11 mcd | 610nm | 0.03A | 7-Segment | 1 | 0.30 7.62mm | Common Anode | 11.9888mm | ROHS3 Compliant | ||
![]() XZFVG07C2 SunLED | In Stock | - | - | - | 20-SMD, No Lead | 85°C | -40°C | 75mW | Tape & Reel (TR) | 2014 | 0.472 Hx0.583W x 0.148 D 12.00mmx14.80mmx3.75mm | yes | Active | 2A (4 Weeks) | EAR99 | Green | IC COMPATIBLE | 2 | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 3 mcd | 574nm | 0.03A | 7-Segment | 2 | 0.30 7.62mm | Common Cathode | 11.9888mm | ROHS3 Compliant | ||
![]() XZFMYK14A2 SunLED | In Stock | - | - | 6 Weeks | 20-SMD, No Lead | 85°C | -40°C | 75mW | Tape & Reel (TR) | 2014 | 0.669 Hx0.988W x 0.148 D 17.00mmx25.10mmx3.75mm | yes | Active | 2A (4 Weeks) | EAR99 | Yellow | IC COMPATIBLE | 2 | 1.95V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 29 mcd | 590nm | 0.03A | 7-Segment | 2 | 0.56 14.22mm | Common Anode | 16.9926mm | ROHS3 Compliant | ||
![]() XZFMYK07A2 SunLED | In Stock | - | - | - | 20-SMD, No Lead | 85°C | -40°C | 75mW | Tape & Reel (TR) | 2014 | 0.472 Hx0.583W x 0.148 D 12.00mmx14.80mmx3.75mm | yes | Active | 2A (4 Weeks) | EAR99 | Yellow | IC COMPATIBLE | 2 | 1.95V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 13 mcd | 590nm | 0.03A | 7-Segment | 2 | 0.30 7.62mm | Common Anode | 11.9888mm | ROHS3 Compliant | ||
![]() XZFMYK14C SunLED | In Stock | - | - | 6 Weeks | 10-SMD, No Lead | 85°C | -40°C | 75mW | Tape & Reel (TR) | 2014 | 0.669 Hx0.488W x 0.148 D 17.00mmx12.40mmx3.75mm | yes | Active | 2A (4 Weeks) | EAR99 | Yellow | IC COMPATIBLE | 1 | 1.95V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 29 mcd | 590nm | 0.03A | 7-Segment | 1 | 0.56 14.22mm | Common Cathode | 16.9926mm | ROHS3 Compliant | ||
![]() XZFMOK14C2 SunLED | In Stock | - | - | - | 20-SMD, No Lead | 85°C | -40°C | 75mW | Tape & Reel (TR) | 2014 | 0.669 Hx0.988W x 0.148 D 17.00mmx25.10mmx3.75mm | yes | Active | 2A (4 Weeks) | EAR99 | Orange | IC COMPATIBLE | 2 | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 23 mcd | 610nm | 0.03A | 7-Segment | 2 | 0.56 14.22mm | Common Cathode | 16.9926mm | ROHS3 Compliant | ||
![]() XDMR08C SunLED | In Stock | - | - | 6 Weeks | 10-DIP (0.300, 7.62mm) | 85°C | -40°C | 75mW | Tube | 2005 | 0.512 Hx0.394W x 0.276 D 13.00mmx10.00mmx7.00mm | yes | Active | 1 (Unlimited) | EAR99 | Red | IC COMPATIBLE | 1 | 1.8V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 5 mcd | 655nm | 0.03A | 7-Segment | 1 | 0.39 10.00mm | Common Cathode | 13.0048mm | ROHS3 Compliant | ||
![]() XDMDK100A SunLED | In Stock | - | - | - | 10-DIP (4.210, 107.00mm) | - | - | 150mW | Tube | 2014 | 4.803 Hx3.543W x 0.591 D 122.00mmx90.00mmx15.00mm | yes | Active | 1 (Unlimited) | - | Red | - | - | 7.4V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 74 mcd | 645nm | - | 7-Segment | 1 | 3.98 101.20mm | Common Anode | 121.9962mm | ROHS3 Compliant | ||
![]() XZFMOK05C2 SunLED | In Stock | - | - | - | 20-SMD, No Lead | 85°C | -40°C | 75mW | Tape & Reel (TR) | 2014 | 0.315 Hx0.555W x 0.118 D 8.00mmx14.10mmx3.00mm | yes | Active | 2A (4 Weeks) | EAR99 | Orange | IC COMPATIBLE | 2 | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 12 mcd | 610nm | 0.03A | 7-Segment | 2 | 0.20 5.08mm | Common Cathode | 8.001mm | ROHS3 Compliant | ||
![]() XZFVG14A2 SunLED | In Stock | - | - | 6 Weeks | 20-SMD, No Lead | 85°C | -40°C | 75mW | Tape & Reel (TR) | 2014 | 0.669 Hx0.988W x 0.148 D 17.00mmx25.10mmx3.75mm | yes | Active | 2A (4 Weeks) | EAR99 | Green | IC COMPATIBLE | 2 | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 5 mcd | 574nm | 0.03A | 7-Segment | 2 | 0.56 14.22mm | Common Anode | 16.9926mm | ROHS3 Compliant | ||
![]() XDMDK25C SunLED | In Stock | - | - | - | 10-DIP (1.197, 30.40mm) | - | - | 75mW | Tube | 2014 | 1.339 Hx0.945W x 0.413 D 34.00mmx24.00mmx10.50mm | yes | Active | 1 (Unlimited) | - | Red | - | - | 3.7V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 70 mcd | 645nm | - | 7-Segment | 1 | 1.00 25.40mm | Common Cathode | 34.0106mm | ROHS3 Compliant | ||
![]() XZFVG10C2 SunLED | In Stock | - | - | 6 Weeks | 20-SMD, No Lead | 85°C | -40°C | 75mW | Tape & Reel (TR) | 2014 | 0.512 Hx0.728W x 0.148 D 13.00mmx18.50mmx3.75mm | yes | Active | 2A (4 Weeks) | EAR99 | Green | IC COMPATIBLE | 2 | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 4 mcd | 574nm | 0.03A | 7-Segment | 2 | 0.40 10.16mm | Common Cathode | 13.0048mm | ROHS3 Compliant | ||
![]() XDVG46C SunLED | In Stock | - | - | - | 10-DIP (1.900, 48.26mm) | - | - | 75mW | Tube | 2014 | 2.205 Hx1.496W x 0.433 D 56.00mmx38.00mmx11.00mm | yes | Active | 1 (Unlimited) | - | Green | - | - | 6V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 50 mcd | 574nm | - | 7-Segment | 1 | 1.75 44.50mm | Common Cathode | 56.007mm | ROHS3 Compliant | ||
![]() XZFMYK05C2 SunLED | In Stock | - | - | - | 20-SMD, No Lead | 85°C | -40°C | 75mW | Tape & Reel (TR) | 2014 | 0.394 Hx0.555W x 0.118 D 10.00mmx14.10mmx3.00mm | yes | Active | 2A (4 Weeks) | EAR99 | Yellow | IC COMPATIBLE | 2 | 1.95V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 15 mcd | 590nm | 0.03A | 7-Segment | 2 | 0.20 5.08mm | Common Cathode | 10.0076mm | ROHS3 Compliant |