- Color
- Common Pin
- Digit/Alpha Size
- Display Type
- Number of Characters
- Package / Case
- Wavelength - Peak
- Packaging
- Size / Dimension
- Luminous Intensity
- Forward Current
- Height
Attribute column
Manufacturer
SunLED Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | Published | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Number of Functions | Element Configuration | Voltage - Forward (Vf) (Typ) | Optoelectronic Device Type | Forward Current | Current - Test | Luminous Intensity | Millicandela Rating | Wavelength - Peak | Forward Current-Max | Display Type | Forward Voltage-Max | Number of Characters | Number of Segments | Digit/Alpha Size | Common Pin | Character Width | Height | Character Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XDUY14A SunLED | In Stock | - | - | 6 Weeks | - | 10-DIP (0.600, 15.24mm) | - | 85°C | -40°C | 75mW | Tube | 2005 | 0.750 Hx0.500W x 0.315 D 19.05mmx12.70mmx8.00mm | yes | Active | 1 (Unlimited) | EAR99 | - | - | Yellow | IC COMPATIBLE | 1 | - | 1.95V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 10mA | 6.5 mcd | - | 590nm | 0.03A | 7-Segment | - | 1 | - | 0.56 14.22mm | Common Anode | - | 19.05mm | - | ROHS3 Compliant | ||
![]() XDUG14A4-1A SunLED | In Stock | - | - | 6 Weeks | - | 12-DIP (0.600, 15.24mm) | - | 85°C | - | 62.5mW | Tube | 2014 | 0.748 Hx1.980W x 0.319 D 19.00mmx50.30mmx8.10mm | yes | Active | 1 (Unlimited) | EAR99 | - | - | Green | IC COMPATIBLE | 4 | - | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 10mA | 4 mcd | - | 565nm | 0.025A | 7-Segment | - | 4 | - | 0.56 14.22mm | Common Anode | - | 18.9992mm | - | ROHS3 Compliant | ||
![]() XZFMG07A SunLED | In Stock | - | - | 6 Weeks | - | 10-SMD, No Lead | 10 | 85°C | -40°C | 62.5mW | Cut Tape (CT) | 2014 | 0.472 Hx0.287W x 0.148 D 12.00mmx7.30mmx3.75mm | yes | Active | 2A (4 Weeks) | EAR99 | - | - | Green | IC COMPATIBLE | 1 | - | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 10mA | 3.5 mcd | - | 565nm | 0.025A | 7-Segment | - | 1 | - | 0.30 7.62mm | Common Anode | - | 11.9888mm | - | ROHS3 Compliant | ||
![]() XZFMDK14A SunLED | In Stock | - | - | 6 Weeks | - | 10-SMD, No Lead | 10 | 85°C | -40°C | 75mW | Cut Tape (CT) | 2014 | 0.748 Hx0.488W x 0.148 D 19.00mmx12.40mmx3.75mm | yes | Active | 2A (4 Weeks) | EAR99 | - | - | Red | IC COMPATIBLE | 1 | - | 1.85V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 10mA | 44 mcd | - | 650nm | 0.03A | 7-Segment | - | 1 | - | 0.56 14.22mm | Common Anode | - | 18.9992mm | - | ROHS3 Compliant | ||
![]() SC40-18SURKWA Kingbright | In Stock | - | - | 8 Weeks | Through Hole | 10-DIP (4.210, 107.00mm) | - | - | - | 150mW | Tube | 2013 | 4.803 Hx3.543W x 0.591 D 122.00mmx90.00mmx15.00mm | - | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Red | - | 1 | Common Cathode | 3.9V | - | - | 20mA | 250 mcd | - | 645nm | 0.06A | 7-Segment | - | 1 | 7 | 3.98 101.20mm | Common Cathode | 59.5mm | 121.9962mm | 101.2mm | ROHS3 Compliant | ||
![]() SC08-12SURKWA Kingbright | In Stock | - | - | 8 Weeks | Through Hole | 16-DIP (0.600, 15.24mm), 13 Leads | - | - | - | 75mW | Tube | 2013 | 1.091 Hx0.787W x 0.331 D 27.70mmx20.00mmx8.40mm | - | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Red | - | 1 | Common Cathode | 1.95V | - | 185mA | 20mA | 61 mcd | - | 645nm | - | 7-Segment | - | 1 | 7 | 0.80 20.32mm | Common Cathode | 11mm | 27.7114mm | 20.32mm | ROHS3 Compliant | ||
![]() SC04-11CGKWA Kingbright | In Stock | - | - | 8 Weeks | Through Hole | 14-DIP (0.295, 7.50mm), 10 Leads | - | - | - | 75mW | Tube | 2013 | 0.738 Hx0.386W x 0.200 D 18.75mmx9.80mmx5.08mm | - | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Green | - | 1 | Common Cathode | 2.1V | - | 150mA | 20mA | 30 mcd | - | 574nm | - | 7-Segment | - | 1 | 7 | 0.40 10.16mm | Common Cathode | 5.58mm | 18.7452mm | 10.16mm | ROHS3 Compliant | ||
![]() SC04-12SURKWA Kingbright | In Stock | - | - | 8 Weeks | Through Hole | 10-DIP (0.295, 7.50mm) | - | - | - | 75mW | Tube | 2013 | 0.738 Hx0.386W x 0.200 D 18.75mmx9.80mmx5.08mm | - | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Red | - | 1 | Common Cathode | 1.95V | - | - | 20mA | 80 mcd | - | 645nm | 0.03A | 7-Segment | - | 1 | 7 | 0.40 10.16mm | Common Cathode | 5.58mm | 18.7452mm | 10.16mm | ROHS3 Compliant | ||
![]() SC04-11SYKWA Kingbright | In Stock | - | - | 8 Weeks | Through Hole | 14-DIP (0.295, 7.50mm), 10 Leads | - | - | - | 75mW | Tube | 2013 | 0.738 Hx0.386W x 0.200 D 18.75mmx9.80mmx5.08mm | - | Active | 1 (Unlimited) | EAR99 | 85°C | -40°C | Yellow | - | 1 | Common Cathode | 2V | - | - | 20mA | 130 mcd | - | 590nm | 0.03A | 7-Segment | - | 1 | 7 | 0.40 10.16mm | Common Cathode | 5.58mm | 18.7452mm | 10.16mm | ROHS3 Compliant | ||
![]() CC56-11YWA Kingbright | In Stock | - | - | 8 Weeks | - | 36-DIP Module (0.600, 15.24mm) | - | 85°C | - | 75mW | Tube | 2011 | 0.748 Hx1.980W x 0.319 D 19.00mmx50.30mmx8.10mm | yes | Active | 1 (Unlimited) | EAR99 | - | - | Yellow | IC COMPATIBLE | 4 | - | 2.1V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | 2.3 mcd | 6.5mcd | 590nm | - | 7-Segment Clock | 2.5V | 4 | - | 0.56 14.22mm | Common Cathode | - | - | 14.22mm | ROHS3 Compliant | ||
![]() XDUY06C SunLED | In Stock | - | - | 6 Weeks | - | 10-DIP (0.200, 5.08mm) | - | 85°C | -40°C | 75mW | Tube | 2005 | 0.512 Hx0.295W x 0.256 D 13.00mmx7.50mmx6.50mm | yes | Active | 1 (Unlimited) | EAR99 | - | - | Yellow | IC COMPATIBLE | 1 | - | 1.95V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 10mA | 2 mcd | - | 590nm | 0.03A | 7-Segment | - | 1 | - | 0.32 8.00mm | Common Cathode | - | 13.0048mm | - | ROHS3 Compliant | ||
![]() XZFVG10A SunLED | In Stock | - | - | 6 Weeks | - | 10-SMD, No Lead | 10 | 85°C | -40°C | 75mW | Cut Tape (CT) | 2014 | 0.591 Hx0.358W x 0.148 D 15.00mmx9.10mmx3.75mm | yes | Active | 2A (4 Weeks) | EAR99 | - | - | Green | IC COMPATIBLE | 1 | - | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 10mA | 11 mcd | - | 574nm | 0.03A | 7-Segment | - | 1 | - | 0.40 10.16mm | Common Anode | - | 15.0114mm | - | ROHS3 Compliant | ||
![]() XDUG14A SunLED | In Stock | - | - | 6 Weeks | - | 10-DIP (0.600, 15.24mm) | - | 85°C | -40°C | 62.5mW | Tube | 2005 | 0.750 Hx0.500W x 0.315 D 19.05mmx12.70mmx8.00mm | yes | Active | 1 (Unlimited) | EAR99 | - | - | Green | IC COMPATIBLE | 1 | - | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 10mA | 11 mcd | - | 565nm | 0.025A | 7-Segment | - | 1 | - | 0.56 14.22mm | Common Anode | - | 19.05mm | - | ROHS3 Compliant | ||
![]() XDMDK14C2 SunLED | In Stock | - | - | 6 Weeks | - | 18-DIP (0.600, 15.24mm) | - | - | - | 75mW | Tube | 2014 | 0.750 Hx0.984W x 0.315 D 19.05mmx25.00mmx8.00mm | yes | Active | 1 (Unlimited) | - | - | - | Red | - | - | - | 1.85V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 10mA | 24 mcd | - | 645nm | - | 7-Segment | - | 2 | - | 0.56 14.22mm | Common Cathode | - | 19.05mm | - | ROHS3 Compliant | ||
![]() XZFMDK07C SunLED | In Stock | - | Datasheet | 6 Weeks | - | 10-SMD, No Lead | - | 85°C | -40°C | 75mW | Tape & Reel (TR) | 2014 | 0.472 Hx0.287W x 0.148 D 12.00mmx7.30mmx3.75mm | yes | Active | 2A (4 Weeks) | EAR99 | - | - | Red | IC COMPATIBLE | 1 | - | 1.85V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 10mA | 7 mcd | - | 645nm | 0.03A | 7-Segment | - | 1 | - | 0.30 7.60mm | Common Cathode | - | 11.9888mm | - | ROHS3 Compliant | ||
![]() XZFMDK10C SunLED | In Stock | - | Datasheet | 6 Weeks | - | 10-SMD, No Lead | - | 85°C | -40°C | 75mW | Tape & Reel (TR) | 2014 | 0.512 Hx0.358W x 0.148 D 13.00mmx9.10mmx3.75mm | yes | Active | 2A (4 Weeks) | EAR99 | - | - | Red | IC COMPATIBLE | 1 | - | 1.85V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 10mA | 10 mcd | - | 645nm | 0.03A | 7-Segment | - | 1 | - | 0.40 10.16mm | Common Cathode | - | 13.0048mm | - | ROHS3 Compliant | ||
![]() XZFBBA05A SunLED | In Stock | - | - | 6 Weeks | - | 10-SMD, No Lead | 10 | 85°C | -40°C | 120mW | Cut Tape (CT) | 2014 | 0.394 Hx0.272W x 0.118 D 10.00mmx6.90mmx3.00mm | yes | Active | 2A (4 Weeks) | EAR99 | - | - | Blue | IC COMPATIBLE | 1 | - | 3.05V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 10mA | 4.3 mcd | - | 468nm | 0.03A | 7-Segment | - | 1 | - | 0.20 5.08mm | Common Anode | - | 10.0076mm | - | ROHS3 Compliant | ||
![]() ACSA56-51RWWA/A Kingbright | In Stock | - | - | 12 Weeks | - | 10-SMD, No Lead | - | 85°C | -40°C | 120mW | Tape & Reel (TR) | - | 0.787 Hx0.492W x 0.094 D 20.00mmx12.50mmx2.40mm | - | Active | 2A (4 Weeks) | - | - | - | White | - | 1 | - | 3.05V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 10mA | - | 15mcd | - | 0.03A | 7-Segment | - | 1 | - | 0.56 14.22mm | Common Anode | - | - | - | ROHS3 Compliant | ||
![]() XZFMDK10A SunLED | In Stock | - | - | 6 Weeks | - | 10-SMD, No Lead | 10 | 85°C | -40°C | 75mW | Cut Tape (CT) | 2011 | 0.591 Hx0.358W x 0.148 D 15.00mmx9.10mmx3.75mm | yes | Active | 2A (4 Weeks) | EAR99 | - | - | Red | IC COMPATIBLE | 1 | - | 1.85V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 10mA | 27 mcd | - | 650nm | 0.03A | 7-Segment | - | 1 | - | 0.40 10.16mm | Common Anode | - | 15.0114mm | - | ROHS3 Compliant | ||
![]() XZFVG05A SunLED | In Stock | - | - | 6 Weeks | - | 10-SMD, No Lead | 10 | 85°C | -40°C | 75mW | Cut Tape (CT) | 2014 | 0.394 Hx0.272W x 0.118 D 10.00mmx6.90mmx3.00mm | yes | Active | 2A (4 Weeks) | EAR99 | - | - | Green | IC COMPATIBLE | 1 | - | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 10mA | 12 mcd | - | 574nm | 0.03A | 7-Segment | - | 1 | - | 0.20 5.08mm | Common Anode | - | 10.0076mm | - | ROHS3 Compliant |