- Viewing Angle
- Color
- Configuration
- Lens Transparency
- Package / Case
- Lens Size
- Lens Style
- Mounting Type
- Voltage - Forward (Vf) (Typ)
- Packaging
- Wavelength-dominant
- Lens Color
Attribute column
Manufacturer
SunLED LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Wavelength-dominant | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Luminous Intensity | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Forward Voltage-Max | T-code | Reverse Voltage-Max | Peak Wavelength | Height | Height (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XZCBD55W-2 SunLED | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount, Bottom Entry | 2-SMD, No Lead | - | - | - | - | 465nm | Tape & Reel (TR) | 2014 | - | 3.20mm Lx1.60mm W | - | - | Active | 3 (168 Hours) | - | - | - | - | - | Blue | - | - | - | - | - | - | Standard | 3.3V | 120° | SINGLE COLOR LED | - | 20mA | Rectangle with Flat Top | 1.40mmx1.60mm | 98 mcd | - | Clear | 460nm | Colorless | - | - | - | - | - | 1.05mm | - | ROHS3 Compliant | - | ||
![]() AM23SYC-F Kingbright | In Stock | - | - | 7 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | RECTANGULAR | - | - | 590nm | Tape & Reel (TR) | 2011 | - | 3.00mm Lx1.30mm W | - | yes | Active | 3 (168 Hours) | 3 | EAR99 | - | 85°C | -40°C | Yellow | HIGH RELIABILITY | 8541.40.20.00 | 75mW | TAPE AND REEL | 1 | - | Standard | 2V | 140° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 3.00mmx1.30mm | 130 mcd | 130mcd | Clear | - | Colorless | - | 2.4V | - | 5V | 590 nm | 1.05mm | - | ROHS3 Compliant | - | ||
![]() AA3020AQBC/D Kingbright | In Stock | - | - | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | RECTANGULAR | - | - | 470nm | Tape & Reel (TR) | 2009 | - | 2.70mm Lx2.00mm W | - | yes | Active | 4 (72 Hours) | 2 | EAR99 | - | 85°C | -40°C | Blue | - | 8541.40.20.00 | - | TAPE AND REEL | 1 | 2.8mm | Standard | 3.3V | 90° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 2.00mmx1.40mm | 160 mcd | 160mcd | Clear | 468nm | Colorless | - | - | - | - | - | 1.4mm | - | ROHS3 Compliant | - | ||
![]() AA3528AQBC/D Kingbright | In Stock | - | - | - | Surface Mount | Surface Mount | 2-PLCC | 2 | - | - | - | 470nm | Tape & Reel (TR) | 2009 | - | 3.20mm Lx2.80mm W | - | yes | Obsolete | 4 (72 Hours) | 2 | EAR99 | - | 85°C | -40°C | Blue | - | - | - | TAPE AND REEL | 1 | 3.1mm | Standard | 3.3V | 120° | SINGLE COLOR LED | 20mA | - | Round with Flat Top | 2.40mm Dia | 200 mcd | 200mcd | Clear | 468nm | Colorless | - | - | - | - | - | 2.1mm | - | RoHS Compliant | - | ||
![]() APGA1602QWF/KA-5MAV Kingbright | In Stock | - | - | 12 Weeks | - | Surface Mount, Right Angle | 2-SMD, No Lead | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | 1.60mm Lx0.90mm W | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | White, Cool | - | - | - | - | - | - | Standard | 2.8V | 150° | SINGLE COLOR LED | - | 5mA | Rectangle with Flat Top | 1.20mmx0.20mm | - | 60mcd | Diffused | - | Yellow | - | - | - | - | - | - | 0.30mm | ROHS3 Compliant | - | ||
![]() APHB1608LQBDCGKC Kingbright | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 465nm Blue 570nm Green | Tape & Reel (TR) | 2015 | HELI Colour | 1.60mm Lx0.80mm W | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | Blue, Green | - | - | - | - | - | - | Independent | 2.7V Blue 1.9V Green | 130° | DUAL COLOR LED | - | 2mA Blue 2mA Green | Rectangle with Flat Top | 1.60mmx0.80mm | 3 mcd | 12mcd Blue, 3mcd Green | Clear | 460nm Blue 574nm Green | Colorless | - | - | - | - | - | 650μm | - | ROHS3 Compliant | - | ||
![]() AM27EC09 Kingbright | In Stock | - | - | 7 Weeks | Surface Mount | Surface Mount | 2-SMD, Z-Bend | - | - | - | - | 625nm | Tape & Reel (TR) | 2011 | - | 2.21mm Lx2.21mm W | - | yes | Active | 3 (168 Hours) | 2 | EAR99 | - | 85°C | -40°C | Red | HIGH RELIABILITY | 8541.40.20.00 | - | TAPE AND REEL | 1 | 5.05mm | Standard | 2V | 20° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 1.78mm Dia | 100 mcd | 100mcd | Clear | 627nm | Colorless | - | - | T-3/4 | - | - | 2.92mm | - | ROHS3 Compliant | Lead Free | ||
![]() APED3820SRC-F01 Kingbright | In Stock | - | - | 7 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | OVAL | 85°C | -40°C | 640nm | Tape & Reel (TR) | 2005 | - | 3.80mm Lx2.00mm W | - | yes | Active | 3 (168 Hours) | 2 | EAR99 | - | - | - | Red | - | 8541.40.20.00 | - | TAPE AND REEL | 1 | 3.8mm | Standard | 1.85V | 60°, 35° | SINGLE COLOR LED | - | 20mA | Rectangle with Domed Top | 3.00mmx2.00mm | 240 mcd | - | Clear | 660nm | Colorless | 0.03A | - | - | - | - | 3.2mm | - | ROHS3 Compliant | - | ||
![]() AA3020ASECK Kingbright | In Stock | - | - | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | RECTANGULAR | - | - | 601nm | Tape & Reel (TR) | 2009 | - | 2.70mm Lx2.00mm W | - | yes | Obsolete | 4 (72 Hours) | 2 | EAR99 | - | 85°C | -40°C | Orange | - | 8541.40.20.00 | - | TAPE AND REEL | 1 | 2.8mm | Standard | 2.1V | 90° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 2.00mmx1.40mm | 250 mcd | 250mcd | Clear | 610nm | Colorless | - | - | - | - | - | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() AA3020ASYCK Kingbright | In Stock | - | - | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | RECTANGULAR | - | - | 590nm | Tape & Reel (TR) | 2009 | - | 2.70mm Lx2.00mm W | - | yes | Active | 4 (72 Hours) | 2 | EAR99 | - | 85°C | -40°C | Yellow | - | 8541.40.20.00 | - | TAPE AND REEL | 1 | 2.8mm | Standard | 2V | 90° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 2.00mmx1.40mm | 180 mcd | 180mcd | Clear | - | Colorless | - | - | - | - | 590 nm | 1.4mm | - | ROHS3 Compliant | - | ||
![]() WP710A10SRD/J Kingbright | In Stock | - | Datasheet | 7 Weeks | Through Hole | Through Hole | Radial | - | - | - | - | 640nm | Bulk | 2011 | - | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 85°C | -40°C | Red | HIGH RELIABILITY | 8541.40.20.00 | - | TAPE AND REEL | 1 | 2.54mm | Standard | 1.85V | 40° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 3mm T-1 | 1.3 cd | 1300mcd | Diffused | 660nm | - | - | - | T-1 | - | - | 5.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() AA3022EC-4.5SF Kingbright | In Stock | - | - | - | Surface Mount | Surface Mount | 2-SMD, Gull Wing | - | RECTANGULAR | - | - | 625nm | Tape & Reel (TR) | - | - | 3.00mm Lx2.20mm W | - | yes | Active | 4 (72 Hours) | 2 | EAR99 | - | 85°C | -40°C | Red | - | 8541.40.20.00 | 75mW | TAPE AND REEL | 1 | 4.9mm | Standard | 2V | 90° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 2.50mmx1.70mm | 30 mcd | 30mcd | Clear | 627nm | Colorless | - | 2.5V | - | 5V | - | 1.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() AA3022YC-4.5SF Kingbright | In Stock | - | - | - | Surface Mount | Surface Mount | 2-SMD, Gull Wing | - | RECTANGULAR | - | - | 588nm | Tape & Reel (TR) | - | - | 3.00mm Lx2.20mm W | - | yes | Active | 4 (72 Hours) | 2 | EAR99 | - | 85°C | -40°C | Yellow | - | 8541.40.20.00 | 75mW | TAPE AND REEL | 1 | 4.9mm | Standard | 2.1V | 90° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 2.50mmx1.70mm | 15 mcd | 15mcd | Clear | 590nm | Colorless | - | 2.5V | - | 5V | - | 1.5mm | - | ROHS3 Compliant | - | ||
![]() AA3528ASECK Kingbright | In Stock | - | - | - | Surface Mount | Surface Mount | 2-PLCC | 2 | - | - | - | 601nm | Tape & Reel (TR) | 2009 | - | 3.20mm Lx2.80mm W | - | yes | Obsolete | 4 (72 Hours) | 2 | EAR99 | - | 85°C | -40°C | Orange | - | - | - | TAPE AND REEL | 1 | 3.1mm | Standard | 2.1V | 120° | SINGLE COLOR LED | 20mA | - | Round with Flat Top | 2.40mm Dia | 300 mcd | 300mcd | Clear | 610nm | Colorless | - | - | - | - | - | 1.9mm | - | RoHS Compliant | Lead Free | ||
![]() APA3010PBC/A Kingbright | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount, Right Angle | 2-SMD, No Lead | - | RECTANGULAR | 85°C | -40°C | 470nm | Tape & Reel (TR) | 2007 | - | 3.00mm Lx2.00mm W | - | yes | Active | 3 (168 Hours) | 3 | EAR99 | - | - | - | Blue | - | 8541.40.20.00 | - | TAPE AND REEL | 1 | - | Standard | 3.2V | 120° | SINGLE COLOR LED | - | 20mA | Rectangle with Domed Top | 2.00mmx1.00mm | 60 mcd | - | Clear | 468nm | Colorless | 0.03A | - | - | - | - | 1mm | - | ROHS3 Compliant | - | ||
![]() APTB1612LSURKQBDC Kingbright | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | 465nm Blue 630nm Red | Tape & Reel (TR) | 2015 | HELI Colour | 1.60mm Lx1.25mm W | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | Blue, Red | - | - | - | - | - | - | Independent | 2.7V Blue 1.8V Red | 120° | DUAL COLOR LED | - | 2mA Blue 2mA Red | Rectangle with Flat Top | 1.20mmx1.25mm | 9 mcd | 12mcd Blue, 9mcd Red | Clear | 460nm Blue 645nm Red | Colorless | - | - | - | - | - | 850μm | - | ROHS3 Compliant | - | ||
![]() APHB1608LSYKSURKC Kingbright | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 630nm Red 590nm Yellow | Tape & Reel (TR) | 2015 | HELI Colour | 1.60mm Lx0.80mm W | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | Red, Yellow | - | - | - | - | - | - | Independent | 1.8V Red 1.9V Yellow | 130° | DUAL COLOR LED | - | 2mA Red 2mA Yellow | Rectangle with Flat Top | 1.60mmx0.80mm | 10 mcd | 8mcd Red, 10mcd Yellow | Clear | 645nm Red 590nm Yellow | Colorless | - | - | - | - | - | 650μm | - | ROHS3 Compliant | - | ||
![]() AA3020APBC/A Kingbright | In Stock | - | - | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | RECTANGULAR | - | - | 470nm | Tape & Reel (TR) | 2008 | - | 2.70mm Lx2.00mm W | - | yes | Active | 4 (72 Hours) | 2 | EAR99 | - | 85°C | -40°C | Blue | - | 8541.40.20.00 | - | TAPE AND REEL | 1 | 2.8mm | Standard | 3.2V | 90° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 2.00mmx1.40mm | 60 mcd | 60mcd | Clear | 468nm | Colorless | - | - | - | - | - | 1.4mm | - | ROHS3 Compliant | - | ||
![]() AA3020AYC Kingbright | In Stock | - | - | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | RECTANGULAR | 85°C | -40°C | 588nm | Tape & Reel (TR) | 2008 | - | 2.70mm Lx2.00mm W | - | yes | Active | 4 (72 Hours) | 2 | EAR99 | - | - | - | Yellow | - | 8541.40.20.00 | - | TAPE AND REEL | 1 | 2.8mm | Standard | 2.1V | 90° | SINGLE COLOR LED | - | 20mA | Rectangle with Flat Top | 2.00mmx1.40mm | 15 mcd | - | Clear | 590nm | Colorless | 0.03A | - | - | - | - | 1.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() AA4040SECK Kingbright | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount, Right Angle | 2-SMD, Boomerang | - | - | - | - | 601nm | Tape & Reel (TR) | 2009 | - | 4.00mm Lx3.60mm W | e4 | yes | Active | 4 (72 Hours) | 2 | EAR99 | Silver (Ag) | 85°C | -40°C | Orange | - | 8541.40.20.00 | - | TAPE AND REEL | 1 | 2.5mm | Standard | 2.1V | 90° | SINGLE COLOR LED | 20mA | - | Round with Flat Top | 2.40mm Dia | 300 mcd | 300mcd | Clear | 610nm | Colorless | - | - | - | - | - | 4mm | - | ROHS3 Compliant | Lead Free |