- Viewing Angle
- Color
- Configuration
- Lens Transparency
- Package / Case
- Lens Size
- Lens Style
- Mounting Type
- Voltage - Forward (Vf) (Typ)
- Packaging
- Wavelength-dominant
- Lens Color
Attribute column
Manufacturer
SunLED LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Wavelength-dominant | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Color | Additional Feature | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Case Code (Metric) | Case Code (Imperial) | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Current - Test | Lens Style | Lens Size | Luminous Intensity | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Overall Height | T-code | Peak Wavelength | Height | Height (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XZDGK55W-1 SunLED | 7490 |
| - | 6 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | 525nm | Cut Tape (CT) | 2014 | - | 3.20mm Lx1.60mm W | - | yes | Active | 3 (168 Hours) | - | - | - | Green | - | - | - | - | - | 3216 | 1206 | Standard | 3.3V | 120° | SINGLE COLOR LED | 20mA | Rectangle with Flat Top | 1.90mmx1.60mm | 347 mcd | - | Clear | 515nm | Colorless | - | - | - | - | 750μm | - | ROHS3 Compliant | - | ||
![]() XZCB14X160S SunLED | In Stock | - | - | 6 Weeks | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | 460nm | Tape & Reel (TR) | 2016 | - | 3.45mm Lx3.45mm W | - | yes | Active | 1 (Unlimited) | - | - | - | Blue | - | - | - | - | - | - | - | Standard | 3.3V | 120° | SINGLE COLOR LED | 350mA | Round with Domed Top | 2.60mm Dia | - | 23.7mcd | Clear | 455nm | Colorless | - | - | - | - | - | 2.20mm | ROHS3 Compliant | - | ||
![]() XZDGK45WT SunLED | In Stock | - | - | 6 Weeks | - | Surface Mount | 2-PLCC | YES | - | 85°C | -40°C | 525nm | Tape & Reel (TR) | 2016 | - | 3.20mm Lx2.80mm W | - | yes | Active | 3 (168 Hours) | 2 | - | - | Green | - | - | TR, 7 INCH | 1 | 3.1mm | - | - | Standard | 3.3V | 120° | SINGLE COLOR LED | 20mA | Round with Flat Top | 2.40mm Dia | 497.0 mcd | 497mcd | Clear | 515nm | Colorless | 0.03A | 1.8mm | - | - | - | 2.10mm | ROHS3 Compliant | - | ||
![]() XZMDK78W SunLED | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | 1209 (3224 Metric) | - | - | - | - | 630nm | Cut Tape (CT) | 2014 | - | 3.20mm Lx2.40mm W | - | yes | Active | 3 (168 Hours) | - | - | - | Red | - | - | - | - | - | 3224 | 1209 | Standard | 1.95V | 20° | SINGLE COLOR LED | 20mA | Round with Domed Top | 1.80mm Dia | 1.495 cd | 1495mcd | Clear | 645nm | Colorless | - | - | - | - | 2.4mm | - | ROHS3 Compliant | - | ||
![]() XZMG48WA SunLED | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | RECTANGULAR | 85°C | -40°C | 568nm | Tape & Reel (TR) | 2014 | - | 3.00mm Lx1.30mm W | - | yes | Active | 3 (168 Hours) | 3 | EAR99 | - | Green | HIGH RELIABILITY | 8541.40.20.00 | TAPE AND REEL | 1 | - | - | - | Standard | 2.2V | 140° | SINGLE COLOR LED | 20mA | Rectangle with Flat Top | 3.00mmx1.30mm | 9 mcd | - | Clear | 565nm | Colorless | 0.025A | - | - | - | 1.2mm | - | ROHS3 Compliant | - | ||
![]() APTL3216SURCK-01 Kingbright | In Stock | - | - | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | 630nm | Tape & Reel (TR) | 2010 | Heli-R | 3.20mm Lx1.60mm W | - | - | Active | 3 (168 Hours) | - | - | - | Red | - | - | - | - | - | - | - | - | 1.95V | 80° | SINGLE COLOR LED | 20mA | Round with Domed Top | 1.10mm Dia | - | 230mcd | Clear | 645nm | Colorless | - | - | - | - | - | 1.20mm | ROHS3 Compliant | Lead Free | ||
![]() XLM2DG11W SunLED | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Radial | - | - | 85°C | -40°C | 525nm | Bulk | 2013 | - | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | Green | - | 8541.40.20.00 | TAPE AND REEL | 1 | 2.54mm | - | - | Standard | 3.2V | 34° | SINGLE COLOR LED | 20mA | Round with Domed Top | 3mm T-1 | 13.99 cd | 13990mcd | Clear | 520nm | Colorless | 0.03A | - | T-1 | - | 4.6mm | - | ROHS3 Compliant | - | ||
![]() XZM2CYK55W-3 SunLED | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | 590nm | Tape & Reel (TR) | 2014 | - | 3.20mm Lx1.60mm W | - | yes | Active | 3 (168 Hours) | - | - | - | Yellow | - | - | - | - | - | - | - | Standard | 2V | 35° | SINGLE COLOR LED | 20mA | Round with Domed Top | 1.60mm Dia | 1.69 cd | 1690mcd | Clear | - | Colorless | - | - | - | - | 1.8mm | - | ROHS3 Compliant | - | ||
![]() XZFBB56W SunLED | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount, Right Angle | 2-SMD, No Lead | - | RECTANGULAR | 85°C | -40°C | 470nm | Cut Tape (CT) | 2014 | - | 3.00mm Lx2.00mm W | - | yes | Active | 3 (168 Hours) | 3 | - | - | Blue | - | - | TR, 7 INCH | 1 | - | - | - | Standard | 3.3V | 120° | SINGLE COLOR LED | 20mA | Rectangle with Domed Top | 2.00mmx1.00mm | 198 mcd | - | Clear | 465nm | Colorless | 0.03A | - | - | - | 1mm | - | ROHS3 Compliant | - | ||
![]() XZMDKCBD55W-4 SunLED | In Stock | - | - | 6 Weeks | - | Surface Mount | 1206 (3216 Metric) | YES | RECTANGULAR | 85°C | -40°C | 465nm Blue 630nm Red | Tape & Reel (TR) | 2016 | - | 3.20mm Lx1.60mm W | - | yes | Active | 3 (168 Hours) | 2 | - | - | Blue, Red | - | - | TR, 7 INCH | 1 | 3.75mm | - | - | Bidirectional | 3.3V Blue 1.95V Red | 140° | DUAL COLOR LED | 20mA Blue 20mA Red | Rectangle with Flat Top | 2.00mmx1.60mm | 228.0/98.0 mcd | 98mcd Blue, 69mcd Red | Clear | 460nm Blue 645nm Red | Colorless | 0.03A | 1.1mm | - | - | - | 1.30mm | ROHS3 Compliant | - | ||
![]() XZMYK81FS SunLED | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount, Right Angle | 2-SMD, J-Lead | - | RECTANGULAR | 85°C | -40°C | 590nm | Cut Tape (CT) | 2011 | - | 2.80mm Lx1.20mm W | - | yes | Active | 3 (168 Hours) | 2 | EAR99 | - | Yellow | - | 8541.40.20.00 | TAPE AND REEL | 1 | 2.4mm | - | - | Standard | 2V | 110° | SINGLE COLOR LED | 20mA | Rectangle with Flat Top | 2.30mmx0.57mm | 198 mcd | - | Clear | - | Colorless | 0.03A | - | - | 590 nm | 800μm | - | ROHS3 Compliant | - | ||
![]() XZMYK55W-A2 SunLED | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | 85°C | -40°C | 590nm | Tape & Reel (TR) | 2014 | - | 3.20mm Lx1.60mm W | - | yes | Active | 3 (168 Hours) | 2 | EAR99 | - | Yellow | - | 8541.40.20.00 | TAPE AND REEL | 1 | 3.4mm | - | - | Standard | 2V | 70° | SINGLE COLOR LED | 20mA | Round with Flat Top | 1.60mm Dia | 347 mcd | - | Clear | - | Colorless | 0.03A | - | - | 590 nm | 1.1mm | - | ROHS3 Compliant | - | ||
![]() XZM2MOK105S SunLED | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | - | - | - | 605nm | Tape & Reel (TR) | 2014 | VersoLED | 2.70mm Lx2.00mm W | - | yes | Active | 3 (168 Hours) | - | - | - | Orange | - | 8541.40.20.00 | - | - | - | - | - | Standard | 2.2V | 125° | SINGLE COLOR LED | 20mA | Oval with Flat Top | 2.50mmx1.50mm | 695 mcd | - | Clear | 611nm | Colorless | - | - | - | - | 1.3mm | - | ROHS3 Compliant | - | ||
![]() XZM2MR55W-3 SunLED | In Stock | - | - | 6 Weeks | - | Surface Mount | 1206 (3216 Metric) | YES | - | 85°C | -40°C | 640nm | Tape & Reel (TR) | - | PX Series | 3.20mm Lx1.60mm W | - | yes | Active | 3 (168 Hours) | 2 | - | - | Red | - | - | TR, 7 INCH | 1 | 3.75mm | - | - | Standard | 2.1V | 40° | SINGLE COLOR LED | 20mA | Round with Domed Top | 1.60mm Dia | 2890.0 mcd | 1095mcd | Clear | 660nm | Colorless | 0.03A | 1.8mm | - | - | - | 2.10mm | ROHS3 Compliant | - | ||
![]() XZM2CRK79W SunLED | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | 625nm | Tape & Reel (TR) | 2014 | - | 3.80mm Lx2.00mm W | - | yes | Active | 3 (168 Hours) | - | - | - | Red | - | - | - | - | - | - | - | Standard | 2.2V | 60°, 35° | SINGLE COLOR LED | 20mA | Rectangle with Domed Top | 3.00mmx2.00mm | 1.69 cd | 1690mcd | Clear | 640nm | Colorless | - | - | - | - | 3.2mm | - | ROHS3 Compliant | - | ||
![]() XZM2CRK55W-2 SunLED | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount, Bottom Entry | 1206 (3216 Metric) | - | RECTANGULAR | 85°C | -40°C | 625nm | Tape & Reel (TR) | 2014 | - | 3.20mm Lx1.60mm W | - | yes | Active | 3 (168 Hours) | 2 | - | - | Red | - | - | TR, 7 INCH | 1 | 3.6mm | - | - | Standard | 2.2V | 120° | SINGLE COLOR LED | 20mA | Rectangle with Flat Top | 1.40mmx1.60mm | 347 mcd | - | Clear | 640nm | Colorless | 0.03A | - | - | - | 1.05mm | - | ROHS3 Compliant | - | ||
![]() XZDGKMDK53W-9 SunLED | In Stock | - | - | 6 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | RECTANGULAR | 85°C | -40°C | 525nm Green 630nm Red | Tape & Reel (TR) | 2016 | - | 1.60mm Lx0.80mm W | - | yes | Active | 3 (168 Hours) | 4 | - | - | Green, Red | - | - | TR, 7 INCH | 1 | 1.2mm | - | - | Independent | 3.3V Green 1.95V Red | 130° | DUAL COLOR LED | 20mA Green 20mA Red | Rectangle with Flat Top | 1.60mmx0.80mm | 248.0/347.0 mcd | 347mcd Green, 89mcd Red | Clear | 515nm Green 645nm Red | Colorless | 0.025A | 0.5mm | - | - | - | 0.65mm | ROHS3 Compliant | - | ||
![]() XZVG55W-A2RT SunLED | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount, Bottom Entry | 1206 (3216 Metric) | - | - | 85°C | -40°C | 570nm | Tape & Reel (TR) | 2015 | - | 3.20mm Lx1.60mm W | - | yes | Active | 3 (168 Hours) | 2 | - | - | Green | - | 8541.40.20.00 | TR, 7 INCH | 1 | 3.4mm | 3216 | 1206 | Standard | 2.1V | 70° | SINGLE COLOR LED | 20mA | Round with Flat Top | 1.10mm Dia | 98 mcd | - | Clear | 574nm | Colorless | 0.025A | - | - | - | 1.2mm | - | ROHS3 Compliant | - | ||
![]() XLMDKVG59M SunLED | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Radial - 3 Leads | - | - | 85°C | -40°C | 570nm Green 630nm Red | Bulk | 2005 | - | - | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | Green, Red | IC COMPATIBLE, HIGH RELIABILITY | 8541.40.20.00 | - | 1 | 2.54mm | - | - | Common Cathode | 2.1V Green 1.95V Red | 60° | DUAL COLOR LED | 20mA Green 20mA Red | Round with Domed Top | 5mm T-1 3/4 | 198 mcd | 178mcd Green, 198mcd Red | Diffused | 574nm Green 645nm Red | White | 0.03A | - | - | - | 8.6mm | - | ROHS3 Compliant | - | ||
![]() XZMER155W SunLED | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | RECTANGULAR | 85°C | -40°C | 624nm | Tape & Reel (TR) | 2016 | NanoPoint-0201 | 0.65mm Lx0.35mm W | - | - | Active | 2 (1 Year) | 2 | EAR99 | - | Red | - | 8541.40.20.00 | TR, 7 INCH | 1 | 0.4mm | - | - | Standard | 2.4V | 135° | SINGLE COLOR LED | 10mA | Rectangle with Flat Top | 0.65mmx0.35mm | 39 mcd | - | Clear | 632nm | Colorless | 0.02A | - | - | - | 250μm | - | ROHS3 Compliant | - |