- Viewing Angle
- Color
- Configuration
- Lens Transparency
- Package / Case
- Lens Size
- Lens Style
- Mounting Type
- Voltage - Forward (Vf) (Typ)
- Packaging
- Wavelength-dominant
- Lens Color
Attribute column
Manufacturer
SunLED LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Wavelength-dominant | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Color | Additional Feature | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Case Code (Metric) | Case Code (Imperial) | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Current - Test | Lens Style | Lens Size | Luminous Intensity | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Overall Height | T-code | Peak Wavelength | Height | Height (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XZMYK105S SunLED | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | RECTANGULAR | 85°C | -40°C | 590nm | Cut Tape (CT) | 2011 | - | 2.70mm Lx2.00mm W | yes | Active | 3 (168 Hours) | 2 | EAR99 | Yellow | - | 8541.40.20.00 | TAPE AND REEL | 1 | 2.8mm | - | - | Standard | 2V | 125° | SINGLE COLOR LED | 20mA | Oval with Flat Top | 2.50mmx1.50mm | 198 mcd | - | Clear | - | Colorless | 0.03A | - | - | 590 nm | 1.3mm | - | ROHS3 Compliant | ||
![]() XZCBD55W-A2RT SunLED | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | 465nm | Tape & Reel (TR) | 2015 | - | 3.20mm Lx1.60mm W | yes | Active | 3 (168 Hours) | - | - | Blue | - | 8541.40.20.00 | - | - | - | 3216 | 1206 | Standard | 3.3V | 70° | SINGLE COLOR LED | 20mA | Round with Flat Top | 1.10mm Dia | 248 mcd | - | Clear | 460nm | Colorless | - | - | - | - | 1.2mm | - | ROHS3 Compliant | ||
![]() XZM2CYK53W-8 SunLED | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 85°C | -40°C | 590nm | Tape & Reel (TR) | 2014 | PixsoLED, VersoLED | 1.60mm Lx0.80mm W | yes | Active | 3 (168 Hours) | 2 | - | Yellow | - | 8541.40.20.00 | TR, 7 INCH | 1 | 1.65mm | 1608 | 0603 | Standard | 2V | 60° | SINGLE COLOR LED | 20mA | Round with Domed Top | 0.70mm Dia | 795 mcd | - | Clear | - | Colorless | 0.03A | - | - | 590 nm | 950μm | - | ROHS3 Compliant | ||
![]() XZM2CYK78W SunLED | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | 1209 (3224 Metric) | - | - | 85°C | -40°C | 590nm | Tape & Reel (TR) | 2014 | VersoLED | 3.20mm Lx2.40mm W | yes | Active | 3 (168 Hours) | 2 | - | Yellow | - | 8541.40.20.00 | TR, 7 INCH | 1 | 3.2mm | 3224 | 1209 | Standard | 2V | 20° | SINGLE COLOR LED | 20mA | Round with Domed Top | 1.80mm Dia | 3.29 cd | 3290mcd | Clear | - | Colorless | 0.03A | - | T-3/4 | 590 nm | 2.4mm | - | ROHS3 Compliant | ||
![]() XZMDKCBD56W SunLED | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount, Right Angle | 2-SMD, No Lead | - | - | - | - | 465nm Blue 630nm Red | Cut Tape (CT) | 2014 | - | 3.00mm Lx2.00mm W | yes | Active | 3 (168 Hours) | - | - | Blue, Red | - | - | - | - | - | - | - | Common Anode | 3.3V Blue 1.95V Red | 140° | DUAL COLOR LED | 20mA Blue 20mA Red | Rectangle with Domed Top | 2.00mmx1.00mm | 79 mcd | 89mcd Blue, 79mcd Red | Clear | 460nm Blue 645nm Red | Colorless | - | - | - | - | 1mm | - | ROHS3 Compliant | ||
![]() XZMYK67S SunLED | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount, Right Angle | 2-SMD, Boomerang | - | - | 85°C | -40°C | 590nm | Tape & Reel (TR) | 2011 | - | 4.00mm Lx3.60mm W | yes | Active | 3 (168 Hours) | 2 | EAR99 | Yellow | - | 8541.40.20.00 | TAPE AND REEL | 1 | 2.5mm | - | - | Standard | 2V | 120° | SINGLE COLOR LED | 20mA | Round with Flat Top | 2.40mm Dia | 248 mcd | - | Clear | - | Colorless | 0.03A | - | - | 590 nm | 4mm | - | ROHS3 Compliant | ||
![]() XZVG67S SunLED | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount, Right Angle | 2-SMD, Boomerang | - | - | 85°C | -40°C | 570nm | Tape & Reel (TR) | 2014 | - | 4.00mm Lx3.60mm W | yes | Active | 3 (168 Hours) | 2 | EAR99 | Green | - | 8541.40.20.00 | TAPE AND REEL | 1 | 2.5mm | - | - | Standard | 2.1V | 120° | SINGLE COLOR LED | 20mA | Round with Flat Top | 2.40mm Dia | 89 mcd | - | Clear | 574nm | Colorless | 0.03A | - | - | - | 4mm | - | ROHS3 Compliant | ||
![]() XZM2CRK45WT SunLED | In Stock | - | - | 6 Weeks | - | Surface Mount | 2-PLCC | - | - | - | - | 625nm | Tape & Reel (TR) | 2016 | - | 3.20mm Lx2.80mm W | yes | Active | 3 (168 Hours) | - | - | Red | - | - | - | - | - | - | - | Standard | 2.2V | 120° | SINGLE COLOR LED | 20mA | Round with Flat Top | 2.40mm Dia | - | 447mcd | Clear | 640nm | Colorless | - | - | - | - | - | 2.10mm | ROHS3 Compliant | ||
![]() XZMDKVG59W-1 SunLED | In Stock | - | - | 6 Weeks | - | Surface Mount | 0606 (1616 Metric) | YES | RECTANGULAR | 85°C | -40°C | 570nm Green 630nm Red | Tape & Reel (TR) | 2008 | - | 1.60mm Lx1.50mm W | yes | Active | 3 (168 Hours) | 4 | EAR99 | Green, Red | - | 8541.40.20.00 | TAPE AND REEL | 1 | 1.75mm | - | - | Independent | 2.1V Green 1.95V Red | 150° | DUAL COLOR LED | 20mA Green 20mA Red | Rectangle with Flat Top | 1.50mmx1.20mm | 148.0/49.0 mcd | 49mcd Green, 198mcd Red | Clear | 574nm Green 645nm Red | Colorless | 0.03A | 0.7mm | - | - | - | 0.90mm | ROHS3 Compliant | ||
![]() XZMYK60W SunLED | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | 1206 (3016 Metric) | - | RECTANGULAR | 85°C | -40°C | 590nm | Tape & Reel (TR) | 2008 | - | 3.00mm Lx1.50mm W | yes | Active | 3 (168 Hours) | 2 | EAR99 | Yellow | - | 8541.40.20.00 | TAPE AND REEL | 1 | 3mm | - | - | Standard | 2V | 70° | SINGLE COLOR LED | 20mA | Rectangle with Flat Top | 2.00mmx1.50mm | 347 mcd | - | Clear | - | Colorless | 0.03A | - | - | 590 nm | 1.4mm | - | ROHS3 Compliant | ||
![]() XZDGK54W-1 SunLED | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | 525nm | Cut Tape (CT) | 2014 | - | 2.00mm Lx1.25mm W | yes | Active | 3 (168 Hours) | - | - | Green | - | - | - | - | - | 2012 | 0805 | Standard | 3.3V | 120° | SINGLE COLOR LED | 20mA | Rectangle with Flat Top | 1.20mmx1.25mm | 347 mcd | - | Clear | 515nm | Colorless | - | - | - | - | 750μm | - | ROHS3 Compliant | ||
![]() XZM2CRK56W SunLED | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount, Right Angle | 2-SMD, No Lead | - | RECTANGULAR | 85°C | -40°C | 625nm | Tape & Reel (TR) | 2014 | VersoLED | 3.00mm Lx2.00mm W | yes | Active | 3 (168 Hours) | 3 | - | Red | - | 8541.40.20.00 | TR, 7 INCH | 1 | - | - | - | Standard | 2.2V | 120° | SINGLE COLOR LED | 20mA | Rectangle with Domed Top | 2.00mmx1.00mm | 377 mcd | - | Clear | 640nm | Colorless | 0.03A | - | - | - | 1mm | - | ROHS3 Compliant | ||
![]() XZMOK87W SunLED | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount, Right Angle | 2-SMD, No Lead | - | RECTANGULAR | 85°C | -40°C | 601nm | Tape & Reel (TR) | 2014 | - | 1.60mm Lx1.20mm W | yes | Active | 3 (168 Hours) | 2 | EAR99 | Orange | - | 8541.40.20.00 | TAPE AND REEL | 1 | 1.6mm | - | - | Standard | 2.1V | 110° | SINGLE COLOR LED | 20mA | Rectangle with Flat Top | 1.10mmx0.60mm | 178 mcd | - | Clear | 610nm | Colorless | 0.03A | - | - | - | 600μm | - | ROHS3 Compliant | ||
![]() XZDGK54W-8 SunLED | In Stock | - | - | 6 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | 525nm | Tape & Reel (TR) | 2017 | - | 2.00mm Lx1.25mm W | - | Active | 3 (168 Hours) | - | - | Green | - | - | - | - | - | - | - | Standard | 3.3V | 30° | SINGLE COLOR LED | 20mA | Round with Domed Top | 0.80mm Dia | - | 2490mcd | Clear | 515nm | Colorless | - | - | - | - | - | 1.20mm | ROHS3 Compliant | ||
![]() XSUR92D SunLED | In Stock | - | - | 6 Weeks | - | Through Hole, Right Angle | Radial | NO | - | 85°C | -40°C | 617nm | Bulk | 2011 | - | - | yes | Active | Not Applicable | 2 | EAR99 | Red | HIGH RELIABILITY | 8541.40.20.00 | - | 1 | 2.54mm | - | - | Standard | 2V | 70° | SINGLE COLOR LED | 20mA | Round with Domed Top | 3.60mm Dia | 19.0 mcd | 9mcd | Diffused | 627nm | - | 0.03A | 6.1mm | - | - | - | 6.35mm | ROHS3 Compliant | ||
![]() XZM2CRKCYK55W-8 SunLED | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | 85°C | -40°C | 625nm Red 590nm Yellow | Tape & Reel (TR) | 2016 | - | 3.20mm Lx1.60mm W | - | Active | 3 (168 Hours) | 4 | - | Red, Yellow | - | 8541.40.20.00 | TR, 7 INCH | 1 | - | 3216 | 1206 | Independent | 2.2V Red 2V Yellow | 30° | DUAL COLOR LED | 20mA | Round with Domed Top | 1.60mm Dia | 695 mcd | 1295mcd Red, 695mcd Yellow | Clear | 640nm Red 590nm Yellow | Colorless | 0.03A | - | - | - | 2mm | - | ROHS3 Compliant | ||
![]() WP793SRC/E Kingbright | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | Radial | - | - | 85°C | -40°C | 640nm | Bulk | 2007 | - | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | Red | IC COMPATIBLE, HIGH RELIABILITY | 8541.40.20.00 | - | 1 | 2.54mm | - | - | Standard | 1.85V | 15° | SINGLE COLOR LED | 20mA | Round with Domed Top | 8.00mm Dia | 2.7 cd | 2700mcd | Clear | 660nm | Colorless | 0.03A | - | T-3 | - | 11mm | - | ROHS3 Compliant | ||
![]() XSUG36D SunLED | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Radial | - | RECTANGULAR | 85°C | -40°C | 568nm | Bulk | 2013 | - | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | Green | - | 8541.40.20.00 | BOX/BAG | 1 | - | - | - | Standard | 2V | 100° | SINGLE COLOR LED | 10mA | Rectangle with Flat Top | 3.00mmx2.00mm | 5 mcd | - | Diffused | 565nm | - | 0.025A | - | - | - | 4mm | - | ROHS3 Compliant | ||
![]() APDA1806VBC/D Kingbright | In Stock | - | - | 12 Weeks | - | Surface Mount, Right Angle | 2-SMD, No Lead | - | - | - | - | 470nm | Tape & Reel (TR) | - | - | 1.80mm Lx1.50mm W | - | Active | 3 (168 Hours) | - | - | Blue | - | - | - | - | - | - | - | Standard | 3.3V | 25° | SINGLE COLOR LED | 20mA | Round with Domed Top | 0.94mm Dia | - | 800mcd | Clear | 465nm | Colorless | - | - | - | - | - | 0.70mm | ROHS3 Compliant | ||
![]() APDA1806SYCK/J3-PRV Kingbright | In Stock | - | - | 12 Weeks | - | Surface Mount, Right Angle | 2-SMD, No Lead | - | - | - | - | 590nm | Tape & Reel (TR) | - | - | 1.80mm Lx1.50mm W | - | Active | 3 (168 Hours) | - | - | Yellow | - | - | - | - | - | - | - | Standard | 2V | 25° | SINGLE COLOR LED | 20mA | Round with Domed Top | 0.94mm Dia | - | 1800mcd | Clear | - | Colorless | - | - | - | - | - | 0.70mm | ROHS3 Compliant |