- Viewing Angle
- Color
- Configuration
- Lens Transparency
- Package / Case
- Lens Size
- Lens Style
- Mounting Type
- Voltage - Forward (Vf) (Typ)
- Packaging
- Wavelength-dominant
- Lens Color
Attribute column
Manufacturer
SunLED LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Wavelength-dominant | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Case Code (Metric) | Case Code (Imperial) | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Forward Voltage | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Wavelength | Forward Voltage-Max | Number of LEDs | T-code | Reverse Voltage-Max | Features | Height | Length | Width | Height (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WP710A10SRD/E Kingbright | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | 3 | - | - | - | - | 640nm | Bulk | 2010 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | 85°C | -40°C | Red | HIGH RELIABILITY | - | - | TAPE AND REEL | 1 | 2.54mm | - | - | Standard | 1.85V | 40° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 3mm T-1 | - | 450 mcd | 150mcd | - | Diffused | 655nm | - | - | - | - | 1 | T-1 | - | - | 5.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() WP57GYW Kingbright | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Radial | - | - | - | 85°C | -40°C | 568nm Green 588nm Yellow | Bulk | 2011 | - | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | Green, Yellow | IC COMPATIBLE, HIGH RELIABILITY | 8541.40.20.00 | - | - | 1 | 2.54mm | - | - | Bidirectional | 2.2V Green 2.1V Yellow | 60° | DUAL COLOR LED | - | 20mA Green 20mA Yellow | Round with Domed Top | 5mm T-1 3/4 | - | 10 mcd | 30mcd Green, 10mcd Yellow | Green, Yellow | Diffused | 565nm Green 590nm Yellow | White | 0.03A | - | - | - | - | - | - | 8.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() APD3224PBC/A-F01 Kingbright | In Stock | - | - | 7 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | - | - | 470nm | Tape & Reel (TR) | 2007 | - | 3.20mm Lx2.40mm W | yes | Active | 3 (168 Hours) | 2 | EAR99 | 85°C | -40°C | Blue | - | 8541.40.20.00 | - | TAPE AND REEL | 1 | 3.2mm | 3225 | 1210 | Standard | 3.2V | 20° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 1.80mm Dia | - | 380 mcd | 380mcd | - | Clear | 468nm | Colorless | - | - | - | - | T-3/4 | - | - | 2.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() APTR3216SRCPRV Kingbright | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount, Bottom Entry | 1206 (3216 Metric) | 2 | Chip LED | - | - | - | 640nm | Tape & Reel (TR) | 2009 | - | 3.20mm Lx1.60mm W | - | Active | 3 (168 Hours) | - | - | 85°C | -40°C | Red | - | - | 75mW | - | - | - | 3216 | 1206 | Standard | 1.85V | 120° | - | 20mA | 20mA | Rectangle with Flat Top | 1.40mmx1.60mm | 1.85V | 80 mcd | 30mcd | Red | Clear | 655nm | Colorless | - | 640 nm | - | 1 | - | - | - | 1.05mm | 3.2mm | 1.6mm | 1.05mm | ROHS3 Compliant | Lead Free | ||
![]() WP7113SYC Kingbright | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | 5 | - | - | - | -40°C | 590nm | Bulk | 2007 | - | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | Yellow | HIGH RELIABILITY | - | - | TAPE AND REEL | 1 | - | - | - | Standard | 2V | 20° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | - | 2 cd | 3100mcd | - | Clear | - | Colorless | - | - | - | 1 | - | - | - | 8.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() APHHS1005ZGCK Kingbright | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | RECTANGULAR | - | - | 525nm | Tape & Reel (TR) | 2015 | - | 1.00mm Lx0.50mm W | yes | Active | 3 (168 Hours) | 2 | - | 85°C | -40°C | Green | - | - | - | TR, 7 INCH | 1 | 0.9mm | 1005 | 0402 | Standard | 3.3V | 120° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 0.80mmx0.50mm | - | 400 mcd | 400mcd | - | Clear | 515nm | Colorless | - | - | - | - | - | - | - | 500μm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AM2520YC03 Kingbright | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, Gull Wing | - | - | - | - | - | 588nm | Tape & Reel (TR) | 2011 | - | 2.50mm Lx2.00mm W | yes | Active | 3 (168 Hours) | 2 | EAR99 | 85°C | -40°C | Yellow | HIGH RELIABILITY | 8541.40.20.00 | - | TAPE AND REEL | 1 | 4.6mm | - | - | Standard | 2.1V | 20° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 1.90mm Dia | - | 50 mcd | 50mcd | - | Clear | 590nm | Colorless | - | - | 2.5V | - | T-3/4 | 5V | - | 2.8mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() APT3216LVBC/D Kingbright | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | RECTANGULAR | 85°C | -40°C | 470nm | Tape & Reel (TR) | 2015 | - | 3.20mm Lx1.60mm W | yes | Active | 3 (168 Hours) | 2 | - | - | - | Blue | - | - | - | TR, 7 INCH | 1 | 3.75mm | 3216 | 1206 | Standard | 2.65V | 120° | SINGLE COLOR LED | - | 2mA | Rectangle with Flat Top | 1.90mmx1.60mm | - | 24 mcd | - | - | Clear | 465nm | Colorless | 0.03A | - | - | - | - | - | - | 750μm | - | - | - | ROHS3 Compliant | - | ||
![]() AM27YC09 Kingbright | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 2-SMD, Z-Bend | - | - | - | - | - | 588nm | Tape & Reel (TR) | 2011 | - | 2.21mm Lx2.21mm W | yes | Active | 3 (168 Hours) | 2 | EAR99 | 85°C | -40°C | Yellow | HIGH RELIABILITY | 8541.40.20.00 | - | TAPE AND REEL | 1 | 5.05mm | - | - | Standard | 2.1V | 20° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 1.78mm Dia | - | 50 mcd | - | - | Clear | 590nm | Colorless | 0.03A | - | - | - | T-3/4 | - | - | 2.92mm | - | - | - | ROHS3 Compliant | - | ||
![]() APT1608LSECK/J4-PRV Kingbright | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | RECTANGULAR | 85°C | -40°C | 605nm | Tape & Reel (TR) | 2015 | HELI2 | 1.60mm Lx0.80mm W | yes | Active | 3 (168 Hours) | 2 | - | - | - | Orange | - | - | - | TR, 7 INCH | 1 | 1.65mm | 1608 | 0603 | Standard | 1.8V | 120° | SINGLE COLOR LED | - | 2mA | Rectangle with Flat Top | 1.10mmx0.80mm | - | 50 mcd | - | - | Clear | 611nm | Colorless | 0.03A | - | 2.1V | 1 | - | 5V | - | 750μm | - | - | - | ROHS3 Compliant | - | ||
![]() WP710A10YD5V Kingbright | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Radial | - | - | - | - | - | 588nm | Bulk | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | 70°C | -40°C | Yellow | HIGH RELIABILITY | 8541.40.20.00 | - | TAPE AND REEL | 1 | 2.54mm | - | - | Standard | 5V | 40° | SINGLE COLOR LED | 13mA | - | Round with Domed Top | 3mm T-1 | - | 15 mcd | 15mcd | - | Diffused | 590nm | - | - | - | - | - | T-1 | - | - | 4.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() WP63ID Kingbright | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Radial | - | - | - | 85°C | -40°C | 617nm | Bulk | 2013 | - | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | Red | HIGH RELIABILITY | 8541.40.20.00 | - | - | 1 | 2.54mm | - | - | Standard | 2V | 60° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 20 mcd | 12mcd | - | Diffused | 627nm | - | 0.03A | - | - | - | - | - | - | 6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() APG1608VGC/A Kingbright | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | RECTANGULAR | - | - | 525nm | Tape & Reel (TR) | 2009 | - | 1.60mm Lx0.80mm W | yes | Active | 3 (168 Hours) | 2 | EAR99 | 85°C | -40°C | Green | - | 8541.40.20.00 | 120mW | TAPE AND REEL | 1 | 1.65mm | 1608 | 0603 | Standard | 3.2V | 120° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.20mmx0.80mm | - | 200 mcd | 200mcd | - | Clear | 520nm | Colorless | - | - | - | - | - | - | - | 280μm | - | - | - | ROHS3 Compliant | - | ||
![]() WP36BGD Kingbright | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | - | - | - | - | - | 588nm | Bulk | 2011 | - | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | 70°C | -40°C | Green | WITH BLINK-FUNCTION IC | 8541.40.20.00 | - | - | 1 | 2.54mm | - | - | Standard | 14V | 60° | SINGLE COLOR LED | 22mA | - | Round with Domed Top | 3mm T-1 | - | 15 mcd | 25mcd | - | Diffused | 565nm | - | - | - | - | - | T-1 | - | Flashing | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() APB3227ZGQBDC Kingbright | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | - | - | 465nm Blue 525nm Green | Tape & Reel (TR) | 2012 | - | 3.20mm Lx2.70mm W | - | Active | 3 (168 Hours) | - | - | 85°C | -40°C | Blue, Green | - | - | 120mW | - | - | - | 3225 | 1210 | Independent | 3.3V Blue 3.3V Green | 100° | - | 30mA | 20mA Blue 20mA Green | Rectangle with Flat Top | 2.00mmx2.70mm | - | 400 mcd | 100mcd Blue, 400mcd Green | Blue, Green | Clear | 460nm Blue 515nm Green | Colorless | - | - | - | - | - | - | - | 1.1mm | - | - | - | ROHS3 Compliant | - | ||
![]() WP36BHD Kingbright | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | - | - | - | - | - | 635nm | Bulk | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | 70°C | -40°C | Red | - | 8541.40.20.00 | - | BOX/BAG | 1 | 2.54mm | - | - | Standard | 14V | 60° | SINGLE COLOR LED | 22mA | - | Round with Domed Top | 3mm T-1 | - | 1.8 mcd | - | - | Diffused | 700nm | - | - | - | - | - | T-1 | - | Flashing | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() APETD3528QBC/D Kingbright | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | 470nm | Tape & Reel (TR) | 2011 | - | 3.50mm Lx2.80mm W | - | Active | 3 (168 Hours) | 4 | EAR99 | 85°C | -40°C | Blue | - | 8541.40.20.00 | - | TAPE AND REEL 7" | 1 | - | - | - | Standard | 3.3V | 60° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 2.60mm Dia | - | 400 mcd | 400mcd | - | Clear | 468nm | Colorless | - | - | - | - | - | - | - | 3.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() APHB1608SGEC Kingbright | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | RECTANGULAR | - | - | 568nm Green 625nm Red | Tape & Reel (TR) | 2011 | - | 1.60mm Lx0.80mm W | - | Active | 3 (168 Hours) | 4 | EAR99 | 85°C | -40°C | Green, Red | - | 8541.40.20.00 | - | TAPE AND REEL 7" | 1 | 1.2mm | - | - | Independent | 2.2V Green 2V Red | 130° | DUAL COLOR LED | 20mA | 20mA Green 20mA Red | Rectangle with Flat Top | 1.60mmx0.80mm | - | 15 mcd | 15mcd Green, 12mcd Red | Green, Red | Clear | 565nm Green 627nm Red | Colorless | - | - | - | - | - | - | - | 500μm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AM2520SGD03 Kingbright | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, Gull Wing | - | - | - | 85°C | -40°C | 568nm | Tape & Reel (TR) | 2009 | - | 2.50mm Lx2.00mm W | yes | Active | 4 (72 Hours) | 2 | EAR99 | - | - | Green | HIGH RELIABILITY | 8541.40.20.00 | - | TAPE AND REEL | 1 | 4.6mm | - | - | Standard | 2.2V | 40° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 1.90mm Dia | - | 10 mcd | - | - | Diffused | 565nm | - | 0.025A | - | 2.5V | - | T-3/4 | 5V | - | 2.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() WP113HDT Kingbright | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Radial | - | - | RECTANGULAR | 85°C | -40°C | 635nm | Bulk | 2007 | - | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | Red | HIGH RELIABILITY | 8541.40.20.00 | - | - | 1 | 2.54mm | - | - | Standard | 2.25V | 110° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 5.00mmx2.00mm | - | 1 mcd | 0.6mcd | - | Diffused | 700nm | - | - | - | - | - | - | - | - | 7mm | - | - | - | ROHS3 Compliant | Lead Free |