- Viewing Angle
- Color
- Configuration
- Lens Transparency
- Package / Case
- Lens Size
- Lens Style
- Mounting Type
- Voltage - Forward (Vf) (Typ)
- Packaging
- Wavelength-dominant
- Lens Color
Attribute column
Manufacturer
SunLED LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Wavelength-dominant | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Case Code (Metric) | Case Code (Imperial) | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Forward Voltage-Max | Overall Height | Number of LEDs | T-code | Reverse Voltage-Max | Peak Wavelength | Diameter | Height | Height (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WP908A8YD Kingbright | In Stock | - | Datasheet | 7 Weeks | Through Hole | Through Hole | Radial | - | - | - | - | - | 588nm | Bulk | 2009 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | 85°C | -40°C | Yellow | HIGH RELIABILITY | 8541.40.20.00 | - | TAPE AND REEL | 1 | 2.54mm | - | - | Standard | 2.1V | 80° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 3mm T-1 | 20 mcd | - | - | Diffused | 590nm | - | 0.03A | - | - | - | T-1 | - | - | - | 5.5mm | - | ROHS3 Compliant | - | ||
![]() AA4040YS Kingbright | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount, Right Angle | 2-SMD, Boomerang | - | - | - | - | - | 588nm | Tape & Reel (TR) | 2011 | - | 4.00mm Lx3.60mm W | - | Active | 3 (168 Hours) | 2 | EAR99 | 85°C | -40°C | Yellow | - | 8541.40.20.00 | 75mW | TAPE AND REEL 7" | 1 | 2.5mm | - | - | Standard | 2.1V | 120° | SINGLE COLOR LED | 20mA | - | Round with Flat Top | 2.40mm Dia | 15 mcd | 12mcd | - | Clear | 590nm | Colorless | - | - | - | - | - | - | - | - | 4mm | - | ROHS3 Compliant | - | ||
![]() WP710A10SEC/J3 Kingbright | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Radial | - | 1 | - | - | - | 625nm | Bulk | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | 85°C | -40°C | Red | HIGH RELIABILITY | - | - | TAPE AND REEL | 1 | 2.54mm | - | - | Standard | 2.2V | 34° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 3mm T-1 | 7 cd | 2400mcd | - | Clear | 640nm | Colorless | - | - | - | - | T-1 | - | - | - | 5.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() WP710A10SRD5V Kingbright | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | - | - | - | - | - | 640nm | Bulk | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | 70°C | -40°C | Red | HIGH RELIABILITY | 8541.40.20.00 | - | TAPE AND REEL | 1 | 2.54mm | - | - | Standard | 5V | 40° | SINGLE COLOR LED | 13mA | - | Round with Domed Top | 3mm T-1 | 180 mcd | 50mcd | - | Diffused | 655nm | - | - | - | - | - | T-1 | - | - | - | 4.6mm | - | ROHS3 Compliant | - | ||
![]() APTD1608VBC/D Kingbright | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 85°C | -40°C | 470nm | Cut Tape (CT) | 2016 | - | 1.60mm Lx0.80mm W | yes | Active | 3 (168 Hours) | 2 | - | - | - | Blue | - | - | - | TR, 7 INCH | 1 | 1.65mm | 1608 | 0603 | Standard | 3.3V | 40° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 0.70mm Dia | 350 mcd | - | - | Clear | 465nm | Colorless | 0.03A | - | - | - | - | - | - | - | 950μm | - | ROHS3 Compliant | - | ||
![]() WP710A10SRD/D Kingbright | In Stock | - | - | 12 Weeks | - | Through Hole | Radial | NO | - | - | 85°C | -40°C | 640nm | Bulk | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | Red | HIGH RELIABILITY | 8541.40.20.00 | - | TAPE AND REEL | 1 | 2.54mm | - | - | Standard | 1.85V | 40° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 3mm T-1 | 420.0 mcd | 140mcd | - | Diffused | 655nm | - | 0.03A | - | 4.6mm | - | T-1 | - | - | - | - | 5.90mm | ROHS3 Compliant | - | ||
![]() APT3216LSECK/J3-PRV Kingbright | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | RECTANGULAR | 85°C | -40°C | 625nm | Tape & Reel (TR) | 2015 | HELI2 | 3.20mm Lx1.60mm W | yes | Active | 3 (168 Hours) | 2 | - | - | - | Red | - | - | - | TR, 7 INCH | 1 | 3.75mm | 3216 | 1206 | Standard | 1.8V | 120° | SINGLE COLOR LED | - | 2mA | Rectangle with Flat Top | 1.90mmx1.60mm | 40 mcd | - | - | Clear | 640nm | Colorless | 0.03A | - | - | - | - | - | - | - | 750μm | - | ROHS3 Compliant | - | ||
![]() APBD3224LSURKZGKC Kingbright | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 1209 (3224 Metric) | - | - | - | 85°C | -40°C | 525nm Green 630nm Red | Tape & Reel (TR) | 2015 | HELI Colour | 3.20mm Lx2.40mm W | yes | Active | 3 (168 Hours) | 4 | - | - | - | Green, Red | - | - | - | TR, 7 INCH | 1 | 3.2mm | 3224 | 1209 | Independent | 2.7V Green 1.8V Red | 20° | DUAL COLOR LED | - | 2mA Green 2mA Red | Round with Domed Top | 1.80mm Dia | 30 mcd | 250mcd Green, 30mcd Red | - | Clear | 515nm Green 645nm Red | Colorless | 0.025A | - | - | - | T-3/4 | - | - | - | 2.5mm | - | ROHS3 Compliant | - | ||
![]() APT2012LSECK/J4-PRV Kingbright | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | RECTANGULAR | 85°C | -40°C | 605nm | Tape & Reel (TR) | 2015 | HELI2 | 2.00mm Lx1.25mm W | yes | Active | 3 (168 Hours) | 2 | - | - | - | Orange | - | - | - | TR, 7 INCH | 1 | 2.35mm | 2012 | 0805 | Standard | 1.8V | 120° | SINGLE COLOR LED | - | 2mA | Rectangle with Flat Top | 1.20mmx1.25mm | 50 mcd | - | - | Clear | 611nm | Colorless | 0.03A | - | - | - | - | - | - | - | 750μm | - | ROHS3 Compliant | - | ||
![]() APTD2012LCGCK Kingbright | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 0805 (2012 Metric) | YES | - | - | 85°C | -40°C | 570nm | Tape & Reel (TR) | - | - | 2.00mm Lx1.25mm W | yes | Active | 3 (168 Hours) | 2 | EAR99 | - | - | Green | - | - | - | TR, 7 INCH | 1 | 1.9mm | - | - | Standard | 1.9V | 40° | SINGLE COLOR LED | - | 2mA | Round with Domed Top | 0.80mm Dia | 40.0 mcd | 40mcd | - | Clear | 574nm | Colorless | 0.03A | - | 1.05mm | - | - | - | - | - | - | 1.15mm | ROHS3 Compliant | - | ||
![]() AA3528SYCK Kingbright | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-PLCC | - | - | - | 85°C | -40°C | 590nm | Tape & Reel (TR) | 2005 | - | 3.20mm Lx2.80mm W | yes | Active | 3 (168 Hours) | 2 | EAR99 | - | - | Yellow | - | 8541.40.20.00 | - | TAPE AND REEL | 1 | 3.1mm | - | - | Independent | 2V | 120° | SINGLE COLOR LED | 20mA | - | Round with Flat Top | 2.40mm Dia | 100 mcd | 250mcd | - | Clear | - | Colorless | - | 2.5V | 1.8mm | - | - | 5V | 590 nm | - | - | 2.15mm | ROHS3 Compliant | Lead Free | ||
![]() WP710A10SYC Kingbright | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | - | 3 | - | - | - | 590nm | Bulk | 2010 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | 85°C | -40°C | Yellow | HIGH RELIABILITY | - | - | TAPE AND REEL | 1 | 2.54mm | - | - | Standard | 2V | 34° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 3mm T-1 | 1.5 cd | 1200mcd | - | Clear | - | Colorless | - | - | - | 1 | T-1 | - | 590 nm | 3mm | 4.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() WP710A10SEC/J4 Kingbright | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Radial | - | - | - | - | - | 605nm | Bulk | 2010 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | 85°C | -40°C | Orange | HIGH RELIABILITY | 8541.40.20.00 | - | TAPE AND REEL | 1 | 2.54mm | - | - | Standard | 2.2V | 34° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 3mm T-1 | 10 cd | 10000mcd | - | Clear | 611nm | Colorless | - | - | - | - | T-1 | - | - | - | 5.9mm | - | ROHS3 Compliant | - | ||
![]() WP7113VRCBC/A Kingbright | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | NO | - | - | 85°C | -40°C | - | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | Cyan | HIGH RELIABILITY | 8541.40.20.00 | - | TAPE AND REEL | 1 | 2.54mm | - | - | Standard | 3.3V | 20° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | 7900.0 mcd | 7900mcd | - | Clear | - | Colorless | 0.03A | - | 8.6mm | - | - | - | - | - | - | 8.85mm | ROHS3 Compliant | Lead Free | ||
![]() APBVA3010SYKCGKC Kingbright | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount, Right Angle | 3-SMD, No Lead | - | - | - | - | - | 570nm Green 590nm Yellow | Tape & Reel (TR) | 2009 | - | 3.00mm Lx2.00mm W | - | Active | 3 (168 Hours) | - | - | 85°C | -40°C | Green, Yellow | - | - | - | - | - | - | - | - | Common Anode | 2.1V Green 2V Yellow | 140° | - | 20mA | 20mA Green 20mA Yellow | Rectangle with Domed Top | 2.00mmx1.00mm | 150 mcd | 50mcd Green, 150mcd Yellow | Green, Yellow | Clear | 574nm Green 590nm Yellow | Colorless | - | - | - | - | - | - | - | - | 1mm | - | ROHS3 Compliant | - | ||
![]() APG1608PBAZC-RV Kingbright | In Stock | - | - | 7 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | 470nm | Tape & Reel (TR) | 2008 | - | 1.60mm Lx0.80mm W | - | Obsolete | 3 (168 Hours) | - | - | 85°C | -40°C | Blue | - | - | 120mW | - | - | - | 1608 | 0603 | Standard | 3.2V | 120° | - | 20mA | - | Rectangle with Flat Top | 1.20mmx0.80mm | 35 mcd | 35mcd | - | Clear | 468nm | Colorless | - | - | - | - | - | - | - | - | 280μm | - | RoHS Compliant | - | ||
![]() APHB1608CGKSEKC Kingbright | In Stock | - | - | 12 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | 570nm Green 601nm Orange | Tape & Reel (TR) | 2016 | - | 1.60mm Lx0.80mm W | - | Active | 3 (168 Hours) | - | - | - | - | Green, Orange | - | - | - | - | - | - | - | - | Independent | 2.1V Green 2.1V Orange | 130° | DUAL COLOR LED | - | 20mA Green 20mA Orange | Rectangle with Flat Top | 1.60mmx0.80mm | - | 50mcd Green, 250mcd Orange | - | Clear | 574nm Green 610nm Orange | Colorless | - | - | - | - | - | - | - | - | - | 0.65mm | ROHS3 Compliant | - | ||
![]() WP7113SURC Kingbright | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Radial | - | - | - | 85°C | -40°C | 630nm | Bulk | 2007 | - | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | Red | HIGH RELIABILITY | 8541.40.20.00 | - | TAPE AND REEL | 1 | 2.54mm | - | - | Standard | 1.9V | 20° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | 1.4 cd | 1400mcd | - | Clear | 645nm | Colorless | - | - | - | - | - | - | - | - | 8.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() WP1503YC Kingbright | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | - | - | - | 85°C | -40°C | 588nm | Bulk | 2011 | - | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | Yellow | - | 8541.40.20.00 | - | - | 1 | 2.54mm | - | - | Standard | 2.1V | 30° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | 50 mcd | - | - | Clear | 590nm | Colorless | 0.03A | - | - | - | - | - | - | - | 8.6mm | - | ROHS3 Compliant | - | ||
![]() WP710A10SRD14V Kingbright | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | - | - | - | - | - | 640nm | Bulk | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | 70°C | -40°C | Red | HIGH RELIABILITY | 8541.40.20.00 | - | TAPE AND REEL | 1 | 2.54mm | - | - | Standard | 14V | 40° | SINGLE COLOR LED | 10.5mA | - | Round with Domed Top | 3mm T-1 | 100 mcd | 40mcd | - | Diffused | 655nm | - | - | - | - | - | T-1 | - | - | - | 4.6mm | - | ROHS3 Compliant | - |