- Color
- Viewing Angle
- Height Seated (Max)
- Lumens/Watt @ Current - Test
- Mounting Type
- Optoelectronic Device Type
- Package / Case
- Size / Dimension
- Voltage - Forward (Vf) (Typ)
- Max Current Rating
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
SunLED LED Lighting - Color
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shape | Thermal Resistance of Package | Packaging | Published | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Power Rating | Packing Method | Number of Functions | Case Code (Metric) | Case Code (Imperial) | Configuration | Max Current Rating | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Lumens/Watt @ Current - Test | Luminous Intensity | Lens Type | Illumination Color | Luminous Flux | Overall Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AA1010SE28ZC Kingbright | In Stock | - | - | 8 Weeks | Surface Mount | Surface Mount | 0404 (1010 Metric) | ROUND | 60°C/W | Tape & Reel (TR) | 2007 | 0.394Lx0.394W 10.00mmx10.00mm | yes | Active | 4 (72 Hours) | 4 | EAR99 | 85°C | -40°C | Red | 8541.40.20.00 | 1W | TAPE AND REEL | 1 | 1010 | 0404 | SINGLE WITH BUILT-IN ZENER DIODE | 350mA | 2.5V | 120° | SINGLE COLOR LED | 350mA | 31 lm/W | 10 cd | WATER CLEAR | Orange | 27 lm | 4.4mm | 0.183 4.65mm | ROHS3 Compliant |