- Part Status
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Published
- Factory Lead Time
- Applications
- Base Type
- Can Replace Lamps
- Configuration
- Millicandela Rating
- Size / Dimension
- Voltage - Forward (Vf) (Typ)
Attribute column
Manufacturer
SunLED LEDs - Lamp Replacements
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Shape | Package Cooled | Material Finish | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Configuration | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Voltage - Forward (Vf) (Typ) | Millicandela Rating | Base Type | Thermal Resistance @ Natural | Can Replace Lamps | Power Dissipation @ Temperature Rise | Diameter | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BLF051ZGC-28V-P SunLED | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | pushPIN™ | - | - | Active | - | Top Mount | - | - | Push Pin | 1.378 (35.00mm) | 5.60°C/W @ 100 LFM | - | - | - | -- | - | -- | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | - | ||
![]() XNZSFRS52WYSF14V02 SunLED | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | 2014 | - | T - 1 3/4 | yes | Active | 1 (Unlimited) | - | General Purpose Lighting | Single | - | - | - | 14V | 447mcd | Wedge | - | Multiple Wedge Base Lamps | - | - | - | - | ROHS3 Compliant | ||
![]() XNZSFWS52W14V02 SunLED | In Stock | - | Datasheet | - | - | - | - | - | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XYWFWS101M14V SunLED | In Stock | - | Datasheet | - | - | - | - | - | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XYWFRS101WYSF14V SunLED | In Stock | - | - | 6 Weeks | - | - | - | - | 2014 | - | 0.453Dia x 1.217 H 11.51mmx30.91mm | - | Active | 1 (Unlimited) | - | General Purpose Lighting | Single | - | - | - | 14V | 8990mcd | Wedge | - | Multiple Wedge Base Lamps | - | - | - | - | ROHS3 Compliant | ||
![]() XYWFRS101MYSF14V SunLED | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |