- Sensing Method
- Mounting Type
- Packaging
- Current - DC Forward (If) (Max)
- Current-Collector (Ic) (Max)
- Operating Temperature
- Package / Case
- Part Status
- Response Time
- Voltage - Collector Emitter Breakdown (Max)
- Sensing Distance
- ECCN Code
Attribute column
Manufacturer
SunLED Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Collector- Emitter Voltage VCEO Max | Current-Collector (Ic) (Max) | Dimensions | Factory Pack QuantityFactory Pack Quantity | Fall Time | If - Forward Current | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Collector Current | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Output Device | Package Description | Package Type | Part Life Cycle Code | Pd - Power Dissipation | Risk Rank | RoHS | Rohs Code | Samacsys Description | Slot Width | Unit Weight | Vr - Reverse Voltage | Operating Temperature | Packaging | Pbfree Code | Part Status | ECCN Code | Max Operating Temperature | Min Operating Temperature | Number of Functions | Reach Compliance Code | Output Type | Configuration | Number of Channels | Output Configuration | Optoelectronic Device Type | Response Time | Rise Time | Collector Emitter Voltage (VCEO) | Max Collector Current | Operating Temperature Range | Sensing Distance | Voltage - Collector Emitter Breakdown (Max) | Forward Current-Max | Wavelength | Sensing Method | Current - DC Forward (If) (Max) | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Slot Width-Nom | Vf - Forward Voltage | On-state Collector Current-Nom | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KRB031 SunLED | In Stock | - | - | Surface Mount | - | 4 | - | - | 4 x 6 x 5mm | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | Kingbright | KRB031 | - | +85°C | -40°C | - | - | - | - | Phototransistor | ROHS COMPLIANT PACKAGE-4 | SMD | Active | - | 5.23 | Compliant | Yes | KRB031 Kingbright, Surface Mount Slotted Optical Switch, Phototransistor Output | 3mm | - | - | - | Tape and Reel | Yes | - | EAR99 | 85 °C | -40 °C | - | compliant | - | - | 1 | - | - | - | 8 µs | 20 V | 20 mA | -40 → +85°C | - | - | - | 940 nm | Transmissive, Slotted | - | - | - | - | - | - | 5mm | 4mm | 6mm | No | ||
![]() ARB031A Kingbright | In Stock | - | Datasheet | Surface Mount | Module, No Lead, Slot Type | - | - | 20 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | 8μs, 10μs | - | - | - | - | 0.114" (2.9mm) | 20 V | - | - | Transmissive | 25 mA | - | - | - | - | - | - | - | - | - | ||
![]() KRA021 Kingbright | In Stock | - | - | - | - | - | 35 V | - | - | 250 | 15 us | 10 mA | KINGBRIGHT ELECTRONIC CO LTD | - | KRA021 | 50 mA | + 85 C | - 30 C | Yes | Through Hole | 85 °C | -30 °C | - | ROHS COMPLIANT PACKAGE-4 | - | Active | 75 mW | 2.33 | Details | Yes | - | 0.5 mm | 0.237169 oz | 5 V | - | - | - | - | EAR99 | - | - | 1 | compliant | Phototransistor | SINGLE | - | - | TRANSISTOR OUTPUT SLOTTED SWITCH | - | 15 us | - | - | - | - | - | 0.03 A | 940 nm | Transmissive, Slotted | - | 100 nA | 35 V | 5 mm | 1.15 V | 50 mA | - | - | - | - | ||
![]() ARB011 Kingbright | In Stock | - | Datasheet | Surface Mount | Module, No Lead, Slot Type | - | - | 20 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 85°C | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | 8μs, 10μs | - | - | - | - | 0.075" (1.9mm) | 20 V | - | - | Transmissive | 25 mA | - | - | - | - | - | - | - | - | - | ||
![]() ATIR0711S-F Kingbright | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | - | - | 20 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 85°C | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | 20μs | - | - | - | - | 0.071" (1.8mm) | 35 V | - | - | Reflective | 50 mA | - | - | - | - | - | - | - | - | - | ||
![]() ARA021 Kingbright | In Stock | - | Datasheet | Through Hole | Module, PC Pins, Slot Type | - | - | 50 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 85°C | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | 15μs | - | - | - | - | 0.197" (5mm) | 35 V | - | - | Transmissive | 30 mA | - | - | - | - | - | - | - | - | - | ||
![]() ATIR0511S Kingbright | In Stock | - | Datasheet | Through Hole | PCB Mount | - | - | 20 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 85°C | Bulk | - | Active | - | - | - | - | - | - | - | - | NPN | - | 4μs, 5μs | - | - | - | - | - | 35 V | - | - | Transmissive | 50 mA | - | - | - | - | - | - | - | - | - |