- Package/Enclosure
- Operating temperature
- Reverse leakage current Ir
- Voltage, Rating
- Peak pulse current Ipp
- Reverse working voltage Vrwm
- Clamping voltage Vc
- Reverse breakdown voltage Vbr
- Series
- Power Rating
- Zener voltage Vz
- Zener Impedance Zzt
Attribute column
Manufacturer
SUNMATE TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Clamping voltage Vc | Forward current If | Forward Surge Current Ifsm | Forward voltage Vf | IZK(MA) | Package/Enclosure | Peak pulse current Ipp | Reverse breakdown voltage Vbr | Reverse leakage current Ir | Reverse peak voltage Vrrm | Reverse recovery time trr | Reverse working voltage Vrwm | Test current It (mA) | Voltage, Rating | VRMS(V) | Zener Impedance Zzt | Zener voltage Vz | ZZK@IZK(Ω) | Operating temperature | Series | Tolerance | Power Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMSZ27 SUNMATE Elec | In Stock | - | - | 93.6V | - | - | - | - | SOD-123 | 2.1A | 64.4-71.2V | - | - | - | 58V | - | - | - | - | - | - | -55℃~+150℃ | - | - | - | ||
![]() SMCJ5367B SUNMATE Elec | In Stock | - | - | - | - | - | - | _ | SOD-123 | - | - | 200nA @ 7V | - | - | - | _ | 7.0 | - | 20 Ohms | 10V | _ | -55℃~150℃ | MMSZ | ±5% | 500mW | ||
![]() SMCJ5374B SUNMATE Elec | In Stock | - | - | - | - | - | - | 1.0 | DO-214AB | - | - | 500nA @ 38.8V | - | - | - | 25 | 36.7 | - | 27 Ohms | 51V | 230 | -65℃~150℃ | SMCJ53 | - | 5W | ||
![]() SMCJ5373B SUNMATE Elec | In Stock | - | - | - | - | - | - | 1.0 | DO-214AB | - | - | 500nA @ 22.8V | - | - | - | 40 | 21.6 | - | 8 Ohms | 30V | 140 | -65℃~150℃ | SMCJ53 | - | 5W | ||
![]() SMCJ5377B SUNMATE Elec | In Stock | - | - | - | - | - | - | 1.0 | DO-214AB | - | - | 500nA @ 45.5V | - | - | - | 20 | 43.0 | - | 40 Ohms | 60V | 350 | -65℃~150℃ | SMCJ53 | - | 5W | ||
![]() SMCJ5376B SUNMATE Elec | In Stock | - | - | - | - | - | - | 1.0 | DO-214AB | - | - | 500nA @ 76V | - | - | - | 12 | 72.0 | - | 90 Ohms | 100V | 800 | -65℃~150℃ | SMCJ53 | - | 5W | ||
![]() SMCJ5368B SUNMATE Elec | In Stock | - | - | - | - | - | - | 1.0 | DO-214AB | - | - | 500nA @ 56V | - | - | - | 20 | 54.0 | - | 45 Ohms | 75V | 620 | -65℃~150℃ | SMCJ53 | - | 5W | ||
![]() SMCJ5358B SUNMATE Elec | In Stock | - | - | - | - | - | - | 1.0 | DO-214AB | - | - | 500nA @ 51.7V | - | - | - | 20 | 49.0 | - | 44 Ohms | 68V | 500 | -65℃~150℃ | SMCJ53 | - | 5W | ||
![]() SMCJ5355B SUNMATE Elec | In Stock | - | - | - | - | - | - | 1.0 | DO-214AB | - | - | 500nA @ 35.8V | - | - | - | 25 | 33.8 | - | 25 Ohms | 47V | 210 | -65℃~150℃ | SMCJ53 | - | 5W | ||
![]() SMCJ5356B SUNMATE Elec | In Stock | - | - | - | - | - | - | 1.0 | DO-214AB | - | - | 500nA @ 29.7V | - | - | - | 30 | 28.1 | - | 14 Ohms | 39V | 170 | -65℃~150℃ | SMCJ53 | - | 5W | ||
![]() SMCJ5382B SUNMATE Elec | In Stock | - | - | - | - | - | - | 1.0 | DO-214AB | - | - | 500nA @ 13.7V | - | - | - | 65 | 13.0 | - | 2.5 Ohms | 18V | 75 | -65℃~150℃ | SMCJ53 | - | 5W | ||
![]() SMCJ5383B SUNMATE Elec | In Stock | - | - | - | - | - | - | 1.0 | DO-214AB | - | - | 500nA @ 14.4V | - | - | - | 65 | 13.7 | - | 3 Ohms | 19V | 75 | -65℃~150℃ | SMCJ53 | - | 5W | ||
![]() SMCJ5385B SUNMATE Elec | In Stock | - | - | - | - | - | - | 1.0 | DO-214AB | - | - | 1uA @ 11.5V | - | - | - | 75 | 10.8 | - | 2.5 Ohms | 15V | 75 | -65℃~150℃ | SMCJ53 | - | 5W | ||
![]() SMCJ5347B SUNMATE Elec | In Stock | - | - | - | - | - | - | 1.0 | DO-214AB | - | - | 500nA @ 137V | - | - | - | 5.0 | 130 | - | 430 Ohms | 180V | 1750 | -65℃~150℃ | SMCJ53 | - | 5W | ||
![]() SMCJ5350B SUNMATE Elec | In Stock | - | - | - | - | - | - | 1.0 | DO-214AB | - | - | 500nA @ 83.6V | - | - | - | 12 | 79.2 | - | 125 Ohms | 110V | 1000 | -65℃~150℃ | SMCJ53 | - | 5W | ||
![]() SMCJ5351B SUNMATE Elec | In Stock | - | - | - | - | - | - | 1.0 | DO-214AB | - | - | 5uA @ 7.6V | - | - | - | 125 | 7.2 | - | 2 Ohms | 10V | 125 | -65℃~150℃ | SMCJ53 | - | 5W | ||
![]() SMCJ5349B SUNMATE Elec | In Stock | - | - | 77.4V | - | - | - | - | SOD-123 | 2.6A | 53.3-58.9V | - | - | - | 48V | - | - | - | - | - | - | -55℃~+150℃ | - | - | - | ||
![]() SMCJ5375B SUNMATE Elec | In Stock | - | - | - | - | - | - | 1.0 | DO-214AB | - | - | 500nA @ 47.1V | - | - | - | 20 | 44.6 | - | 42 Ohms | 62V | 400 | -65℃~150℃ | SMCJ53 | - | 5W | ||
![]() SMCJ5381B SUNMATE Elec | In Stock | - | - | - | 3A | 100A | 1.2V | - | DO-214AB | - | - | 5uA | 200V | 2.5us | - | - | 200V | 140V | - | - | - | -65℃~150℃ | - | - | - | ||
![]() Z5SMB5372B SUNMATE Elec | In Stock | - | - | - | 5A | 100A | 1.15V | - | DO-214AB | - | - | 10uA | 600V | - | - | - | 600V | 420V | - | - | - | -65℃~150℃ | - | - | - |