- Package/Enclosure
- Operating temperature
- Reverse leakage current Ir
- Voltage, Rating
- Peak pulse current Ipp
- Reverse working voltage Vrwm
- Clamping voltage Vc
- Reverse breakdown voltage Vbr
- Series
- Power Rating
- Zener voltage Vz
- Zener Impedance Zzt
Attribute column
Manufacturer
SUNMATE TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Clamping voltage Vc | Forward current If | Forward Surge Current Ifsm | Forward voltage Vf | IZK(MA) | Package/Enclosure | Peak pulse current Ipp | Reverse breakdown voltage Vbr | Reverse leakage current Ir | Reverse peak voltage Vrrm | Reverse recovery time trr | Reverse working voltage Vrwm | Test current It (mA) | Voltage, Rating | VRMS(V) | Zener Impedance Zzt | Zener voltage Vz | ZZK@IZK(Ω) | Operating temperature | Series | Tolerance | Power Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z2SMB190 SUNMATE Elec | In Stock | - | - | - | - | - | - | 0.25 | DO-214AA | - | - | 500nA @ 98.8V | - | - | - | 3.8 | 98.8 | - | 400 Ohms | 130V | 5000 | -55℃~175℃ | Z2SMB | - | 2W | ||
![]() Z2SMB51 SUNMATE Elec | In Stock | - | - | - | - | - | - | 0.25 | DO-214AA | - | - | 500nA @ 130.4V | - | - | - | 2.9 | 130.4 | - | 675 Ohms | 170V | 7000 | -55℃~175℃ | Z2SMB | - | 2W | ||
![]() Z2SMB75 SUNMATE Elec | In Stock | - | - | 121V | - | - | - | - | DO-214AA | 5A | 83V | - | - | - | 75V | - | - | - | - | - | - | -55℃~+150℃ | - | - | - | ||
![]() Z2SMB15 SUNMATE Elec | In Stock | - | - | - | - | - | - | 0.25 | DO-214AA | - | - | 500nA @ 56V | - | - | - | 6.7 | 56.0 | - | 90 Ohms | 75V | 2000 | -55℃~175℃ | Z2SMB | - | 2W | ||
![]() Z2SMB16 SUNMATE Elec | In Stock | - | - | - | - | - | - | 0.25 | DO-214AA | - | - | 500nA @ 69.2V | - | - | - | 5.5 | 69.2 | - | 125 Ohms | 91V | 3000 | -55℃~175℃ | Z2SMB | - | 2W | ||
![]() Z2SMB20 SUNMATE Elec | In Stock | - | - | - | - | - | - | 0.25 | DO-214AA | - | - | 500nA @ 12.2V | - | - | - | 31.2 | 12.2 | - | 8 Ohms | 16V | 700 | -55℃~175℃ | Z2SMB | - | 2W | ||
![]() Z5SMB5359B SUNMATE Elec | In Stock | - | - | - | - | - | - | 0.25 | DO-214AA | - | - | 500nA @ 15.2V | - | - | - | 25.0 | 15.2 | - | 11 Ohms | 20V | 750 | -55℃~175℃ | Z2SMB | - | 2W | ||
![]() Z2SMB36 SUNMATE Elec | In Stock | - | - | - | - | - | - | 1.0 | DO-214AA | - | - | 10uA @ 5.7V | - | - | - | 175 | 5.4 | - | 1.5 Ohms | 7.5V | 200 | -65℃~150℃ | Z5SMB53 | ±5% | 5W | ||
![]() Z2SMB24 SUNMATE Elec | In Stock | - | - | - | - | - | - | 1.0 | DO-214AA | - | - | 500nA @ 18.2V | - | - | - | 50 | 17.3 | - | 3.5 Ohms | 24V | 100 | -65℃~150℃ | Z5SMB53 | ±5% | 5W | ||
![]() Z2SMB180 SUNMATE Elec | In Stock | - | - | 103V | - | - | - | - | DO-214AA | 5.8A | 71.1V | - | - | - | 64V | - | - | - | - | - | - | -55℃~+150℃ | - | - | - | ||
![]() Z2SMB200 SUNMATE Elec | In Stock | - | - | 177V | - | - | - | - | DO-214AA | 3.4A | 122V | - | - | - | 100V | - | - | - | - | - | - | -55℃~+150℃ | - | - | - | ||
![]() 1SMB33CA SUNMATE Elec | 32650 | - | - | 12V | - | - | - | - | DO-214AA | 50A | 7.78V | - | - | - | 7V | - | - | - | - | - | - | -55℃~+150℃ | - | - | - | ||
![]() 1SMB58CA SUNMATE Elec | In Stock | - | - | 12.9V | - | - | - | - | DO-214AA | 46.5A | 8.33V | - | - | - | 7.5V | - | - | - | - | - | - | -55℃~+150℃ | - | - | - | ||
![]() Z2SMB8V2 SUNMATE Elec | In Stock | - | - | 13.6V | - | - | - | - | DO-214AA | 44.1A | 8.89V | - | - | - | 8V | - | - | - | - | - | - | -55℃~+150℃ | - | - | - | ||
![]() Z2SMB13 SUNMATE Elec | In Stock | - | - | 82.4V | - | - | - | - | DO-214AA | 7.3A | 56.7V | - | - | - | 51V | - | - | - | - | - | - | -55℃~+150℃ | - | - | - | ||
![]() Z2SMB11 SUNMATE Elec | In Stock | - | - | - | - | - | - | 0.25 | DO-214AA | - | - | 500nA @ 9.9V | - | - | - | 38.5 | 9.9 | - | 5 Ohms | 13V | 700 | -55℃~175℃ | Z2SMB | - | 2W | ||
![]() 1SMB54CA SUNMATE Elec | 22650 | - | - | - | - | - | - | 0.25 | DO-214AA | - | - | 50uA @ 8.4V | - | - | - | 45.5 | 8.4 | - | 4 Ohms | 11V | 700 | -55℃~175℃ | Z2SMB | - | 2W | ||
![]() Z2SMB33 SUNMATE Elec | In Stock | - | - | 9.2V | - | - | - | - | DO-214AA | 65.2A | 6.4V | - | - | - | 5V | - | - | - | - | - | - | -55℃~+150℃ | - | - | - | ||
![]() Z2SMB6V8 SUNMATE Elec | In Stock | - | - | - | - | - | - | 0.25 | DO-214AA | - | - | 500nA @ 25.1V | - | - | - | 15.1 | 25.1 | - | 23 Ohms | 33V | 1000 | -55℃~175℃ | Z2SMB | - | 2W | ||
![]() Z2SMB110 SUNMATE Elec | In Stock | - | - | - | 3A | 100A | 1.3V | - | DO-214AA | - | - | 5uA | 1000V | 500ns | - | - | 1000V | 700V | - | - | - | -50℃~150℃ | - | - | - |