- Package/Enclosure
- Operating temperature
- Reverse leakage current Ir
- Voltage, Rating
- Peak pulse current Ipp
- Reverse working voltage Vrwm
- Clamping voltage Vc
- Reverse breakdown voltage Vbr
- Series
- Power Rating
- Zener voltage Vz
- Zener Impedance Zzt
Attribute column
Manufacturer
SUNMATE TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Breakdown voltage VBR (max) | Breakdown voltage VBR (min) | Clamping voltage Vc | Clamping voltage VCL (max) | IZK(MA) | Package/Enclosure | Peak pulse current Ipp | Peak pulse power Ppp | Reverse breakdown voltage Vbr | Reverse leakage current Ir | Reverse working voltage Vrwm | Test current It (mA) | Voltage, Rating | Zener Impedance Zzt | Zener voltage Vz | ZZK@IZK(Ω) | Operating temperature | Series | Tolerance | Power Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMF78A SUNMATE Elec | In Stock | - | - | - | - | - | - | - | DO-214AB(SMC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMF16CA SUNMATE Elec | In Stock | - | - | - | - | 146V | - | - | SOD-123 | 1.2A | - | 100-111V | - | 90V | - | - | - | - | - | -55℃~+150℃ | - | - | - | ||
![]() PMF14A SUNMATE Elec | In Stock | - | - | - | - | 26V | - | - | SOD-123 | 7.7A | - | 17.8-19.7V | - | 16V | - | - | - | - | - | -55℃~+150℃ | - | - | - | ||
![]() PMF11CA SUNMATE Elec | In Stock | - | - | - | - | 193V | - | - | SOD-123 | 0.9A | - | 133-147V | - | 120V | - | - | - | - | - | -55℃~+150℃ | - | - | - | ||
![]() PMF11A SUNMATE Elec | In Stock | - | - | - | - | 35.5V | - | - | SOD-123 | 5.6A | - | 24.4-26.9V | - | 22V | - | - | - | - | - | -55℃~+150℃ | - | - | - | ||
![]() PMF100CA SUNMATE Elec | In Stock | - | - | - | - | 19.9V | - | - | SOD-123 | 10.1A | - | 13.3-14.7V | - | 12V | - | - | - | - | - | -55℃~+150℃ | - | - | - | ||
![]() PMF58CA SUNMATE Elec | In Stock | - | - | - | - | 23.2V | - | - | SOD-123 | 8.6A | - | 15.6-17.2V | - | 14V | - | - | - | - | - | -55℃~+150℃ | - | - | - | ||
![]() PMF58A SUNMATE Elec | In Stock | - | - | - | - | 162V | - | - | SOD-123 | 1.1A | - | 111-123V | - | 100V | - | - | - | - | - | -55℃~+150℃ | - | - | - | ||
![]() SMF58CA SUNMATE Elec | In Stock | - | - | - | - | 64.5V | - | - | SOD-123FL | 3.1mA | - | 44.4V | - | 40V | - | - | - | - | - | -55℃~+150℃ | - | - | - | ||
![]() PMF51A SUNMATE Elec | In Stock | - | - | - | - | 87.1V | - | - | SOD-123FL | 2.3mA | - | 60V | - | 54V | - | - | - | - | - | -55℃~+150℃ | - | - | - | ||
![]() SMF43CA SUNMATE Elec | In Stock | - | - | - | - | 137V | - | - | SOD-123FL | 1.3mA | - | 94.4V | - | 85V | - | - | - | - | - | -55℃~+150℃ | - | - | - | ||
![]() 1SMB6.5A SUNMATE Elec | 28500 | - | - | - | - | 69.4V | - | - | SOD-123FL | 2.9mA | - | 47.8V | - | 43V | - | - | - | - | - | -55℃~+150℃ | - | - | - | ||
![]() SM6T22CA SUNMATE Elec | In Stock | - | - | - | - | - | - | 1.0 | DO-41 | - | - | - | 5uA @ 4V | - | 73.5 | 4.0 | 2 Ohms | 6.8V | 700 | -55℃~175℃ | 2EZ*D5 | ±5% | 2W | ||
![]() 1SMB6.0A SUNMATE Elec | In Stock | - | - | - | - | 11.2V | - | - | DO-214AA | 53.6A | - | 7.22V | - | 6.5V | - | - | - | - | - | -55℃~+150℃ | - | - | - | ||
![]() SM6T100A SUNMATE Elec | In Stock | - | - | - | - | 548V | - | - | DO-214AA | 1.1A | - | 380V | - | 342V | - | - | - | - | - | -55℃~+150℃ | - | - | - | ||
![]() 1SMB400CA SUNMATE Elec | In Stock | - | - | - | - | 30.6V | - | - | DO-214AA | 19.6A | - | 20.9V | - | 18.8V | - | - | - | - | - | -55℃~+150℃ | - | - | - | ||
![]() SM6T110A SUNMATE Elec | In Stock | - | - | - | - | 15.4V | - | - | DO-214AA | 39A | - | 10V | - | 9V | - | - | - | - | - | -55℃~+150℃ | - | - | - | ||
![]() SMBJ3.3A SUNMATE Elec | 500 |
| - | - | - | 10.3V | - | - | DO-214AA | 58.3A | - | 6.67V | - | 6V | - | - | - | - | - | -55℃~+150℃ | - | - | - | ||
![]() SM6T51CA SUNMATE Elec | In Stock | - | - | - | - | 152V | - | - | DO-214AA | 3.9A | - | 105V | - | 94V | - | - | - | - | - | -55℃~+150℃ | - | - | - | ||
![]() 1SMB22A SUNMATE Elec | 32650 | - | - | - | 4.1 | - | 7.3 | - | DO-214AA(SMB) | 50 | 600W | - | - | 3.3 | 1 Ohms | - | - | - | - | - | - | - | - |