- Package/Enclosure
- Operating temperature
- Reverse leakage current Ir
- Voltage, Rating
- Peak pulse current Ipp
- Reverse working voltage Vrwm
- Clamping voltage Vc
- Reverse breakdown voltage Vbr
- Series
- Power Rating
- Zener voltage Vz
- Zener Impedance Zzt
Attribute column
Manufacturer
SUNMATE TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Forward current If | Forward Surge Current Ifsm | Forward voltage Vf | IZK(MA) | Package/Enclosure | Reverse leakage current Ir | Reverse peak voltage Vrrm | Reverse recovery time trr | Test current It (mA) | Voltage, Rating | VRMS(V) | Zener Impedance Zzt | Zener voltage Vz | ZZK@IZK(Ω) | Operating temperature | Series | Tolerance | Power Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5373B SUNMATE Elec | In Stock | - | - | - | - | - | 1.0 | DO-15 | 500nA @ 144V | - | - | 5.0 | 144.0 | - | 450 Ohms | 190V | 1850 | -65℃~200℃ | 1N53 | ±5% | 5W | ||
![]() 1N5385B SUNMATE Elec | In Stock | - | - | - | - | - | 1.0 | DO-15 | 500nA @ 16.7V | - | - | 50.0 | 16.7 | - | 3.5 Ohms | 22V | 75 | -65℃~200℃ | 1N53 | ±5% | 5W | ||
![]() MM3Z39 SUNMATE Elec | In Stock | - | - | - | - | - | 1.0 | DO-15 | 500nA @ 129V | - | - | 8.0 | 129.0 | - | 380 Ohms | 170V | 1750 | -65℃~200℃ | 1N53 | ±5% | 5W | ||
![]() MM3Z10 SUNMATE Elec | In Stock | - | - | - | - | - | - | SOD-323 | 0.1V | - | - | - | - | - | 100 Ohms | 39V | - | -55℃~150℃ | MM3Z | ±5% | 300mW | ||
![]() MM3Z20 SUNMATE Elec | In Stock | - | - | - | - | - | - | SOD-323 | 0.1V | - | - | - | - | - | 55 Ohms | 22V | - | -55℃~150℃ | MM3Z | ±5% | 300mW | ||
![]() BZX384C3V9 SUNMATE Elec | In Stock | - | - | - | - | - | - | SOD-323 | 0.1V | - | - | - | - | - | 35 Ohms | 13V | - | -55℃~150℃ | MM3Z | ±5% | 300mW | ||
![]() MM3Z24 SUNMATE Elec | In Stock | - | - | - | - | - | - | SOD-323 | 0.1V | - | - | - | - | - | 50 Ohms | 20V | - | -55℃~150℃ | MM3Z | ±5% | 300mW | ||
![]() BZX384C7V5 SUNMATE Elec | In Stock | - | - | - | - | - | _ | SOD-323 | 20uA @ 1V | - | - | 5 | 1.0 | - | 75 Ohms | 2.7V | _ | -65℃~150℃ | BZX384C | ±5% | 200mW | ||
![]() BZX384C2V4 SUNMATE Elec | 39998 | - | - | - | - | - | - | SOD-323 | 0.1V | - | - | - | - | - | 30 Ohms | 11V | - | -55℃~150℃ | MM3Z | ±5% | 300mW | ||
![]() BZX384C4V3 SUNMATE Elec | In Stock | - | - | - | - | - | - | SOD-323 | 0.1V | - | - | - | - | - | 40 Ohms | 16V | - | -55℃~150℃ | MM3Z | ±5% | 300mW | ||
![]() BZX384C3V0 SUNMATE Elec | 29998 | - | - | - | - | - | - | SOD-323 | 0.1V | - | - | - | - | - | 40 Ohms | 15V | - | -55℃~150℃ | MM3Z | ±5% | 300mW | ||
![]() BZX384C15 SUNMATE Elec | In Stock | - | - | 5A | 135A | 0.95V | - | DO-201AD | 5uA | 200V | 35ns | - | 200V | 140V | - | - | - | -65℃~150℃ | - | - | - | ||
![]() BZX384C9V1 SUNMATE Elec | 23500 | - | - | - | - | - | - | SOD-323 | 100nA @ 13V | - | - | - | - | - | 45 Ohms | 18V | - | -55℃~150℃ | MM3Z | ±5% | 300mW | ||
![]() BZX384C16 SUNMATE Elec | In Stock | - | - | 5A | 150A | 1.7V | - | DO-201AD | 10uA | 600V | 75ns | - | 600V | 420V | - | - | - | -65℃~125℃ | - | - | - | ||
![]() BZX384C12 SUNMATE Elec | In Stock | - | - | 3A | 100A | - | - | DO-201AD | - | 1600V | 1500ns | - | 1600V | - | - | - | - | -50℃~150℃ | - | - | - | ||
![]() BZX384C10 SUNMATE Elec | In Stock | - | - | - | - | - | _ | SOD-323 | 50nA @ 0.7V | - | - | 5 | 0.7 | - | 10 Ohms | 15V | _ | -65℃~150℃ | BZX384C | ±5% | 200mW | ||
![]() BZX384C20 SUNMATE Elec | In Stock | - | - | - | - | - | _ | SOD-323 | 500nA @ 6V | - | - | 5 | 6.0 | - | 6 Ohms | 9.1V | _ | -65℃~150℃ | BZX384C | ±5% | 200mW | ||
![]() BZX384C18 SUNMATE Elec | In Stock | - | - | - | - | - | _ | SOD-323 | 100nA @ 8V | - | - | 5 | 8.0 | - | 10 Ohms | 12V | _ | -65℃~150℃ | BZX384C | ±5% | 200mW | ||
![]() BZX384C11 SUNMATE Elec | In Stock | - | - | - | - | - | _ | SOD-323 | 200nA @ 7V | - | - | 5 | 7.0 | - | 8 Ohms | 10V | _ | -65℃~150℃ | BZX384C | ±5% | 200mW | ||
![]() BZX384C33 SUNMATE Elec | In Stock | - | - | - | - | - | _ | SOD-323 | 50nA @ 0.7V | - | - | 5 | 0.7 | - | 25 Ohms | 27V | _ | -65℃~150℃ | BZX384C | ±5% | 200mW |