- Package/Enclosure
- Operating temperature
- Reverse leakage current Ir
- Voltage, Rating
- Peak pulse current Ipp
- Reverse working voltage Vrwm
- Clamping voltage Vc
- Reverse breakdown voltage Vbr
- Series
- Power Rating
- Zener voltage Vz
- Zener Impedance Zzt
Attribute column
Manufacturer
SUNMATE TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Forward current If | Forward Surge Current Ifsm | Forward voltage Vf | IZK(MA) | Package/Enclosure | Reverse leakage current Ir | Reverse peak voltage Vrrm | Reverse recovery time trr | Test current It (mA) | Voltage, Rating | VRMS(V) | Zener Impedance Zzt | Zener voltage Vz | ZZK@IZK(Ω) | Operating temperature | Series | Tolerance | Power Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM3Z8V2 SUNMATE Elec | In Stock | - | - | - | - | - | _ | SOD-323 | 50nA @ 0.7V | - | - | 2 | 0.7 | - | 25 Ohms | 24V | _ | -65℃~150℃ | BZX384C | ±5% | 200mW | ||
![]() MM3Z3V9 SUNMATE Elec | In Stock | - | - | - | - | - | _ | SOD-323 | 50nA @ 0.7V | - | - | 2 | 0.7 | - | 35 Ohms | 33V | _ | -65℃~150℃ | BZX384C | ±5% | 200mW | ||
![]() MM3Z7V5 SUNMATE Elec | In Stock | - | - | - | - | - | _ | SOD-323 | 50nA @ 0.7V | - | - | 5 | 0.7 | - | 30 Ohms | 30V | _ | -65℃~150℃ | BZX384C | ±5% | 200mW | ||
![]() MM3Z4V3 SUNMATE Elec | In Stock | - | - | - | - | - | - | SOD-323 | 500nA @ 5V | - | - | - | - | - | 30 Ohms | 8.2V | - | -55℃~150℃ | MM3Z | ±5% | 300mW | ||
![]() MM3Z3V3 SUNMATE Elec | In Stock | - | - | - | - | - | - | SOD-323 | 5uA @ 1V | - | - | - | - | - | 130 Ohms | 3.9V | - | -55℃~150℃ | MM3Z | ±5% | 300mW | ||
![]() MM3Z3V6 SUNMATE Elec | In Stock | - | - | - | - | - | - | SOD-323 | 5uA @ 1V | - | - | - | - | - | 130 Ohms | 4.3V | - | -55℃~150℃ | MM3Z | ±5% | 300mW | ||
![]() MM3Z2V4 SUNMATE Elec | In Stock | - | - | - | - | - | - | SOD-323 | 50V | - | - | - | - | - | 120 Ohms | 3V | - | -55℃~150℃ | MM3Z | ±5% | 300mW | ||
![]() BZX384C4V7 SUNMATE Elec | 23500 | - | - | 3A | 100A | 1.25V | - | DO-201AD | 10uA | 800V | 150ns | - | 800V | 560V | - | - | - | -50℃~125℃ | - | - | - | ||
![]() 2EZ13D5 SUNMATE Elec | 35699 |
| - | - | - | - | 0.25 | DO-41 | 500nA @ 11.4V | - | - | 33.4 | 11.4 | - | 7 Ohms | 15V | 700 | -55℃~175℃ | 2EZ*D5 | ±5% | 2W | ||
![]() 2EZ12D5 SUNMATE Elec | 5255 |
| - | - | - | - | 0.25 | DO-41 | 500nA @ 12.2V | - | - | 31.2 | 12.2 | - | 8 Ohms | 16V | 700 | -55℃~175℃ | 2EZ*D5 | ±5% | 2W | ||
![]() BZX85C5V6 SUNMATE Elec | In Stock | - | - | - | - | - | 0.25 | DO-41 | 500nA @ 13V | - | - | 29.4 | 13.0 | - | 9 Ohms | 17V | 750 | -55℃~175℃ | 2EZ*D5 | ±5% | 2W | ||
![]() BZX85C5V1 SUNMATE Elec | In Stock | - | - | 200mA | 30A | 5V | - | DO-41 | 5uA | 3kV | 500ns | - | 3kV | 2100V | - | - | - | -55℃~150℃ | - | - | - | ||
![]() BZX85C150 SUNMATE Elec | In Stock | - | - | - | - | - | 0.25 | DO-41 | 500nA @ 15.2V | - | - | 25.0 | 15.2 | - | 11 Ohms | 20V | 750 | -55℃~175℃ | 2EZ*D5 | ±5% | 2W | ||
![]() BZX85C130 SUNMATE Elec | In Stock | - | - | - | - | - | 0.25 | DO-41 | 500nA @ 16.7V | - | - | 22.8 | 16.7 | - | 12 Ohms | 22V | 750 | -55℃~175℃ | 2EZ*D5 | ±5% | 2W | ||
![]() BZX85C68 SUNMATE Elec | In Stock | - | - | - | - | - | 0.25 | DO-41 | 500nA @ 110V | - | - | 2.0 | 110 | - | 1000 Ohms | 150V | 6000 | -55℃~175℃ | BZX85C | ±5% | 1.3W | ||
![]() BZX85C51 SUNMATE Elec | In Stock | - | - | - | - | - | 0.25 | DO-41 | 500nA @ 100V | - | - | 2.0 | 100 | - | 700 Ohms | 130V | 5000 | -55℃~175℃ | BZX85C | ±5% | 1.3W | ||
![]() BZX85C120 SUNMATE Elec | 3000 | - | - | - | - | - | 0.25 | DO-41 | 500nA @ 18.2V | - | - | 20.8 | 18.2 | - | 13 Ohms | 24V | 750 | -55℃~175℃ | 2EZ*D5 | ±5% | 2W | ||
![]() BZX85C62 SUNMATE Elec | In Stock | - | - | - | - | - | 0.25 | DO-41 | 500nA @ 43V | - | - | 4.0 | 43 | - | 120 Ohms | 56V | 2000 | -55℃~175℃ | BZX85C | ±5% | 1.3W | ||
![]() BZX85C39 SUNMATE Elec | In Stock | - | - | - | - | - | 0.25 | DO-41 | 500nA @ 56V | - | - | 4.0 | 56 | - | 135 Ohms | 75V | 2000 | -55℃~175℃ | BZX85C | ±5% | 1.3W | ||
![]() BZX85C36 SUNMATE Elec | In Stock | - | - | - | - | - | 0.25 | DO-41 | 500nA @ 68V | - | - | 2.7 | 68 | - | 250 Ohms | 91V | 3000 | -55℃~175℃ | BZX85C | ±5% | 1.3W |