- Package/Enclosure
- Operating temperature
- Reverse leakage current Ir
- Voltage, Rating
- Peak pulse current Ipp
- Reverse working voltage Vrwm
- Clamping voltage Vc
- Reverse breakdown voltage Vbr
- Series
- Power Rating
- Zener voltage Vz
- Zener Impedance Zzt
Attribute column
Manufacturer
SUNMATE TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Forward current If | Forward Surge Current Ifsm | Forward voltage Vf | IZK(MA) | Package/Enclosure | Reverse leakage current Ir | Reverse peak voltage Vrrm | Reverse recovery time trr | Test current It (mA) | Voltage, Rating | VRMS(V) | Zener Impedance Zzt | Zener voltage Vz | ZZK@IZK(Ω) | Operating temperature | Series | Tolerance | Power Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5349B SUNMATE Elec | 23455 |
| - | - | - | - | 1.0 | DO-15 | 5uA @ 8.4V | - | - | 125.0 | 8.4 | - | 2.5 Ohms | 11V | 125 | -65℃~200℃ | 1N53 | ±5% | 5W | ||
![]() 1N5376B SUNMATE Elec | In Stock | - | - | - | - | - | 1.0 | DO-15 | 5uA @ 7.6V | - | - | 125.0 | 7.6 | - | 2 Ohms | 10V | 125 | -65℃~200℃ | 1N53 | ±5% | 5W | ||
![]() 1N5379B SUNMATE Elec | In Stock | - | - | - | - | - | 1.0 | DO-15 | 2uA @ 9.1V | - | - | 100.0 | 9.1 | - | 2.5 Ohms | 12V | 125 | -65℃~200℃ | 1N53 | ±5% | 5W | ||
![]() 1N5384B SUNMATE Elec | 300 | - | - | - | - | - | 1.0 | DO-15 | 500nA @ 69.2V | - | - | 15.0 | 69.2 | - | 75 Ohms | 91V | 760 | -65℃~200℃ | 1N53 | ±5% | 5W | ||
![]() 1N5381B SUNMATE Elec | In Stock | - | - | - | - | - | 1.0 | DO-15 | 500nA @ 83.6V | - | - | 12.0 | 83.6 | - | 125 Ohms | 110V | 1000 | -65℃~200℃ | 1N53 | ±5% | 5W | ||
![]() 1N5364B SUNMATE Elec | In Stock | - | - | - | - | - | 1.0 | DO-15 | 500nA @ 122V | - | - | 8.0 | 122.0 | - | 350 Ohms | 160V | 1650 | -65℃~200℃ | 1N53 | ±5% | 5W | ||
![]() 1N5382B SUNMATE Elec | In Stock | - | - | - | - | - | 1.0 | DO-15 | 500nA @ 98.8V | - | - | 10.0 | 98.8 | - | 190 Ohms | 130V | 1250 | -65℃~200℃ | 1N53 | ±5% | 5W | ||
![]() 1N5371B SUNMATE Elec | In Stock | - | - | - | - | - | 1.0 | DO-15 | 500nA @ 91.2V | - | - | 10.0 | 91.2 | - | 170 Ohms | 120V | 1150 | -65℃~200℃ | 1N53 | ±5% | 5W | ||
![]() 1N5374B SUNMATE Elec | In Stock | - | - | - | - | - | 1.0 | DO-15 | 500nA @ 32.7V | - | - | 30.0 | 32.7 | - | 20 Ohms | 43V | 190 | -65℃~200℃ | 1N53 | ±5% | 5W | ||
![]() 1N5365B SUNMATE Elec | In Stock | - | - | - | - | - | 1.0 | DO-15 | 500nA @ 35.8V | - | - | 25.0 | 35.8 | - | 25 Ohms | 47V | 210 | -65℃~200℃ | 1N53 | ±5% | 5W | ||
![]() 1N5354B SUNMATE Elec | In Stock | - | - | - | - | - | 1.0 | DO-15 | 500nA @ 29.7V | - | - | 30.0 | 29.7 | - | 14 Ohms | 39V | 170 | -65℃~200℃ | 1N53 | ±5% | 5W | ||
![]() 1N5363B SUNMATE Elec | 3161 |
| - | 5A | 135A | 1.4V | - | DO-201AD | 5uA | 400V | 35ns | - | 400V | 280V | - | - | - | -65℃~150℃ | - | - | - | ||
![]() 1N5369B SUNMATE Elec | In Stock | - | - | 3A | 100A | 1.25V | - | DO-201AD | 10uA | 800V | 150ns | - | 800V | 560V | - | - | - | -50℃~125℃ | - | - | - | ||
![]() 1N5350B SUNMATE Elec | 900 |
| - | - | - | - | 1.0 | DO-15 | 500nA @ 51.7V | - | - | 20.0 | 51.7 | - | 44 Ohms | 68V | 500 | -65℃~200℃ | 1N53 | ±5% | 5W | ||
![]() 1N5361B SUNMATE Elec | In Stock | - | - | - | - | - | 1.0 | DO-15 | 500nA @ 19V | - | - | 50.0 | 19.0 | - | 4 Ohms | 25V | 110 | -65℃~200℃ | 1N53 | ±5% | 5W | ||
![]() MM3Z22 SUNMATE Elec | In Stock | - | - | - | - | - | 1.0 | DO-15 | 5uA @ 8.4V | - | - | 125.0 | 8.4 | - | 2.5 Ohms | 11V | 125 | -65℃~200℃ | 1N53 | ±5% | 5W | ||
![]() MM3Z27 SUNMATE Elec | In Stock | - | - | - | - | - | 1.0 | DO-15 | 500nA @ 20.6V | - | - | 50.0 | 20.6 | - | 5 Ohms | 27V | 120 | -65℃~200℃ | 1N53 | ±5% | 5W | ||
![]() MM3Z13 SUNMATE Elec | In Stock | - | - | - | - | - | 1.0 | DO-15 | 500nA @ 29.7V | - | - | 30.0 | 29.7 | - | 14 Ohms | 39V | 170 | -65℃~200℃ | 1N53 | ±5% | 5W | ||
![]() BZX384C2V7 SUNMATE Elec | 39998 | - | - | - | - | - | - | SOD-323 | 0.1V | - | - | - | - | - | 70 Ohms | 27V | - | -55℃~150℃ | MM3Z | ±5% | 300mW | ||
![]() BZX384C3V6 SUNMATE Elec | In Stock | - | - | - | - | - | - | SOD-323 | 0.1V | - | - | - | - | - | 30 Ohms | 10V | - | -55℃~150℃ | MM3Z | ±5% | 300mW |