- Package/Enclosure
- Operating temperature
- Reverse leakage current Ir
- Voltage, Rating
- Peak pulse current Ipp
- Reverse working voltage Vrwm
- Clamping voltage Vc
- Reverse breakdown voltage Vbr
- Series
- Power Rating
- Zener voltage Vz
- Zener Impedance Zzt
Attribute column
Manufacturer
SUNMATE TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Forward current If | Forward Surge Current Ifsm | Forward voltage Vf | IZK(MA) | Package/Enclosure | Reverse leakage current Ir | Reverse peak voltage Vrrm | Reverse recovery time trr | Test current It (mA) | Voltage, Rating | VRMS(V) | Zener Impedance Zzt | Zener voltage Vz | ZZK@IZK(Ω) | Operating temperature | Series | Tolerance | Power Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM3Z2V7 SUNMATE Elec | In Stock | - | - | - | - | - | _ | SOD-323 | 50nA @ 0.7V | - | - | 5 | 0.7 | - | 10 Ohms | 15V | _ | -65℃~150℃ | BZX384C | ±5% | 200mW | ||
![]() BZX85C6V2 SUNMATE Elec | In Stock | - | - | - | - | - | 1.0 | DO-41 | 5uA @ 4V | - | - | 73.5 | 4.0 | - | 2 Ohms | 6.8V | 700 | -55℃~175℃ | 2EZ*D5 | ±5% | 2W | ||
![]() BZX85C6V8 SUNMATE Elec | In Stock | - | - | - | - | - | 0.25 | DO-41 | 500nA @ 25.1V | - | - | 15.1 | 25.1 | - | 23 Ohms | 33V | 1000 | -55℃~175℃ | 2EZ*D5 | ±5% | 2W | ||
![]() BZX85C9V1 SUNMATE Elec | In Stock | - | - | - | - | - | 0.25 | DO-41 | 500nA @ 11.4V | - | - | 33.4 | 11.4 | - | 7 Ohms | 15V | 700 | -55℃~175℃ | 2EZ*D5 | ±5% | 2W | ||
![]() 2EZ160D5 SUNMATE Elec | 33655 |
| - | - | - | - | 0.25 | DO-41 | 50uA @ 7.6V | - | - | 50.0 | 7.6 | - | 3.5 Ohms | 10V | 700 | -55℃~175℃ | 2EZ*D5 | ±5% | 2W | ||
![]() BZX85C100 SUNMATE Elec | In Stock | - | - | - | - | - | 0.25 | DO-41 | 500nA @ 121.6V | - | - | 3.1 | 121.6 | - | 650 Ohms | 160V | 6500 | -55℃~175℃ | 2EZ*D5 | ±5% | 2W | ||
![]() BZX85C56 SUNMATE Elec | In Stock | - | - | - | - | - | 0.25 | DO-41 | 0.5V | - | - | 2.7 | 75 | - | 0.25 Ohms | 100V | 3000 | -55℃~175℃ | BZX85C | ±5% | 1.3W | ||
![]() BZX85C75 SUNMATE Elec | In Stock | - | - | - | - | - | 0.25 | DO-41 | 500nA @ 91V | - | - | 2.0 | 91 | - | 550 Ohms | 120V | 4500 | -55℃~175℃ | BZX85C | ±5% | 1.3W | ||
![]() BZX85C91 SUNMATE Elec | In Stock | - | - | - | - | - | 0.5 | DO-41 | 50uA @ 6V | - | - | 61.0 | 6.0 | - | 2.3 Ohms | 8.2V | 700 | -55℃~175℃ | 2EZ*D5 | ±5% | 2W | ||
![]() BZX85C82 SUNMATE Elec | In Stock | - | - | - | - | - | 0.25 | DO-41 | 500nA @ 83.6V | - | - | 4.5 | 83.6 | - | 250 Ohms | 110V | 4000 | -55℃~175℃ | 2EZ*D5 | ±5% | 2W | ||
![]() BZX85C30 SUNMATE Elec | In Stock | - | - | - | - | - | 0.25 | DO-41 | 500nA @ 62V | - | - | 2.7 | 62 | - | 200 Ohms | 82V | 3000 | -55℃~175℃ | BZX85C | ±5% | 1.3W | ||
![]() BZX85C10 SUNMATE Elec | In Stock | - | - | - | - | - | 0.25 | DO-41 | 500nA @ 98.8V | - | - | 3.8 | 98.8 | - | 400 Ohms | 130V | 5000 | -55℃~175℃ | 2EZ*D5 | ±5% | 2W | ||
![]() BZX85C22 SUNMATE Elec | In Stock | - | - | - | - | - | 0.25 | DO-41 | 500nA @ 27V | - | - | 8.0 | 27 | - | 40 Ohms | 36V | 1000 | -55℃~175℃ | BZX85C | ±5% | 1.3W | ||
![]() BZX85C33 SUNMATE Elec | In Stock | - | - | - | - | - | 0.25 | DO-41 | 500nA @ 22V | - | - | 8.0 | - | - | 30 Ohms | 30V | 1000 | -55℃~175℃ | BZX85C | ±5% | 1.3W | ||
![]() BZX85C16 SUNMATE Elec | In Stock | - | - | - | - | - | 0.25 | DO-41 | 500nA @ 24V | - | - | 8.0 | 24 | - | 35 Ohms | 33V | 1000 | -55℃~175℃ | BZX85C | ±5% | 1.3W | ||
![]() BZX85C17 SUNMATE Elec | In Stock | - | - | - | - | - | 0.5 | DO-41 | 50uA @ 8.2V | - | - | 20 | 8.2 | - | 8 Ohms | 11V | 300 | -55℃~175℃ | BZX85C | ±5% | 1.3W | ||
![]() BZX85C18 SUNMATE Elec | In Stock | - | - | - | - | - | - | DO-41 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX85C15 SUNMATE Elec | In Stock | - | - | - | - | - | 0.25 | DO-41 | 500nA @ 36V | - | - | 4.0 | 36 | - | 90 Ohms | 47V | 1500 | -55℃~175℃ | BZX85C | ±5% | 1.3W | ||
![]() BZX85C43 SUNMATE Elec | In Stock | - | - | - | - | - | 0.5 | DO-41 | 500nA @ 11V | - | - | 15 | 11 | - | 15 Ohms | 15V | 500 | -55℃~175℃ | BZX85C | ±5% | 1.3W | ||
![]() BZX85C20 SUNMATE Elec | In Stock | - | - | 0.1A | 10A | 1V | - | DO-41 | 5uA | 1000V | 150ns | - | 1000V | 700V | - | - | - | -55℃~150℃ | - | - | - |