- Operating temperature
- Package/Enclosure
- Voltage, Rating
- Reverse leakage current Ir
- Forward Surge Current Ifsm
- Forward current If
- Forward voltage Vf
- Reverse peak voltage Vrrm
- VRMS(V)
- Reverse recovery time trr
- Clamping voltage Vc
- Peak pulse current Ipp
Attribute column
Manufacturer
SUNMATE Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Clamping voltage Vc | Forward current If | Forward Surge Current Ifsm | Forward voltage Vf | Package/Enclosure | Peak pulse current Ipp | Reverse breakdown voltage Vbr | Reverse leakage current Ir | Reverse peak voltage Vrrm | Reverse recovery time trr | Reverse working voltage Vrwm | Voltage, Rating | VRMS(V) | Operating temperature |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2CL76 SUNMATE Elec | In Stock | - | - | - | 5mA | 0.5A | 30V | DIP | - | - | 2uA | 10kV | 100ns | - | 10kV | - | -40℃~125℃ | ||
![]() 2CL70 SUNMATE Elec | 38655 | - | - | - | 5mA | 0.5A | 45V | DIP | - | - | 2uA | 20kV | 100ns | - | 20kV | - | -40℃~125℃ | ||
![]() R4000 SUNMATE Elec | In Stock | - | - | 10.5V | - | - | - | DO-214AA | 57.1A | 6.45V | - | - | - | 5.80V | - | - | -55℃~150℃ | ||
![]() P600M SUNMATE Elec | 3552 |
| - | 38.9V | - | - | - | SOD-123 | 5.1A | 26.7-29.5V | - | - | - | 24V | - | - | -55℃~+150℃ | ||
![]() R4000F SUNMATE Elec | In Stock | - | - | 710V | - | - | - | DO-214AC | 0.6A | 489V | - | - | - | 440V | - | - | -55℃~150℃ | ||
![]() SF58 SUNMATE Elec | In Stock | - | - | 177V | - | - | - | DO-214AA | 3.4A | 122V | - | - | - | 100V | - | - | -55℃~+150℃ | ||
![]() UF5008 SUNMATE Elec | In Stock | - | - | 45.4V | - | - | - | DO-214AA | 13.2A | 31.1V | - | - | - | 28V | - | - | -55℃~+150℃ | ||
![]() RS5M SUNMATE Elec | In Stock | - | - | - | 6A | 400A | 1V | R-6 | - | - | 5uA | 600V | - | - | 600V | 420V | -50℃~150℃ | ||
![]() UF2G SUNMATE Elec | In Stock | - | - | 565V | - | - | - | DO-214AA | 1.1A | 389V | - | - | - | 350V | - | - | -55℃~+150℃ | ||
![]() ERB44-10 SUNMATE Elec | 18000 | - | - | 92V | - | - | - | DO-214AA | 6.5A | 64.6V | - | - | - | 58.1V | - | - | -55℃~+150℃ | ||
![]() UF504 SUNMATE Elec | In Stock | - | - | - | 2A | 50A | 1.4V | DO-214AA | - | - | 10uA | 400V | 50ns | - | 400V | 280V | -50℃~150℃ | ||
![]() BA158 SUNMATE Elec | In Stock | - | - | - | 1A | 25A | 1.1V | SOD-123FL | - | - | 10uA | 800V | - | - | 800V | 560V | -50℃~150℃ | ||
![]() UF2007 SUNMATE Elec | 80000 | - | - | - | 1A | 30A | 1.2V | DO-41 | - | - | 5uA | 600V | 250ns | - | 600V | 420V | -65℃~125℃ | ||
![]() UF308 SUNMATE Elec | In Stock | - | - | - | 1A | 30A | 1.2V | DO-41 | - | - | 5uA | 1000V | 500ns | - | 1000V | 700V | -65℃~125℃ | ||
![]() DSR1J SUNMATE Elec | In Stock | - | - | - | 3A | 150A | 1.7V | DO-201AD | - | - | 5uA | 1000V | 75ns | - | 1000V | 700V | -65℃~150℃ | ||
![]() GS1006FL SUNMATE Elec | In Stock | - | - | - | 3A | 150A | 1.7V | DO-201AD | - | - | 10uA | 1000V | 75ns | - | 1000V | 700V | -65℃~125℃ | ||
![]() S1ML SUNMATE Elec | In Stock | - | - | - | 1A | 25A | 1.1V | SOD-123FL | - | - | 10uA | 600V | - | - | 600V | 420V | -50℃~150℃ | ||
![]() RS2MA SUNMATE Elec | In Stock | - | - | - | 5A | 150A | 1.7V | DO-214AB | - | - | 10uA | 1000V | 75ns | - | 1000V | 700V | -65℃~150℃ | ||
![]() P600K SUNMATE Elec | 3552 |
| - | - | 3A | 150A | 1.7V | DO-201AD | - | - | 5uA | 1000V | 75ns | - | 1000V | 700V | -65℃~150℃ | ||
![]() GS1004FL SUNMATE Elec | In Stock | - | - | - | 2A | 60A | 1.7V | DO-15 | - | - | 5uA | 1000V | 75ns | - | 1000V | 700V | -65℃~150℃ |