- Operating temperature
- Package/Enclosure
- Voltage, Rating
- Reverse leakage current Ir
- Forward Surge Current Ifsm
- Forward current If
- Forward voltage Vf
- Reverse peak voltage Vrrm
- VRMS(V)
- Reverse recovery time trr
- Clamping voltage Vc
- Peak pulse current Ipp
Attribute column
Manufacturer
SUNMATE Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Clamping voltage Vc | Forward current If | Forward Surge Current Ifsm | Forward voltage Vf | IZK(MA) | Package/Enclosure | Peak pulse current Ipp | Reverse breakdown voltage Vbr | Reverse leakage current Ir | Reverse peak voltage Vrrm | Reverse recovery time trr | Reverse working voltage Vrwm | Test current It (mA) | Voltage, Rating | VRMS(V) | Zener Impedance Zzt | Zener voltage Vz | ZZK@IZK(Ω) | Operating temperature | Series | Tolerance | Power Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RS5G SUNMATE Elec | 6000 | - | - | - | 6A | 400A | 1V | - | R-6 | - | - | 5uA | 800V | - | - | - | 800V | 560V | - | - | - | -50℃~150℃ | - | - | - | ||
![]() SF54 SUNMATE Elec | In Stock | - | - | - | 1A | 30A | 1.2V | - | DO-41 | - | - | 5uA | 400V | 150ns | - | - | 400V | 280V | - | - | - | -65℃~125℃ | - | - | - | ||
![]() UF508 SUNMATE Elec | In Stock | - | - | - | 6A | 400A | 1V | - | R-6 | - | - | 5uA | 800V | - | - | - | 800V | 560V | - | - | - | -50℃~150℃ | - | - | - | ||
![]() UF506 SUNMATE Elec | In Stock | - | - | - | 2A | 60A | 1.3V | - | DO-15 | - | - | 5uA | 400V | 50ns | - | - | 400V | 280V | - | - | - | -65℃~150℃ | - | - | - | ||
![]() HER503 SUNMATE Elec | In Stock | - | - | - | 200mA | 30A | 6.5V | - | DO-15 | - | - | 5uA | 4kV | 500ns | - | - | 4kV | 2800V | - | - | - | -55℃~150℃ | - | - | - | ||
![]() HER507 SUNMATE Elec | In Stock | - | - | - | 5A | 150A | 1.7V | - | DO-201AD | - | - | 10uA | 600V | 75ns | - | - | 600V | 420V | - | - | - | -65℃~125℃ | - | - | - | ||
![]() HER502 SUNMATE Elec | In Stock | - | - | - | 5A | 200A | 1.1V | - | DO-201AD | - | - | 10uA | 400V | 50ns | - | - | 400V | 280V | - | - | - | -65℃~150℃ | - | - | - | ||
![]() HER306 SUNMATE Elec | In Stock | - | - | - | 5A | 200A | 1.7V | - | DO-201AD | - | - | 10uA | 800V | 75ns | - | - | 800V | 560V | - | - | - | -65℃~150℃ | - | - | - | ||
![]() HER506 SUNMATE Elec | In Stock | - | - | - | 5A | 150A | 1.7V | - | DO-201AD | - | - | 10uA | 1000V | 75ns | - | - | 1000V | 700V | - | - | - | -65℃~125℃ | - | - | - | ||
![]() SF56 SUNMATE Elec | In Stock | - | - | - | 5A | 200A | 1.7V | - | DO-201AD | - | - | 10uA | 800V | 75ns | - | - | 800V | 560V | - | - | - | -65℃~150℃ | - | - | - | ||
![]() BY550-1000 SUNMATE Elec | In Stock | - | - | - | 3A | 150A | 1.7V | - | DO-201AD | - | - | 10uA | 600V | 75ns | - | - | 600V | 420V | - | - | - | -65℃~150℃ | - | - | - | ||
![]() BY399 SUNMATE Elec | 2580 |
| - | - | - | - | - | 1.0 | DO-15 | - | - | 1uA @ 11.5V | - | - | - | 75.0 | 11.5 | - | 2.5 Ohms | 15V | 75 | -65℃~200℃ | 1N53 | ±5% | 5W | ||
![]() R2000 SUNMATE Elec | 45999 |
| - | - | - | - | - | 0.5 | DO-41 | - | - | 50uA @ 6V | - | - | - | 61.0 | 6.0 | - | 2.3 Ohms | 8.2V | 700 | -55℃~175℃ | 2EZ*D5 | ±5% | 2W | ||
![]() R3000F SUNMATE Elec | In Stock | - | - | - | - | - | - | 0.25 | DO-41 | - | - | 500nA @ 152V | - | - | - | 2.5 | 152.0 | - | 900 Ohms | 200V | 8000 | -55℃~175℃ | 2EZ*D5 | ±5% | 2W | ||
![]() BY127M SUNMATE Elec | In Stock | - | - | - | - | - | - | 0.25 | DO-41 | - | - | 500nA @ 136.8V | - | - | - | 2.8 | 136.8 | - | 725 Ohms | 180V | 7000 | -55℃~175℃ | 2EZ*D5 | ±5% | 2W | ||
![]() S07M SUNMATE Elec | In Stock | - | - | 243V | - | - | - | - | SOD-123FL | 0.7mA | 167V | - | - | - | 150V | - | - | - | - | - | - | -55℃~+150℃ | - | - | - | ||
![]() DSR1D SUNMATE Elec | In Stock | - | - | - | 1A | 30A | 1.2V | - | DO-41 | - | - | 5uA | 400V | 150ns | - | - | 400V | 280V | - | - | - | -65℃~125℃ | - | - | - | ||
![]() DSR1G SUNMATE Elec | In Stock | - | - | 58.1V | - | - | - | - | SOD-123FL | 3.4mA | 40V | - | - | - | 36V | - | - | - | - | - | - | -55℃~+150℃ | - | - | - | ||
![]() US5D SUNMATE Elec | In Stock | - | - | - | - | - | - | 1.0 | DO-214AB | - | - | 2uA @ 9.1V | - | - | - | 100 | 8.6 | - | 2.5 Ohms | 12V | 125 | -65℃~150℃ | SMCJ53 | - | 5W | ||
![]() S5D SUNMATE Elec | In Stock | - | - | 96.8V | - | - | - | - | SOD-123 | 1.8A | 66.7V | - | - | - | 60V | - | - | - | - | - | - | -55℃~+150℃ | - | - | - |