- Operating temperature
- Package/Enclosure
- Voltage, Rating
- Reverse leakage current Ir
- Forward Surge Current Ifsm
- Forward current If
- Forward voltage Vf
- Reverse peak voltage Vrrm
- VRMS(V)
- Reverse recovery time trr
- Clamping voltage Vc
- Peak pulse current Ipp
Attribute column
Manufacturer
SUNMATE Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Clamping voltage Vc | Forward current If | Forward Surge Current Ifsm | Forward voltage Vf | IZK(MA) | Package/Enclosure | Peak pulse current Ipp | Reverse breakdown voltage Vbr | Reverse leakage current Ir | Reverse peak voltage Vrrm | Reverse recovery time trr | Reverse working voltage Vrwm | Test current It (mA) | Voltage, Rating | VRMS(V) | Zener Impedance Zzt | Zener voltage Vz | ZZK@IZK(Ω) | Operating temperature | Series | Tolerance | Capacitance | Power Rating | Inductance | height | length | width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S5M SUNMATE Elec | In Stock | - | - | - | 5A | 100A | 1.15V | - | DO-214AB | - | - | 10uA | 600V | - | - | - | 600V | 420V | - | - | - | -65℃~150℃ | - | - | - | - | - | - | - | - | ||
![]() GS3G SUNMATE Elec | In Stock | - | - | - | 5A | 150A | 1.3V | - | DO-214AB | - | - | 5uA | 200V | 150ns | - | - | 200V | 140V | - | - | - | -65℃~150℃ | - | - | - | - | - | - | - | - | ||
![]() US2B SUNMATE Elec | In Stock | - | - | - | - | - | - | 1.0 | DO-214AA | - | - | 1uA @ 10.6V | - | - | - | 100 | 10.1 | - | 2.5 Ohms | 14V | 75 | -65℃~150℃ | Z5SMB53 | ±5% | - | 5W | - | - | - | - | ||
![]() RS3MB SUNMATE Elec | In Stock | - | - | - | - | - | - | 0.25 | DO-214AA | - | - | 500nA @ 22.5V | - | - | - | 16.6 | 22.5 | - | 20 Ohms | 30V | 1000 | -55℃~175℃ | Z2SMB | - | - | 2W | - | - | - | - | ||
![]() ES2A SUNMATE Elec | In Stock | - | - | 29.2V | - | - | - | - | DO-214AA | 20.5A | 20V | - | - | - | 18V | - | - | - | - | - | - | -55℃~+150℃ | - | - | - | - | - | - | - | - | ||
![]() BYG20G SUNMATE Elec | In Stock | - | - | 10.3V | - | - | - | - | DO-214AC | 38.8A | 6.67V | - | - | - | 6V | - | - | - | - | - | - | -55℃~150℃ | - | - | - | - | - | - | - | - | ||
![]() R5000F SUNMATE Elec | In Stock | - | - | 121V | - | - | - | - | SOD-123 | 1.4A | 83.3-92.1V | - | - | - | 75V | - | - | - | - | - | - | -55℃~+150℃ | - | - | - | - | - | - | - | - | ||
![]() P600J SUNMATE Elec | 3552 |
| - | 193V | - | - | - | - | DO-214AA | 3.1A | 133V | - | - | - | 120V | - | - | - | - | - | - | -55℃~+150℃ | - | - | - | - | - | - | - | - | ||
![]() RS5D SUNMATE Elec | In Stock | - | - | - | 5A | 200A | 1.7V | - | DO-201AD | - | - | 5uA | 1000V | 75ns | - | - | 1000V | 700V | - | - | - | -50℃~125℃ | - | - | - | - | - | - | - | - | ||
![]() RS2G SUNMATE Elec | In Stock | - | - | 12V | - | - | - | - | DO-214AA | 50A | 7.78V | - | - | - | 7V | - | - | - | - | - | - | -55℃~+150℃ | - | - | - | - | - | - | - | - | ||
![]() GS1008FL SUNMATE Elec | In Stock | - | - | 10.3V | - | - | - | - | DO-214AA | 58.3A | 6.67V | - | - | - | 6V | - | - | - | - | - | - | -55℃~+150℃ | - | - | - | - | - | - | - | - | ||
![]() BA159 SUNMATE Elec | In Stock | - | - | - | 1A | 30A | 1.1V | - | DO-41 | - | - | 5uA | 1000V | 400ns | - | - | 1000V | 700V | - | - | - | -55℃~150℃ | - | - | - | - | - | - | - | - | ||
![]() UF3007 SUNMATE Elec | In Stock | - | - | - | 5A | 150A | 1.3V | - | DO-201AD | - | - | 10uA | 400V | 50ns | - | - | 400V | 280V | - | - | - | -65℃~125℃ | - | - | - | - | - | - | - | - | ||
![]() UF3010 SUNMATE Elec | In Stock | - | - | - | - | - | - | - | 31.5*11*20 | - | - | - | - | - | - | - | 1.1KV | - | - | - | - | -40°C ~ 85°C | C4AE | ±5% | 1uF | - | 25nH | 20mm | 31.5mm | 11.0 | ||
![]() BYG10G SUNMATE Elec | In Stock | - | - | - | 2A | 60A | 1.7V | - | DO-15 | - | - | 5uA | 1000V | 75ns | - | - | 1000V | 700V | - | - | - | -65℃~150℃ | - | - | - | - | - | - | - | - | ||
![]() RS2D SUNMATE Elec | In Stock | - | - | - | 1A | 25A | 1.1V | - | SOD-123FL | - | - | 10uA | 600V | - | - | - | 600V | 420V | - | - | - | -50℃~150℃ | - | - | - | - | - | - | - | - | ||
![]() UF2004 SUNMATE Elec | In Stock | - | - | - | 6A | 400A | 1V | - | R-6 | - | - | 5uA | 600V | - | - | - | 600V | 420V | - | - | - | -50℃~150℃ | - | - | - | - | - | - | - | - | ||
![]() RS1ML SUNMATE Elec | In Stock | - | - | - | 1A | 30A | 1.1V | - | SOD-123FL | - | - | 5uA | 1000V | 2.5us | - | - | 1000V | 700V | - | - | - | -65℃~175℃ | - | - | - | - | - | - | - | - | ||
![]() EM518 SUNMATE Elec | 33800 | - | - | - | 2A | 50A | 1.3V | - | DO-214AA | - | - | 5uA | 200V | 150ns | - | - | 200V | 140V | - | - | - | -50℃~150℃ | - | - | - | - | - | - | - | - | ||
![]() EM516 SUNMATE Elec | In Stock | - | - | - | 2A | 70A | 1.3V | - | DO-201AD | - | - | 10uA | 800V | 250ns | - | - | 800V | 560V | - | - | - | -55℃~125℃ | - | - | - | - | - | - | - | - |