- Operating temperature
- Package/Enclosure
- Voltage, Rating
- Reverse leakage current Ir
- Forward Surge Current Ifsm
- Forward current If
- Forward voltage Vf
- Reverse peak voltage Vrrm
- VRMS(V)
- Reverse recovery time trr
- Clamping voltage Vc
- Peak pulse current Ipp
Attribute column
Manufacturer
SUNMATE Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Clamping voltage Vc | Forward current If | Forward Surge Current Ifsm | Forward voltage Vf | IZK(MA) | Package/Enclosure | Peak pulse current Ipp | Reverse breakdown voltage Vbr | Reverse leakage current Ir | Reverse peak voltage Vrrm | Reverse recovery time trr | Reverse working voltage Vrwm | Test current It (mA) | Voltage, Rating | VRMS(V) | Zener Impedance Zzt | Zener voltage Vz | ZZK@IZK(Ω) | Operating temperature | Series | Power Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() US5M SUNMATE Elec | In Stock | - | - | - | 2A | 60A | 1.3V | - | DO-15 | - | - | 5uA | 400V | 50ns | - | - | 400V | 280V | - | - | - | -65℃~150℃ | - | - | ||
![]() 2A07 SUNMATE Elec | In Stock | - | - | - | 1A | 30A | 1.1V | - | DO-41 | - | - | 5uA | 2000V | - | - | - | 2000V | 1400V | - | - | - | -55℃~150℃ | - | - | ||
![]() US5J SUNMATE Elec | In Stock | - | - | - | 2A | 65A | 1.1V | - | DO-15 | - | - | 5uA | 1000V | - | - | - | 1000V | 700V | - | - | - | -65℃~175℃ | - | - | ||
![]() HER505 SUNMATE Elec | In Stock | - | - | - | 1A | 25A | 1.1V | - | SOD-123FL | - | - | 10uA | 400V | - | - | - | 400V | 280V | - | - | - | -50℃~150℃ | - | - | ||
![]() BA157 SUNMATE Elec | In Stock | - | - | - | 6A | 400A | 1V | - | R-6 | - | - | 5uA | 400V | - | - | - | 400V | 280V | - | - | - | -50℃~150℃ | - | - | ||
![]() P1000K SUNMATE Elec | In Stock | - | - | - | 5A | 200A | 1.1V | - | DO-201AD | - | - | 10uA | 400V | 50ns | - | - | 400V | 280V | - | - | - | -65℃~150℃ | - | - | ||
![]() P600B SUNMATE Elec | 3552 | - | - | - | 10A | 600A | 1V | - | R-6 | - | - | 10uA | 800V | - | - | - | 800V | 560V | - | - | - | -50℃~150℃ | - | - | ||
![]() P1000M SUNMATE Elec | In Stock | - | - | - | 5A | 135A | 0.95V | - | DO-201AD | - | - | 5uA | 200V | 35ns | - | - | 200V | 140V | - | - | - | -65℃~150℃ | - | - | ||
![]() HER508 SUNMATE Elec | In Stock | - | - | - | 5A | 150A | 1.7V | - | DO-201AD | - | - | 10uA | 800V | 75ns | - | - | 800V | 560V | - | - | - | -65℃~125℃ | - | - | ||
![]() UF5010 SUNMATE Elec | In Stock | - | - | - | 5A | 200A | 1.1V | - | DO-201AD | - | - | 10uA | 200V | 50ns | - | - | 200V | 140V | - | - | - | -65℃~150℃ | - | - | ||
![]() HER302 SUNMATE Elec | In Stock | - | - | - | 5A | 200A | 1.1V | - | DO-201AD | - | - | 10uA | 100V | 50ns | - | - | 100V | 70V | - | - | - | -65℃~150℃ | - | - | ||
![]() P300M SUNMATE Elec | 80000 | - | - | - | 5A | 200A | 1.1V | - | DO-201AD | - | - | 10uA | 200V | 50ns | - | - | 200V | 140V | - | - | - | -65℃~150℃ | - | - | ||
![]() SM4007FL SUNMATE Elec | In Stock | - | - | - | 1A | 30A | 1.3V | - | SOD-123FL | - | - | 5uA | 1000V | 500ns | - | - | 1000V | 700V | - | - | - | -50℃~150℃ | - | - | ||
![]() US5G SUNMATE Elec | In Stock | - | - | 35.5V | - | - | - | - | SOD-123 | 5.6A | 24.4-26.9V | - | - | - | 22V | - | - | - | - | - | - | -55℃~+150℃ | - | - | ||
![]() S3D SUNMATE Elec | In Stock | - | - | - | - | - | - | 1.0 | DO-214AB | - | - | 500nA @ 21.2V | - | - | - | 50 | 20.1 | - | 6 Ohms | 28V | 130 | -65℃~150℃ | SMCJ53 | 5W | ||
![]() S5J SUNMATE Elec | In Stock | - | - | - | - | - | - | 1.0 | DO-214AB | - | - | 500nA @ 62.2V | - | - | - | 15 | 59.0 | - | 65 Ohms | 82V | 720 | -65℃~150℃ | SMCJ53 | 5W | ||
![]() GS3D SUNMATE Elec | In Stock | - | - | - | 5A | 100A | 1.15V | - | DO-214AB | - | - | 10uA | 1000V | - | - | - | 1000V | 700V | - | - | - | -65℃~150℃ | - | - | ||
![]() BYG22D SUNMATE Elec | In Stock | - | - | 125V | - | - | - | - | DO-214AA | 4.8A | 86.5V | - | - | - | 77.8V | - | - | - | - | - | - | -55℃~+150℃ | - | - | ||
![]() BYG21M SUNMATE Elec | 2000 |
| - | 27.6V | - | - | - | - | DO-214AC | 14.5A | 18.9V | - | - | - | 17V | - | - | - | - | - | - | -55℃~150℃ | - | - |