- Frequency
- Gross weight
- Kind of fan
- Supply voltage
- Type of fan
- Certificates
- Current rating
- Fan dimensions
- Fan efficiency
- Kind of Bearing
- Leads
- Noise level
Attribute column
Manufacturer
Sunon AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Color | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Termination Style | Voltage - Rated AC | Approval Agency | Lead Length | Operating Supply Voltage | Max Voltage Rating (AC) | Speed | Cable Length | Pressure Type | Rated Current | RPM | Bearing Type | Fan Type | Power Consumption | Noise | Max Frequency | Voltage Range | Static Pressure | Outside Diameter | Rated Voltage | Thermal Support Device Type | Rated Power | Pressure | Frequency (Hz) | Dimensions (mm) | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DP201A-2123HSL.GN Sunon Fans | 135 | - | Datasheet | 14 Weeks | - | Axial | - | Aluminium | 1.2lbs 550g | Aluminum | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | 220V~240VAC | 14~158°F -10°C~70°C | DP | Square - 119mm Lx119mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 19.00W | - | 0.110A | 19W | 120mm | - | - | 125mA | - | - | - | CE, CUR, TUV, UL | - | 240V | - | - | - | - | - | 2900 RPM | Sleeve | Tubeaxial | 19W | 48.0 dB(A) | - | 185V~245VAC | 0.300 in H2O (74.7 Pa) | 120 mm | - | AC FAN | 20W | - | - | - | - | 120mm | - | 38mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SF11592A-1092HBL.GN Sunon Fans | 318 |
| Datasheet | 14 Weeks | - | Axial | Aluminium | - | 0.617lb 280.00g | Aluminum | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | 115VAC | 14~158°F -10°C~70°C | SF | Square - 91.5mm Lx91.5mm H | yes | Active | Not Applicable | 2 Wire Leads | - | - | 12.00W | - | 0.110A | 12W | 92mm | RADIAL | - | 110mA | - | - | - | CE, CUR, TUV, UL | - | 115V | - | - | - | - | - | 2850 RPM | Ball | Tubeaxial | 12W | 40.0 dB(A) | - | 85V~125VAC | 0.190 in H2O (47.3 Pa) | - | - | AC FAN | 13W | - | - | - | - | 25mm | 91.5mm | 25.5mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() DP200A-2123XBT.GN Sunon Fans | 400 | - | Datasheet | 14 Weeks | - | Axial | - | Aluminium | 1.2lbs 550g | Aluminum | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | 220V~240VAC | 14~158°F -10°C~70°C | DP | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Terminals | - | - | 21.00W | 21W | 0.120A | 21W | - | - | - | 120mA | - | - | 240V | CE, CSA, TUV, UL | - | - | - | - | - | - | - | 3150 RPM | Ball | Tubeaxial | - | 50.0 dB(A) | - | 185V~245VAC | 0.390 in H2O (97.1 Pa) | - | - | AC FAN | 22W | - | - | - | - | 38mm | 120mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() A2259-MBT.TC.N.GN Sunon | 2462 |
| - | - | - | - | Aluminium | Aluminum | 2.3 g | - | - | 500 CFM (14.2 m3/min) | AC | 6 | SUNON INC | A2259-MBTTC.N.GN | A25000420G-00 | Active | 5.7 | Details | Yes | 5.071 lbs | - | - | A | - | - | - | - | - | Tubeaxial | - | - | 30 W | - | - | 89 mm | AXIAL | compliant | - | - | Wire Leads | - | - | - | 240 VAC | - | 1600 RPM | - | 0.31 in H2O | 0.13 A | - | Ball | - | - | 57 DBA | - | - | - | - | 240 V | AC FAN | 30 W | 7.87 mmH2O | 60 | 254X89 mm | 254 mm | 254 mm | - | 254 mm | - | - | - | - | - | ||
![]() SF11592-1092HBL.GN Sunon | In Stock | - | - | - | - | - | - | - | - | - | - | 37 CFM (1.05 m3/min) | AC | 50 | - | - | SF11592A-1092HBL.GN | - | - | Details | - | 9.876709 oz | - | - | SF | - | - | - | - | - | Axial | - | - | - | - | - | 25 mm | - | - | - | - | Wire Leads | - | - | - | 115 VAC | - | - | - | - | - | - | Ball | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 92 mm | - | 92 mm | - | - | - | - | - | ||
![]() SP103AT-1122LBL.GN Sunon Fans | 45 |
| Datasheet | 14 Weeks | - | Axial | Aluminium | - | 0.728lb 330.22g | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | 115VAC | - | SP | Square - 119mm Lx119mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 11.50W | 12.5W | 0.110A | 11.5W | 119mm | - | - | 120mA | 60Hz | - | 115V | CE, CUR, TUV, UL | 320mm | 115V | - | - | - | - | - | 1900 RPM | Ball | Tubeaxial | 11.5W | 40.0 dB(A) | - | 85V~125VAC | 0.130 in H2O (32.4 Pa) | - | - | AC FAN | - | - | - | - | - | 120mm | - | 25mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SP103A-1123LST.GN Sunon Fans | 1210 |
| Datasheet | 14 Weeks | - | Axial | - | Aluminium | 1.2lbs 550g | Aluminum | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | 115VAC | 14~158°F -10°C~70°C | SP | Square - 120mm Lx120mm H | yes | Active | 1 (Unlimited) | 2 Terminals | - | - | 11.00W | - | 0.110A | 11W | 119mm | - | - | 130mA | - | - | - | CE, CUR, TUV, UL | - | - | - | - | - | - | - | 2000 RPM | Sleeve | Tubeaxial | - | 36.0 dB(A) | - | 85V~125VAC | 0.080 in H2O (20.0 Pa) | - | - | AC FAN | - | - | - | - | - | 38.5mm | 120mm | 38mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SF23092A2092HBL.GN Sunon Fans | 10810 |
| Datasheet | 14 Weeks | - | - | - | - | 0.617lb 280.00g | Aluminum | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | 240VAC | 14~158°F -10°C~70°C | SF | Square - 91.5mm Lx91.5mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 14.00W | - | 0.060A | - | - | RADIAL | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | - | - | 0.07A | 2850 RPM | Ball | Tubeaxial | - | 40.0 dB(A) | - | 185V~245VAC | 0.190 in H2O (47.3 Pa) | - | - | AC FAN | 14.5W | - | - | - | - | - | 91.5mm | 25.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() SP101A-1123HST.GN Sunon Fans | 1160 |
| Datasheet | 14 Weeks | - | Axial | - | Aluminium | 1.2lbs 544.3g | Aluminum | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | 115VAC | 14~158°F -10°C~70°C | SP | Square - 120mm Lx120mm H | yes | Active | 1 (Unlimited) | 2 Terminals | - | - | 18.00W | 20W | 0.180A | 18W | - | - | - | 180mA | - | - | 115V | CE, CUR, TUV, UL | - | - | - | - | - | - | - | 2900 RPM | Sleeve | Tubeaxial | - | 48.0 dB(A) | - | 85V~125VAC | 0.300 in H2O (74.7 Pa) | - | - | AC FAN | - | - | - | - | - | - | 120mm | 38mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() DP201AT-2122HST.GN Sunon Fans | 128 |
| Datasheet | 14 Weeks | - | Axial | - | Aluminium | 0.65lb 294.84g | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | 220V~240VAC | - | DP | Square - 119mm Lx119mm H | - | Active | 1 (Unlimited) | 2 Terminals | - | - | 19.00W | - | 0.090A | 19W | 25mm | - | - | 90mA | - | - | - | CE, CUR, TUV, UL | - | 240V | - | - | - | - | - | 2300 RPM | Sleeve | Tubeaxial | 19W | 46.0 dB(A) | - | - | 0.160 in H2O (39.8 Pa) | - | - | AC FAN | - | - | - | - | - | 25.5mm | 119mm | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() MA2062-HVL.GN Sunon Fans | 25 | - | Datasheet | 14 Weeks | - | Axial | PVC | Thermoplastic | 0.18lb 81.65g | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | 220V~240VAC | - | MagLev® MA | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | Black | 4.40W | 4.1W | 0.211A | 4.4W | 60mm | - | - | 198mA | 50Hz | - | 230V | CUR, TUV, UL | 300mm | 240V | - | - | 250mm | - | - | 4200 RPM | Vapo-Bearing™ | Tubeaxial | 4.1W | 31.0 dB(A) | - | - | 0.200 in H2O (49.8 Pa) | - | - | AC FAN | - | - | - | - | - | 60mm | - | 25mm | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() MA2082-HVL.GN Sunon Fans | 15000 |
| Datasheet | 14 Weeks | - | Axial | PVC, Plastic | Thermoplastic | 0.225lb 102.06g | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | 220V~240VAC | - | MagLev® MA | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | Black | 4.60W | - | 0.225A | 4.6W | 25mm | - | - | 102mA | 50Hz | - | 230V | CUR, TUV, UL | 300mm | 240V | - | - | 250mm | - | - | 3300 RPM | Vapo-Bearing™ | Tubeaxial | 4.6W | 33.0 dB(A) | - | - | 0.150 in H2O (37.3 Pa) | - | - | AC FAN | - | - | - | - | - | 80mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() MA2092-HVL.GN Sunon Fans | In Stock |
| Datasheet | 14 Weeks | - | Axial | PVC, Plastic | Thermoplastic | 0.264lb 119.75g | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | 220V~240VAC | - | MagLev® MA | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | Black | 4.60W | - | 0.106A | 4.6W | 25mm | - | - | 106mA | 50Hz | - | 230V | CUR, TUV, UL | 300mm | 240V | - | - | 250mm | - | - | 3000 RPM | Vapo-Bearing™ | Tubeaxial | 4.6W | 32.0 dB | - | - | 0.140 in H2O (34.9 Pa) | - | - | AC FAN | - | - | - | - | - | 92mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() SF23080A-2083HSL.GN Sunon Fans | 182 |
| Datasheet | 14 Weeks | - | Axial | - | Aluminium | 0.75lb 340.19g | Aluminum | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | 240VAC | 14~158°F -10°C~70°C | SF | Square - 80mm Lx80mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 16.00W | - | 0.080A | 16W | 80mm | - | - | 80mA | - | - | 240V | CE, CUR, TUV, UL | - | 240V | - | - | 330mm | - | - | 2750 RPM | Sleeve | Tubeaxial | 16W | 35.0 dB(A) | - | 185V~245VAC | 0.180 in H2O (44.8 Pa) | - | - | AC FAN | 18W | - | - | - | - | 38mm | - | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() DP201A-2123HBL.GN Sunon Fans | 1235 | - | Datasheet | 14 Weeks | - | Axial | - | Aluminium | 1.2lbs 550g | Aluminum | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | 220V~240VAC | 14~158°F -10°C~70°C | DP | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 19.00W | 20W | 0.110A | 19W | - | - | - | 125mA | - | - | 220V | CE, CUR, TUV, UL | 310mm | 240V | 240V | - | - | - | - | 3050 RPM | Ball | Tubeaxial | 20W | 50.0 dB(A) | 60Hz | 185V~245VAC | 0.320 in H2O (79.7 Pa) | - | - | AC FAN | - | - | - | - | - | 120mm | - | 38mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() A2123-HBL.GN Sunon Fans | 54 |
| Datasheet | 14 Weeks | Flanges | Axial | - | Aluminium | 1.2lbs 544.3g | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | 240VAC | - | A | Square - 119.5mm Lx119.5mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 20.00W | - | 0.120A | 20W | 38mm | - | - | 120mA | - | - | - | CE, CUR, TUV, UL | - | 230V | - | 3050 rpm | 300mm | - | - | 3100 RPM | Ball | Tubeaxial | 22W | 50.0 dB(A) | - | - | 0.390 in H2O (97.1 Pa) | - | - | - | - | - | - | - | - | 119.5mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() SP100A-1123XBT.GN Sunon Fans | 8861 |
| Datasheet | 14 Weeks | - | Axial | - | Aluminium | 1.2lbs 550g | Aluminum | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | 115VAC | 14~158°F -10°C~70°C | SP | Square - 120mm Lx120mm H | yes | Active | 1 (Unlimited) | 2 Terminals | - | - | 20.00W | 22W | 0.240A | 20W | 119mm | - | - | 240mA | - | - | 115V | CE, CSA, TUV, UL | - | - | - | - | - | - | - | 3150 RPM | Ball | Tubeaxial | - | 50.0 dB(A) | - | 85V~125VAC | 0.390 in H2O (97.1 Pa) | - | - | AC FAN | - | - | - | - | - | 38.5mm | 120mm | 38mm | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() DP201AT-2122HSL.GN Sunon Fans | 1108 |
| Datasheet | 14 Weeks | - | Axial | Aluminium | - | 0.65lb 294.84g | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | 220V~240VAC | - | DP | Square - 119mm Lx119mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 19.00W | - | 0.090A | 19W | - | - | - | 90mA | - | - | 240V | CE, CUR, TUV, UL | - | - | - | - | - | - | - | 2300 RPM | Sleeve | Tubeaxial | - | 46.0 dB(A) | - | - | 0.160 in H2O (39.8 Pa) | - | - | AC FAN | - | - | - | - | - | 25.5mm | 119mm | 25mm | - | - | ROHS3 Compliant | - | - | ||
![]() DP201AT-2122HBT.GN Sunon Fans | 2141 |
| Datasheet | 14 Weeks | - | Axial | - | Aluminium | 0.65lb 294.84g | Aluminum | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | 220V~240VAC | 14~158°F -10°C~70°C | DP | Square - 119mm Lx119mm H | - | Active | 1 (Unlimited) | 2 Terminals | - | - | 19.00W | - | 0.090A | 19W | - | - | - | 90mA | - | - | - | CE, CUR, TUV, UL | - | - | - | 2300 rpm | - | - | - | 2500 RPM | Ball | Tubeaxial | - | 48.0 dB(A) | - | 185V~245VAC | 0.170 in H2O (42.3 Pa) | - | - | AC FAN | - | - | - | - | - | 25.5mm | 119mm | 25mm | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() A2179-HBL.TC.GN Sunon Fans | 1000 |
| Datasheet | 14 Weeks | - | 315 | Aluminium | - | 4.3lbs 2kg | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | 240VAC | - | A | Square - 176mm Lx176mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 30.00W | - | 0.150A | 30W | - | - | - | 150mA | - | - | 240V | CE, CUR, TUV, UL | - | - | - | - | - | - | - | 3250 RPM | Ball | Tubeaxial | - | 66.0 dB(A) | - | - | 0.800 in H2O (199.3 Pa) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |