- Frequency
- Gross weight
- Kind of fan
- Supply voltage
- Type of fan
- Certificates
- Current rating
- Fan dimensions
- Fan efficiency
- Kind of Bearing
- Leads
- Noise level
Attribute column
Manufacturer
Sunon AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Construction | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Lead Length | Operating Supply Voltage | Life (Hours) | Speed | Cable Length | RPM | Bearing Type | Fan Type | Power Consumption | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Rated Power | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP102A-1123MSL.GN Sunon Fans | 43 |
| Datasheet | 14 Weeks | - | Axial | Aluminium | - | 1.2lbs 550g | Aluminum | - | - | 115VAC | - | - | - | SP | Square - 119mm Lx119mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 15.00W | - | 0.160A | 15W | - | - | - | 160mA | - | - | CE, CSA, TUV, UL | - | - | - | - | - | 2600 RPM | Sleeve | Tubeaxial | - | 38.0 dB(A) | - | 0.210 in H2O (52.3 Pa) | - | - | - | - | - | 38.50mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() SP102A-1123MST.GN Sunon Fans | 50 |
| Datasheet | 14 Weeks | - | Axial | Aluminium | - | 1.2lbs 550g | Aluminum | - | - | 115VAC | - | - | - | SP | Square - 119mm Lx119mm H | - | Active | 1 (Unlimited) | 2 Terminals | - | - | 15.00W | - | 0.160A | 15W | - | - | - | 160mA | - | - | CE, CSA, TUV, UL | - | - | - | - | - | 2600 RPM | Sleeve | Tubeaxial | - | 38.0 dB(A) | - | 0.210 in H2O (52.3 Pa) | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() A2259-HBT.TC.GN Sunon Fans | 2145 |
| Datasheet | 14 Weeks | - | Axial | - | Aluminium | 5.1lbs 2.3kg | Aluminum | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 25°C | 220V~240VAC | 14~176°F -10°C~80°C | - | - | A | Round - 254mm Dia | - | Active | Not Applicable | 2 Terminals | - | - | 60.0W | - | 0.270A | 60W | - | - | - | 270mA | - | 240V | CE, CUR, TUV, UL | - | - | 50000 hours | - | - | 1900 RPM | Ball | Tubeaxial | - | 60.0 dB(A) | 150V~245VAC | 0.310 in H2O (77.2 Pa) | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() A2175-HBT.T.GN Sunon Fans | 50 |
| Datasheet | 14 Weeks | - | Axial | - | Aluminium | 2.1lbs 952.5g | Aluminum | - | - | 240VAC | - | - | - | A | Rectangular/Rounded - 171.5mm Lx151.5mm H | - | Active | 1 (Unlimited) | 2 Terminals | - | - | 36.00W | - | 0.240A | 36W | - | 151mm | - | 240mA | - | - | CE, CUR, TUV, UL | - | - | - | - | - | 2950 RPM | Ball | Tubeaxial | - | 55.0 dB(A) | - | 0.380 in H2O (94.6 Pa) | - | 39W | - | 151.5mm | 171mm | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() SF11580A-1083HBL.GN Sunon Fans | 319 |
| - | 14 Weeks | - | Axial | - | Aluminium | 0.75lb 340.19g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | 14~158°F -10°C~70°C | Box | - | SF | Square - 80mm Lx80mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 12.00W | 14W | 0.130A | 12W | - | 80mm | - | 150mA | 60Hz | 115V | CE, CUR, TUV, UL | 330mm | 115V | - | - | 330mm | 2850 RPM | Ball | Tubeaxial | 12W | 36.5 dB(A) | 85V~125VAC | 0.190 in H2O (47.3 Pa) | AC FAN | - | - | 80mm | - | 38mm | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DP203A-2123LBT.GN Sunon Fans | 50 |
| Datasheet | 14 Weeks | - | Axial | - | Aluminium | 1.2lbs 550g | Aluminum | Polybutylene Terephthalate (PBT) | - | 220V~240VAC | 14~158°F -10°C~70°C | - | - | DP | Square - 120mm Lx120mm H | - | Active | Not Applicable | 2 Terminals | - | - | 10.00W | 10W | 0.060A | 10W | - | - | - | 50mA | - | - | CE, CUR, TUV, UL | - | - | - | 2300 rpm | - | 2150 RPM | Ball | Tubeaxial | - | 37.0 dB(A) | 185V~245VAC | 0.090 in H2O (22.4 Pa) | AC FAN | - | - | 38mm | 120mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() SF23080AT-2082HBL.GN Sunon Fans | 19611 |
| Datasheet | 14 Weeks | - | Axial | - | Aluminium | 0.573lb 260.00g | Aluminum | - | - | 240VAC | - | - | - | SF | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 13.50W | - | 0.070A | 13.5W | - | - | - | 70mA | - | 230V | CE, CUR, TUV, UL | - | - | - | - | 330mm | 2900 RPM | Ball | Tubeaxial | 14W | 34.5 dB(A) | - | 0.190 in H2O (47.3 Pa) | AC FAN | - | - | 80mm | - | 25mm | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() CF4113HBT-000U-AA9 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | 0.595lb 269.89g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 110/230VAC | -13~158°F -25°C~70°C | - | - | CF | Square - 120mm Lx120mm H | - | Active | Not Applicable | 2 Terminals | 158°C | -13°C | 5.10W | - | 0.056/0.081A | 5.1W | IP21 | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | - | 3500 RPM | Ball | Tubeaxial | - | 44.9 dB(A) | 90V~265VAC | 0.370 in H2O (92.2 Pa) | - | - | Auto Restart, Electronic Commutation (EC), Dual Voltage | - | - | 38.00mm | - | - | ROHS3 Compliant | - | - | IP21 | ||
![]() MA1092-HVL.GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | Plastic | Polybutylene | 0.264lb 119.75g | Polybutylene Terephthalate (PBT) | - | - | 115VAC | - | - | - | MagLev® MA | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 3.60W | - | 0.118A | 3.6W | - | 92mm | - | 118mA | 60Hz | 115V | CE, CUR, TUV, UL | 300mm | - | - | - | - | 3000 RPM | Vapo-Bearing™ | Tubeaxial | 3.6W | 32.0 dB | - | 0.140 in H2O (34.9 Pa) | AC FAN | - | - | 25mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() SP101A-1123HSL.GN Sunon Fans | 123 | - | Datasheet | 14 Weeks | - | Axial | Aluminium | - | 1.2lbs 544.3g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | 14~158°F -10°C~70°C | - | - | SP | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 18.00W | - | 0.180A | 18W | - | - | - | 210mA | - | 115V | CE, CSA, TUV, UL | - | - | - | - | - | 2900 RPM | Sleeve | Tubeaxial | 20W | 48.0 dB(A) | 85V~125VAC | 0.300 in H2O (74.7 Pa) | AC FAN | - | - | 120mm | - | 38mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() SF23092A-2092MSL.GN Sunon Fans | 25 |
| Datasheet | 14 Weeks | - | - | Aluminium | - | 0.617lb 280.00g | Aluminum | - | - | 240VAC | - | - | - | SF | Square - 91.5mm Lx91.5mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 14.00W | - | 0.070A | 14W | - | - | - | 70mA | - | 240V | CE, CUR, TUV, UL | - | - | - | - | - | 2500 RPM | Sleeve | Tubeaxial | - | 37.0 dB(A) | - | 0.160 in H2O (39.8 Pa) | AC FAN | 15W | - | 91.5mm | 92mm | 25mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() DP203A-2123LST.GN Sunon Fans | 8 |
| Datasheet | 14 Weeks | - | Axial | - | Aluminium | 1.2lbs 550g | Aluminum | - | - | 220V~240VAC | - | - | - | DP | Square - 119mm Lx119mm H | - | Active | 1 (Unlimited) | 2 Terminals | - | - | 10.00W | - | 0.050A | 10W | - | - | - | 50mA | - | - | CE, CUR, TUV, UL | - | - | - | - | - | 1800 RPM | Sleeve | Tubeaxial | - | 32.0 dB(A) | - | 0.070 in H2O (17.4 Pa) | - | - | - | 38mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() SF11592A-1092HBT Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | - | 0.613lb 278.05g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 115VAC | 14~158°F -10°C~70°C | - | 2002 | SF | Square - 92mm Lx92mm H | - | Obsolete | Not Applicable | 2 Terminals | - | - | 12.00W | - | 0.110A | 12W | - | - | RADIAL | 110mA | - | - | CSA, UL | - | - | - | - | - | 2850 RPM | Ball | Tubeaxial | - | 40.0 dB(A) | 85V~125VAC | 0.190 in H2O (47.3 Pa) | AC FAN | 13W | - | - | 91.5mm | 25.5mm | - | - | Non-RoHS Compliant | - | - | - | ||
![]() SF23092A-2092HBT.GN Sunon Fans | 1 |
| Datasheet | 14 Weeks | - | Axial | - | Aluminium | 0.617lb 280.00g | Aluminum | - | - | 240VAC | - | - | - | SF | Square - 91.5mm Lx91.5mm H | - | Active | 1 (Unlimited) | 2 Terminals | - | - | 14.00W | - | 0.060A | 14W | - | - | RADIAL | 60mA | - | - | CE, CUR, TUV, UL | - | - | - | - | - | 2850 RPM | Ball | Tubeaxial | - | 40.0 dB(A) | - | 0.190 in H2O (47.3 Pa) | AC FAN | 14.5W | - | 91.5mm | - | 25.5mm | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() SP103AT-1122LST.GN Sunon Fans | 17 |
| Datasheet | 14 Weeks | - | Axial | Aluminium | - | 0.728lb 330.22g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | 14~158°F -10°C~70°C | - | - | SP | Square - 119mm Lx119mm H | - | Active | 1 (Unlimited) | 2 Terminals | - | - | 13.00W | - | 0.130A | 13W | - | 119mm | - | 130mA | - | - | CE, CUR, TUV, UL | - | - | - | - | - | 1800 RPM | Sleeve | Tubeaxial | - | 38.0 dB(A) | 85V~125VAC | 0.120 in H2O (29.9 Pa) | AC FAN | - | - | 25.5mm | - | 25mm | No | - | ROHS3 Compliant | - | - | - | ||
![]() A2259-MBL.TC.GN Sunon Fans | 2000 | - | Datasheet | 14 Weeks | - | Axial | - | - | 4.4lbs 2kg | - | - | - | 220V~240VAC | - | - | - | A | Round - 254mm Dia | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 30.00W | 30W | 0.130A | 30W | - | - | - | 130mA | - | - | CE, CUR, TUV, UL | - | - | - | - | - | 1600 RPM | Ball | Tubeaxial | - | 57.0 dB(A) | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() A1179-HBT.TC.GN Sunon Fans | 2562 |
| Datasheet | 14 Weeks | - | Axial | Aluminium | - | 4.3lbs 2kg | Aluminum | - | - | 115VAC | - | - | - | A | Square - 176mm Lx176mm H | - | Active | 1 (Unlimited) | 2 Terminals | - | - | 30.00W | - | 0.270A | 30W | - | - | - | 270mA | - | - | CE, CUR, TUV, UL | - | - | - | - | - | 3250 RPM | Ball | Tubeaxial | - | 66.0 dB(A) | - | 0.800 in H2O (199.3 Pa) | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() A2123-HSL.GN Sunon Fans | 45 |
| Datasheet | 14 Weeks | Flanges | Axial | Aluminium | - | 1.2lbs 544.3g | Aluminum | Polybutylene Terephthalate (PBT) | - | 220V~240VAC | 14~158°F -10°C~70°C | - | - | A | Square - 119.5mm Lx119.5mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 20.00W | - | 0.120A | 20W | - | 38mm | - | 120mA | - | 240V | CE, CUR, TUV, UL | - | 230V | - | 2900 rpm | - | 3100 RPM | Sleeve | Tubeaxial | 22W | 49.0 dB(A) | 150V~250VAC | 0.380 in H2O (94.6 Pa) | - | - | - | 119.5mm | 120mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() SP102A-1123MBT.GN Sunon Fans | 5199 |
| Datasheet | 14 Weeks | - | Axial | Aluminium | - | 1.2lbs 550g | Aluminum | - | - | 115VAC | - | - | - | SP | Square - 119mm Lx119mm H | - | Active | 1 (Unlimited) | 2 Terminals | - | - | 15.00W | - | 0.160A | 15W | - | - | - | 160mA | - | - | CE, CUR, TUV, UL | - | - | - | - | - | 2700 RPM | Ball | Tubeaxial | - | 40.0 dB(A) | - | 0.220 in H2O (54.8 Pa) | - | - | - | - | - | 38.50mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() A2259-HBL.TC.GN Sunon Fans | 1000 |
| Datasheet | 14 Weeks | - | Axial | - | - | 5.1lbs 2.3kg | Aluminum | - | - | 240VAC | - | - | - | A | Round - 254mm Dia | - | Active | Not Applicable | 2 Wire Leads | - | - | 60.0W | - | 0.650A | 60W | - | - | - | 650mA | - | - | CE, CUR, TUV, UL | - | - | - | - | - | 1900 RPM | Ball | Tubeaxial | - | 60.0 dB(A) | - | 0.310 in H2O (77.2 Pa) | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - |