- Frequency
- Gross weight
- Kind of fan
- Supply voltage
- Type of fan
- Certificates
- Current rating
- Fan dimensions
- Fan efficiency
- Kind of Bearing
- Leads
- Noise level
Attribute column
Manufacturer
Sunon AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Construction | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Lead Length | Operating Supply Voltage | Life (Hours) | Speed | Cable Length | RPM | Bearing Type | Fan Type | Power Consumption | Noise | Max Frequency | Voltage Range | Static Pressure | Outside Diameter | Thermal Support Device Type | Rated Power | Features | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SF11592A-1092MBL.GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | Aluminium | - | 0.617lb 280.00g | Aluminum | - | 42000 Hrs @ 40°C | 115VAC | - | - | SF | Square - 91.5mm Lx91.5mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 6.00W | 7W | 0.060A | 6W | - | - | RADIAL | 70mA | 60Hz | - | CE, CUR, TUV, UL | 310mm | - | 42000 hours | - | - | 2100 RPM | Ball | Tubeaxial | 7W | 33.0 dB(A) | - | - | 0.110 in H2O (27.4 Pa) | - | AC FAN | 7W | - | - | 91.5mm | - | 25.5mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() A1123-HSL.GN Sunon Fans | 37 |
| Datasheet | 14 Weeks | Flanges | Axial | - | Aluminium | 1.2lbs 544.3g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | 14~158°F -10°C~70°C | - | A | Square - 119.5mm Lx119.5mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 20.00W | 23W | 0.210A | 18W | - | - | - | 210mA | - | - | CE, CUR, TUV, UL | - | - | - | 2900 rpm | - | 3100 RPM | Sleeve | Tubeaxial | - | 49.0 dB(A) | - | 75V~125VAC | 0.380 in H2O (94.6 Pa) | - | - | 20W | - | - | 119.5mm | 120mm | 38mm | - | - | ROHS3 Compliant | - | - | ||
![]() DP200A-2123XSL.GN Sunon Fans | 38 |
| Datasheet | 14 Weeks | - | Axial | Aluminium | Aluminium | 1.2lbs 550g | Aluminum | - | - | 220V~240VAC | 14~158°F -10°C~70°C | - | DP | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 21.00W | - | 0.120A | 21W | - | 38mm | - | 120mA | - | - | CE, CSA, TUV, UL | - | 240V | - | - | 300mm | 3100 RPM | Sleeve | Tubeaxial | 21W | 49.0 dB(A) | - | - | 0.380 in H2O (94.6 Pa) | - | - | - | - | - | 38mm | 120mm | 38.00mm | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() SP103A-1123LST Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | - | 1.2lbs 550g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | 14~158°F -10°C~70°C | 2000 | SP | Square - 120mm Lx120mm H | yes | Obsolete | Not Applicable | 2 Terminals | - | - | 11.00W | 11W | 0.130A | 11W | - | - | - | 130mA | - | - | CSA, TUV, UL | - | - | - | 2000 rpm | - | 2200 RPM | Sleeve | Tubeaxial | - | 38.0 dB(A) | - | 85V~125VAC | 0.120 in H2O (30.0 Pa) | - | AC FAN | - | - | - | - | 120mm | 38mm | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() CF4113LBT-000U-AA9 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | 0.595lb 269.89g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 110/230VAC | -13~158°F -25°C~70°C | - | CF | Square - 120mm Lx120mm H | - | Active | Not Applicable | 2 Terminals | - | - | 1.80W | - | 0.022/0.037A | 1.8W | IP21 | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | - | 2000 RPM | Ball | Tubeaxial | - | 31.4 dB(A) | - | 90V~265VAC | 0.170 in H2O (42.3 Pa) | - | - | - | Auto Restart, Electronic Commutation (EC), Dual Voltage | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MA2072-HVL.GN Sunon Fans | 5500 | - | Datasheet | 14 Weeks | - | Axial | Plastic | Polybutylene | 0.2lb 90.72g | Polybutylene Terephthalate (PBT) | - | - | 220V~240VAC | - | - | MagLev® MA | Square - 70mm Lx70mm H | - | Active | Not Applicable | 2 Wire Leads | - | - | 4.40W | 4.3W | 0.220A | 4.4W | - | 25mm | - | 220mA | 50Hz | 240V | CUR, TUV, UL | 300mm | 240V | - | - | 300mm | 3900 RPM | Vapo-Bearing™ | Tubeaxial | 4.4W | 31.0 dB(A) | - | - | 0.180 in H2O (44.8 Pa) | - | AC FAN | - | - | - | 25mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() AB1123-HSL.GN Sunon Fans | 34 |
| Datasheet | 14 Weeks | Flanges | - | - | Aluminium | 1.5lbs 680.4g | Aluminum | - | - | 115VAC | - | - | AB | Square - 120.5mm Lx120.5mm H | - | Active | 1 (Unlimited) | 2 Terminals | - | - | 18.00W | - | 0.210A | 18W | - | - | AXIAL | 210mA | - | - | CE, CUR, TUV, UL | - | - | - | - | - | 2900 RPM | Sleeve | Blower, Radial | - | 50.0 dB(A) | - | - | 0.460 in H2O (114.6 Pa) | - | AC FAN | 20W | - | - | 120.5mm | 120mm | 120mm | - | - | ROHS3 Compliant | - | - | ||
![]() SF11580A-1083HSL.GN Sunon Fans | 158 |
| - | 14 Weeks | - | Axial | - | Aluminium | 0.75lb 340.19g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | 14~158°F -10°C~70°C | - | SF | Square - 80mm Lx80mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 12.00W | - | 0.130A | 12W | - | 80mm | - | 130mA | - | - | CE, CUR, TUV, UL | - | 115V | - | - | - | 2750 RPM | Sleeve | Tubeaxial | 12W | 35.0 dB(A) | - | 85V~125VAC | 0.180 in H2O (44.8 Pa) | - | AC FAN | - | - | - | 38mm | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() CF4113HBT-000U-A99 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | 0.595lb 269.89g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 110/230VAC | -13~158°F -25°C~70°C | - | CF | Square - 120mm Lx120mm H | - | Active | Not Applicable | 2 Terminals | 158°C | -13°C | 5.10W | - | 0.056/0.081A | 5.1W | - | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | - | 3500 RPM | Ball | Tubeaxial | - | 44.9 dB(A) | - | 90V~265VAC | 0.370 in H2O (92.2 Pa) | - | - | - | Auto Restart, Electronic Commutation (EC), Dual Voltage | - | - | - | 38.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SP103A-1123LBL.GN Sunon Fans | 45 |
| Datasheet | 14 Weeks | - | Axial | - | Aluminium | 1.2lbs 550g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | 14~158°F -10°C~70°C | - | SP | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 11.00W | 11W | 0.110A | 11W | - | 119mm | - | 130mA | 60Hz | - | CE, CUR, TUV, UL | 310mm | 115V | - | - | - | 2300 RPM | Ball | Tubeaxial | 11W | 39.0 dB(A) | - | 85V~125VAC | 0.130 in H2O (32.5 Pa) | - | AC FAN | - | - | - | 120mm | - | 38mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() DP201AT-2122HBL.GN Sunon Fans | 360 |
| Datasheet | 14 Weeks | - | Axial | - | Aluminium | 0.65lb 294.84g | Aluminum | - | - | 220V~240VAC | - | - | DP | Square - 119mm Lx119mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 19.00W | - | 0.090A | 19W | - | 25mm | - | 100mA | - | 230V | CE, CUR, TUV, UL | - | 240V | - | 2300 rpm | 300mm | 2500 RPM | Ball | Tubeaxial | 18W | 48.0 dB(A) | - | - | 0.170 in H2O (42.3 Pa) | - | AC FAN | - | - | - | 25.5mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() SF23092A-2092MST.GN Sunon Fans | 43 |
| Datasheet | 14 Weeks | - | - | Aluminium | - | 0.617lb 280.00g | Aluminum | - | - | 240VAC | - | - | SF | Square - 91.5mm Lx91.5mm H | - | Active | 1 (Unlimited) | 2 Terminals | - | - | 14.00W | - | 0.070A | 14W | - | - | - | 70mA | - | - | CE, CUR, TUV, UL | - | - | - | - | - | 2500 RPM | Sleeve | Tubeaxial | - | 37.0 dB(A) | - | - | 0.160 in H2O (39.8 Pa) | - | AC FAN | 15W | - | - | 91.5mm | 92mm | 25mm | - | - | ROHS3 Compliant | - | - | ||
![]() SP109WR-1123HSL.GN Sunon Fans | 38 |
| Datasheet | 14 Weeks | - | Axial | Plastic | - | 1.03lbs 467.2g | Polybutylene Terephthalate (PBT) | - | - | 115VAC | - | - | SP | Square - 119.5mm Lx119.5mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 20.00W | - | 0.220A | 20W | - | 119.5mm | - | 220mA | - | 115V | CE, CUR, TUV, UL | - | 115V | - | - | - | 2900 RPM | Sleeve | Tubeaxial | 20W | 47.0 dB(A) | - | - | 0.350 in H2O (87.2 Pa) | - | - | - | - | - | 119.5mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() DP201A-2123HBT.GN Sunon Fans | 2392 |
| Datasheet | 14 Weeks | - | Axial | - | Aluminium | 1.2lbs 550g | Aluminum | Polybutylene Terephthalate (PBT) | - | 220V~240VAC | 14~158°F -10°C~70°C | - | DP | Square - 119mm Lx119mm H | - | Active | 1 (Unlimited) | 2 Terminals | - | - | 19.00W | 19W | 0.110A | 19W | - | 120mm | - | 110mA | - | - | CE, CUR, TUV, UL | - | - | - | - | - | 3050 RPM | Ball | Tubeaxial | - | 50.0 dB(A) | - | 185V~245VAC | 0.320 in H2O (79.7 Pa) | - | AC FAN | 20W | - | - | 38mm | - | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() AB2123-HBT.GN Sunon Fans | 43 |
| Datasheet | 14 Weeks | - | - | Aluminium, PBT, Polybutylene, Thermoplastic | - | 1.5lbs 680.4g | Aluminum | - | - | 220V~240VAC | - | - | AB | Square - 120.5mm Lx120.5mm H | - | Active | 1 (Unlimited) | 2 Terminals | 70°C | -10°C | 18.00W | - | 0.110A | 18W | - | - | AXIAL | 140mA | - | 150V | CE, CUR, TUV, UL | - | 240V | - | - | - | 2900 RPM | Ball | Blower, Radial | 18W | 50.0 dB(A) | 60Hz | - | 0.460 in H2O (114.6 Pa) | - | AC FAN | 20W | - | - | 120.5mm | 120mm | 120mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SP100A-1123XSL.GN Sunon Fans | 1454 |
| Datasheet | 14 Weeks | - | Axial | Aluminium | - | 1.2lbs 550g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | 14~158°F -10°C~70°C | - | SP | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 20.00W | - | 0.240A | 20W | - | - | - | 240mA | - | - | CE, CSA, TUV, UL | - | - | - | - | - | 3100 RPM | Sleeve | Tubeaxial | - | 49.0 dB(A) | - | 85V~125VAC | 0.380 in H2O (94.6 Pa) | - | AC FAN | 22W | - | - | - | 120mm | 38mm | - | - | ROHS3 Compliant | - | - | ||
![]() A2259-MBT.TC.GN Sunon Fans | 165 | - | - | 14 Weeks | - | Axial | - | - | 5.1lbs 2.3kg | Aluminum | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 25°C | 220V~240VAC | 14~176°F -10°C~80°C | - | A | Round - 254mm Dia | - | Active | Not Applicable | 2 Terminals | - | - | 30.00W | 30W | 0.130A | 30W | - | - | - | 130mA | - | 230V | CE, CUR, TUV, UL | - | - | - | - | - | 1600 RPM | Ball | Tubeaxial | 30W | 57.0 dB(A) | - | 150V~245VAC | 0.310 in H2O (77.2 Pa) | 254 mm | - | - | - | 254mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() DP203AT-2122LST.GN Sunon Fans | 45 |
| Datasheet | 14 Weeks | - | Axial | - | Aluminium | 0.728lb 330.22g | Aluminum | - | - | 220V~240VAC | - | - | DP | Square - 119mm Lx119mm H | - | Active | 1 (Unlimited) | 2 Terminals | - | - | 13.00W | - | 0.070A | 13W | - | 120mm | - | 70mA | - | - | CE, CUR, TUV, UL | - | 240V | - | - | - | 1800 RPM | Sleeve | Tubeaxial | 13W | 38.0 dB(A) | - | - | 0.120 in H2O (29.9 Pa) | - | AC FAN | - | - | - | 25mm | 119mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() A1175-HBL.TC.GN Sunon Fans | 73 |
| Datasheet | 14 Weeks | - | Axial | - | Aluminium | 2lbs 907.2g | Aluminum | Polycarbonate (PC) | - | 115VAC | 14~176°F -10°C~80°C | - | A | Rectangular/Rounded - 171.5mm Lx151mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 27.00W | 26W | 0.230A | 27W | - | 151mm | - | 230mA | - | 115V | CE, CUR, TUV, UL | - | - | - | - | - | 3200 RPM | Ball | Tubeaxial | 27W | 58.0 dB(A) | - | 75V~125VAC | 0.690 in H2O (171.8 Pa) | - | - | - | - | - | 51mm | 171.5mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() A2259-MBL.TC.N.GN Sunon Fans | 2791 |
| Datasheet | 14 Weeks | - | - | - | - | 5lbs 2.3kg | Aluminum | - | - | 220V~240VAC | - | - | A | Round - 254mm Dia | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 30.00W | - | 0.130A | - | - | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | - | 1600 RPM | Ball | Tubeaxial | - | 57.0 dB(A) | - | - | 0.310 in H2O (77.2 Pa) | - | - | 30W | - | 254mm | - | - | - | - | - | ROHS3 Compliant | - | - |