- Frequency
- Gross weight
- Kind of fan
- Supply voltage
- Type of fan
- Certificates
- Current rating
- Fan dimensions
- Fan efficiency
- Kind of Bearing
- Leads
- Noise level
Attribute column
Manufacturer
Sunon AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Color | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Depth | Construction | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Lead Length | Operating Supply Voltage | Max Voltage Rating (AC) | Life (Hours) | Speed | Cable Length | RPM | Bearing Type | Fan Type | Power Consumption | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Rated Power | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP101AT-1122HBL.GN Sunon Fans | 1 | - | Datasheet | 14 Weeks | Flanges | Axial | - | Aluminium | 0.728lb 330.22g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | 14~158°F -10°C~70°C | - | SP | Square - 119.5mm Lx119.5mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | 18.00W | 19W | 0.190A | 18W | 119mm | - | 210mA | 50Hz | 115V | CE, CUR, TUV, UL | 320mm | 115V | - | - | - | 300mm | 2500 RPM | Ball | Tubeaxial | 18W | 48.0 dB(A) | 85V~125VAC | 0.170 in H2O (42.3 Pa) | AC FAN | - | - | 119.5mm | - | 25mm | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() DP203A-2123LBL.GN Sunon Fans | 796 | - | Datasheet | 14 Weeks | - | Axial | - | Aluminium | 1.2lbs 550g | Aluminum | Polybutylene Terephthalate (PBT) | - | 220V~240VAC | 14~158°F -10°C~70°C | - | DP | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | 10.00W | 10W | 0.060A | 10W | 38mm | - | 50mA | 60Hz | 220V | CE, CUR, TUV, UL | 310mm | 240V | 240V | - | 2300 rpm | 300mm | 2150 RPM | Ball | Tubeaxial | 10W | 37.0 dB(A) | 185V~245VAC | 0.090 in H2O (22.4 Pa) | AC FAN | - | - | 120mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() SP101A-1123HBT.GN Sunon Fans | 3001 |
| Datasheet | 14 Weeks | - | Axial | - | Aluminium | 1.2lbs 544.3g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | 14~158°F -10°C~70°C | - | SP | Square - 120mm Lx120mm H | yes | Active | 1 (Unlimited) | 2 Terminals | - | 18.00W | - | 0.180A | 18W | 119mm | - | 180mA | - | 115V | CE, CUR, TUV, UL | - | - | - | - | - | - | 3050 RPM | Ball | Tubeaxial | - | 50.0 dB(A) | 85V~125VAC | 0.320 in H2O (79.7 Pa) | AC FAN | 20W | - | 38.5mm | 120mm | 38mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SP101A-1123HBL.GN Sunon Fans | 57 | - | Datasheet | 14 Weeks | - | Axial | - | Aluminium | 1.2lbs 544.3g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | 14~158°F -10°C~70°C | - | SP | Square - 119mm Lx119mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | 18.00W | 20W | 0.180A | 18W | 119mm | - | 210mA | 60Hz | 115V | CE, CUR, TUV, UL | 310mm | - | - | - | - | - | 3050 RPM | Ball | Tubeaxial | 20W | 50.0 dB(A) | 85V~125VAC | 0.320 in H2O (79.7 Pa) | AC FAN | - | - | 38.5mm | - | 38mm | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() DP202A-2123MBL.GN Sunon Fans | 50 |
| Datasheet | 14 Weeks | Flanges | - | - | Aluminium | 1.2lbs 550g | Aluminum | Polybutylene Terephthalate (PBT) | - | 220V~240VAC | 14~158°F -10°C~70°C | - | DP | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | 15.00W | - | 0.080A | 15W | - | - | 80mA | - | - | CE, TUV, UL | - | - | - | - | - | - | 2600 RPM | Ball | Tubeaxial | - | 39.0 dB(A) | 185V~245VAC | 0.210 in H2O (52.3 Pa) | - | - | - | 38mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SF11592A-1092HBT.GN Sunon Fans | 50 |
| Datasheet | 14 Weeks | - | Axial | - | Aluminium | 0.617lb 280.00g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | 14~158°F -10°C~70°C | - | SF | Square - 91.5mm Lx91.5mm H | - | Active | 1 (Unlimited) | 2 Terminals | - | 12.00W | - | 0.110A | 12W | - | RADIAL | 110mA | - | - | CE, CUR, TUV, UL | - | - | - | - | - | - | 2850 RPM | Ball | Tubeaxial | - | 40.0 dB(A) | 85V~125VAC | 0.190 in H2O (47.3 Pa) | AC FAN | 13W | - | - | 91.5mm | 25.5mm | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() SF11592A-1092MBT.GN Sunon Fans | 50 |
| Datasheet | 14 Weeks | - | Axial | Aluminium | - | 0.617lb 280.00g | Aluminum | Polybutylene Terephthalate (PBT) | 42000 Hrs @ 40°C | 115VAC | 14~158°F -10°C~70°C | - | SF | Square - 91.5mm Lx91.5mm H | - | Active | 1 (Unlimited) | 2 Terminals | - | 6.00W | - | 0.060A | 6W | - | - | 60mA | - | - | CE, CUR, TUV, UL | - | - | - | 42000 hours | - | - | 2100 RPM | Ball | Tubeaxial | - | 33.0 dB(A) | 85V~125VAC | 0.110 in H2O (27.4 Pa) | AC FAN | 7W | - | 91.5mm | 92mm | 25mm | - | - | ROHS3 Compliant | - | - | ||
![]() A1175-HBT.TC.GN Sunon Fans | 253 | - | Datasheet | 14 Weeks | - | Axial | - | Aluminium | 2lbs 907.2g | Aluminum | Polycarbonate (PC) | - | 115VAC | 14~158°F -10°C~70°C | - | A | Rectangular/Rounded - 171.5mm Lx151mm H | yes | Active | 1 (Unlimited) | 2 Terminals | - | 27.00W | - | 0.230A | 27W | 151mm | - | 230mA | - | 115V | CE, CUR, TUV, UL | - | - | - | - | - | - | 3200 RPM | Ball | Tubeaxial | 27W | 58.0 dB(A) | 75V~125VAC | 0.690 in H2O (171.8 Pa) | - | - | - | 51mm | 171.5mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() A2175-HBT.TC.GN Sunon Fans | 6000 | - | - | 14 Weeks | - | Axial | - | Aluminium | 2lbs 907.2g | Aluminum | Polybutylene Terephthalate (PBT) | - | 240VAC | 14~176°F -10°C~80°C | - | A | Rectangular/Rounded - 171.5mm Lx151.5mm H | - | Active | 1 (Unlimited) | 2 Terminals | - | 26.00W | 962mW | 0.110A | 26W | 151mm | - | 110mA | - | - | CE, CUR, TUV, UL | - | - | - | - | - | - | 3200 RPM | Ball | Tubeaxial | - | 58.0 dB(A) | 150V~250VAC | 0.690 in H2O (171.8 Pa) | - | - | - | 51mm | 171.5mm | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() DP200A-2123XST.GN Sunon Fans | 720 | - | Datasheet | 14 Weeks | - | Axial | - | Aluminium | 1.2lbs 550g | Aluminum | - | - | 220V~240VAC | 14~158°F -10°C~70°C | - | DP | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Terminals | - | 21.00W | 22W | 0.120A | 21W | 38mm | - | 120mA | - | 230V | CE, CSA, TUV, UL | - | 240V | - | - | - | - | 3100 RPM | Sleeve | Tubeaxial | 21W | 49.0 dB(A) | - | 0.380 in H2O (94.6 Pa) | AC FAN | - | - | 38mm | 120mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() SF11580AT-1082HSL.GN Sunon Fans | 2798 |
| Datasheet | 14 Weeks | - | Axial | - | Aluminium | 0.573lb 260.00g | Aluminum | - | - | 115VAC | - | - | SF | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | 11.00W | - | 0.100A | 11W | 80mm | - | 100mA | - | 115V | CE, CUR, TUV, UL | - | 115V | - | - | - | - | 2750 RPM | Sleeve | Tubeaxial | 11W | 33.0 dB(A) | - | 0.180 in H2O (44.8 Pa) | AC FAN | 12W | - | 25mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SP101AT-1122HST.GN Sunon Fans | 2800 |
| Datasheet | 14 Weeks | - | Axial | Aluminium | - | 0.727lb 329.76g | Aluminum | - | - | 115VAC | - | - | SP | Square - 119mm Lx119mm H | - | Active | 1 (Unlimited) | 2 Terminals | - | 18.00W | - | 0.190A | 18W | 119mm | - | 190mA | - | - | CE, CUR, TUV, UL | - | - | - | - | - | - | 2300 RPM | Sleeve | Tubeaxial | - | 46.0 dB(A) | - | 0.160 in H2O (39.8 Pa) | AC FAN | 19W | - | 25.5mm | - | 25mm | No | - | ROHS3 Compliant | - | - | ||
![]() SF11592A-1092HST.GN Sunon Fans | 1134 |
| Datasheet | 14 Weeks | - | - | - | - | 0.617lb 280.00g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | 14~158°F -10°C~70°C | - | SF | Square - 91.5mm Lx91.5mm H | - | Active | 1 (Unlimited) | 2 Terminals | - | 12.00W | - | 0.110A | 12W | - | RADIAL | 110mA | - | - | CE, CUR, TUV, UL | - | - | - | - | - | - | 2750 RPM | Sleeve | Tubeaxial | - | 39.0 dB(A) | 85V~125VAC | 0.180 in H2O (44.8 Pa) | AC FAN | 13W | - | - | 91.5mm | 25.5mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() A1175HBL-TC Sunon Fans | In Stock | - | Datasheet | - | - | - | - | - | 2lbs 907.2g | Aluminum | Polycarbonate (PC) | - | 115VAC | 14~176°F -10°C~80°C | 2001 | A | Rectangular - 171mm Lx151mm H | yes | Obsolete | Not Applicable | 2 Wire Leads | - | 27.00W | - | 0.230A | - | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | - | - | 3200 RPM | Ball | Tubeaxial | - | 58.0 dB(A) | 75V~125VAC | 0.690 in H2O (171.8 Pa) | - | 27W | - | - | 171.5mm | 51mm | - | - | Non-RoHS Compliant | - | - | ||
![]() SP100A-1123XST.GN Sunon Fans | 2233 |
| Datasheet | 14 Weeks | - | Axial | - | Aluminium | 1.2lbs 550g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | 14~158°F -10°C~70°C | - | SP | Square - 120mm Lx120mm H | yes | Active | 1 (Unlimited) | 2 Terminals | - | 20.00W | - | 0.240A | 20W | 119mm | - | 240mA | - | - | CE, CUR, TUV, UL | - | 115V | - | - | - | - | 3100 RPM | Sleeve | Tubeaxial | 20W | 49.0 dB(A) | 85V~125VAC | 0.380 in H2O (94.6 Pa) | AC FAN | 22W | - | 38.5mm | 120mm | 38mm | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() SF11580AT-1082HBL.GN Sunon Fans | 355 |
| Datasheet | 14 Weeks | - | Axial | - | Aluminium | 0.573lb 260.00g | Aluminum | - | - | 115VAC | - | - | SF | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | 11.00W | - | 0.100A | 11W | 80mm | - | 100mA | - | - | CE, CUR, TUV, UL | - | - | - | - | - | 330mm | 2900 RPM | Ball | Tubeaxial | - | 34.5 dB(A) | - | 0.190 in H2O (47.3 Pa) | AC FAN | 12W | - | 25mm | - | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() A1259-HBL.TC.N.GN Sunon Fans | 2344 |
| Datasheet | 14 Weeks | - | Axial | Aluminium | - | 5lbs 2.3kg | Aluminum | - | - | 115VAC | - | - | A | Round - 254mm Dia | - | Active | 1 (Unlimited) | 2 Wire Leads | - | 72.0W | - | 0.650A | 72W | - | - | 650mA | - | - | CE, CUR, TUV, UL | - | - | - | - | - | - | 1900 RPM | Ball | Tubeaxial | - | 60.0 dB(A) | - | 0.310 in H2O (77.2 Pa) | - | - | 254mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() MA1072-HVL.GN Sunon Fans | 1210 | - | Datasheet | 14 Weeks | - | Axial | Plastic | Polybutylene | 0.2lb 90.72g | Polybutylene Terephthalate (PBT) | - | - | 115VAC | - | - | MagLev® MA | Square - 70mm Lx70mm H | yes | Active | Not Applicable | 2 Wire Leads | - | 3.70W | 3.7W | 0.197A | 3.7W | - | - | 208mA | 60Hz | 115V | CUR, TUV, UL | 300mm | - | - | - | - | - | 3900 RPM | Vapo-Bearing™ | Tubeaxial | 3.7W | 31.0 dB(A) | - | 0.180 in H2O (44.8 Pa) | AC FAN | - | - | 25mm | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() A2175-HBL.TC.GN Sunon Fans | 100 | - | - | 14 Weeks | - | Axial | - | Aluminium | 2.1lbs 952.5g | Aluminum | Polybutylene Terephthalate (PBT) | - | 240VAC | 14~158°F -10°C~70°C | - | A | Rectangular/Rounded - 171.5mm Lx151.5mm H | yes | Active | Not Applicable | 2 Wire Leads | - | 26.00W | 962mW | 0.110A | 26W | 151mm | - | 110mA | - | - | CE, CUR, TUV, UL | - | 240V | - | - | - | 280mm | 3200 RPM | Ball | Tubeaxial | 36W | 58.0 dB(A) | 150V~250VAC | 0.690 in H2O (171.8 Pa) | - | - | - | 51mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() DP201A-2123HST.GN Sunon Fans | 46 |
| Datasheet | 14 Weeks | Flanges | - | - | Aluminium | 1.2lbs 550g | Aluminum | - | - | 220V~240VAC | - | - | DP | Square - 119.5mm Lx119.5mm H | - | Active | 1 (Unlimited) | 2 Terminals | Black | 19.00W | - | 0.110A | 19W | - | - | 110mA | - | 240V | CE, CUR, TUV, UL | - | - | - | - | - | - | 2900 RPM | Sleeve | Tubeaxial | - | 48.0 dB(A) | - | 0.300 in H2O (74.7 Pa) | - | - | - | 119.5mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - |