- Frequency
- Gross weight
- Kind of fan
- Supply voltage
- Type of fan
- Certificates
- Current rating
- Fan dimensions
- Fan efficiency
- Kind of Bearing
- Leads
- Noise level
Attribute column
Manufacturer
Sunon AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Current Rating | Voltage - Rated AC | Approval Agency | Operating Supply Voltage | Cable Length | RPM | Bearing Type | Fan Type | Power Consumption | Noise | Voltage Range | Static Pressure | Outside Diameter | Thermal Support Device Type | Rated Power | Features | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CF4113HBL-000U-AB9 Sunon Fans | 43 |
| Datasheet | 14 Weeks | - | - | Thermoplastic | 0.699lb 317.06g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 110/230VAC | -13~158°F -25°C~70°C | 2015 | CF | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | 5.10W | - | 0.056/0.081A | 5.1W | IP55 - Dust Protected, Water Resistant | - | - | - | CE, CUR, TUV, UL | - | 310mm | 3500 RPM | Ball | Tubeaxial | - | 44.9 dB(A) | 90V~265VAC | 0.370 in H2O (92.2 Pa) | - | - | - | Auto Restart, Electronic Commutation (EC), Dual Voltage | - | - | - | - | - | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() SP102AT1122MST.GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | Axial | - | - | 1.2lbs 550g | - | - | - | 115VAC | - | - | SP | - | Active | 1 (Unlimited) | 2 Terminals | - | - | - | - | - | - | - | - | - | - | - | - | Sleeve | Tubeaxial | - | - | - | - | - | - | - | - | - | - | - | 25.50mm | - | ROHS3 Compliant | - | - | - | ||
![]() A1259-MBT.TC.GN Sunon Fans | 597 | - | Datasheet | 14 Weeks | Axial | - | - | 5lbs 2.3kg | Aluminum | - | - | 115VAC | - | - | A | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Terminals | 23.00W | - | 0.230A | 23W | - | - | 230mA | 115V | CE, CUR, TUV, UL | - | - | 1600 RPM | Ball | Tubeaxial | 23W | 57.0 dB(A) | - | 0.310 in H2O (77.2 Pa) | 254 mm | - | - | - | 254mm | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() A1259-HBT.TC.N.GN Sunon Fans | 2707 |
| Datasheet | 14 Weeks | - | - | - | 5lbs 2.3kg | Aluminum | Polycarbonate (PC) | - | 115VAC | 14~158°F -10°C~70°C | - | A | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Terminals | 72.0W | - | 0.650A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | 1900 RPM | Ball | Tubeaxial | - | 60.0 dB(A) | 75V~125VAC | 0.310 in H2O (77.2 Pa) | - | - | 72W | - | 254mm | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() A1259MBT-TC Sunon Fans | In Stock | - | Datasheet | - | Axial | - | - | 4.4lbs 2kg | Aluminum | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 25°C | 115VAC | 14~176°F -10°C~80°C | - | A | Round - 254mm Dia | Obsolete | Not Applicable | 2 Terminals | 23.00W | 28W | 0.230A | 23W | - | - | 230mA | - | CE, CUR, TUV, UL | - | - | 1600 RPM | Ball | Tubeaxial | - | 52.0 dB(A) | 80V~125VAC | 0.360 in H2O (89.6 Pa) | - | - | - | - | 254mm | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | - | - | ||
![]() A1259-XBT.TC.N.GN Sunon Fans | 2436 |
| Datasheet | 14 Weeks | - | - | - | 5.2lbs 2.4kg | Aluminum | Plastic | - | 115VAC | 14~158°F -10°C~70°C | - | A | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Terminals | 120W | - | 1.10A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | 2900 RPM | Ball | Tubeaxial | - | 70.0 dB(A) | 75V~125VAC | 0.620 in H2O (154.4 Pa) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() SF1212AD.SL.GN Sunon Fans | 38 |
| Datasheet | 14 Weeks | Axial | - | - | 1.2lbs 550g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115/240VAC | 14~158°F -10°C~70°C | - | SF | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 4 Wire Leads | 19.00W | - | 0.120A/0.240A | 19W | - | 38mm | 240mA | - | CE, cUR, UL | 240V | - | 3100 RPM | Sleeve | Tubeaxial | 19W | 49.0 dB(A) | 185V~245VAC | 0.380 in H2O (94.6 Pa) | - | AC FAN | 21.5W | Dual Voltage | - | 119.5mm | 120mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() SP102AT1122MBL.GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | - | - | 1.2lbs 550g | - | - | - | 115VAC | - | - | SP | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | Ball | Tubeaxial | - | - | - | - | - | - | - | - | - | - | - | 25.50mm | - | ROHS3 Compliant | - | - | - | ||
![]() A1123-HSL.(7).GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | - | - | 1.2lbs 544.3g | Aluminum | - | - | 115VAC | - | - | A | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | 21.00W | - | 0.250A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | 2750 RPM | Sleeve | Tubeaxial | - | 46.0 dB(A) | - | 0.280 in H2O (69.7 Pa) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() CF4113LBL-000U-A99 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | - | - | 0.595lb 269.89g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 110/230VAC | -13~158°F -25°C~70°C | 2016 | CF | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | 1.80W | - | 0.022/0.037A | 1.8W | - | - | - | - | CE, CUR, TUV, UL | - | - | 2000 RPM | Ball | Tubeaxial | - | 31.4 dB(A) | 90V~265VAC | 0.170 in H2O (42.3 Pa) | - | - | - | Auto Restart, Electronic Commutation (EC), Dual Voltage | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() CF4113MBT-000U-ABD Sunon Fans | 43 |
| - | 14 Weeks | - | - | - | 0.699lb 317.06g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 100V~240VAC | -13~158°F -25°C~70°C | - | CF | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Terminals | 3.40W | - | 0.061A | - | IP55 - Dust Protected, Water Resistant | - | - | - | ATEX, CE, CUR, TUV, UL | - | - | 3000 RPM | Ball | Tubeaxial | - | 40.2 dB(A) | 90V~265VAC | 0.310 in H2O (77.2 Pa) | - | - | - | Auto Restart, Electronic Commutation (EC), Dual Voltage | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() A1175-HBT T.GN Sunon Fans | 1073 |
| Datasheet | 14 Weeks | - | - | - | 2.1lbs 952.5g | Aluminum | - | - | 115VAC | - | - | A | Rectangular/Rounded - 171.5mm Lx151mm H | Active | 1 (Unlimited) | 2 Terminals | 36.00W | - | 0.480A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | 2950 RPM | Ball | Tubeaxial | - | 55.0 dB(A) | - | 0.380 in H2O (94.6 Pa) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() SF23092A-2092HBL.GN.I55 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | Axial | - | - | 0.617lb 280.00g | Aluminum | Polybutylene Terephthalate (PBT) | - | 240VAC | 14~158°F -10°C~70°C | - | SF | Square - 91.5mm Lx91.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | 14.00W | - | 0.060A | 14W | IP55 - Dust Protected, Water Resistant | - | 60mA | - | CE, CUR, TUV, UL | - | - | 2850 RPM | Ball | Tubeaxial | - | 40.0 dB(A) | 185V~245VAC | 0.190 in H2O (47.3 Pa) | - | - | - | - | - | 91.5mm | - | - | - | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() DP209WR-2123HBL.GN Sunon Fans | 17 |
| Datasheet | 14 Weeks | Axial | Plastic | - | 1.03lbs 467.2g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 220V~240VAC | 14~158°F -10°C~70°C | - | DP | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | 21.00W | - | 0.120A | 21W | - | - | 120mA | - | CE, CUR, TUV, UL | - | - | 2900 RPM | Ball | Tubeaxial | - | 48.0 dB(A) | 185V~245VAC | 0.300 in H2O (74.7 Pa) | - | - | - | - | - | 119.5mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() DP202AT 2122MST.GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | - | - | 0.728lb 330.22g | Aluminum | Polybutylene Terephthalate (PBT) | - | 220V~240VAC | - | - | DP | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Terminals | 14.00W | - | 0.070A | - | - | - | - | - | CE, TUV, UL | - | - | 2100 RPM | Sleeve | Tubeaxial | - | 42.0 dB(A) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() A2175-HBL.T.GN Sunon Fans | 189 |
| Datasheet | 14 Weeks | Axial | - | Aluminium | 2.1lbs 952.5g | Aluminum | - | - | 240VAC | - | - | A | Rectangular/Rounded - 171.5mm Lx151.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | 36.00W | - | 0.240A | 36W | - | 151mm | 240mA | - | CE, CUR, TUV, UL | 240V | - | 2950 RPM | Ball | Tubeaxial | 36W | 55.0 dB(A) | - | 0.380 in H2O (94.6 Pa) | - | - | - | - | - | 151.5mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() A1175-HBLTC.R.GN Sunon Fans | 43 |
| Datasheet | 14 Weeks | - | - | - | 2lbs 907.2g | Aluminum | - | - | 115VAC | - | - | A | Round - 171.5mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | 27.00W | - | 0.230A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | 3200 RPM | Ball | Tubeaxial | - | 58.0 dB(A) | - | 0.690 in H2O (171.8 Pa) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() SF11592A-1092HBL.GN.I55 Sunon Fans | 163 |
| Datasheet | 14 Weeks | Axial | - | - | 0.617lb 280.00g | Aluminum | - | - | 115VAC | 14~158°F -10°C~70°C | - | SF | Square - 91.5mm Lx91.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | 12.00W | - | 0.110A | 12W | IP55 - Dust Protected, Water Resistant | - | 110mA | - | CE, cUL, TUV, UL | - | - | 2850 RPM | Ball | Tubeaxial | - | 40.0 dB(A) | - | 0.190 in H2O (47.3 Pa) | - | - | - | - | - | 91.5mm | - | - | - | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() A1179-HBL.TC.GN Sunon Fans | 2874 |
| Datasheet | 14 Weeks | 315 | - | Aluminium | 4.3lbs 2kg | Aluminum | - | - | 115VAC | 14~158°F -10°C~70°C | - | A | Square - 176mm Lx176mm H | Active | 1 (Unlimited) | 2 Wire Leads | 30.00W | - | 0.270A | 30W | - | - | 270mA | - | CE, CUR, TUV, UL | - | - | 3250 RPM | Ball | Tubeaxial | - | 66.0 dB(A) | - | 0.800 in H2O (199.3 Pa) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DP202AT 2122MBT.GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | - | - | 0.728lb 330.22g | Aluminum | Polybutylene Terephthalate (PBT) | - | 220V~240VAC | - | - | DP | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Terminals | 14.00W | - | 0.070A | - | - | - | - | - | CE, TUV, UL | - | - | 2200 RPM | Ball | Tubeaxial | - | 44.0 dB(A) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - |