- Frequency
- Gross weight
- Kind of fan
- Supply voltage
- Type of fan
- Certificates
- Current rating
- Fan dimensions
- Fan efficiency
- Kind of Bearing
- Leads
- Noise level
Attribute column
Manufacturer
Sunon AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Certificates | Current rating1 | Enclosure material | Enclosure material1 | Fan dimensions | Fan efficiency | Gross weight | Impeller material | Kind of Bearing | Kind of fan | Leads | Min. insulation resistance | Noise level | Power consumption1 | Rotational rate/speed | Supply voltage1 | Type of fan | Wire size | Operating temperature | Supply voltage | Current rating | Frequency | Cable length | Power consumption | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AB2123-HST P/N:GN SUNON | In Stock | - | - | RoHS compliant | - | aluminium | - | 120.5x120.5x37mm | 37.38m<sup>3</sup>/h | 200g | thermoplastic | slide | axial | connectors | 500MΩ | 50dBA | - | 2900 (±10%)rpm | - | AC | - | -10...70°C | 230V AC | 0.14A | 50/60Hz | - | 20W | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | - | aluminium | - | 119x119x38.5mm | 129.12m<sup>3</sup>/h | 200g | thermoplastic | slide | axial | lead x2 | 500MΩ | 38dBA | - | 2200 (±10%)rpm | - | AC | 24AWG | -10...70°C | 115V AC | 0.13A | 50/60Hz | 0.31m | 11W | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | - | aluminium | - | 119x119x38.5mm | 132.52m<sup>3</sup>/h | 200g | thermoplastic | slide | axial | lead x2 | 500MΩ | 41dBA | - | 2300 (±10%)rpm | - | AC | 24AWG | -10...70°C | 230V AC | 66mA | 50/60Hz | 0.31m | 13.1W | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | - | aluminium | - | 91.5x91.5x25.5mm | 59.47m<sup>3</sup>/h | 200g | thermoplastic | ball | axial | connectors | 500MΩ | 38dBA | - | 2700 (±10%)rpm | - | AC | - | -10...70°C | 230V AC | 70mA | 50/60Hz | - | 15W | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | - | aluminium | - | 80x80x38.5mm | 50.97m<sup>3</sup>/h | 200g | thermoplastic | slide | axial | lead x2 | 500MΩ | 35dBA | - | 2750 (±10%)rpm | - | AC | 24AWG | -10...70°C | 230V AC | 90mA | 50/60Hz | 0.33m | 18W | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | - | aluminium | - | 119x119x25.5mm | 132.52m<sup>3</sup>/h | 200g | thermoplastic | slide | axial | lead x2 | 500MΩ | 46dBA | - | 2300 (±10%)rpm | - | AC | 24AWG | -10...70°C | 115V AC | 0.21A | 50/60Hz | 0.32m | 19W | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | - | aluminium | - | 119x119x38.5mm | 181.79m<sup>3</sup>/h | 200g | thermoplastic | ball | axial | lead x2 | 500MΩ | 50dBA | - | 3050 (±10%)rpm | - | AC | 24AWG | -10...70°C | 115V AC | 0.21A | 50/60Hz | 0.31m | 20W | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | - | aluminium | - | 119x119x38.5mm | 142.72m<sup>3</sup>/h | 200g | thermoplastic | slide | axial | lead x2 | 500MΩ | 38dBA | - | 2600 (±10%)rpm | - | AC | 24AWG | -10...70°C | 115V AC | 0.17A | 50/60Hz | 0.31m | 15W | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | - | aluminium | thermoplastic | 119.5x119.5x38.5mm | 169.9m<sup>3</sup>/h | 200g | thermoplastic | ball | axial | connectors | 500MΩ | 48dBA | - | 2900 (±10%)rpm | - | AC | - | -10...70°C | 115V AC | 0.25A | 50/60Hz | - | 22W | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | - | aluminium | - | 119x119x38.5mm | 198.78m<sup>3</sup>/h | 200g | thermoplastic | ball | axial | lead x2 | 500MΩ | 50dBA | - | 3150 (±10%)rpm | - | AC | 24AWG | -10...70°C | 115V AC | 0.26A | 50/60Hz | 0.31m | 22W | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | - | aluminium | - | 119x119x38.5mm | 129.12m<sup>3</sup>/h | 200g | thermoplastic | slide | axial | connectors | 500MΩ | 39dBA | - | 2250 (±10%)rpm | - | AC | - | -10...70°C | 115V AC | 0.14A | 50/60Hz | - | 11.8W | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | - | aluminium | - | 119x119x38.5mm | 142.72m<sup>3</sup>/h | 200g | thermoplastic | ball | axial | connectors | 500MΩ | 43dBA | - | 2600 (±10%)rpm | - | AC | - | -10...70°C | 115V AC | 0.15A | 50/60Hz | - | 12.2W | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | - | aluminium | - | 119x119x38.5mm | 142.72m<sup>3</sup>/h | 200g | thermoplastic | slide | axial | connectors | 500MΩ | 38dBA | - | 2600 (±10%)rpm | - | AC | - | -10...70°C | 115V AC | 0.17A | 50/60Hz | - | 15W | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | - | aluminium | - | 119x119x38.5mm | 181.79m<sup>3</sup>/h | 200g | thermoplastic | ball | axial | connectors | 500MΩ | 50dBA | - | 3050 (±10%)rpm | - | AC | - | -10...70°C | 115V AC | 0.21A | 50/60Hz | - | 20W | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | - | aluminium | - | 119x119x38.5mm | 132.52m<sup>3</sup>/h | 200g | thermoplastic | ball | axial | connectors | 500MΩ | 39dBA | - | 2350 (±10%)rpm | - | AC | - | -10...70°C | 115V AC | 136mA | 50/60Hz | - | 11.5W | UL94V-0 | ||
![]() SF1212AD P/N:SL.GN SUNON | In Stock | - | - | RoHS compliant | 0.27A | aluminium | - | 119x119x38.5mm | 195.39m<sup>3</sup>/h | 200g | thermoplastic | slide | axial | lead x4 | 500MΩ | 49dBA | 21.5W | 3100 (±10%)rpm | 230V AC | AC | 26AWG | -10...70°C | 115V AC | 0.13A | 50/60Hz | 0.31m | 19.5W | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | - | aluminium | - | 119x119x25.5mm | 90.05m<sup>3</sup>/h | 200g | thermoplastic | slide | axial | lead x2 | 500MΩ | 38dBA | - | 1800 (±10%)rpm | - | AC | 24AWG | -10...70°C | 115V AC | 0.14A | 50/60Hz | 0.32m | 14W | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | - | aluminium | - | 91.5x91.5x25.5mm | 61.16m<sup>3</sup>/h | 200g | thermoplastic | slide | axial | lead x2 | 500MΩ | 39dBA | - | 2750 (±10%)rpm | - | AC | 24AWG | -10...70°C | 115V AC | 0.12A | 50/60Hz | 0.31m | 13W | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | - | aluminium | - | 119x119x25.5mm | 91.75m<sup>3</sup>/h | 200g | thermoplastic | ball | axial | connectors | 500MΩ | 40dBA | - | 1900 (±10%)rpm | - | AC | - | -10...70°C | 115V AC | 0.12A | 50/60Hz | - | 12.5W | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | - | aluminium | thermoplastic | 119.5x119.5x38.5mm | 169.9m<sup>3</sup>/h | 200g | thermoplastic | slide | axial | lead x2 | 500MΩ | 47dBA | - | 2900 (±10%)rpm | - | AC | 24AWG | -10...70°C | 230V AC | 0.13A | 50/60Hz | 0.3m | 22W | UL94V-0 |