- Bearing Type
- Series
- Noise
- Height
- Width
- Depth
- Operating Supply Voltage
- Power Rating
- Fan Type
- Housing Material
- Current Type
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Sunon DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Construction | Current Rating | Approval Agency | Lead Length | Operating Supply Voltage | Life (Hours) | Cable Length | Rated Current | RPM | Bearing Type | Fan Type | Power Consumption | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Rated Power | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMD2409PMB1-A.(2).GN Sunon Fans | 8234 |
| - | 14 Weeks | - | Axial | - | Thermoplastic | 0.419lb 190.06g | - | - | - | - | 14~158°F -10°C~70°C | - | - | PMD | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 12.2W | 24V | 0.510A | 12.2W | - | 38mm | - | 510mA | CE, CUR, TUV, UL | - | 24V | - | 300mm | - | 4900 RPM | Ball | Tubeaxial | 12.2W | 57.6 dB(A) | 10V~27.6VDC | 0.710 in H2O (176.9 Pa) | DC FAN | - | - | 92mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() MB60101V1-000U-A99 Sunon Fans | In Stock | - | Datasheet | - | - | Axial | Plastic | Polybutylene | 0.064lb 29.03g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2011 | MagLev® MB | Square - 60mm Lx60mm H | - | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 1.66W | - | 0.120A | 1.44W | - | 10mm | - | 120mA | CE, CUR, TUV, UL | - | 12V | - | - | - | 4000 RPM | Vapo-Bearing™ | Tubeaxial | 1.44W | 28.5 dB(A) | 4.5V~13.8VDC | 0.120 in H2O (29.9 Pa) | - | - | Auto Restart | 10mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() MB60201V2-000U-A99 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | Plastic | - | 0.112lb 50.8g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2011 | MagLev® MB | Square - 60mm Lx60mm H | - | Obsolete | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | - | 950mW | - | - | - | 0.079A | 950mW | - | - | - | 79mA | CE, CUR, TUV, UL | - | - | - | - | - | 3700 RPM | Vapo-Bearing™ | Tubeaxial | - | 28.0 dB(A) | 4.5V~13.8VDC | 0.140 in H2O (34.9 Pa) | - | - | Auto Restart | - | - | 20.00mm | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() MB60201V1-000U-A99 Sunon Fans | In Stock | - | Datasheet | - | - | Axial | PVC | Thermoplastic | 0.112lb 50.8g | - | - | - | 12VDC | - | - | 2013 | MagLev® MB | Square - 60mm Lx60mm H | - | Obsolete | Not Applicable | 2 Wire Leads | - | - | Black | 1.62W | - | - | - | 0.135A | - | - | - | - | - | CUR, TUV, UL | - | - | - | 250mm | - | 4500 RPM | Vapo-Bearing™ | Tubeaxial | - | 33.5 dB(A) | - | 0.180 in H2O (44.8 Pa) | - | - | Auto Restart | 20mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() MF80251V1-1000U-A99 Sunon Fans | 22213 |
| Datasheet | 14 Weeks | - | - | - | Thermoplastic | 0.167lb 75.75g | - | - | - | 12VDC | - | - | 2016 | MagLev® MF | Square - 80mm Lx80mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 1.44W | APPROVALS: TUV; UL; VDE | - | - | 0.120A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | 315mm | 0.12A | 3200 RPM | Vapo-Bearing™ | Tubeaxial | - | 33.0 dB(A) | - | 0.180 in H2O (44.8 Pa) | DC FAN | 1.44W | Auto Restart | - | - | 25mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() PMD4806PMB1-A.(2).GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | Polybutylene | 0.199lb 90.26g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 48VDC | 14~158°F -10°C~70°C | - | - | PMD | Square - 60mm Lx60mm H | - | Active | Not Applicable | 2 Wire Leads | - | - | - | - | - | 11.5W | - | 0.240A | 11.5W | - | 60mm | - | 240mA | CE, CUR, TUV, UL | 300mm | - | - | - | - | 8000 RPM | Ball | Tubeaxial | 11.5W | 56.0 dB(A) | 24V~55.2VDC | 0.920 in H2O (229.2 Pa) | DC FAN | - | - | 38mm | - | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GB1205PKV1-8AY Sunon Fans | In Stock | - | Datasheet | - | - | - | - | Thermoplastic | 0.073lb 33.11g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | 14~158°F -10°C~70°C | - | 2008 | GB | Square/Rounded - 50mm Lx50mm H | yes | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | - | - | 1.4W | 12V | 0.124A | 1.5W | - | - | RADIAL | 124mA | CE, CUR, TUV, UL | - | - | - | 300mm | - | 5200 RPM | Vapo-Bearing™ | Blower | - | 35.0 dB(A) | 6V~13.8VDC | 0.660 in H2O (164.4 Pa) | - | - | - | - | - | 20mm | - | - | Non-RoHS Compliant | UL94 V-0 | - | - | ||
![]() HA40201V4-1000U-A99 Sunon Fans | 13496 |
| Datasheet | 14 Weeks | - | - | - | Thermoplastic | 0.067lb 30.39g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2010 | MagLev® HA | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 380mW | - | - | - | 0.031A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | - | 4500 RPM | Vapo-Bearing™ | Tubeaxial | - | 12.3 dB(A) | 4.5V~13.8VDC | 0.100 in H2O (24.9 Pa) | - | - | Auto Restart | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() GM0501PDV2-8.GN Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | - | 0.01lb 4.54g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | 14~158°F -10°C~70°C | - | - | MagLev® GM | Square - 20mm Lx20mm H | - | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | - | - | 600mW | 5V | 0.110A | 600mW | - | - | - | 110mA | CE, CUR, TUV, UL | 150mm | - | - | - | - | 12000 RPM | Vapo-Bearing™ | Tubeaxial | 600mW | 21.0 dB(A) | 3V~6VDC | 0.150 in H2O (37.4 Pa) | - | - | - | 20mm | - | - | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() UB3F3-700 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | Flanges | - | Plastic | Thermoplastic | 0.003lb 1.36g | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | 3VDC | 14~158°F -10°C~70°C | - | 2009 | MagLev® UB, Mighty Mini | Square - 15mm Lx15mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 100mW | - | 0.038A | 100mW | IP55 - Dust Protected, Water Resistant | - | AXIAL | 38mA | CE | - | - | - | - | - | 14000 RPM | Vapo-Bearing™ | Blower | - | 30.0 dB(A) | 2V~3.5VDC | 0.116 in H2O (28.8 Pa) | - | 0.1W | Auto Restart | 3mm | 15mm | 15mm | - | - | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() ME80251V2-000U-A99 Sunon Fans | In Stock | - | - | - | - | Axial | Plastic | Thermoplastic | 0.171lb 77.56g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2011 | MagLev® ME | Square - 80mm Lx80mm H | - | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | 0.120A | 1.4W | - | - | - | 120mA | CE, CUR, TUV, UL | - | - | 70000 hours | - | - | 2900 RPM | Vapo-Bearing™ | Tubeaxial | - | 30.0 dB(A) | 4.5V~13.8VDC | 0.150 in H2O (37.4 Pa) | - | - | Auto Restart | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() EE92252B3-000U-999 Sunon Fans | In Stock | - | - | 14 Weeks | - | Axial | Plastic | - | 0.207lb 93.89g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 25°C | - | 14~158°F -10°C~70°C | - | 2010 | EE | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 1.4W | 24V | 0.057A | 1.4W | - | - | - | 57mA | CE, CUR, TUV, UL | - | - | - | - | - | 2400 RPM | Ball | Tubeaxial | - | 28.0 dB(A) | 10V~27.6VDC | 0.100 in H2O (24.9 Pa) | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF40101V2-1000U-A99 Sunon Fans | 1470 |
| Datasheet | 14 Weeks | - | - | - | Thermoplastic | 0.035lb 15.88g | - | - | - | 12VDC | - | - | 2016 | MagLev® MF | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 480mW | - | - | - | 0.040A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | - | 5800 RPM | Vapo-Bearing™ | Tubeaxial | - | 20.6 dB(A) | - | 0.120 in H2O (29.9 Pa) | - | - | Auto Restart | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PF92251B1-000U-A99 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | Plastic | Thermoplastic | 0.228lb 103.42g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | - | 14~158°F -10°C~70°C | - | 2011 | PF | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 4.7W | 12V | 0.393A | 4.7W | - | - | - | 393mA | CE, CUR, TUV, UL | - | - | - | 300mm | - | 4500 RPM | Ball | Tubeaxial | - | 47.0 dB(A) | 6V~13.8VDC | 0.350 in H2O (87.2 Pa) | DC FAN | - | Auto Restart | - | - | 25mm | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() KDE1209PTV1.13.MS.A.GN Sunon Fans | In Stock | - | Datasheet | - | - | Axial | Plastic | - | 0.209lb 94.8g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | 14~158°F -10°C~70°C | Box | - | MagLev® KDE | Square - 92mm Lx92mm H | - | Obsolete | Not Applicable | 2 Wire Leads | 158°C | 14°C | - | 1.9W | - | 1.8W | 12V | 0.160A | 1.9W | - | - | - | 160mA | CE, CUR, TUV, UL | - | - | - | - | - | 2800 RPM | Vapo-Bearing™ | Tubeaxial | - | 34.0 dB(A) | 5V~13.8VDC | 0.160 in H2O (39.8 Pa) | - | - | - | - | - | 25.00mm | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() KD2408PTB1.13.(2).GN Sunon Fans | In Stock | - | Datasheet | - | - | - | - | - | 0.183lb 83.01g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 24VDC | 14~158°F -10°C~70°C | - | - | KD | Square - 80mm Lx80mm H | - | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 1.8W | - | - | - | 0.077A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | - | 3100 RPM | Ball | Tubeaxial | - | 35.0 dB(A) | 8V~27.6VDC | 0.190 in H2O (47.3 Pa) | - | - | - | - | - | 25.00mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() MC25100V1-000U-A99 Sunon Fans | In Stock | - | - | 14 Weeks | - | Axial | Plastic | - | 0.017lb 7.71g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | - | 14~158°F -10°C~70°C | - | 2011 | MagLev® MC | Square - 25mm Lx25mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 600mW | 5V | 0.120A | 600mW | - | 10mm | - | 120mA | CE, CUR, TUV, UL | - | 5V | 70000 hours | - | - | 13000 RPM | Vapo-Bearing™ | Tubeaxial | 600mW | 23.0 dB(A) | 2.5V~6VDC | 0.250 in H2O (62.3 Pa) | DC FAN | 0.6W | Auto Restart | 25mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() KD1204PKB1.(2).GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | Plastic | Polybutylene | 31g | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | KD | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | APPROVALS: TUV; UL; VDE | 100mW | 12V | 0.080A | - | - | 20mm | - | - | CCC; CSA | - | 12V | - | - | 0.08A | 7200 RPM | Ball | Tubeaxial | 1W | 26.5 dB(A) | - | 0.210 in H2O (52.3 Pa) | DC FAN | 1W | - | 20mm | 40mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() EE92251B2-000U-999 Sunon Fans | 1412 |
| - | 14 Weeks | - | Axial | Plastic | - | 0.207lb 93.89g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 25°C | 12VDC | 14~158°F -10°C~70°C | - | 2010 | EE | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 1.6W | - | - | - | 0.135A | 1.62W | - | - | - | 135mA | CE, CUR, TUV, UL | - | - | 50000 hours | - | - | 2700 RPM | Ball | Tubeaxial | - | 32.0 dB(A) | 4.5V~13.8VDC | 0.130 in H2O (32.4 Pa) | DC FAN | 1.6W | - | - | 92mm | 25mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() MB40200V1-000U-A99 Sunon Fans | In Stock | - | Datasheet | - | - | Axial | Plastic | Thermoplastic | 0.066lb 29.94g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | 2010 | MagLev® MB | Square - 40mm Lx40mm H | - | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | 0.190A | 950mW | - | 20mm | - | 190mA | CE, CUR, TUV, UL | - | 5V | - | - | - | 7200 RPM | Vapo-Bearing™ | Tubeaxial | 950mW | 25.5 dB(A) | 3.5V~6VDC | 0.210 in H2O (52.3 Pa) | DC FAN | 0.95W | Auto Restart | 40mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - |