- Bearing Type
- Series
- Noise
- Height
- Width
- Depth
- Operating Supply Voltage
- Power Rating
- Fan Type
- Housing Material
- Current Type
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Sunon DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Depth | Current Rating | Approval Agency | Operating Supply Voltage | Life (Hours) | Cable Length | Rated Current | RPM | Bearing Type | Fan Type | Power Consumption | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Rated Power | Features | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMD1209PMB1-A.(2).GN Sunon Fans | 16 |
| - | 14 Weeks | - | Axial | Plastic | Thermoplastic | 0.419lb 190.06g | - | - | - | - | 14~158°F -10°C~70°C | - | - | PMD | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 12.5W | 12V | - | 12.5W | 92mm | 1.04A | CE, CUR, TUV, UL | 12V | - | 300mm | - | 4900 RPM | Ball | Tubeaxial | 12.5W | 57.6 dB(A) | 6V~13.8VDC | 0.710 in H2O (176.9 Pa) | DC FAN | - | - | 38mm | - | - | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() EE92252S3-000U-999 Sunon Fans | In Stock | - | - | 14 Weeks | - | Axial | Plastic | - | 0.207lb 93.89g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | 2010 | EE | Square - 92mm Lx92mm H | - | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | 0.060A | 1.4W | - | 60mA | CE, CUR, TUV, UL | - | - | - | - | 2400 RPM | Sleeve | Tubeaxial | - | 28.0 dB(A) | 10V~27.6VDC | 0.100 in H2O (24.9 Pa) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EE80252S3-000U-999 Sunon Fans | In Stock | - | - | 14 Weeks | - | Axial | Plastic | Thermoplastic | 0.165lb 74.84g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | 2010 | EE | Square - 80mm Lx80mm H | - | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | 0.049A | 1.2W | - | 49mA | CE, CUR, TUV, UL | - | - | 300mm | - | 2600 RPM | Sleeve | Tubeaxial | - | 28.0 dB(A) | 10V~27.6VDC | 0.110 in H2O (27.4 Pa) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() MF80252V3-1000U-A99 Sunon Fans | 788 |
| Datasheet | 14 Weeks | - | - | - | - | 0.167lb 75.75g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | 2016 | MagLev® MF | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 960mW | - | - | - | 0.040A | - | - | - | CE, CUR, TUV, UL | - | - | - | - | 2600 RPM | Vapo-Bearing™ | Tubeaxial | - | 28.0 dB(A) | 8V~27.6VDC | 0.110 in H2O (27.4 Pa) | - | - | Auto Restart | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VF40281B1-000U-A9H Sunon Fans | 19 |
| - | 14 Weeks | - | - | - | - | 0.102lb 46.27g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | - | VF | Square - 40mm Lx40mm H | - | Active | Not Applicable | 2 Wire Leads | - | - | 7.56W | - | - | - | 0.630A | - | - | - | CE, CUR, TUV, UL | - | - | - | - | 21600 RPM | Ball | Tubeaxial | - | 58.6 dB(A) | 6V~13.2VDC | 2.770 in H2O (690.0 Pa) | - | - | Auto Restart | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MF60151VX-1000U-A99 Sunon Fans | 11030 |
| Datasheet | 14 Weeks | - | - | - | - | 0.079lb 35.83g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2016 | MagLev® MF | Square - 60mm Lx60mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 2.22W | BODY MATERIAL : THERMOPLASTIC PBT, APPROVALS : TUV; UL | - | - | 0.185A | - | - | - | CE, CUR, TUV, UL | - | - | - | 0.21A | 5400 RPM | Vapo-Bearing™ | Tubeaxial | - | 36.2 dB(A) | 4.5V~13.8VDC | 0.220 in H2O (55.0 Pa) | DC FAN | 2.56W | Auto Restart | - | 60mm | 15mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() KD2406PTB2.(2).GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 1.4W | - | - | - | - | 56mA | - | - | - | - | - | - | Ball | - | 1.4W | - | - | - | - | - | - | - | - | 60mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() HA60151V4-000U-999 Sunon Fans | In Stock | - | Datasheet | - | - | Axial | Plastic | Polybutylene | 0.079lb 35.83g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2008 | MagLev® HA | Square - 60mm Lx60mm H | - | Obsolete | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 600mW | - | 600mW | - | 0.052A | 600mW | 15mm | 52mA | CUR, TUV, UL | 12V | 60000 hours | - | - | 2500 RPM | Vapo-Bearing™ | Tubeaxial | 600mW | 14.5 dB(A) | 8V~13.8VDC | 0.040 in H2O (10.0 Pa) | - | - | - | 15mm | 60mm | 15.00mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() MB60151V2-000U-A99 Sunon Fans | In Stock | - | Datasheet | 21 Weeks | Flanges | - | - | Plastic | 0.094lb 42.64g | - | - | - | 12VDC | - | Bulk | 2013 | MagLev® MB | Square - 60mm Lx60mm H | - | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 1W | - | 0.083A | 1W | 60mm | 83mA | CE, CUR, TUV, UL | - | - | - | - | 3800 RPM | Vapo-Bearing™ | Tubeaxial | - | 31.0 dB(A) | - | 0.140 in H2O (34.9 Pa) | - | - | Auto Restart | 15mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() EE92251S3-000U-999 Sunon Fans | In Stock | - | Datasheet | - | - | Axial | Plastic | Thermoplastic | 0.207lb 93.89g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2009 | EE | Square - 92mm Lx92mm H | - | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | 0.105A | 1.3W | 25mm | 105mA | CE, CUR, TUV, UL | 12V | - | 300mm | - | 2400 RPM | Sleeve | Tubeaxial | 1.3W | 28.0 dB(A) | 4.5V~13.8VDC | 0.100 in H2O (24.9 Pa) | - | - | - | 92mm | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() GM1235PFV2-8.GN Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | - | 0.023lb 10.43g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | 14~158°F -10°C~70°C | Box | - | MagLev® GM | Square - 35mm Lx35mm H | yes | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | - | - | - | 0.040A | 500mW | - | 43mA | CE, CUR, TUV, UL | - | - | - | - | 7500 RPM | Vapo-Bearing™ | Tubeaxial | 800mW | 22.0 dB(A) | 4.5V~13.8VDC | 0.120 in H2O (29.9 Pa) | DC FAN | 0.5W | - | 35mm | - | 10mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() MB60201VX-000U-A99 Sunon Fans | In Stock | - | Datasheet | - | - | Axial | Plastic | Thermoplastic | 0.112lb 50.8g | - | - | - | 12VDC | - | - | 2011 | MagLev® MB | Square - 60mm Lx60mm H | - | Obsolete | Not Applicable | 2 Wire Leads | - | - | 2.52W | - | 2.52W | 12V | 0.210A | - | 20mm | - | CUR, TUV, UL | 12V | - | - | - | 5100 RPM | Vapo-Bearing™ | Tubeaxial | 2.52W | 39.0 dB(A) | - | 0.240 in H2O (59.8 Pa) | - | - | Auto Restart | 60mm | - | 20.00mm | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() PE80252V2-000U-A99 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | - | 0.201lb 91.17g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | 2013 | MagLev® PE | Square - 80mm Lx80mm H | - | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | 0.166A | 3.99W | - | 166mA | CE, CUR, TUV, UL | - | - | - | - | 4500 RPM | Vapo-Bearing™ | Tubeaxial | - | 45.0 dB(A) | 10V~27.6VDC | 0.350 in H2O (87.2 Pa) | - | - | Auto Restart | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() EEC0384B2-000U-A99 Sunon Fans | 8158 |
| - | 14 Weeks | - | Axial | Plastic | - | 0.472lb 214.1g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | - | 2008 | EEC | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 5.8W | - | - | - | 0.120A | 6W | - | 125mA | CE, CUR, TUV, UL | - | 100000 hours | - | - | 2600 RPM | Ball | Tubeaxial | - | 44.0 dB(A) | 24V~56VDC | 0.260 in H2O (64.8 Pa) | - | - | Auto Restart | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() KDE1212PTB1-6A Sunon Fans | In Stock | - | Datasheet | - | - | Axial | Polybutylene | - | 0.562lb 254.92g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | 14~158°F -10°C~70°C | - | 1998 | KDE | Square - 119.5mm Lx119.5mm H | - | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | - | 5.4W | 12V | 0.450A | 5.4W | - | 450mA | CUR, TUV, UL | - | - | - | - | 3100 RPM | Ball | Tubeaxial | - | 44.5 dB(A) | 10.2V~13.8VDC | 0.280 in H2O (69.7 Pa) | - | - | - | 119.5mm | - | - | 25mm | - | - | Non-RoHS Compliant | - | - | ||
![]() KDE2412PMB1-6A Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | - | 0.719lb 326.13g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | 14~158°F -10°C~70°C | - | 2000 | KDE | Square - 119.5mm Lx119.5mm H | - | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | - | 7.4W | 24V | 0.280A | 6.7W | - | 280mA | CE, CUR, TUV, UL | - | - | - | - | 3100 RPM | Ball | Tubeaxial | - | 42.0 dB(A) | 20.4V~27.6VDC | 0.310 in H2O (77.2 Pa) | - | - | - | 119.5mm | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() PMD2412PMB1-A(2).GN Sunon Fans | 8212 |
| - | 14 Weeks | - | - | - | - | 0.728lb 330.22g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 24VDC | 14~158°F -10°C~70°C | - | - | PMD | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 18.2W | - | - | - | 0.760A | - | - | - | CE, CUR, TUV, UL | - | - | - | 0.76A | 4200 RPM | Ball | Tubeaxial | - | 54.0 dB(A) | 10V~27.6VDC | 0.650 in H2O (161.9 Pa) | DC FAN | 18.2W | - | - | 120mm | 38mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() PMD4806PTB1-A.(2).U.GN Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | Polybutylene | 0.165lb 74.84g | - | - | - | 48VDC | 14~158°F -10°C~70°C | - | - | PMD | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 4.3W | - | 0.090A | 4.3W | - | 90mA | CE, CUR, TUV, UL | - | - | 300mm | - | 6900 RPM | Ball | Tubeaxial | - | 44.0 dB(A) | 24V~56VDC | 0.540 in H2O (134.5 Pa) | DC FAN | - | - | 25mm | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() MEC0384V2-000U-A99 Sunon Fans | In Stock | - | - | 14 Weeks | - | Axial | Plastic | - | 0.481lb 218.18g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | - | 2010 | MagLev® MEC | Square - 120mm Lx120mm H | - | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | 0.120A | 5.8W | - | 120mA | CE, CUR, TUV, UL | - | 70000 hours | - | - | 2600 RPM | Vapo-Bearing™ | Tubeaxial | - | 44.0 dB(A) | 24V~56VDC | 0.260 in H2O (64.8 Pa) | DC FAN | 6.7W | Auto Restart | - | 120mm | 38mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MF60101V1-1000U-A99 Sunon Fans | 2759 |
| Datasheet | 14 Weeks | - | - | - | Thermoplastic | 0.051lb 23.13g | - | - | - | 12VDC | - | - | 2016 | MagLev® MF | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 1.3W | - | - | - | 0.108A | - | - | - | CE, CUR, TUV, UL | - | - | - | - | 4000 RPM | Vapo-Bearing™ | Tubeaxial | - | 28.5 dB(A) | - | 0.120 in H2O (29.9 Pa) | - | - | Auto Restart | - | - | - | - | - | - | ROHS3 Compliant | - | - |