- Bearing Type
- Series
- Noise
- Height
- Width
- Depth
- Operating Supply Voltage
- Power Rating
- Fan Type
- Housing Material
- Current Type
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Sunon DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Current Rating | Approval Agency | Lead Length | Operating Supply Voltage | Life (Hours) | Speed | Cable Length | Rated Current | RPM | Bearing Type | Fan Type | Air Flow | Power Consumption | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Rated Power | Features | Pressure | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ME80251VX-000U-A99 Sunon Fans | In Stock | - | Datasheet | - | - | - | Plastic | Thermoplastic | 89g | - | - | - | - | - | 1999 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 1.9W | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 CFM | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PMD2406PTV2-A.U.GN Sunon Fans | 147 |
| Datasheet | 14 Weeks | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 25mm | - | - | - | 24V | - | - | - | - | - | - | - | - | 3.1W | - | - | - | - | - | - | - | 60mm | - | 60mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF40100V1-1000U-A99 Sunon Fans | 3355 |
| Datasheet | 14 Weeks | - | - | - | Thermoplastic | 0.035lb 15.88g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | 2016 | MagLev® MF | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 680mW | - | - | 0.136A | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | - | - | 7000 RPM | Vapo-Bearing™ | Tubeaxial | - | - | 27.3 dB(A) | 3.5V~6VDC | 0.190 in H2O (47.3 Pa) | - | - | Auto Restart | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() GM0503PFV1-8.GN Sunon Fans | In Stock | - | Datasheet | - | - | Axial | Plastic | - | 0.019lb 8.62g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 5VDC | 14~158°F -10°C~70°C | - | MagLev® GM | Square - 30mm Lx30mm H | - | Obsolete | Not Applicable | 2 Wire Leads | 158°C | 14°C | 700mW | 700mW | 5V | 0.140A | 700mW | - | - | 140mA | CE, CUR, TUV, UL | - | - | - | - | - | - | 9500 RPM | Vapo-Bearing™ | Tubeaxial | - | - | 23.0 dB(A) | 3V~6VDC | 0.150 in H2O (37.4 Pa) | - | - | - | - | - | - | 10.00mm | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() MF80251V2-1000U-A99 Sunon Fans | 1393 |
| Datasheet | 14 Weeks | - | - | - | Thermoplastic | 0.167lb 75.75g | - | - | - | 12VDC | - | 2016 | MagLev® MF | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 1.11W | - | - | 0.092A | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | 315mm | - | 2900 RPM | Vapo-Bearing™ | Tubeaxial | - | - | 30.0 dB(A) | - | 0.150 in H2O (37.3 Pa) | - | - | Auto Restart | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() EB60252S1-000U-999 Sunon Fans | In Stock | - | Datasheet | 12 Weeks | - | - | - | Thermoplastic | 0.126lb 57.15g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 35000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2010 | EB | Square - 60mm Lx60mm H | - | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | 1.8W | 1.62W | - | 0.075A | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | 300mm | - | 4500 RPM | Sleeve | Tubeaxial | - | - | 33.5 dB(A) | 10V~27.6VDC | 0.210 in H2O (52.3 Pa) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() PMD1204PQB1-A.(2).U.GN Sunon Fans | 2438 |
| Datasheet | 14 Weeks | - | Axial | - | - | 0.101lb 45.81g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | 14~158°F -10°C~70°C | - | PMD | Square - 40mm Lx40mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 8.6W | 12V | 0.720A | 8.6W | - | 40mm | 720mA | CE, CUR, TUV, UL | 150mm | - | - | - | - | - | 15000 RPM | Ball | Tubeaxial | - | 8.6W | 55.5 dB(A) | 6V~13.8VDC | 1.340 in H2O (333.8 Pa) | DC FAN | - | - | - | 28mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() HA60150V3-E02U-A99 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | - | - | Thermoplastic | 0.06lb 27.22g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 60°C | 5VDC | 14~158°F -10°C~70°C | 2008 | MagLev® HA | Round - 84.9mm Dia | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.080A | 400mW | - | - | 80mA | CE, CUR, TUV, UL | - | - | 70000 hours | - | 300mm | - | 2300 RPM | Vapo-Bearing™ | Tubeaxial | - | - | 16.1 dB(A) | 3.5V~5.5VDC | 0.034 in H2O (8.5 Pa) | - | - | Auto Restart | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() GF80251B1-000U-SC9 Sunon Fans | 224 |
| Datasheet | 14 Weeks | - | - | - | - | 0.231lb 104.78g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2014 | GF | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 4 Wire Leads | 158°C | 14°C | 3.96W | - | - | 0.330A | 3.96W | IP56 - Dust Protected, Water Resistant | - | 330mA | CE, CUR, TUV, UL | - | - | - | - | - | - | 4800 RPM | Ball | Tubeaxial | - | - | 47.5 dB(A) | 10.2V~13.8VDC | 0.410 in H2O (102.1 Pa) | - | - | Auto Restart, PWM Control, Speed Sensor (Tach) | - | - | - | 25.00mm | - | - | ROHS3 Compliant | - | - | IP56, Water Resistant | ||
![]() EE80251B2-000U-999 Sunon Fans | In Stock | - | - | 14 Weeks | - | Axial | Plastic | Thermoplastic | 0.165lb 74.84g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2006 | EE | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.120A | 1.4W | - | 25mm | 120mA | CE, CUR, TUV, UL | - | 12V | - | - | 300mm | - | 2900 RPM | Ball | Tubeaxial | - | 1.4W | 30.0 dB(A) | 4.5V~13.8VDC | 0.150 in H2O (37.4 Pa) | DC FAN | - | - | - | 80mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PMD2407PTV1-A.GN Sunon Fans | 897 |
| Datasheet | 14 Weeks | - | Axial | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 25mm | - | - | - | 24V | - | 5100 rpm | 300mm | 0.2A | - | VAPO | - | - | 4.8W | 44 dB | - | - | DC FAN | - | - | 9.14 mmH2O | 70mm | - | 70mm | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() EE60251B2-000U-999 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | - | - | Thermoplastic | 0.111lb 50.35g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | - | 2013 | EE | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.078A | 940mW | - | - | 78mA | CE, CUR, TUV, UL | - | - | - | - | - | - | 3800 RPM | Ball | Tubeaxial | - | - | 30.0 dB(A) | - | 0.150 in H2O (37.3 Pa) | DC FAN | 1.04W | - | - | - | 60mm | 25mm | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() HA80251V4-000U-999 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | Plastic | Thermoplastic | 0.138lb 62.6g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2008 | MagLev® HA | Square - 80mm Lx80mm H | - | Obsolete | Not Applicable | 2 Wire Leads | 158°C | 14°C | 800mW | 800mW | 12V | 0.066A | 800mW | - | 25mm | 66mA | CUR, TUV, UL | - | 12V | - | - | - | - | 2000 RPM | Vapo-Bearing™ | Tubeaxial | - | 800mW | 22.1 dB(A) | 4.5V~13.8VDC | 0.050 in H2O (12.4 Pa) | - | - | - | - | 80mm | - | 25.00mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PF80201V1-000U-A99 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | Plastic | Thermoplastic | 0.188lb 85.28g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | - | 14~158°F -10°C~70°C | 2011 | MagLev® PF | Square - 80mm Lx80mm H | - | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | 3.42W | 12V | 0.285A | 3.42W | - | 20mm | 285mA | CE, CUR, TUV, UL | - | 12V | - | - | 300mm | - | 4600 RPM | Vapo-Bearing™ | Tubeaxial | - | 3.42W | 48.0 dB(A) | 6V~12.6VDC | 0.360 in H2O (89.6 Pa) | - | - | Auto Restart | - | 80mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() MEC0382V1-000U-A99 Sunon Fans | 95 | - | Datasheet | 14 Weeks | - | Axial | Plastic | Thermoplastic | 0.481lb 218.18g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2011 | MagLev® MEC | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.383A | 10W | - | - | 415mA | CE, CUR, TUV, UL | - | - | 70000 hours | - | 330mm | - | 3100 RPM | Vapo-Bearing™ | Tubeaxial | - | 9.2W | 48.0 dB(A) | 10V~27.6VDC | 0.360 in H2O (89.7 Pa) | DC FAN | - | Auto Restart | - | - | - | 38mm | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() MF60251V3-1000U-A99 Sunon Fans | 19 |
| Datasheet | 14 Weeks | - | - | - | - | 0.101lb 45.81g | - | - | - | 12VDC | - | 2016 | MagLev® MF | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 530mW | - | - | 0.044A | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | - | - | 3100 RPM | Vapo-Bearing™ | Tubeaxial | - | - | 16.7 dB(A) | - | 0.100 in H2O (24.9 Pa) | - | - | Auto Restart | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() GF80321B1-000U-AE9 Sunon Fans | 203 |
| Datasheet | 14 Weeks | - | - | - | Thermoplastic | 0.24lb 108.86g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2014 | GF | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 3.72W | - | - | 0.310A | 3.7W | IP68 - Dust Tight, Waterproof | - | 310mA | CE, CUR, TUV, UL | - | - | - | - | 320mm | - | 4800 RPM | Ball | Tubeaxial | - | - | 45.2 dB(A) | 6V~13.8VDC | 0.360 in H2O (89.6 Pa) | - | - | Auto Restart | - | - | - | 32.00mm | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP68, Waterproof | ||
![]() GM0502PFV1-8.F.GN Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | - | 0.017lb 7.71g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 5VDC | 14~158°F -10°C~70°C | - | MagLev® GM | Square - 25mm Lx25mm H | - | Obsolete | Not Applicable | 3 Wire Leads | 158°C | 14°C | 600mW | 600mW | 5V | 0.120A | 600mW | - | - | 120mA | CE, CUR, TUV, UL | - | - | - | - | - | - | 13000 RPM | Vapo-Bearing™ | Tubeaxial | - | - | 23.0 dB(A) | 3V~6VDC | 0.250 in H2O (62.3 Pa) | - | - | Speed Sensor (Tach) | - | - | - | 10.00mm | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() UF3A3-700 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | Plastic | Thermoplastic | 0.002lb 0.91g | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | 3VDC | 14~158°F -10°C~70°C | 2009 | MagLev® UF, Mighty Mini | Square - 10mm Lx10mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 290mW | - | 0.096A | 290mW | IP55 - Dust Protected, Water Resistant | - | 96mA | CE | - | - | - | - | - | - | 17000 RPM | Vapo-Bearing™ | Tubeaxial | - | - | 21.0 dB(A) | 2V~3.5VDC | 0.042 in H2O (10.4 Pa) | DC FAN | 0.29W | Auto Restart | - | 3mm | 10mm | 10mm | - | - | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() MB60202V2-000U-A99 Sunon Fans | In Stock | - | Datasheet | - | Flanges | - | Plastic | Polybutylene | 0.113lb 51.26g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2011 | MagLev® MB | Square - 60mm Lx60mm H | - | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 1.16W | - | 0.048A | - | - | - | - | CUR, TUV, UL | - | - | - | - | - | - | 3700 RPM | Vapo-Bearing™ | Tubeaxial | - | - | 28.0 dB(A) | 12V~27.6VDC | 0.140 in H2O (34.9 Pa) | - | - | Auto Restart | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | - |