- Bearing Type
- Series
- Noise
- Height
- Width
- Depth
- Operating Supply Voltage
- Power Rating
- Fan Type
- Housing Material
- Current Type
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Sunon DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Construction | Current Rating | Approval Agency | Lead Length | Operating Supply Voltage | Life (Hours) | Speed | Cable Length | Rated Current | RPM | Bearing Type | Fan Type | Power Consumption | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Rated Power | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEC0254B3-000U-A99 Sunon Fans | 105 |
| - | 14 Weeks | - | Axial | Plastic | Thermoplastic | 0.346lb 156.94g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | - | 2010 | EEC | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.054A | 2.6W | - | - | - | 54mA | CE, CUR, TUV, UL | - | - | 100000 hours | - | 130mm | - | 2200 RPM | Ball | Tubeaxial | - | 34.0 dB(A) | 24V~56VDC | 0.160 in H2O (39.8 Pa) | - | - | Auto Restart | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() EE80251B1-000U-A99 Sunon Fans | 48 |
| - | 14 Weeks | - | Axial | - | Thermoplastic | 0.165lb 74.84g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 40°C | - | 14~158°F -10°C~70°C | - | 2011 | EE | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 12V | 0.145A | 1.7W | - | 25mm | - | 145mA | CE, CUR, TUV, UL | - | 12V | 50000 hours | - | 300mm | - | 3200 RPM | Ball | Tubeaxial | 1.74W | 33.0 dB(A) | 4.5V~13.8VDC | 0.180 in H2O (44.8 Pa) | DC FAN | - | Auto Restart | 80mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PMD1206PTVX-A.U.GN Sunon Fans | 31 |
| Datasheet | 14 Weeks | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 25mm | - | - | - | - | 12V | - | - | - | - | - | - | - | 5.4W | - | - | - | - | - | - | 60mm | - | 60mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() MEC0381V1-000U-A99 Sunon Fans | 2866 |
| Datasheet | 14 Weeks | - | Axial | Plastic | Thermoplastic | 0.481lb 218.18g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2011 | MagLev® MEC | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.833A | 10.1W | - | - | - | 845mA | CE, CUR, TUV, UL | - | - | 70000 hours | - | 300mm | - | 3100 RPM | Vapo-Bearing™ | Tubeaxial | 10W | 48.0 dB(A) | 6V~13.8VDC | 0.360 in H2O (89.7 Pa) | DC FAN | - | Auto Restart | - | - | 38mm | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() MB60251V2-000U-A99 Sunon Fans | In Stock | - | Datasheet | - | - | Axial | Plastic | Thermoplastic | 0.126lb 57.15g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2010 | MagLev® MB | Square - 60mm Lx60mm H | - | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | 890mW | - | 25mm | - | 74mA | CE, CUR, TUV, UL | - | 12V | - | - | - | - | 3800 RPM | Vapo-Bearing™ | Tubeaxial | 890mW | 29.0 dB(A) | 4.5V~13.8VDC | 0.150 in H2O (37.3 Pa) | DC FAN | 0.89W | Auto Restart | 60mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GM0502PEV2-8.N.GN Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | - | 0.011lb 4.99g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 5VDC | 14~158°F -10°C~70°C | - | - | MagLev® GM | Square - 25mm Lx25mm H | - | Obsolete | Not Applicable | 2 Wire Leads | 158°C | 14°C | 400mW | 400mW | 5V | 0.080A | 400mW | - | - | - | 80mA | CE, CUR, TUV, UL | 150mm | - | - | - | - | - | 10000 RPM | Vapo-Bearing™ | Tubeaxial | 400mW | 23.0 dB(A) | 3V~6VDC | 0.160 in H2O (39.8 Pa) | - | - | - | - | - | 6.90mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() EEC0382B1-000U-F99 Sunon Fans | 233 |
| Datasheet | 14 Weeks | - | - | - | Thermoplastic | 0.472lb 214.1g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | 2008 | EEC | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 9.2W | - | - | 0.383A | 9.6W | - | - | - | 400mA | CE, CUR, TUV, UL | - | - | - | - | 330mm | - | 3100 RPM | Ball | Tubeaxial | - | 48.0 dB(A) | 10V~27.6VDC | 0.360 in H2O (89.6 Pa) | DC FAN | - | Auto Restart, Locked Rotor Sensor | - | - | 38mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() KDE1245PFV1.11.MS.A.GN Sunon Fans | In Stock | - | Datasheet | - | - | Axial | Plastic | - | 0.041lb 18.6g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | 14~158°F -10°C~70°C | - | - | MagLev® KDE | Square - 45mm Lx45mm H | - | Obsolete | Not Applicable | 2 Wire Leads | 158°C | 14°C | 1.2W | 1.2W | 12V | 0.100A | 1.2W | - | - | - | 100mA | CE, CUR, TUV, UL | - | - | - | - | - | - | 6000 RPM | Vapo-Bearing™ | Tubeaxial | - | 32.0 dB(A) | 4.5V~13.8VDC | 0.170 in H2O (42.3 Pa) | - | - | - | - | - | 10.00mm | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() GM0502PEV1-8.N.GN Sunon Fans | In Stock | - | Datasheet | - | - | - | - | - | 0.011lb 4.99g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 5VDC | 14~158°F -10°C~70°C | - | - | MagLev® GM | Square - 25mm Lx25mm H | - | Obsolete | Not Applicable | 2 Wire Leads | - | - | 600mW | - | - | 0.110A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | - | - | 13000 RPM | Vapo-Bearing™ | Tubeaxial | - | 31.0 dB(A) | 3V~6VDC | 0.220 in H2O (54.8 Pa) | - | - | - | - | - | 6.90mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() PMD4809PMB3-A.(2).GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | Polybutylene | - | - | - | - | 48V | - | - | - | - | - | - | Active | 1 (Unlimited) | Lead Wire | - | - | - | 5.8W | - | - | - | - | - | - | - | - | - | - | - | 3800 rpm | - | 0.12A | - | BALL | - | - | 50.3 dB | - | - | DC FAN | - | - | 38mm | 92mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() GF92251B1-000U-AC9 Sunon Fans | 44 |
| Datasheet | 14 Weeks | - | - | - | Thermoplastic | 0.249lb 112.94g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2014 | GF | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 4.72W | - | - | 0.393A | 4.7W | IP56 - Dust Protected, Water Resistant | - | - | 393mA | CE, CUR, TUV, UL | - | - | - | - | 315mm | - | 4500 RPM | Ball | Tubeaxial | - | 47.5 dB(A) | 6V~13.8VDC | 0.350 in H2O (87.2 Pa) | - | - | Auto Restart | - | - | 25.00mm | - | - | ROHS3 Compliant | UL94 V-0 | - | IP56, Water Resistant | ||
![]() MF80251V3-1000U-A99 Sunon Fans | 1870 |
| Datasheet | 14 Weeks | - | - | - | Thermoplastic | 0.167lb 75.75g | - | - | - | 12VDC | - | - | 2016 | MagLev® MF | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 780mW | - | - | 0.065A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | 315mm | - | 2600 RPM | Vapo-Bearing™ | Tubeaxial | - | 28.0 dB(A) | - | 0.110 in H2O (27.4 Pa) | - | - | Auto Restart | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() KD1208PTS1.13.GN Sunon Fans | In Stock | - | Datasheet | - | - | Axial | Plastic | - | 80g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | Box | - | KD | Square - 80mm Lx80mm H | - | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 1.8W | 12V | - | 2.6W | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | - | - | - | Sleeve | Tubeaxial | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() KDE2412PMV1.13.MS.A.GN Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | - | 0.661lb 299.82g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | 14~158°F -10°C~70°C | - | - | MagLev® KDE | Square - 120mm Lx120mm H | - | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 9.8W | 24V | 0.410A | 9.9W | - | - | - | 410mA | CE, CUR, TUV, UL | - | - | - | - | - | - | 3000 RPM | Vapo-Bearing™ | Tubeaxial | - | 50.0 dB(A) | 8V~27.6VDC | 0.320 in H2O (79.7 Pa) | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() MF40101VX-1000U-G99 Sunon Fans | 670 |
| Datasheet | 14 Weeks | - | - | - | - | 0.035lb 15.88g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2016 | MagLev® MF | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 1.05W | - | - | 0.087A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | - | - | 8500 RPM | Vapo-Bearing™ | Tubeaxial | - | 31.4 dB(A) | 4.5V~13.8VDC | 0.250 in H2O (62.3 Pa) | - | - | Auto Restart, Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() KDE1205PHV3.MS.A.GN.C1500 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PF80321B1-000U-A99 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | Plastic | Thermoplastic | 0.212lb 96.16g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2011 | PF | Square - 80mm Lx80mm H | - | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.310A | 3.7W | - | - | - | 310mA | CE, CUR, TUV, UL | - | - | - | - | 300mm | - | 4800 RPM | Ball | Tubeaxial | - | 45.2 dB(A) | 10.2V~13.2VDC | 0.360 in H2O (89.6 Pa) | - | - | Auto Restart | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() MF92251V1-1000U-A99 Sunon Fans | 16497 | - | Datasheet | 14 Weeks | - | - | - | Thermoplastic | 0.203lb 92.08g | - | - | - | 12VDC | - | - | 2016 | MagLev® MF | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 1.68W | - | - | 0.140A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | 310mm | - | 3000 RPM | Vapo-Bearing™ | Tubeaxial | - | 34.0 dB(A) | - | 0.150 in H2O (37.3 Pa) | - | - | Auto Restart | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PMB1212PLB3-A.(2).GN Sunon Fans | 48 |
| Datasheet | 14 Weeks | Flanges, Wire | 120 | - | Polybutylene | 0.551lb 249.93g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | 14~158°F -10°C~70°C | - | - | PMB | Square/Rounded - 120mm Lx120mm H | yes | Active | Not Applicable | 2 Wire Leads | - | - | - | 5.4W | 12V | 0.450A | 5.4W | - | 120mm | RADIAL | 450mA | CE, CUR, TUV, UL | - | - | - | - | - | - | 2100 RPM | Ball | Blower | - | 49.6 dB(A) | 6V~13.8VDC | 0.640 in H2O (159.4 Pa) | - | - | - | 32mm | - | - | No | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() KDE1204PFV1.11.MS.A.GN Sunon Fans | In Stock | - | Datasheet | - | - | Axial | Plastic | - | 0.037lb 16.78g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | 14~158°F -10°C~70°C | Box | - | MagLev® KDE | Square - 40mm Lx40mm H | - | Obsolete | Not Applicable | 2 Wire Leads | 158°C | 14°C | 1.1W | 1W | 12V | 0.090A | 1.1W | - | - | - | 90mA | CE, CUR, TUV, UL | - | - | - | - | - | - | 7000 RPM | Vapo-Bearing™ | Tubeaxial | - | 32.0 dB(A) | 4.5V~13.8VDC | 0.190 in H2O (47.3 Pa) | - | - | - | - | - | 10.00mm | - | - | ROHS3 Compliant | - | Lead Free | - |