- Bearing Type
- Series
- Noise
- Height
- Width
- Depth
- Operating Supply Voltage
- Power Rating
- Fan Type
- Housing Material
- Current Type
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Sunon DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Approval Agency | Lead Length | Operating Supply Voltage | Speed | Cable Length | Rated Current | RPM | Bearing Type | Fan Type | Power Consumption | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Rated Power | Features | Pressure | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC25101V1-000U-G99 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | Axial | - | Thermoplastic | 0.017lb 7.71g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2010 | MagLev® MC | Square - 25mm Lx25mm H | - | Obsolete | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.057A | 690mW | - | - | - | 57mA | CUR, TUV, UL | - | - | - | - | - | 13000 RPM | Vapo-Bearing™ | Tubeaxial | - | 23.0 dB(A) | 4.5V~13.8VDC | 0.250 in H2O (62.3 Pa) | - | - | Auto Restart, Speed Sensor (Tach) | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() KD0505PHS2.GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | Axial | - | - | - | Polybutylene Terephthalate (PBT) | - | - | 5VDC | - | - | - | KD | Square - 50mm Lx50mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.169A | - | - | - | - | 169mA | - | - | - | - | - | - | 4700 RPM | Sleeve | Tubeaxial | 900mW | 29.0 dB(A) | - | 0.170 in H2O (42.3 Pa) | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | - | - | ||
![]() KDE0503PFB2-8(V) Sunon Fans | In Stock | - | Datasheet | - | Axial | - | - | 0.017lb 7.71g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 5VDC | 14~158°F -10°C~70°C | - | 2000 | KDE | Square - 30mm Lx30mm H | - | Obsolete | Not Applicable | 2 Wire Leads | 158°C | 14°C | 600mW | 600mW | 5V | 0.120A | 600mW | - | - | - | 120mA | CE, CUR, TUV, UL | - | - | - | - | - | 7000 RPM | Ball | Tubeaxial | - | 20.5 dB(A) | 4V~6VDC | 0.105 in H2O (26.1 Pa) | - | - | - | - | - | - | 10.00mm | - | - | Non-RoHS Compliant | UL94 V-0 | - | - | ||
![]() KDE2404PFVX.11.MS.A.GN Sunon Fans | In Stock | - | Datasheet | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PMD1209PMB2-A.(2).GN Sunon Fans | 19 |
| Datasheet | 14 Weeks | Axial | - | Polybutylene | - | - | - | - | 12V | - | - | - | - | - | - | Active | 1 (Unlimited) | Lead Wire | - | - | - | 8.5W | - | - | - | - | - | - | - | - | - | - | 4400 rpm | - | 0.71A | - | BALL | - | - | 53.8 dB | - | - | DC FAN | - | - | 14.22 mmH2O | 38mm | 92mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF80252V1-1000U-A99 Sunon Fans | 44 | - | Datasheet | 14 Weeks | - | - | Thermoplastic | 0.167lb 75.75g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | 2016 | MagLev® MF | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 1.56W | - | - | 0.065A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | 315mm | - | 3200 RPM | Vapo-Bearing™ | Tubeaxial | - | 33.0 dB(A) | 8V~27.6VDC | 0.180 in H2O (44.8 Pa) | - | - | Auto Restart | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() GM0504PEV2-8.GN Sunon Fans | In Stock | - | Datasheet | - | Axial | Plastic | Polybutylene | 0.017lb 7.71g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 5VDC | 14~158°F -10°C~70°C | - | - | MagLev® GM | Square - 40mm Lx40mm H | - | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | 400mW | - | 0.070A | 400mW | - | 6mm | - | 70mA | CE, CUR, TUV, UL | - | 5V | - | - | - | 6000 RPM | Vapo-Bearing™ | Tubeaxial | 400mW | 26.0 dB(A) | 3V~6VDC | 0.080 in H2O (19.9 Pa) | DC FAN | 0.4W | - | - | 40mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GM0503PFV2-8.GN Sunon Fans | In Stock | - | Datasheet | - | Axial | Plastic | - | 0.019lb 8.62g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | 14~158°F -10°C~70°C | - | - | MagLev® GM | Square - 30mm Lx30mm H | yes | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 500mW | 5V | 0.100A | 500mW | - | - | - | 100mA | CE, CUR, TUV, UL | 150mm | - | - | - | - | 8000 RPM | Vapo-Bearing™ | Tubeaxial | 500mW | 20.0 dB(A) | 3V~6VDC | 0.120 in H2O (29.9 Pa) | DC FAN | 0.5W | - | - | 30mm | - | 10mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() GM1203PFV2-8.GN Sunon Fans | 156 | - | Datasheet | - | Axial | Plastic | - | 0.019lb 8.62g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | 14~158°F -10°C~70°C | - | - | MagLev® GM | Square - 30mm Lx30mm H | - | Obsolete | Not Applicable | 2 Wire Leads | 158°C | 14°C | 500mW | 500mW | 12V | 0.040A | 500mW | - | - | - | 42mA | CE, CUR, TUV, UL | - | - | - | - | - | 8000 RPM | Vapo-Bearing™ | Tubeaxial | 700mW | 20.0 dB(A) | 4.5V~13.8VDC | 0.120 in H2O (29.9 Pa) | - | - | - | - | 30mm | - | 10.00mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() GF92251B1-000U-SC9 Sunon Fans | 127 |
| Datasheet | 14 Weeks | - | - | - | 0.249lb 112.94g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2014 | GF | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | 4 Wire Leads | 158°C | 14°C | 4.72W | - | - | 0.393A | 4.7W | IP56 - Dust Protected, Water Resistant | - | - | 393mA | CE, CUR, TUV, UL | - | - | - | - | - | 4500 RPM | Ball | Tubeaxial | - | 47.0 dB(A) | 10.2V~13.8VDC | 0.350 in H2O (87.2 Pa) | - | - | Auto Restart, PWM Control, Speed Sensor (Tach) | - | - | - | 25.00mm | - | - | ROHS3 Compliant | - | - | IP56, Water Resistant | ||
![]() KDE1205PHV2 MS.A.GN Sunon Fans | In Stock | - | Datasheet | - | - | - | - | 0.084lb 38.1g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | 14~158°F -10°C~70°C | - | - | MagLev® KDE | Square - 50mm Lx50mm H | - | Obsolete | Not Applicable | 2 Wire Leads | - | - | 800mW | - | - | 0.070A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | 0.07A | 4700 RPM | Vapo-Bearing™ | Tubeaxial | - | 29.0 dB(A) | 6V~13.8VDC | 0.170 in H2O (42.3 Pa) | DC FAN | 0.8W | - | - | - | 50mm | 15mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() PE80252V1-000U-A99 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | Axial | Plastic | Thermoplastic | 0.201lb 91.17g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | 2010 | MagLev® PE | Square - 80mm Lx80mm H | - | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.200A | 4.8W | - | 25mm | - | 200mA | CE, CUR, TUV, UL | - | 24V | - | - | - | 4800 RPM | Vapo-Bearing™ | Tubeaxial | 4.8W | 46.5 dB(A) | 10V~27.6VDC | 0.410 in H2O (102.1 Pa) | - | - | Auto Restart | - | 80mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() EB40101S2-000U-999 Sunon Fans | In Stock | - | Datasheet | - | - | - | Thermoplastic | 0.038lb 17.24g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 35000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2010 | EB | Square - 40mm Lx40mm H | - | Obsolete | Not Applicable | 2 Wire Leads | - | - | 1.08W | - | - | 0.090A | - | - | - | - | - | CUR, TUV, UL | - | - | - | 300mm | - | 5800 RPM | Sleeve | Tubeaxial | - | 27.0 dB(A) | 6V~13.8VDC | 0.130 in H2O (32.4 Pa) | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() PMD1212PMB2-A.(2).GN Sunon Fans | 47 |
| Datasheet | 14 Weeks | Axial | - | Thermoplastic | - | - | - | - | 12V | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 14.4W | - | - | - | - | 120mm | - | - | - | - | 12V | 3800 rpm | 300mm | 1.2A | - | Ball | - | 14.4W | 51 dB | - | - | DC FAN | - | - | 13.72 mmH2O | 38mm | 120mm | 38mm | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() KDE1204PKV2 MS.A.GN Sunon Fans | In Stock | - | Datasheet | - | - | - | - | 0.068lb 30.84g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | 14~158°F -10°C~70°C | - | - | MagLev® KDE | Square - 40mm Lx40mm H | - | Obsolete | Not Applicable | 2 Wire Leads | - | - | 600mW | - | - | 0.050A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | - | 6200 RPM | Vapo-Bearing™ | Tubeaxial | - | 21.0 dB(A) | 4.5V~13.8VDC | 0.160 in H2O (39.8 Pa) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() KDE1204PFVX.11.MS.A.GN Sunon Fans | In Stock | - | Datasheet | - | Axial | Plastic | - | 0.037lb 16.78g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | 14~158°F -10°C~70°C | Box | - | MagLev® KDE | Square - 40mm Lx40mm H | - | Obsolete | Not Applicable | 2 Wire Leads | 158°C | 14°C | 1.8W | 1.8W | 12V | 0.150A | 1.8W | - | - | - | 150mA | CE, CUR, TUV, UL | - | - | - | - | - | 8500 RPM | Vapo-Bearing™ | Tubeaxial | - | 39.0 dB(A) | 4.5V~13.8VDC | 0.250 in H2O (62.3 Pa) | - | - | - | - | - | - | 10.00mm | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() PMD1238PQB1-A.(2).GN Sunon Fans | In Stock | - | Datasheet | - | Axial | - | Polybutylene | 0.078lb 35.38g | - | - | - | 12VDC | 14~158°F -10°C~70°C | - | - | PMD | Square - 38mm Lx38mm H | - | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 3.6W | - | 0.300A | 3.6W | - | - | unknown | 300mA | CE, CUR, TUV, UL | - | - | - | - | - | 13000 RPM | Ball | Tubeaxial | - | 47.0 dB(A) | 6V~13.8VDC | 0.910 in H2O (226.7 Pa) | DC FAN | - | - | - | 28mm | 38mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() MF50151V1-1000U-A99 Sunon Fans | 21049 |
| - | 14 Weeks | - | - | Thermoplastic | 0.073lb 33.11g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | - | MagLev® MF | Square - 50mm Lx50mm H | - | Active | Not Applicable | 2 Wire Leads | - | - | 870mW | - | - | 0.072A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | - | 6100 RPM | Vapo-Bearing™ | Tubeaxial | - | 33.0 dB(A) | 4.5V~13.8VDC | 0.230 in H2O (57.3 Pa) | - | - | Auto Restart | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() GB0504AFV1-8 Sunon Fans | In Stock | - | Datasheet | - | - | - | - | 0.04lb 18.14g | Aluminum | Polybutylene Terephthalate (PBT) | - | - | 14~194°F -10°C~90°C | - | 2000 | GB | Square - 40mm Lx40mm H | - | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 300mW | 5V | 0.060A | 300mW | - | - | - | 60mA | CE, CUR, TUV, UL | - | - | - | - | - | 6500 RPM | Vapo-Bearing™ | Blower | - | 30.0 dB(A) | 3V~6VDC | 0.300 in H2O (74.7 Pa) | - | 0.3W | - | - | - | 40mm | 8.8mm | - | - | Non-RoHS Compliant | UL94 V-0 | - | - | ||
![]() MF60252VX-1000U-A99 Sunon Fans | 502 |
| Datasheet | 14 Weeks | - | - | Thermoplastic | 0.101lb 45.81g | - | - | - | 24VDC | - | - | 2016 | MagLev® MF | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 1.92W | - | - | 0.080A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | 290mm | - | 5200 RPM | Vapo-Bearing™ | Tubeaxial | - | 31.2 dB(A) | - | 0.310 in H2O (77.2 Pa) | - | - | Auto Restart | - | - | - | - | - | - | ROHS3 Compliant | - | - | - |