- Bearing Type
- Series
- Noise
- Height
- Width
- Depth
- Operating Supply Voltage
- Power Rating
- Fan Type
- Housing Material
- Current Type
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Sunon DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Current Rating | Approval Agency | Cable Length | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF60251V2-1000U-A99 Sunon Fans | 1148 |
| Datasheet | 14 Weeks | - | - | Thermoplastic | 0.101lb 45.81g | - | - | - | 12VDC | - | - | 2016 | MagLev® MF | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 870mW | - | - | 0.072A | - | - | - | CE, CUR, TUV, UL | - | 3800 RPM | Vapo-Bearing™ | Tubeaxial | 22.0 dB(A) | - | 0.150 in H2O (37.3 Pa) | - | Auto Restart | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF40201V2-1000U-A99 Sunon Fans | 51 | - | Datasheet | 14 Weeks | - | - | Thermoplastic | 0.064lb 29.03g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2016 | MagLev® MF | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.045A | 540mW | - | 45mA | CE, CUR, TUV, UL | - | 6000 RPM | Vapo-Bearing™ | Tubeaxial | 21.0 dB(A) | 4.5V~13.8VDC | 0.170 in H2O (42.3 Pa) | - | Auto Restart | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF60251VX-1000U-A99 Sunon Fans | 94 |
| Datasheet | 14 Weeks | - | - | Thermoplastic | 0.101lb 45.81g | - | - | - | 12VDC | - | - | 2016 | MagLev® MF | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 1.56W | - | - | 0.130A | - | - | - | CE, CUR, TUV, UL | - | 5200 RPM | Vapo-Bearing™ | Tubeaxial | 31.2 dB(A) | - | 0.310 in H2O (77.2 Pa) | - | Auto Restart | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF60252V3-1000U-A99 Sunon Fans | 329 |
| Datasheet | 14 Weeks | - | - | Thermoplastic | 0.101lb 45.81g | - | - | - | 24VDC | - | - | 2016 | MagLev® MF | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 530mW | - | - | 0.022A | - | - | - | CE, CUR, TUV, UL | 290mm | 3100 RPM | Vapo-Bearing™ | Tubeaxial | 16.7 dB(A) | - | 0.100 in H2O (24.9 Pa) | - | Auto Restart | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() HA80251V4-1000U-A99 Sunon Fans | 376 |
| Datasheet | 14 Weeks | - | - | Thermoplastic | 0.167lb 75.75g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2010 | MagLev® HA | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 480mW | - | - | 0.040A | - | - | - | CE, CUR, TUV, UL | 300mm | 2000 RPM | Vapo-Bearing™ | Tubeaxial | 20.4 dB(A) | 4.5V~13.8VDC | 0.070 in H2O (17.4 Pa) | - | Auto Restart | - | - | 25.00mm | ROHS3 Compliant | - | - | - | ||
![]() MF60151V1-1000U-A99 Sunon Fans | 1114 |
| Datasheet | 14 Weeks | - | - | Thermoplastic | 0.079lb 35.83g | - | - | - | 12VDC | - | - | 2016 | MagLev® MF | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 1.53W | - | - | 0.127A | - | - | - | CE, CUR, TUV, UL | - | 4700 RPM | Vapo-Bearing™ | Tubeaxial | 34.2 dB(A) | - | 0.180 in H2O (44.8 Pa) | - | Auto Restart | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() GE80252B1-000U-AC9 Sunon Fans | 1637 |
| Datasheet | 14 Weeks | - | - | Thermoplastic | 0.231lb 104.78g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | 2014 | GE | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.200A | 4.8W | IP56 - Dust Protected, Water Resistant | 200mA | CE, CUR, TUV, UL | 320mm | 4800 RPM | Ball | Tubeaxial | 47.5 dB(A) | 10V~27.6VDC | 0.410 in H2O (102.1 Pa) | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | IP56, Water Resistant | ||
![]() PE80252B3-000U-A99 Sunon Fans | In Stock | - | - | 14 Weeks | Axial | - | - | 0.201lb 91.17g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | 2016 | PE | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.137A | 3.29W | - | 137mA | CE, CUR, TUV, UL | - | 4200 RPM | Ball | Tubeaxial | 44.5 dB(A) | 10V~27.6VDC | 0.300 in H2O (74.7 Pa) | DC FAN | Auto Restart | - | 80mm | 25mm | ROHS3 Compliant | - | - | - | ||
![]() MF50101V1-1000U-A99 Sunon Fans | 57 | - | Datasheet | 14 Weeks | - | - | Thermoplastic | 0.043lb 19.5g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | - | MagLev® MF | Square - 50mm Lx50mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 840mW | - | - | 0.070A | - | - | - | CE, CUR, TUV, UL | - | 5800 RPM | Vapo-Bearing™ | Tubeaxial | 30.7 dB(A) | 4.5V~13.8VDC | 0.150 in H2O (37.3 Pa) | - | Auto Restart | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() KDE2412PMBX-6A Sunon Fans | In Stock | - | Datasheet | - | Axial | - | - | 0.719lb 326.13g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | 14~158°F -10°C~70°C | - | 2000 | KDE | Square - 119.5mm Lx119.5mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 7.2W | 24V | 0.300A | 7.2W | - | 300mA | CE, CUR, TUV, UL | - | 3150 RPM | Ball | Tubeaxial | 46.5 dB(A) | 20.4V~27.6VDC | 0.340 in H2O (84.7 Pa) | - | - | 119.5mm | - | - | Non-RoHS Compliant | - | - | - | ||
![]() PMD1204PQB2-A.(2).GN Sunon Fans | In Stock | - | Datasheet | - | Axial | Plastic | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() EE92251B3-000U-999 Sunon Fans | 51 |
| - | 14 Weeks | Axial | Plastic | - | 0.207lb 93.89g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 25°C | 12VDC | 14~158°F -10°C~70°C | - | 2010 | EE | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 1.3W | - | - | 0.105A | 1.26W | - | 105mA | CE, CUR, TUV, UL | - | 2400 RPM | Ball | Tubeaxial | 28.0 dB(A) | 4.5V~13.8VDC | 0.100 in H2O (24.9 Pa) | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PMD2409PTB1-A.(2).GN Sunon Fans | In Stock | - | Datasheet | - | Axial | - | - | 0.265lb 120.2g | - | - | - | 24VDC | 14~158°F -10°C~70°C | - | - | PMD | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 2 Wire Leads | 158°C | 14°C | 5.8W | 5.8W | 24V | 0.240A | 5.8W | - | 240mA | CE, CUR, TUV, UL | - | 4200 RPM | Ball | Tubeaxial | 48.0 dB(A) | 10V~27.6VDC | 0.370 in H2O (92.2 Pa) | - | - | - | - | 25.00mm | ROHS3 Compliant | - | Lead Free | - | ||
![]() ME80201V3-000U-A99 Sunon Fans | 2556 |
| Datasheet | 15 Weeks | - | Plastic | Thermoplastic | 0.146lb 66.22g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2010 | MagLev® ME | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 890mW | - | - | 0.074A | - | - | - | CE, CUR, TUV, UL | 300mm | 2600 RPM | Vapo-Bearing™ | Tubeaxial | 30.0 dB(A) | 6V~13.8VDC | 0.120 in H2O (29.9 Pa) | - | Auto Restart | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() PF80251B2-000U-A99 Sunon Fans | In Stock | - | - | 14 Weeks | Axial | - | Thermoplastic | 0.201lb 91.17g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2011 | PF | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.285A | 3.4W | - | 285mA | CE, CUR, TUV, UL | 300mm | 4500 RPM | Ball | Tubeaxial | 46.0 dB(A) | 6V~13.8VDC | 0.350 in H2O (87.2 Pa) | - | Auto Restart | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() UF3A3-500B Sunon Fans | 2945 |
| - | 14 Weeks | - | - | - | 0.002lb 0.91g | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | 3VDC | 14~158°F -10°C~70°C | - | 2015 | MagLev® UF, Mighty Mini | Square - 10mm Lx10mm H | Active | Not Applicable | 3 Wire Leads | - | - | 290mW | - | - | 0.096A | - | IP58 - Dust Protected, Waterproof | - | CE | - | 17000 RPM | Vapo-Bearing™ | Tubeaxial | 21.0 dB(A) | 2V~3.5VDC | 0.042 in H2O (10.4 Pa) | - | Auto Restart, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() EE70201S2-000U-999 Sunon Fans | In Stock | - | - | - | - | - | - | 0.133lb 60.33g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 35000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | Bulk | - | EE | Square - 70mm Lx70mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | 1.32W | - | - | 0.110A | - | - | - | CE, CUR, TUV, UL | - | 2900 RPM | Sleeve | Tubeaxial | 30.0 dB(A) | 4.5V~13.8VDC | 0.120 in H2O (29.9 Pa) | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() EE70201S3-000U-999 Sunon Fans | In Stock | - | - | - | - | - | - | 0.133lb 60.33g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 35000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | Bulk | - | EE | Square - 70mm Lx70mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | 1.08W | - | - | 0.090A | - | - | - | CE, CUR, TUV, UL | - | 2600 RPM | Sleeve | Tubeaxial | 26.0 dB(A) | 4.5V~13.8VDC | 0.090 in H2O (22.4 Pa) | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PF92251B3-000U-A99 Sunon Fans | In Stock | - | - | 14 Weeks | Axial | - | - | 0.228lb 103.42g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2016 | PF | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.260A | 3.1W | - | 260mA | CE, CUR, TUV, UL | - | 3900 RPM | Ball | Tubeaxial | 43.0 dB(A) | 6V~13.8VDC | 0.250 in H2O (62.3 Pa) | - | Auto Restart | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF50151VX-1000U-A99 Sunon Fans | 12198 |
| - | 14 Weeks | - | - | Thermoplastic | 0.073lb 33.11g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | - | MagLev® MF | Square - 50mm Lx50mm H | Active | Not Applicable | 2 Wire Leads | - | - | 1.32W | - | - | 0.110A | - | - | - | CE, CUR, TUV, UL | - | 7200 RPM | Vapo-Bearing™ | Tubeaxial | 38.1 dB(A) | 4.5V~13.8VDC | 0.310 in H2O (77.2 Pa) | - | Auto Restart | - | - | - | ROHS3 Compliant | - | - | - |