- Bearing Type
- Series
- Noise
- Height
- Width
- Depth
- Operating Supply Voltage
- Power Rating
- Fan Type
- Housing Material
- Current Type
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Sunon DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Current Rating | Approval Agency | Lead Length | Operating Supply Voltage | Life (Hours) | Speed | Cable Length | Rated Current | RPM | Bearing Type | Fan Type | Power Consumption | Noise | Voltage Range | Static Pressure | Rated Voltage | Thermal Support Device Type | Rated Power | Features | Pressure | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UF383-100 Sunon Fans | 1 | - | Datasheet | 14 Weeks | - | Axial | Plastic | Thermoplastic | 0.01oz 0.28g | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | - | 14~158°F -10°C~70°C | - | 2007 | MagLev® UF, Mighty Mini | Square - 8mm Lx8mm H | Obsolete | 1 (Unlimited) | 3 Wire Leads | - | - | - | 300mW | 3V | 0.093A | 300mW | IP55 - Dust Protected, Water Resistant | - | 115mA | CE | 56mm | - | - | - | - | - | 13500 RPM | Vapo-Bearing™ | Tubeaxial | 350mW | 2.1 dB(A) | 2.1V~3.5VDC | 0.006 in H2O (1.6 Pa) | - | DC FAN | 0.3W | Auto Restart, Speed Sensor (Tach) | - | 3mm | - | 8mm | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() MEC0384V3-000U-A99 Sunon Fans | In Stock | - | - | 14 Weeks | - | Axial | Plastic | Thermoplastic | 0.481lb 218.18g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | - | 14~158°F -10°C~70°C | - | 2011 | MagLev® MEC | Square - 120mm Lx120mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | 3.3W | 48V | 0.069A | 3.3W | - | - | 69mA | CE, CUR, TUV, UL | - | - | 70000 hours | - | - | - | 2100 RPM | Vapo-Bearing™ | Tubeaxial | - | 37.0 dB(A) | 24V~56VDC | 0.180 in H2O (44.8 Pa) | - | - | - | Auto Restart | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MB70101V3-000U-A99 Sunon Fans | In Stock | - | Datasheet | - | - | - | Plastic | - | 0.064lb 29.03g | - | - | - | 12VDC | - | - | 2011 | MagLev® MB | Square - 70mm Lx70mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | 720mW | - | - | 0.060A | - | - | - | - | CUR, TUV, UL | - | - | - | - | - | - | 2100 RPM | Vapo-Bearing™ | Tubeaxial | - | 20.5 dB(A) | - | 0.050 in H2O (12.4 Pa) | - | - | - | Auto Restart | - | - | - | 10.00mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() PE92254V2-000U-A99 Sunon Fans | In Stock | - | - | 14 Weeks | - | Axial | - | - | 0.227lb 102.97g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | - | 2016 | MagLev® PE | Square - 92mm Lx92mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.108A | 5.19W | - | - | 108mA | CE, CUR, TUV, UL | - | - | - | - | - | - | 4200 RPM | Vapo-Bearing™ | Tubeaxial | - | 44.0 dB(A) | 24V~56VDC | 0.300 in H2O (74.7 Pa) | - | - | - | Auto Restart | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() UF3H3-710 Sunon Fans | 58 |
| Datasheet | 14 Weeks | - | - | - | - | 0.003lb 1.36g | Thermoplastic | - | - | 3VDC | 14~158°F -10°C~70°C | - | 2014 | MagLev® UF, Mighty Mini | Square - 17mm Lx17mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.037A | 100mW | IP55 - Dust Protected, Water Resistant | - | 37mA | CE | - | - | - | - | - | - | 13000 RPM | Vapo-Bearing™ | Tubeaxial | - | 32.0 dB(A) | 2V~3.5VDC | 0.085 in H2O (21.2 Pa) | - | - | - | Auto Restart, Speed Sensor (Tach) | - | - | - | - | - | - | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() PMD2408PKB2-A.(2).GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | - | 85g | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4200 rpm | - | 0.17A | - | BALL | - | - | 46 dB | - | - | 24V | DC FAN | 4.1W | - | 7.87 mmH2O | 80mm | 80mm | 20mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() EEC0384B1-000U-A99 Sunon Fans | 698 |
| - | 14 Weeks | - | Axial | Plastic | Thermoplastic | 0.472lb 214.1g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | - | 2011 | EEC | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.203A | 9.7W | - | - | 203mA | CE, CUR, TUV, UL | - | - | 100000 hours | - | 310mm | - | 3100 RPM | Ball | Tubeaxial | - | 48.0 dB(A) | 24V~56VDC | 0.360 in H2O (89.7 Pa) | - | - | - | Auto Restart | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() PF38281B1-000U-S99 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | - | - | Thermoplastic | 0.091lb 41.28g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2015 | PF | Square - 38mm Lx38mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | 3.78W | - | - | 0.315A | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | 150mm | - | 16000 RPM | Ball | Tubeaxial | - | 51.8 dB(A) | 10.2V~13.2VDC | 1.420 in H2O (353.7 Pa) | - | - | - | Auto Restart, PWM Control, Speed Sensor (Tach) | - | - | - | 28.00mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF60252V1-1000U-A99 Sunon Fans | 795 |
| Datasheet | 14 Weeks | - | - | - | Thermoplastic | 0.101lb 45.81g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | 2016 | MagLev® MF | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 1.2W | - | - | 0.050A | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | - | - | 4500 RPM | Vapo-Bearing™ | Tubeaxial | - | 27.0 dB(A) | 8V~27.6VDC | 0.210 in H2O (52.3 Pa) | - | - | - | Auto Restart | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PF92251V3-1000U-F99 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | 0.234lb 106.14g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | - | MagLev® PF | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 2.76W | - | - | 0.230A | - | - | - | - | CE, cURus, TUV | - | - | - | - | - | - | 3900 RPM | Vapo-Bearing™ | Tubeaxial | - | 41.6 dB(A) | 6V~13.8VDC | 0.250 in H2O (62.3 Pa) | - | - | - | Auto Restart, Locked Rotor Sensor | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PMD1238PKB1-A.(2).GN Sunon Fans | In Stock | - | Datasheet | - | Flanges | Axial | - | Thermoplastic | 0.061lb 27.67g | - | - | - | 12VDC | 14~158°F -10°C~70°C | - | - | PMD | Square - 38mm Lx38mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | 3.1W | - | 0.260A | 3.1W | - | 38mm | 260mA | CE, CUR, TUV, UL | - | - | - | - | 300mm | - | 13000 RPM | Ball | Tubeaxial | - | 44.0 dB(A) | 6V~13.8VDC | 0.610 in H2O (151.9 Pa) | - | DC FAN | - | - | - | 20mm | - | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PMD1208PKV1-A.GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | Plastic | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 20mm | - | - | - | 12V | - | 4600 rpm | - | 0.39A | - | VAPO | - | 4.7W | 48 dB | - | - | - | DC FAN | - | - | 9.14 mmH2O | 80mm | - | 80mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() PF40281B1-000U-F99 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | 0.093lb 42.18g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2015 | PF | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 6.12W | - | - | 0.510A | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | - | - | 17600 RPM | Ball | Tubeaxial | - | 56.0 dB(A) | 6.5V~13.2VDC | 1.950 in H2O (485.7 Pa) | - | - | - | Auto Restart, Locked Rotor Sensor | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PMD4807PTB1-A.(2).U.GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | - | 0.199lb 90.26g | - | - | - | 48VDC | 14~158°F -10°C~70°C | - | - | PMD | Square - 70mm Lx70mm H | Active | Not Applicable | 2 Wire Leads | 158°C | 14°C | 5.8W | - | - | 0.120A | 5.8W | - | - | 120mA | CE, CUR, TUV, UL | - | - | - | - | - | - | 5100 RPM | Ball | Tubeaxial | - | 45.0 dB(A) | 24V~56VDC | 0.360 in H2O (89.7 Pa) | - | - | - | - | - | - | - | 25.00mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() GB0504AFV1-8.B2493.GN Sunon Fans | In Stock | - | Datasheet | - | Wire | - | - | - | 0.04lb 18.14g | Aluminum | Polybutylene Terephthalate (PBT) | - | 5VDC | 14~194°F -10°C~90°C | Box | - | MagLev® GB | Square - 40mm Lx40mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | - | - | 0.060A | 300mW | - | - | 60mA | CE, CUR, TUV, UL | - | - | - | - | - | - | 6500 RPM | Vapo-Bearing™ | Blower | - | 30.0 dB(A) | 3V~6VDC | 0.300 in H2O (74.7 Pa) | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() SG40281B1-000U-G99 Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | Polybutylene | 0.077lb 34.93g | - | - | 80000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2010 | SG | Square - 40mm Lx40mm H | Obsolete | 1 (Unlimited) | 3 Wire Leads | - | - | - | 6.24W | - | 0.520A | 6.24W | - | - | 520mA | CUR, TUV, UL | - | - | - | - | - | - | 19000 RPM | Ball | Tubeaxial | - | 58.5 dB | 8V~13.8VDC | 1.450 in H2O (361.2 Pa) | - | DC FAN | - | Auto Restart, Speed Sensor (Tach) | - | 28mm | 40mm | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() KD1206PHS3.GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | Polybutylene | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | 14~158°F -10°C~70°C | - | - | MagLev® KD | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 700mW | - | 0.062A | - | - | 15mm | - | CE, CUR, TUV, UL | - | 12V | - | - | - | 0.062A | 3000 RPM | Sleeve | Tubeaxial | 700mW | 25.0 dB(A) | 8V~13.8VDC | 0.120 in H2O (30.0 Pa) | - | DC FAN | 0.7W | - | - | 15mm | 60mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() KDE1204PFV3 11.MS.B981.A.GN Sunon Fans | In Stock | - | Datasheet | - | - | - | - | - | 0.04lb 18.14g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | 14~158°F -10°C~70°C | - | - | MagLev® KDE | Square - 40mm Lx40mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | 600mW | - | - | 0.050A | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | - | - | 5500 RPM | Vapo-Bearing™ | Tubeaxial | - | 20.0 dB(A) | 4.5V~13.8VDC | 0.100 in H2O (24.9 Pa) | - | - | - | - | - | - | - | 10.00mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() KDE2406PHS3 Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | - | 2000 | KDE | Square - 60mm Lx60mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 1.2W | 24V | - | 1.2W | - | - | - | CE, CUR, TUV, UL | - | - | - | - | - | - | - | Sleeve | Tubeaxial | - | - | - | - | - | - | - | - | - | 15mm | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() KDE0505PFV2-11.MS.A.GN Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | - | 0.046lb 20.87g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 5VDC | 14~158°F -10°C~70°C | - | - | MagLev® KDE | Square - 50mm Lx50mm H | Obsolete | Not Applicable | 2 Wire Leads | 158°C | 14°C | 800mW | 800mW | 5V | 0.160A | 800mW | - | - | 160mA | CE, CUR, TUV, UL | 300mm | - | - | - | - | - | 4300 RPM | Vapo-Bearing™ | Tubeaxial | 800mW | 26.0 dB(A) | 4V~6VDC | 0.110 in H2O (27.4 Pa) | - | - | - | - | - | 50mm | - | 10.00mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | - |