- Bearing Type
- Series
- Noise
- Height
- Width
- Depth
- Operating Supply Voltage
- Power Rating
- Fan Type
- Housing Material
- Current Type
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Sunon DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Construction | Current Rating | Approval Agency | Operating Supply Voltage | Life (Hours) | Speed | Cable Length | Rated Current | RPM | Bearing Type | Fan Type | Power Consumption | Noise | Voltage Range | Static Pressure | Rated Voltage | Thermal Support Device Type | Rated Power | Features | Pressure | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMB2497PYB2-AY.(2).GN Sunon Fans | In Stock | - | - | 14 Weeks | - | - | - | - | 185g | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | RADIAL | - | - | - | - | 3200 rpm | - | 0.25A | - | BALL | - | - | 53.1 dB | - | - | 24V | DC BLOWER | 6W | - | 16.51 mmH2O | 97.2mm | 94.4mm | 33mm | - | ROHS3 Compliant | - | - | - | ||
![]() MF25100V2-1000U-A99 Sunon Fans | 1019 |
| Datasheet | 14 Weeks | - | - | - | Thermoplastic | 0.016lb 7.26g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 5VDC | - | - | - | MagLev® MF | Square - 25mm Lx25mm H | Active | Not Applicable | 2 Wire Leads | - | - | 330mW | - | - | 0.065A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | - | 9800 RPM | Vapo-Bearing™ | Tubeaxial | - | 16.0 dB(A) | 2.5V~6VDC | 0.180 in H2O (44.8 Pa) | - | - | - | Auto Restart | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() KDE0505PFS2-8 Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | - | 0.053lb 24.04g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 5VDC | 14~158°F -10°C~70°C | - | 2000 | KDE | Square - 50mm Lx50mm H | Obsolete | Not Applicable | 2 Wire Leads | 158°C | 14°C | 600mW | 600mW | 5V | 0.130A | 600mW | - | - | - | 130mA | cUR, UL | - | - | - | - | - | 4300 RPM | Sleeve | Tubeaxial | - | 29.0 dB(A) | 4V~6VDC | 0.090 in H2O (22.4 Pa) | - | - | - | - | - | - | - | 10.00mm | - | Non-RoHS Compliant | UL94 V-0 | - | - | ||
![]() PF40281B3-000U-A99 Sunon Fans | 600 |
| - | 14 Weeks | Flanges | - | - | Plastic | 0.101lb 45.81g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | Bulk | 2015 | PF | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 1.95W | - | 0.162A | 1.95W | - | 40mm | - | 162mA | CE, CUR, TUV, UL | - | - | - | 150mm | - | 11000 RPM | Ball | Tubeaxial | - | 43.9 dB(A) | 6.5V~13.2VDC | 0.780 in H2O (194.3 Pa) | - | - | - | Auto Restart | - | 28mm | - | - | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GE92252B1-000U-AC9 Sunon Fans | 1221 |
| Datasheet | 14 Weeks | - | - | - | Thermoplastic | 0.249lb 112.94g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | 2014 | GE | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.220A | 5.28W | IP56 - Dust Protected, Water Resistant | - | - | 220mA | CE, CUR, TUV, UL | - | - | - | 315mm | - | 4500 RPM | Ball | Tubeaxial | - | 47.0 dB(A) | 10V~27.6VDC | 0.350 in H2O (87.2 Pa) | - | - | - | Auto Restart | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | IP56, Water Resistant | ||
![]() UB3F3-500B Sunon Fans | In Stock | - | - | 14 Weeks | - | - | - | - | 0.003lb 1.36g | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | 3VDC | 14~158°F -10°C~70°C | - | 2015 | MagLev® UB, Mighty Mini | Square - 15mm Lx15mm H | Active | Not Applicable | 3 Wire Leads | - | - | 100mW | - | - | 0.038A | - | IP58 - Dust Protected, Waterproof | - | - | - | CE | - | - | - | - | - | 14000 RPM | Vapo-Bearing™ | Blower | - | 30.0 dB(A) | 2V~3.5VDC | 0.136 in H2O (33.9 Pa) | - | - | - | Auto Restart, Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() UF3F3-500B Sunon Fans | 48 |
| - | 14 Weeks | - | - | - | - | 0.003lb 1.36g | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | 3VDC | 14~158°F -10°C~70°C | - | 2015 | MagLev® UF, Mighty Mini | Square - 15mm Lx15mm H | Active | Not Applicable | 3 Wire Leads | - | - | 100mW | - | - | 0.036A | - | IP58 - Dust Protected, Waterproof | - | - | - | CE | - | - | - | - | - | 14500 RPM | Vapo-Bearing™ | Tubeaxial | - | 30.0 dB(A) | 2V~3.5VDC | 0.082 in H2O (20.4 Pa) | - | - | - | Auto Restart, Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() UB393-700B Sunon Fans | 48 |
| - | 14 Weeks | - | - | - | - | 0.002lb 0.91g | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | 3VDC | 14~158°F -10°C~70°C | - | - | MagLev® UB, Mighty Mini | Square - 9mm Lx9mm H | Active | Not Applicable | 2 Wire Leads | - | - | 280mW | - | - | 0.092A | - | IP58 - Dust Protected, Waterproof | - | - | - | CE | - | - | - | - | - | 17400 RPM | Vapo-Bearing™ | Blower | - | 25.0 dB(A) | 2V~3.5VDC | 0.065 in H2O (16.2 Pa) | - | - | - | Auto Restart | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() EE80201S3-000U-999 Sunon Fans | In Stock | - | - | - | - | - | - | - | 0.146lb 66.22g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 35000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | Bulk | - | EE | Square - 80mm Lx80mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | 1W | - | - | 0.083A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | - | 2600 RPM | Sleeve | Tubeaxial | - | 30.0 dB(A) | 4.5V~13.8VDC | 0.120 in H2O (29.9 Pa) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() EE80152S3-000U-999 Sunon Fans | In Stock | - | - | 111 Weeks | - | - | - | - | 0.154lb 69.85g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 35000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | Bulk | 2016 | EE | Square - 80mm Lx80mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | 1.3W | - | - | 0.054A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | - | 2400 RPM | Sleeve | Tubeaxial | - | 30.8 dB(A) | 8V~27.6VDC | 0.090 in H2O (22.4 Pa) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() UF3H3-700B Sunon Fans | 1105 |
| - | 14 Weeks | - | - | - | - | 0.003lb 1.36g | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | 3VDC | 14~158°F -10°C~70°C | - | - | MagLev® UF, Mighty Mini | Square - 17mm Lx17mm H | Active | Not Applicable | 2 Wire Leads | - | - | 100mW | - | - | 0.037A | - | IP58 - Dust Protected, Waterproof | - | - | - | CE | - | - | - | - | - | 13000 RPM | Vapo-Bearing™ | Tubeaxial | - | 32.0 dB(A) | 2V~3.5VDC | 0.085 in H2O (21.2 Pa) | - | - | - | Auto Restart | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PMD4806PTVX-A.U.GN Sunon Fans | 23 |
| Datasheet | 14 Weeks | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() ME92252V1-000U-A99 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | Plastic | Thermoplastic | 0.207lb 93.89g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | 2009 | MagLev® ME | Square - 92mm Lx92mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | 2.1W | - | 0.087A | 2.1W | - | 25mm | - | 87mA | CUR, TUV, UL | 24V | 70000 hours | - | - | - | 3000 RPM | Vapo-Bearing™ | Tubeaxial | 2.1W | 34.0 dB(A) | 10V~27.6VDC | 0.150 in H2O (37.4 Pa) | - | - | - | Auto Restart | - | 92mm | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() EF40201B1-000U-A99 Sunon Fans | 139 |
| - | 14 Weeks | - | - | - | Thermoplastic | 0.072lb 32.66g | - | - | - | 12VDC | - | - | 2007 | EF | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 560mW | - | 0.046A | 560mW | - | 40mm | - | 46mA | CE, CUR, TUV, UL | 12V | - | - | - | - | 6300 RPM | Ball | Tubeaxial | 560mW | 26.5 dB(A) | - | 0.220 in H2O (54.8 Pa) | - | - | - | Auto Restart | - | 20mm | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() PF92251V3-1000U-A99 Sunon Fans | 43 |
| - | 14 Weeks | - | - | - | - | 0.234lb 106.14g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2016 | MagLev® PF | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 2.76W | - | - | 0.230A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | - | 3900 RPM | Vapo-Bearing™ | Tubeaxial | - | 41.6 dB(A) | 6V~13.8VDC | 0.250 in H2O (62.3 Pa) | - | - | - | Auto Restart | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF92251V2-1000U-F99 Sunon Fans | 257 |
| - | 14 Weeks | - | - | - | - | 0.203lb 92.08g | - | - | - | 12VDC | - | - | - | MagLev® MF | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 1.26W | - | - | 0.105A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | - | 2700 RPM | Vapo-Bearing™ | Tubeaxial | - | 32.0 dB(A) | - | 0.130 in H2O (32.4 Pa) | - | - | - | Auto Restart, Locked Rotor Sensor | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() HA92251V4-1000U-A99 Sunon Fans | 913 |
| Datasheet | 14 Weeks | - | - | - | Thermoplastic | 0.203lb 92.08g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2010 | MagLev® HA | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 540mW | - | - | 0.045A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | 310mm | - | 1700 RPM | Vapo-Bearing™ | Tubeaxial | - | 17.7 dB(A) | 4.5V~13.8VDC | 0.050 in H2O (12.4 Pa) | - | - | - | Auto Restart | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PMD1204PJB1-A Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | - | 0.183lb 83.01g | - | - | - | - | 14~158°F -10°C~70°C | - | 2004 | PMD | Square - 40mm Lx40mm H | Obsolete | Not Applicable | 2 Wire Leads per Fan | - | - | - | 16.8W | 12V | - | 16.8W | - | - | - | 1.4A | CE, CUR, TUV, UL | - | - | - | - | - | 14500 Front, 9500 Rear | Ball | Tubeaxial (Dual) | - | 61.0 dB(A) | 5V~13.8VDC | 1.970 in H2O (490.7 Pa) | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | - | - | ||
![]() PMD1204PJB3-A Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | - | 0.182lb 82.55g | - | - | - | - | 14~158°F -10°C~70°C | - | 2003 | PMD | Square - 40mm Lx40mm H | Obsolete | Not Applicable | 2 Wire Leads per Fan | - | - | - | 8.5W | 12V | 0.710A | 8.5W | - | - | - | 710mA | CE, CUR, TUV, UL | - | - | - | - | - | 11500 Front, 8000 Rear | Ball | Tubeaxial (Dual) | - | 57.0 dB(A) | 5V~13.8VDC | 1.110 in H2O (276.5 Pa) | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | - | - | ||
![]() MF40201VX-1000U-G99 Sunon Fans | 5600 |
| Datasheet | 14 Weeks | - | - | - | Thermoplastic | 0.064lb 29.03g | - | - | - | 12VDC | - | - | - | MagLev® MF | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 960mW | - | - | 0.080A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | - | 8000 RPM | Vapo-Bearing™ | Tubeaxial | - | 27.5dB(A) | - | 0.290 in H2O (72.2 Pa) | - | - | - | Auto Restart, Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant | - | - | - |