- Bearing Type
- Series
- Noise
- Height
- Width
- Depth
- Operating Supply Voltage
- Power Rating
- Fan Type
- Housing Material
- Current Type
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Sunon DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Current Rating | Approval Agency | Lead Length | Operating Supply Voltage | Life (Hours) | Cable Length | RPM | Bearing Type | Fan Type | Power Consumption | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PF40281B1-000U-G99 Sunon Fans | 492 |
| - | 14 Weeks | - | Axial | - | 0.093lb 42.18g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2015 | PF | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 6.12W | - | 0.510A | 6.12W | - | - | 510mA | CE, CUR, TUV, UL | - | - | - | - | 17600 RPM | Ball | Tubeaxial | - | 56.0 dB(A) | 6.5V~13.2VDC | 1.950 in H2O (485.7 Pa) | Auto Restart, Speed Sensor (Tach) | 28mm | - | - | - | ROHS3 Compliant | - | ||
![]() PF80251V1-1000U-A99 Sunon Fans | 313 |
| Datasheet | 14 Weeks | - | - | Thermoplastic | 0.201lb 91.17g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2016 | MagLev® PF | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 3.72W | - | - | 0.310A | - | - | - | - | CE, CUR, TUV, UL | - | - | - | 315mm | 4800 RPM | Vapo-Bearing™ | Tubeaxial | - | 44.7 dB(A) | 6V~13.8VDC | 0.410 in H2O (102.1 Pa) | Auto Restart | - | - | - | - | ROHS3 Compliant | - | ||
![]() PF97331B1-B00U-A99 Sunon Fans | 821 |
| - | - | - | - | - | 0.406lb 184.16g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2016 | PF | Rectangular/Rounded - 97mm Lx95mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 19.2W | - | - | 1.60A | - | - | - | - | CE, cURus, TUV, UL | - | - | - | - | 5400 RPM | Ball | Blower | - | 58.0 dB(A) | 6V~13.2VDC | 3.390 in H2O (844.4 Pa) | Auto Restart | - | - | - | - | ROHS3 Compliant | - | ||
![]() GF92251B3-000U-AE9 Sunon Fans | 38 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | 2014 | GF | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MF60201V2-1000U-A99 Sunon Fans | 834 |
| - | 14 Weeks | - | - | - | 0.111lb 50.35g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | - | MagLev® MF | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | - | - | 780mW | - | - | 0.065A | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | 4200 RPM | Vapo-Bearing™ | Tubeaxial | - | 28.0 dB(A) | 4.5V~13.8VDC | 0.160 in H2O (39.8 Pa) | Auto Restart | - | - | - | - | ROHS3 Compliant | - | ||
![]() PF97331BX-B00U-A99 Sunon Fans | 49 |
| - | 14 Weeks | Wire | - | Thermoplastic | 0.406lb 184.16g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2015 | PF | Rectangular/Rounded - 97mm Lx95mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 42W | - | - | 3.50A | 4.2W | - | - | 3.5A | CE, CUR, TUV, UL | - | - | - | 300mm | 6800 RPM | Ball | Blower | - | 63.2 dB(A) | 6V~12.6VDC | 5.220 in H2O (1300.3 Pa) | Auto Restart | - | - | - | - | ROHS3 Compliant | - | ||
![]() MF40201VX-1000U-F99 Sunon Fans | 922 |
| - | 14 Weeks | - | - | Thermoplastic | 0.064lb 29.03g | - | - | - | 12VDC | - | - | - | MagLev® MF | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 960mW | - | - | 0.080A | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | 8000 RPM | Vapo-Bearing™ | Tubeaxial | - | 27.5dB(A) | - | 0.290 in H2O (72.2 Pa) | Auto Restart, Locked Rotor Sensor | - | - | - | - | ROHS3 Compliant | - | ||
![]() MF80251V1-1000U-F99 Sunon Fans | 142 | - | - | 14 Weeks | - | - | Thermoplastic | 0.167lb 75.75g | - | - | - | 12VDC | - | - | - | MagLev® MF | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 1.44W | - | - | 0.120A | - | - | - | - | CE, CUR, TUV, UL | - | - | - | 315mm | 3200 RPM | Vapo-Bearing™ | Tubeaxial | - | 33.0 dB(A) | - | 0.180 in H2O (44.8 Pa) | Auto Restart, Locked Rotor Sensor | - | - | - | - | ROHS3 Compliant | - | ||
![]() EE92251S3-1000U-999 Sunon Fans | 668 |
| Datasheet | 14 Weeks | - | - | Thermoplastic | 0.203lb 92.08g | - | - | - | 12VDC | - | - | 2013 | EE | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 1.24W | - | - | 0.103A | - | - | - | - | CE, CUR, TUV, UL | - | - | - | 310mm | 2400 RPM | Sleeve | Tubeaxial | - | 28.0 dB(A) | - | 0.100 in H2O (24.9 Pa) | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MF40060V2-1000U-A99 Sunon Fans | 2072 |
| Datasheet | 14 Weeks | - | - | Thermoplastic | 0.015lb 6.8g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | - | MagLev® MF | Square - 40mm Lx40mm H | Active | Not Applicable | 2 Wire Leads | - | - | 330mW | - | - | 0.065A | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | 6000 RPM | Vapo-Bearing™ | Tubeaxial | - | 25.3 dB(A) | 2.5V~6VDC | 0.080 in H2O (20.0 Pa) | Auto Restart | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMD2406PKV2-A.GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | - | - | - | - | 24V | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 20mm | - | - | - | 24V | - | - | - | - | - | 2.4W | - | - | - | - | 60mm | - | 60mm | - | ROHS3 Compliant | Lead Free | ||
![]() KD2406PTB1.13.(2).A.GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MF50101V2-1000U-A99 Sunon Fans | 976 |
| Datasheet | 14 Weeks | - | - | Thermoplastic | 0.043lb 19.5g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | Bulk | - | MagLev® MF | Square - 50mm Lx50mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 600mW | - | - | 0.050A | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | 4800 RPM | Vapo-Bearing™ | Tubeaxial | - | 25.6 dB(A) | 6V~13.8VDC | 0.110 in H2O (27.4 Pa) | Auto Restart | - | - | - | - | ROHS3 Compliant | - | ||
![]() MF92252V2-1000U-A99 Sunon Fans | 848 |
| - | 14 Weeks | - | - | - | 0.203lb 92.08g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | - | MagLev® MF | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | - | - | 1.32W | - | - | 0.055A | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | 2700 RPM | Vapo-Bearing™ | Tubeaxial | - | 32.0 dB(A) | 8V~27.6VDC | 0.130 in H2O (32.4 Pa) | Auto Restart | - | - | - | - | ROHS3 Compliant | - | ||
![]() UF3C3-500B Sunon Fans | 48 |
| - | 14 Weeks | - | - | - | 0.002lb 0.91g | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | 3VDC | 14~158°F -10°C~70°C | - | 2015 | MagLev® UF, Mighty Mini | Square - 12mm Lx12mm H | Active | Not Applicable | 3 Wire Leads | - | - | 300mW | - | - | 0.097A | - | IP58 - Dust Protected, Waterproof | - | - | CE | - | - | - | - | 16500 RPM | Vapo-Bearing™ | Tubeaxial | - | 28.3 dB(A) | 2V~3.5VDC | 0.076 in H2O (18.9 Pa) | Auto Restart, Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant | - | ||
![]() PF60381BX-000U-A99 Sunon Fans | 19 |
| - | 14 Weeks | - | Axial | - | 0.28lb 127.01g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2015 | PF | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 2.50A | 30W | - | - | 2.5A | CE, CUR, TUV, UL | - | - | - | - | 16500 RPM | Ball | Tubeaxial | - | 67.6 dB(A) | 7.2V~13.2VDC | 3.280 in H2O (817.0 Pa) | Auto Restart | - | - | - | - | ROHS3 Compliant | - | ||
![]() UB3C3-500B Sunon Fans | 51 |
| - | 14 Weeks | - | - | - | 0.002lb 0.91g | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | 3VDC | 14~158°F -10°C~70°C | - | - | MagLev® UB, Mighty Mini | Square - 12mm Lx12mm H | Active | Not Applicable | 3 Wire Leads | - | - | 100mW | - | - | 0.036A | - | IP58 - Dust Protected, Waterproof | - | - | CE | - | - | - | - | 15500 RPM | Vapo-Bearing™ | Blower | - | 26.0 dB(A) | 2V~3.5VDC | 0.092 in H2O (23.0 Pa) | Auto Restart, Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant | - | ||
![]() HA60150V3-E03U-A99 Sunon Fans | In Stock | - | - | 14 Weeks | - | - | Thermoplastic | 0.064lb 29.03g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 60°C | 5VDC | 14~158°F -10°C~70°C | - | 2008 | MagLev® HA | Round - 84.9mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.051A | 260mW | - | - | 51mA | CE, CUR, TUV, UL | - | - | 70000 hours | 290mm | 2300 RPM | Vapo-Bearing™ | Tubeaxial | - | 27.8 dB(A) | 3.5V~5.5VDC | 0.034 in H2O (8.5 Pa) | Auto Restart | - | - | - | - | ROHS3 Compliant | - | ||
![]() KDE0505PFV1.11.MS.A.GN Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | 0.046lb 20.87g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 5VDC | 14~158°F -10°C~70°C | - | - | MagLev® KDE | Square - 50mm Lx50mm H | Obsolete | Not Applicable | 2 Wire Leads | 158°C | 14°C | 1.4W | 1.4W | 5V | 0.270A | 1.4W | - | - | 270mA | CE, CUR, TUV, UL | - | - | - | - | 5200 RPM | Vapo-Bearing™ | Tubeaxial | - | 30.0 dB(A) | 4V~6VDC | 0.140 in H2O (34.9 Pa) | - | 10mm | - | 10.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() KDE0505PHV2.MS.A.GN Sunon Fans | In Stock | - | Datasheet | - | - | Axial | Polybutylene | 0.086lb 39.01g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 5VDC | 14~158°F -10°C~70°C | - | - | MagLev® KDE | Square - 50mm Lx50mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 800mW | 800mW | 5V | 0.150A | 800mW | - | - | 150mA | CE, CUR, TUV, UL | 300mm | - | - | - | 4700 RPM | Vapo-Bearing™ | Tubeaxial | 800mW | 29.0 dB(A) | 3.5V~6VDC | 0.170 in H2O (42.3 Pa) | - | 15mm | 50mm | 15.00mm | Unknown | ROHS3 Compliant | Lead Free |