- Bearing Type
- Series
- Noise
- Height
- Width
- Depth
- Operating Supply Voltage
- Power Rating
- Fan Type
- Housing Material
- Current Type
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Sunon DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Additional Feature | Power Rating | Current Rating (Amps) | Max Power Dissipation | Depth | Current Rating | Approval Agency | Operating Supply Voltage | Life (Hours) | Cable Length | Rated Current | RPM | Bearing Type | Fan Type | Power Consumption | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Rated Power | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KD1206PHB1 (2).F.GN Sunon Fans | In Stock | - | Datasheet | - | - | - | - | - | 0.092lb 41.73g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | 14~158°F -10°C~70°C | - | - | KD | Square - 60mm Lx60mm H | Obsolete | 1 (Unlimited) | 3 Wire Leads | 1.9W | - | - | 0.150A | - | - | - | CE, CUR, TUV, UL | - | - | - | - | 4300 RPM | Ball | Tubeaxial | - | 37.0 dB(A) | 6V~13.8VDC | 0.180 in H2O (44.8 Pa) | - | - | Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() KD1208PHB1 13.(2).F.GN Sunon Fans | In Stock | - | Datasheet | - | - | - | - | - | 0.15lb 68.04g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | 14~158°F -10°C~70°C | - | - | KD | Square - 80mm Lx80mm H | Obsolete | 1 (Unlimited) | 3 Wire Leads | 2.5W | - | - | 0.210A | - | - | - | CE, CUR, TUV, UL | - | - | - | - | 3000 RPM | Ball | Tubeaxial | - | 35.0 dB(A) | 4.5V~13.8VDC | 0.130 in H2O (32.4 Pa) | - | - | Speed Sensor (Tach) | - | - | 15.00mm | - | ROHS3 Compliant | - | - | ||
![]() PMD1206PTBX-A.(2).U.GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | - | - | - | - | - | 12V | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() PMD1204PQB1-A.(2).GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEC0382B3-000U-A99 Sunon Fans | 139 |
| - | 14 Weeks | - | Axial | Plastic | - | 0.472lb 214.1g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | 2011 | EEC | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.130A | 3.1W | - | 130mA | CE, CUR, TUV, UL | - | 100000 hours | - | - | 2100 RPM | Ball | Tubeaxial | - | 37.0 dB(A) | 10V~27.6VDC | 0.180 in H2O (44.8 Pa) | - | - | Auto Restart | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PSD24H0AZBX-A(2).Z.GN Sunon Fans | In Stock | - | - | 14 Weeks | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PMD2406PMB2-A.(2).GN Sunon Fans | 19 |
| Datasheet | 14 Weeks | - | Axial | - | - | 0.199lb 90.26g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 24VDC | 14~158°F -10°C~70°C | - | - | PMD | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 7.4W | - | - | 0.310A | - | - | - | CE, CUR, TUV, UL | - | - | - | 0.31A | 7000 RPM | Ball | Tubeaxial | - | 52.0 dB(A) | 10V~27.6VDC | 0.710 in H2O (176.9 Pa) | DC FAN | 7.4W | Auto Restart | - | 60mm | 38mm | - | ROHS3 Compliant | - | - | ||
![]() KD1205PHB2.(2).GN.C1500 Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | - | - | Polybutylene Terephthalate (PBT) | - | - | 12VDC | - | - | - | KD | Square - 50mm Lx50mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | 1W | - | - | 0.081A | - | - | - | - | - | - | - | - | 4700 RPM | Ball | Tubeaxial | - | 29.0 dB(A) | - | 0.170 in H2O (42.3 Pa) | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EE80252BX-000U-A99 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | Plastic | Thermoplastic | 0.196lb 88.9g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | 2011 | EE | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.080A | 1.9W | - | 80mA | CE, CUR, TUV, UL | - | - | 300mm | - | 3600 RPM | Ball | Tubeaxial | - | 38.0 dB(A) | 10V~27.6VDC | 0.230 in H2O (57.3 Pa) | - | - | Auto Restart | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() PFE0514B1-000U-S99 Sunon Fans | 48 |
| Datasheet | 14 Weeks | - | - | - | Thermoplastic | 1.4lbs 635g | Aluminum | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | - | 2015 | PFE | Square - 140mm Lx140mm H | Active | 1 (Unlimited) | 4 Wire Leads | 22.56W | - | - | 0.470A | 22.6W | - | 470mA | CE, CUR, TUV, UL | - | - | 310mm | - | 5000 RPM | Ball | Tubeaxial | - | 63.4 dB(A) | 36V~72VDC | 1.430 in H2O (356.2 Pa) | - | - | Auto Restart, PWM Control, Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MF30151V1-1000U-A99 Sunon Fans | 540 |
| - | 14 Weeks | - | - | - | Thermoplastic | 0.022lb 9.98g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | - | MagLev® MF | Square - 30mm Lx30mm H | Active | 1 (Unlimited) | 2 Wire Leads | 780mW | - | - | 0.065A | - | - | - | CE, CUR, TUV, UL | - | - | - | - | 9500 RPM | Vapo-Bearing™ | Tubeaxial | - | 27.0 dB(A) | 6V~13.8VDC | 0.170 in H2O (42.3 Pa) | - | - | Auto Restart | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MEC0381V3-000U-A99 Sunon Fans | 2141 |
| - | 14 Weeks | - | Axial | Plastic | Thermoplastic | 0.481lb 218.18g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2008 | MagLev® MEC | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.241A | 2.9W | 120mm | 241mA | CE, CUR, TUV, UL | 12V | 70000 hours | 300mm | - | 2100 RPM | Vapo-Bearing™ | Tubeaxial | 2.9W | 37.0 dB(A) | 6V~13.8VDC | 0.180 in H2O (44.8 Pa) | DC FAN | 3.2W | Auto Restart | 120mm | - | 38mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() KDE1207PTV1.13.MS.A.GN Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | - | 0.154lb 69.85g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | - | - | - | MagLev® KDE | Square - 70mm Lx70mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 0.120A | 1.4W | 25mm | 120mA | CE, CUR, TUV, UL | 12V | - | - | - | 3200 RPM | Vapo-Bearing™ | Tubeaxial | 1.4W | 32.0 dB(A) | - | 0.150 in H2O (37.4 Pa) | - | - | - | 70mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MB40201VX-000U-F99 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | Thermoplastic | 0.068lb 30.84g | - | - | - | 12VDC | - | - | 2010 | MagLev® MB | Square - 40mm Lx40mm H | Obsolete | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.115A | 1.38W | - | 115mA | CE, CUR, TUV, UL | - | - | - | - | 8200 RPM | Vapo-Bearing™ | Tubeaxial | - | 27.5dB(A) | - | 0.270 in H2O (67.3 Pa) | - | - | Auto Restart, Locked Rotor Sensor | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() EE80251B3-000U-999 Sunon Fans | In Stock | - | - | 14 Weeks | - | Axial | Plastic | Thermoplastic | 0.165lb 74.84g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2010 | EE | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 1.1W | - | - | 0.090A | 1.08W | - | 90mA | CE, CUR, TUV, UL | - | - | 300mm | - | 2600 RPM | Ball | Tubeaxial | - | 28.0 dB(A) | 4.5V~13.8VDC | 0.110 in H2O (27.4 Pa) | DC FAN | 1.1W | - | - | - | 25mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() MF50151V2-B00U-A99 Sunon Fans | In Stock | - | - | 14 Weeks | - | - | - | - | 0.067lb 30.39g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2016 | MagLev® MF | Square/Rounded - 51.7mm Lx51.6mm H | Active | 1 (Unlimited) | 2 Wire Leads | 680mW | APPROVALS: CE; TUV | - | 0.056A | - | - | - | CE, CUR, TUV, UL | - | - | - | 0.056A | 4000 RPM | Vapo-Bearing™ | Blower | - | 33.1 dB(A) | 4.5V~13.8VDC | 0.400 in H2O (99.6 Pa) | - | 0.68W | Auto Restart | - | 51.7mm | 15mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() PMD1208PMB2-A(2).GN Sunon Fans | 110 |
| Datasheet | 14 Weeks | - | - | - | - | 0.386lb 175.09g | - | - | - | 12VDC | - | - | - | PMD | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 6.4W | - | - | 0.530A | - | - | - | CE, CUR, TUV, UL | - | - | - | 0.53A | 4900 RPM | Ball | Tubeaxial | - | 51.6 dB(A) | - | 0.570 in H2O (142.0 Pa) | DC FAN | 6.4W | - | - | 80mm | 38mm | - | ROHS3 Compliant | - | - | ||
![]() EE60251B3-000U-999 Sunon Fans | 49 |
| Datasheet | 14 Weeks | Flanges | - | - | Plastic | 0.111lb 50.35g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | - | Bulk | 2014 | EE | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 560mW | 0.058A | 700mW | 60mm | 58mA | CE, CUR, TUV, UL | - | - | - | - | 3000 RPM | Ball | Tubeaxial | - | 20.0 dB(A) | - | 0.080 in H2O (19.9 Pa) | - | - | - | 25mm | - | - | No | ROHS3 Compliant | UL94 V-0 | - | ||
![]() KD1206PHS1.GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | 14~158°F -10°C~70°C | - | - | KD | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 1.8W | - | - | 0.153A | - | - | - | CE, CUR, TUV, UL | - | - | - | - | 4300 RPM | Sleeve | Tubeaxial | - | 36.0 dB(A) | 6V~13.8VDC | 0.180 in H2O (44.8 Pa) | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MF40201V1-1000U-A99 Sunon Fans | 1364 |
| Datasheet | 14 Weeks | - | - | - | Thermoplastic | 0.064lb 29.03g | - | - | - | 12VDC | - | - | 2016 | MagLev® MF | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | 700mW | - | - | 0.058A | - | - | - | CE, CUR, TUV, UL | - | - | - | - | 7000 RPM | Vapo-Bearing™ | Tubeaxial | - | 25.5 dB(A) | - | 0.220 in H2O (54.8 Pa) | - | - | Auto Restart | - | - | - | - | ROHS3 Compliant | - | - |